- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Mfr | Mounting Styles | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Subcategory | Technology | Failure Rate | Product Type | Features | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MOX-750225004JE Ohmite | In Stock | - | - | Axial | Axial | Ohmite | - | Bulk | Active | -55°C ~ 220°C | Mini-Mox | 0.140" Dia x 0.820" L (3.56mm x 20.83mm) | ±5% | 2 | ±25ppm/°C | 5 MOhms | Thick Film | 0.7W | - | - | - | - | High Voltage | - | ||
![]() TWM10J1K8E Ohmite | 196 |
| - | Radial | Radial Lead | Ohmite | - | Bulk | Active | -55°C ~ 275°C | TWM | 0.492" L x 0.354" W (12.50mm x 9.00mm) | ±5% | 2 | ±350ppm/°C | 1.8 kOhms | Metal Oxide Film | 10W | - | - | - | - | Flame Proof, Safety | 2.008" (51.00mm) | ||
![]() MOX-400235007JE Ohmite | In Stock | - | - | Axial | Axial | Ohmite | PCB Mount | Bulk | Active | -55°C ~ 220°C | Mini-Mox | 0.165" Dia x 0.582" L (4.19mm x 14.78mm) | ±5% | 2 | ±100ppm/°C | 5 GOhms | Thick Film | 0.75W, 3/4W | Resistors | Metal Oxide | - | Metal Oxide Resistors | High Voltage | - | ||
![]() AG12NF2R2E Ohmite | In Stock | - | - | Axial | Axial | Ohmite | - | Bulk | Active | - | AG | 0.311" Dia x 1.752" L (7.90mm x 44.50mm) | ±1% | 2 | ±50ppm/°C | 2.2 Ohms | - | 12W | - | - | - | - | Non-Inductive, Non-Magnetic | - | ||
![]() 203A20R00F Ohmite | In Stock | - | - | Axial | Axial | Ohmite | - | Bulk | Active | -60°C ~ 150°C | - | 0.250" Dia x 0.343" L (6.35mm x 8.71mm) | ±1% | 2 | ±10ppm/°C | 20 Ohms | - | 0.25W, 1/4W | - | - | - | - | - | - | ||
![]() TA810PA10K0JE Ohmite | In Stock | - | - | Radial | - | Ohmite | - | Bulk | Active | -55°C ~ 180°C | TA | 1.000" L x 0.100" W (25.40mm x 2.54mm) | ±5% | 2 | ±50ppm/°C | 10 kOhms | Thick Film | 10W | - | - | - | - | - | 1.067" (27.10mm) | ||
![]() 40NF20RE Ohmite | In Stock | - | - | Axial | Axial | Ohmite | - | Bulk | Active | -55°C ~ 275°C | 40 | 0.406" Dia x 1.902" L (10.30mm x 48.30mm) | ±1% | 2 | ±20ppm/°C | 20 Ohms | Wirewound | 10W | - | - | - | - | Non-Inductive | - | ||
![]() MOX-400233903JE Ohmite | 86 |
| - | Axial | Axial | Ohmite | - | Bulk | Active | -55°C ~ 220°C | Mini-Mox | 0.165" Dia x 0.582" L (4.19mm x 14.78mm) | ±5% | 2 | ±25ppm/°C | 390 kOhms | Thick Film | 0.75W, 3/4W | - | - | - | - | High Voltage | - | ||
![]() 35J36RE-B Ohmite | 943 |
| - | Axial | Axial | Ohmite | - | Bulk | Active | - | - | 0.343" Dia x 1.000" L (8.70mm x 25.40mm) | ±5% | 2 | - | 36 Ohms | Wirewound | 5W | - | - | - | - | - | - | ||
![]() MOX-400224003FE Ohmite | In Stock | - | - | Axial | Axial | Ohmite | - | Bulk | Active | -55°C ~ 220°C | Mini-Mox | 0.140" Dia x 0.510" L (3.56mm x 12.95mm) | ±1% | 2 | ±25ppm/°C | 400 kOhms | Thick Film | 0.35W | - | - | - | - | High Voltage | - | ||
![]() 43F13RE-T Ohmite | 2907 |
| - | Axial | Axial | Ohmite | - | Bulk | Active | -55°C ~ 275°C | 40 | 0.220" Dia x 0.594" L (5.60mm x 15.10mm) | ±1% | 2 | ±20ppm/°C | 13 Ohms | Wirewound | 3W | - | - | - | - | - | - | ||
![]() RX-1M2506K Ohmite | In Stock | - | - | Axial | Axial | Ohmite | - | Bulk | Active | - | RX-1M | 0.197" Dia x 1.875" L (5.00mm x 47.63mm) | ±10% | 2 | ±50ppm/°C | 250 MOhms | Metal Oxide Film | 0.5W, 1/2W | - | - | - | - | - | - | ||
![]() 35J36R-A Ohmite | 146 |
| - | Axial | Axial | Ohmite | - | Bulk | Active | - | - | 0.343" Dia x 1.000" L (8.70mm x 25.40mm) | ±5% | 2 | - | 36 Ohms | Wirewound | 5W | - | - | - | - | - | - | ||
![]() 47JR10E Ohmite | 43 |
| - | Axial | Axial | Ohmite | - | Bulk | Active | -55°C ~ 275°C | 40 | 0.343" Dia x 1.280" L (8.70mm x 32.50mm) | ±5% | 2 | ±90ppm/°C | 100 mOhms | Wirewound | 7W | - | - | - | - | - | - | ||
![]() AG12NF220E Ohmite | In Stock | - | - | Axial | Axial | Ohmite | - | Bulk | Active | - | AG | 0.311" Dia x 1.752" L (7.90mm x 44.50mm) | ±1% | 2 | ±50ppm/°C | 220 Ohms | - | 12W | - | - | - | - | Non-Inductive, Non-Magnetic | - | ||
![]() 85J200 Ohmite | In Stock | - | - | Axial | Axial | Ohmite | - | Bulk | Active | - | - | 0.343" Dia x 0.937" L (8.70mm x 23.80mm) | ±5% | 2 | ±20ppm/°C | 200 Ohms | Wirewound | 5W | - | - | - | - | - | - | ||
![]() MOX-2-131104FE Ohmite | In Stock | - | - | Axial | Axial | Ohmite | - | Bulk | Active | -55°C ~ 210°C | Maxi-Mox | 0.310" Dia x 2.120" L (7.87mm x 53.85mm) | ±1% | 2 | ±50ppm/°C | 1.1 MOhms | Thick Film | 3W | - | - | - | - | High Voltage | - | ||
![]() TA305PA47K0JE Ohmite | In Stock | - | - | Radial | - | Ohmite | - | Bulk | Active | -55°C ~ 180°C | TA | 0.500" L x 0.100" W (12.70mm x 2.54mm) | ±5% | 2 | ±50ppm/°C | 47 kOhms | Thick Film | 5W | - | - | - | - | - | 1.067" (27.10mm) | ||
![]() MOX-400223003FE Ohmite | In Stock | - | - | Axial | Axial | Ohmite | - | Bulk | Active | -55°C ~ 220°C | Mini-Mox | 0.140" Dia x 0.510" L (3.56mm x 12.95mm) | ±1% | 2 | ±25ppm/°C | 300 kOhms | Thick Film | 0.35W | - | - | - | - | High Voltage | - | ||
![]() 205A15K00F Ohmite | In Stock | - | - | Axial | Axial | Ohmite | - | Bulk | Active | -60°C ~ 150°C | - | 0.250" Dia x 0.500" L (6.35mm x 12.70mm) | ±1% | 2 | ±10ppm/°C | 15 kOhms | - | 0.333W, 1/3W | - | - | - | - | - | - |