- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Subcategory | Technology | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Rated Temperature | Features | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AG10J150E Ohmite | In Stock | - | - | Axial | - | - | - | Axial | - | - | - | - | - | Ohmite | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | AG | 0.343" Dia x 0.937" L (8.70mm x 23.80mm) | ±5% | - | - | 2 | - | ±50ppm/°C | 150 Ohms | - | - | 10W | - | - | - | - | - | - | - | - | - | - | - | - | Non-Magnetic | - | ||
![]() AG5J150E Ohmite | In Stock | - | - | Axial | - | - | - | Axial | - | - | - | - | - | Ohmite | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | AG | 0.343" Dia x 0.937" L (8.70mm x 23.80mm) | ±5% | - | - | 2 | - | ±50ppm/°C | 150 Ohms | - | - | 5W | - | - | - | - | - | - | - | - | - | - | - | - | Non-Magnetic | - | ||
![]() AG5F600 Ohmite | In Stock | - | - | Axial | - | - | - | Axial | - | - | - | - | - | Ohmite | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | AG | 0.343" Dia x 0.937" L (8.70mm x 23.80mm) | ±1% | - | - | 2 | - | ±50ppm/°C | 600 Ohms | - | - | 5W | - | - | - | - | - | - | - | - | - | - | - | - | Non-Magnetic | - | ||
![]() MOX-85022505FE Ohmite | In Stock | - | - | Axial | - | - | - | Axial | - | - | - | - | - | Ohmite | - | - | Bulk | - | - | - | - | - | - | Active | - | - | -55°C ~ 220°C | Mini-Mox | - | ±1% | - | - | 2 | - | - | 25 MOhms | - | Thick Film | 12.5W | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | ||
![]() AG5G10RE Ohmite | In Stock | - | - | Axial | - | - | - | Axial | - | - | - | - | - | Ohmite | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | AG | 0.343" Dia x 0.937" L (8.70mm x 23.80mm) | ±2% | - | - | 2 | - | ±50ppm/°C | 10 Ohms | - | - | 5W | - | - | - | - | - | - | - | - | - | - | - | - | Non-Magnetic | - | ||
![]() AG12NF4R7E Ohmite | In Stock | - | - | Axial | - | - | - | Axial | - | - | - | - | - | Ohmite | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | AG | 0.311" Dia x 1.752" L (7.90mm x 44.50mm) | ±1% | - | - | 2 | - | ±50ppm/°C | 4.7 Ohms | - | - | 12W | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inductive, Non-Magnetic | - | ||
![]() MOX-1-125003J Ohmite | In Stock | - | - | Axial | - | - | - | Axial | - | - | - | - | - | Ohmite | - | - | Bulk | - | - | - | - | - | - | Active | - | - | -55°C ~ 210°C | Maxi-Mox | 0.311" Dia x 1.126" L (7.90mm x 28.60mm) | ±5% | - | - | 2 | - | ±25ppm/°C | 500 kOhms | - | Thick Film | 2.5W | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | ||
![]() MOX-400231003KE Ohmite | In Stock | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | OHMITE MANUFACTURING CO | Ohmite Mfg Co | MOX400231003KE | MOX | Ohmite | 220 °C | -55 °C | Bulk | AXIAL LEADED, ROHS COMPLIANT | 4.19 mm | 14.78 mm | TUBULAR PACKAGE | Axial | Active | Active | 5.56 | Yes | -55°C ~ 220°C | Mini-Mox | 0.165" Dia x 0.582" L (4.19mm x 14.78mm) | ±10% | e3 | Yes | 2 | EAR99 | ±25ppm/°C | 100 kOhms | Matte Tin (Sn) | Thick Film | 0.75W, 3/4W | PRECISION | FIXED RESISTOR | METAL GLAZE/THICK FILM | Tubular | FIXED RESISTOR | compliant | 0.75 W | 38.1 mm | 2500 V | - | 0.508 mm | 25 °C | High Voltage | - | ||
![]() MOX-G-041004JE Ohmite | In Stock | - | - | Axial | - | - | - | Axial | - | - | - | - | - | Ohmite | - | - | Bulk | - | - | - | - | - | - | Active | - | - | -55°C ~ 180°C | Power-Mox | 0.770" Dia x 4.500" L (19.56mm x 114.30mm) | ±5% | - | - | 2 | - | 50ppm/°C | 1 MOhms | - | Thick Film | 40W | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | ||
![]() TWW10J22RE Ohmite | 645 |
| - | Radial | - | - | - | Radial Lead | - | - | - | - | - | Ohmite | - | - | Bulk | - | - | - | - | - | - | Active | - | - | -55°C ~ 275°C | TWW | 0.492" L x 0.354" W (12.50mm x 9.00mm) | ±5% | - | - | 2 | - | ±350ppm/°C | 22 Ohms | - | Wirewound | 10W | - | - | - | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | 2.008" (51.00mm) | ||
![]() MOX-1-135005F Ohmite | In Stock | - | - | Axial | - | - | - | Axial | - | - | - | - | - | Ohmite | - | - | Bulk | - | - | - | - | - | - | Active | - | - | -55°C ~ 210°C | Maxi-Mox | 0.311" Dia x 1.126" L (7.90mm x 28.60mm) | ±1% | - | - | 2 | - | ±50ppm/°C | 50 MOhms | - | Thick Film | 2W | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | ||
![]() MOX-750235002F Ohmite | In Stock | - | - | Axial | - | - | - | Axial | - | - | - | - | - | Ohmite | - | - | Bulk | - | - | - | - | - | - | Active | - | - | -55°C ~ 220°C | Mini-Mox | 0.165" Dia x 0.880" L (4.19mm x 22.35mm) | ±1% | - | - | 2 | - | ±25ppm/°C | 50 kOhms | - | Thick Film | 1W | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | ||
![]() MOX-750235005JE Ohmite | In Stock | - | - | Axial | - | - | - | Axial | - | - | - | - | - | Ohmite | - | - | Bulk | - | - | - | - | - | - | Active | - | - | -55°C ~ 220°C | Mini-Mox | 0.165" Dia x 0.880" L (4.19mm x 22.35mm) | ±5% | - | - | 2 | - | ±25ppm/°C | 50 MOhms | - | Thick Film | 1W | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | ||
![]() AG5NF56RE Ohmite | In Stock | - | - | Axial | - | - | - | Axial | - | - | - | - | - | Ohmite | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | AG | 0.343" Dia x 0.937" L (8.70mm x 23.80mm) | ±1% | - | - | 2 | - | ±50ppm/°C | 56 Ohms | - | - | 5W | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inductive, Non-Magnetic | - | ||
![]() 43FR15-B Ohmite | 1113 |
| - | Axial | - | - | - | Axial | - | - | - | - | - | Ohmite | - | - | Bulk | - | - | - | - | - | - | Active | - | - | -55°C ~ 275°C | 40 | 0.220" Dia x 0.594" L (5.60mm x 15.10mm) | ±1% | - | - | 2 | - | ±90ppm/°C | 150 mOhms | - | Wirewound | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CC10GR01 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic | 10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AG5NF22RE Ohmite | In Stock | - | - | Axial | - | - | - | Axial | - | - | - | - | - | Ohmite | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | AG | 0.343" Dia x 0.937" L (8.70mm x 23.80mm) | ±1% | - | - | 2 | - | ±50ppm/°C | 22 Ohms | - | - | 5W | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inductive, Non-Magnetic | - | ||
![]() MOX-F-026803JE Ohmite | In Stock | - | - | Radial | - | - | - | Radial | - | - | - | - | - | Ohmite | - | - | Bulk | - | - | - | - | - | - | Active | - | - | -55°C ~ 180°C | Power-Mox | 0.770" Dia x 3.000" L (19.56mm x 76.20mm) | ±5% | - | - | 2 | - | 50ppm/°C | 680 kOhms | - | Thick Film | 25W | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | ||
![]() MOX300004005JE Ohmite | 343 |
| - | Axial | - | - | - | Axial | - | - | - | - | - | Ohmite | - | - | Bulk | - | - | - | - | - | - | Active | - | - | -55°C ~ 155°C | Mini-Mox | 0.130" Dia x 0.354" L (3.30mm x 9.00mm) | ±5% | - | - | 2 | - | ±200ppm/°C | 40 MOhms | - | Thick Film | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage, Moisture Resistant | - | ||
![]() MOX-400232007FE Ohmite | In Stock | - | - | Axial | - | - | - | Axial | - | - | - | - | - | Ohmite | - | - | Bulk | - | - | - | - | - | - | Active | - | - | -55°C ~ 220°C | Mini-Mox | 0.165" Dia x 0.582" L (4.19mm x 14.78mm) | ±1% | - | - | 2 | - | ±100ppm/°C | 2 GOhms | - | Thick Film | 0.75W, 3/4W | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - |