- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Brand | Case Size | Case Style | Factory Pack QuantityFactory Pack Quantity | Flame-Proof Support | Ihs Manufacturer | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Seal | Temperature Range @ Derated Power | Tolerance (+ or -) | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Applications | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Technology | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Rated Power Dissipation (P) | Failure Rate | Lead Spacing | Lead Diameter | Rated Temperature | Product Type | Product | Features | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ON2215E-R65 Ohmite | 48 |
| - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 0.217" Dia x 0.630" L (5.50mm x 16.00mm) | ±5% | - | 2 | - | -450ppm/°C | - | 220 Ohms | - | Carbon Film | - | 2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ON1355E-R65 Ohmite | In Stock | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 0.217" Dia x 0.630" L (5.50mm x 16.00mm) | ±5% | - | 2 | - | -800/ +1500ppm/°C | - | 1.3 MOhms | - | Carbon Film | - | 2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ON1535E-R65 Ohmite | In Stock | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 0.217" Dia x 0.630" L (5.50mm x 16.00mm) | ±5% | - | 2 | - | -450ppm/°C | - | 15 kOhms | - | Carbon Film | - | 2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ON3635E-R65 Ohmite | 12 |
| - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 0.217" Dia x 0.630" L (5.50mm x 16.00mm) | ±5% | - | 2 | - | -450ppm/°C | - | 36 kOhms | - | Carbon Film | - | 2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOX70031002BYE Ohmite | 131 |
| - | Axial | - | - | - | Axial | - | Ohmite | - | - | 50 | - | - | - | Ohmite | - | - | + 125 C | Ohmite | - 55 C | PCB Mount | - | - | - | Tray | - | - | - | - | - | - | - | Active | - | Details | - | - | - | - | - | 0.008113 oz | 250 V | -55°C ~ 125°C | Tray | MOX700 | 0.106" Dia x 0.276" L (2.70mm x 7.00mm) | ±0.1% | - | 2 | - | 10ppm/°C | High Precision | 10 kOhms | - | Metal Film | - | 0.25W, 1/4W | - | - | Resistors | 250 mW (1/4 W) | Metal Film | - | - | - | - | Axial | - | - | - | 0.6 mm | - | Metal Film Resistors | Precision Metal Film Resistors | - | Metal Film Resistors - Through Hole | - | 2.7 mm | - | - | 7 mm | - | - | ||
![]() SM101031005FE Ohmite | 92 |
| - | Radial | - | - | - | Radial | - | Ohmite | - | - | 100 | - | - | - | Ohmite | - | - | + 110 C | Ohmite | - 55 C | PCB Mount | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | Details | - | - | - | - | Slim-Mox | 0.036085 oz | 2 kV | -55°C ~ 180°C | Bulk | Slim-Mox | 0.330" L x 0.100" W (8.38mm x 2.54mm) | ±1% | - | 2 | - | 50ppm/°C | Precision Thick Film Planar | 10 MOhms | - | Thick Film | HV Power Supplies | 0.5W, 1/2W | - | - | Resistors | 500 mW | Thick Film | - | - | - | - | Radial | - | - | 5.08 mm | 0.635 mm | - | Thick Film Resistors | Thick Film Resistors Leaded | High Voltage, Non-Inductive | Thick Film Resistors - Through Hole | - | - | 8.64 mm | 0.340" (8.64mm) | 8.38 mm | 2.54 mm | - | ||
![]() MOX70034002BYE Ohmite | 65 |
| - | Axial | - | - | - | Axial | - | Ohmite | - | - | 50 | - | - | - | Ohmite | - | - | + 125 C | Ohmite | - 55 C | PCB Mount | - | - | - | Tray | - | - | - | - | - | - | - | Active | - | Details | - | - | - | - | - | 0.008113 oz | 250 V | -55°C ~ 125°C | Tray | MOX700 | 0.106" Dia x 0.276" L (2.70mm x 7.00mm) | ±0.1% | - | 2 | - | 10ppm/°C | High Precision | 40 kOhms | - | Metal Film | - | 0.25W, 1/4W | - | - | Resistors | 250 mW (1/4 W) | Metal Film | - | - | - | - | Axial | - | - | - | 0.6 mm | - | Metal Film Resistors | Precision Metal Film Resistors | - | Metal Film Resistors - Through Hole | - | 2.7 mm | - | - | 7 mm | - | - | ||
![]() ON75G5E-R65 Ohmite | In Stock | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 0.217" Dia x 0.630" L (5.50mm x 16.00mm) | ±5% | - | 2 | - | ±350ppm/°C | - | 7.5 Ohms | - | Carbon Film | - | 2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ON9135E-R65 Ohmite | In Stock | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 0.217" Dia x 0.630" L (5.50mm x 16.00mm) | ±5% | - | 2 | - | -450ppm/°C | - | 91 kOhms | - | Carbon Film | - | 2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 601HR025 Ohmite | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | - | - | - | - | OHMITE MANUFACTURING CO | - | - | 601HR025 | 60 | - | - | - | - | - | 275 °C | -55 °C | - | Axial, | TUBULAR PACKAGE | Axial | Active | - | - | - | - | 5.74 | - | No | - | - | - | - | - | - | - | - | 60 | - | 3% | No | - | EAR99 | - | - | 0.025 Ω | Copper (Cu) | - | - | - | NON-INDUCTIVE, FLAMEPROOF | 8533.21.00.90 | - | - | - | Flameproof | FIXED RESISTOR | unknown | - | - | 0.125 W | - | - | - | 25 °C | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 600HR033 Ohmite | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | - | - | - | - | OHMITE MANUFACTURING CO | - | - | 600HR033 | 60 | - | - | - | - | - | 275 °C | -55 °C | - | Axial, | TUBULAR PACKAGE | Axial | Active | - | - | - | - | 5.74 | - | No | - | - | - | - | - | - | - | - | 60 | - | 3% | No | - | EAR99 | - | - | 0.033 Ω | Copper (Cu) | - | - | - | NON-INDUCTIVE, FLAMEPROOF | 8533.21.00.90 | - | - | - | Flameproof | FIXED RESISTOR | unknown | - | - | 0.1 W | - | - | - | 25 °C | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 600HR036 Ohmite | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | - | - | - | - | OHMITE MANUFACTURING CO | - | - | 600HR036 | 60 | - | - | - | - | - | 275 °C | -55 °C | - | Axial, | TUBULAR PACKAGE | Axial | Active | - | - | - | - | 5.74 | - | No | - | - | - | - | - | - | - | - | 60 | - | 3% | No | - | EAR99 | - | - | 0.036 Ω | Copper (Cu) | - | - | - | NON-INDUCTIVE, FLAMEPROOF | 8533.21.00.90 | - | - | - | Flameproof | FIXED RESISTOR | unknown | - | - | 0.1 W | - | - | - | 25 °C | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OG2005 Ohmite | In Stock | - | Datasheet | - | - | - | - | - | 2 | - | - | Molded | - | NO | - | Not Required(mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(W) | Not Required(mm) | 5.9(mm) | - | - | - | - | - | 70 TO 150 | 5% | - | - | - | - | - | - | - | - | - | - | - | - | Carbon Composition | 20(ohm) | - | - | - | - | - | - | - | - | - | Cylindrical | - | - | Not Required | Axial | - | Not Required | - | - | - | - | - | - | - | 15.1(mm) | - | - | - | - | - | Not Required(mm) | ||
![]() CB12J250 Ohmite | In Stock | - | Datasheet | - | - | - | - | - | 2 | - | Not Required | VITREOUS ENAMEL | - | - | - | Not Required(mm) | - | - | - | - | - | - | Bolt-On | - | - | - | - | - | - | - | - | 12(W) | 7.94(mm) | Not Required(mm) | - | - | - | - | - | 25 TO 350 | 5% | - | - | - | - | - | - | - | - | - | - | - | ±260(ppm/°C) | - | 250(ohm) | - | - | - | - | - | - | - | - | - | Tubular | - | - | Not Required | Axial | - | Not Required | - | - | - | - | - | - | - | 44.4(mm) | - | - | - | - | - | - | ||
![]() OH3035 Ohmite | In Stock | - | Datasheet | - | - | - | - | - | 2 | - | - | Molded | - | NO | - | Not Required(mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2(W) | Not Required(mm) | 8.1(mm) | - | - | - | - | - | 70 TO 150 | 5% | - | - | - | - | - | - | - | - | - | - | - | - | Carbon Composition | 30000(ohm) | - | - | - | - | - | - | - | - | - | Cylindrical | - | - | Not Required | Axial | - | Not Required | - | - | - | - | - | - | - | 18.3(mm) | - | - | - | - | - | Not Required(mm) | ||
![]() PF2J51R Ohmite | In Stock | - | Datasheet | - | - | - | - | - | 2 | - | - | Conformal Coated | - | NO | - | Not Required(mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2(W) | Not Required(mm) | 3.9(mm) | - | - | - | - | - | 70 TO 155 | 5% | - | - | - | - | - | - | - | - | - | - | - | '±250(ppm/°C)' | Metal Alloy | 51(ohm) | - | - | - | - | - | - | - | - | - | Cylindrical | - | - | Not Required | Axial | - | Not Required | - | - | - | - | - | - | - | 10(mm) | - | - | - | - | - | Not Required(mm) | ||
![]() SM104036005J Ohmite | In Stock | - | Datasheet | - | - | - | - | - | 2 | - | - | Epoxy | - | NO | - | 22.86(mm) | - | - | - | - | Ohmite | - | - | -55C to 110C | - | - | Bulk | - | - | - | - | 1.5(W) | 2.54(mm) | Not Required(mm) | Active | - | - | - | - | 25 TO 110 | 5% | - | - | - | - | - | * | - | - | - | - | - | ±50(ppm/°C) | Thick Film | 60000000(ohm) | - | - | - | - | - | - | - | - | - | Planar | - | - | Not Required | Radial | - | Not Required | - | - | - | - | - | - | - | 27.43(mm) | - | - | - | - | - | 8.64(mm) | ||
![]() MOX-1-122504F Ohmite | In Stock | - | Datasheet | - | - | - | - | - | 2 | - | - | SILICONE | - | NO | - | Not Required(mm) | - | - | - | - | Ohmite | - | - | -55C to 220C | - | - | Bulk | - | - | - | - | 2.5(W) | Not Required(mm) | 7.87(mm) | Active | - | - | - | - | 70 TO 210 | 1% | - | - | - | - | - | * | - | - | - | - | - | ±50(ppm/°C) | Thick Film | 2500000(ohm) | - | - | - | - | - | - | - | - | - | Cylindrical | - | - | Not Required | Axial | - | Not Required | - | - | - | - | - | - | - | 28.45(mm) | - | - | - | - | - | Not Required(mm) | ||
![]() RX-1M1004DE Ohmite | 977 |
| Datasheet | - | - | - | - | - | 2 | - | - | Conformal Coated | - | NO | - | Not Required(mm) | - | - | - | - | Ohmite | - | - | - | - | - | Bulk | - | - | - | - | 0.5 (1/2)(W) | Not Required(mm) | 5(mm) | Active | - | - | - | Hermetic | - | 0.5% | - | - | - | - | - | * | - | - | - | - | - | ±50(ppm/°C) | Metal Oxide | 1000000(ohm) | - | - | - | - | - | - | - | - | - | Cylindrical | - | - | Not Required | Axial | - | Not Required | - | - | - | - | - | - | - | 47.63(mm) | - | - | - | - | - | Not Required(mm) | ||
![]() RX-1M1007DE Ohmite | 584 |
| Datasheet | - | - | - | - | - | 2 | - | - | Conformal Coated | - | NO | - | Not Required(mm) | - | - | - | - | Ohmite | - | - | - | - | - | Bulk | - | - | - | - | 0.5 (1/2)(W) | Not Required(mm) | 5(mm) | Active | - | - | - | Hermetic | - | 0.5% | - | - | - | - | - | * | - | - | - | - | - | ±50(ppm/°C) | Metal Oxide | 1000000000(ohm) | - | - | - | - | - | - | - | - | - | Cylindrical | - | - | Not Required | Axial | - | Not Required | - | - | - | - | - | - | - | 47.63(mm) | - | - | - | - | - | Not Required(mm) |