- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Subcategory | Power Rating | Technology | Termination Style | Failure Rate | Product Type | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TWW15J4R7E Ohmite | 40 |
| - | Radial | Radial | Ohmite | 100 | Ohmite | + 275 C | Ohmite | - 55 C | PCB Mount | Box | Active | Details | 0.733346 oz | 700 V | -55°C ~ 275°C | Box | TWW | 0.787" L x 0.512" W (20.00mm x 13.00mm) | ±5% | 2 | ±400ppm/°C | Ceramic Housed Radial Terminal Power Resistors | 4.7 Ohms | Wirewound | 15W | Resistors | 15 W | Wirewound | Radial | - | Wirewound Resistors | Power Resistors Wirewound Cement Filled Ceramic | Flame Proof, Safety | Wirewound Resistors - Through Hole | - | 38 mm | 1.535" (39.00mm) | 20 mm | 13 mm | ||
![]() TWW15J47RE Ohmite | 2877 | - | - | Radial | Radial | Ohmite | 100 | Ohmite | + 275 C | Ohmite | - 55 C | PCB Mount | Box | Active | Details | 0.733346 oz | 700 V | -55°C ~ 275°C | Box | TWW | 0.787" L x 0.512" W (20.00mm x 13.00mm) | ±5% | 2 | ±350ppm/°C | Ceramic Housed Radial Terminal Power Resistors | 47 Ohms | Wirewound | 15W | Resistors | 15 W | Wirewound | Radial | - | Wirewound Resistors | Power Resistors Wirewound Cement Filled Ceramic | Flame Proof, Safety | Wirewound Resistors - Through Hole | - | 38 mm | 1.535" (39.00mm) | 20 mm | 13 mm | ||
![]() TWW20J51RE Ohmite | 380 |
| - | Radial | Radial | Ohmite | 100 | Ohmite | + 275 C | Ohmite | - 55 C | PCB Mount | Box | Active | Details | 0.886435 oz | 750 V | -55°C ~ 275°C | Box | TWW | 0.787" L x 0.512" W (20.00mm x 13.00mm) | ±5% | 2 | ±350ppm/°C | Ceramic Housed Radial Terminal Power Resistors | 51 Ohms | Wirewound | 20W | Resistors | 20 W | Wirewound | Radial | - | Wirewound Resistors | Power Resistors Wirewound Cement Filled Ceramic | Flame Proof, Safety | Wirewound Resistors - Through Hole | - | 45 mm | 1.811" (46.00mm) | 20 mm | 13 mm | ||
![]() TWW20J1R0E Ohmite | 42 |
| - | Radial | Radial | Ohmite | 100 | Ohmite | + 275 C | Ohmite | - 55 C | PCB Mount | Box | Active | Details | 0.886435 oz | 750 V | -55°C ~ 275°C | Box | TWW | 0.787" L x 0.512" W (20.00mm x 13.00mm) | ±5% | 2 | ±400ppm/°C | Ceramic Housed Radial Terminal Power Resistors | 1 Ohms | Wirewound | 20W | Resistors | 20 W | Wirewound | Radial | - | Wirewound Resistors | Power Resistors Wirewound Cement Filled Ceramic | Flame Proof, Safety | Wirewound Resistors - Through Hole | - | 45 mm | 1.811" (46.00mm) | 20 mm | 13 mm | ||
![]() TWM20J4K7E Ohmite | 2413 |
| - | Radial | Radial | Ohmite | 100 | Ohmite | + 275 C | Ohmite | - 55 C | PCB Mount | Box | Active | Details | 0.744633 oz | - | -55°C ~ 275°C | Box | TWM | 0.787" L x 0.512" W (20.00mm x 13.00mm) | ±5% | 2 | ±350ppm/°C | Ceramic Housed Radial Terminal Power Resistors | 4.7 kOhms | Metal Oxide Film | 20W | Resistors | 20 W | Metal Oxide | Radial | - | Metal Oxide Resistors | Metal Oxide Film Resistors | Flame Proof, Safety | Metal Oxide Resistors | - | - | 1.811" (46.00mm) | - | - | ||
![]() TWW15JR47E Ohmite | 42 |
| - | Radial | Radial | Ohmite | 100 | Ohmite | + 275 C | Ohmite | - 55 C | PCB Mount | Box | Active | Details | 0.733346 oz | 700 V | -55°C ~ 275°C | Box | TWW | 0.787" L x 0.512" W (20.00mm x 13.00mm) | ±5% | 2 | ±400ppm/°C | Ceramic Housed Radial Terminal Power Resistors | 470 mOhms | Wirewound | 15W | Resistors | 15 W | Wirewound | Radial | - | Wirewound Resistors | Power Resistors Wirewound Cement Filled Ceramic | Flame Proof, Safety | Wirewound Resistors - Through Hole | - | 38 mm | 1.535" (39.00mm) | 20 mm | 13 mm | ||
![]() TWM20J2K7E Ohmite | 1685 |
| - | Radial | Radial | Ohmite | 100 | Ohmite | + 275 C | Ohmite | - 55 C | PCB Mount | Box | Active | Details | 0.744633 oz | - | -55°C ~ 275°C | Box | TWM | 0.787" L x 0.512" W (20.00mm x 13.00mm) | ±5% | 2 | ±350ppm/°C | Ceramic Housed Radial Terminal Power Resistors | 2.7 kOhms | Metal Oxide Film | 20W | Resistors | 20 W | Metal Oxide | Radial | - | Metal Oxide Resistors | Metal Oxide Film Resistors | Flame Proof, Safety | Metal Oxide Resistors | - | - | 1.811" (46.00mm) | - | - | ||
![]() TWW20J500E Ohmite | 1865 |
| - | Radial | Radial | Ohmite | 100 | Ohmite | + 275 C | Ohmite | - 55 C | PCB Mount | Box | Active | Details | 0.886435 oz | 750 V | -55°C ~ 275°C | Box | TWW | 0.787" L x 0.512" W (20.00mm x 13.00mm) | ±5% | 2 | ±350ppm/°C | Ceramic Housed Radial Terminal Power Resistors | 500 Ohms | Wirewound | 20W | Resistors | 20 W | Wirewound | Radial | - | Wirewound Resistors | Power Resistors Wirewound Cement Filled Ceramic | Flame Proof, Safety | Wirewound Resistors - Through Hole | - | 45 mm | 1.811" (46.00mm) | 20 mm | 13 mm | ||
![]() TWW20J150E Ohmite | 9257 |
| - | Radial | Radial | Ohmite | 100 | Ohmite | + 275 C | Ohmite | - 55 C | PCB Mount | Box | Active | Details | 0.886435 oz | 750 V | -55°C ~ 275°C | Box | TWW | 0.787" L x 0.512" W (20.00mm x 13.00mm) | ±5% | 2 | ±400ppm/°C | Ceramic Housed Radial Terminal Power Resistors | 150 Ohms | Wirewound | 20W | Resistors | 20 W | Wirewound | Radial | - | Wirewound Resistors | Power Resistors Wirewound Cement Filled Ceramic | Flame Proof, Safety | Wirewound Resistors - Through Hole | - | 45 mm | 1.811" (46.00mm) | 20 mm | 13 mm | ||
![]() TWM20J1K0E Ohmite | 4946 |
| - | Radial | Radial | Ohmite | 100 | Ohmite | + 275 C | Ohmite | - 55 C | PCB Mount | Box | Active | Details | 0.744633 oz | - | -55°C ~ 275°C | Box | TWM | 0.787" L x 0.512" W (20.00mm x 13.00mm) | ±5% | 2 | ±350ppm/°C | Ceramic Housed Radial Terminal Power Resistors | 1 kOhms | Metal Oxide Film | 20W | Resistors | 20 W | Metal Oxide | Radial | - | Metal Oxide Resistors | Metal Oxide Film Resistors | Flame Proof, Safety | Metal Oxide Resistors | - | - | 1.811" (46.00mm) | - | - | ||
![]() TWW15J10RE Ohmite | 1562 |
| - | Radial | Radial | Ohmite | 100 | Ohmite | + 275 C | Ohmite | - 55 C | PCB Mount | Box | Active | Details | 0.733346 oz | 700 V | -55°C ~ 275°C | Box | TWW | 0.787" L x 0.512" W (20.00mm x 13.00mm) | ±5% | 2 | ±400ppm/°C | Ceramic Housed Radial Terminal Power Resistors | 10 Ohms | Wirewound | 15W | Resistors | 15 W | Wirewound | Radial | - | Wirewound Resistors | Power Resistors Wirewound Cement Filled Ceramic | Flame Proof, Safety | Wirewound Resistors - Through Hole | - | 38 mm | 1.535" (39.00mm) | 20 mm | 13 mm | ||
![]() TWW20J2R7E Ohmite | 5006 |
| - | Radial | Radial | Ohmite | 100 | Ohmite | + 275 C | Ohmite | - 55 C | PCB Mount | Box | Active | Details | 0.886435 oz | 750 V | -55°C ~ 275°C | Box | TWW | 0.787" L x 0.512" W (20.00mm x 13.00mm) | ±5% | 2 | ±400ppm/°C | Ceramic Housed Radial Terminal Power Resistors | 2.7 Ohms | Wirewound | 20W | Resistors | 20 W | Wirewound | Radial | - | Wirewound Resistors | Power Resistors Wirewound Cement Filled Ceramic | Flame Proof, Safety | Wirewound Resistors - Through Hole | - | 45 mm | 1.811" (46.00mm) | 20 mm | 13 mm | ||
![]() TWW15J470E Ohmite | 454 |
| - | Radial | Radial | Ohmite | 100 | Ohmite | + 275 C | Ohmite | - 55 C | PCB Mount | Box | Active | Details | 0.733346 oz | 700 V | -55°C ~ 275°C | Box | TWW | 0.787" L x 0.512" W (20.00mm x 13.00mm) | ±5% | 2 | ±350ppm/°C | Ceramic Housed Radial Terminal Power Resistors | 470 Ohms | Wirewound | 15W | Resistors | 15 W | Wirewound | Radial | - | Wirewound Resistors | Power Resistors Wirewound Cement Filled Ceramic | Flame Proof, Safety | Wirewound Resistors - Through Hole | - | 38 mm | 1.535" (39.00mm) | 20 mm | 13 mm | ||
![]() 102A12K00T Ohmite | In Stock | - | - | Axial | Axial | - | - | - | - | Ohmite | - | - | Bulk | Active | - | - | - | -55°C ~ 230°C | - | 100 | 0.311" Dia x 2.126" L (7.90mm x 54.00mm) | ±0.1% | 2 | - | - | 12 kOhms | Ceramic | 0.1W, 1/10W | - | - | - | - | - | - | - | High Voltage, Moisture Resistant, Non-Inductive | - | - | - | - | - | - | ||
![]() MOX-400232009JE Ohmite | In Stock | - | - | Axial | Axial | - | - | - | - | Ohmite | - | - | Bulk | Active | - | - | - | -55°C ~ 220°C | - | Mini-Mox | 0.165" Dia x 0.582" L (4.19mm x 14.78mm) | ±5% | 2 | ±100ppm/°C | - | 200 GOhms | Thick Film | 0.75W, 3/4W | - | - | - | - | - | - | - | High Voltage | - | - | - | - | - | - | ||
![]() 40FR39E Ohmite | In Stock | - | - | Axial | Axial | - | - | - | - | Ohmite | - | - | Bulk | Active | - | - | - | -55°C ~ 275°C | - | 40 | 0.406" Dia x 1.902" L (10.30mm x 48.30mm) | ±1% | 2 | ±90ppm/°C | - | 390 mOhms | Wirewound | 10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 12FR100E-B Ohmite | In Stock | - | - | Axial | Axial | - | - | - | - | Ohmite | - | - | Bulk | Active | - | - | - | -55°C ~ 275°C | - | 10 | 0.094" Dia x 0.417" L (2.40mm x 10.60mm) | ±1% | 2 | ±50ppm/°C | - | 100 mOhms | Metal Element | 2W | - | - | - | - | - | - | - | Current Sense | - | - | - | - | - | - | ||
![]() AG5NF1K2E Ohmite | In Stock | - | - | Axial | Axial | - | - | - | - | Ohmite | - | - | Bulk | Active | - | - | - | - | - | AG | 0.343" Dia x 0.937" L (8.70mm x 23.80mm) | ±1% | 2 | ±50ppm/°C | - | 1.2 kOhms | - | 5W | - | - | - | - | - | - | - | Non-Inductive, Non-Magnetic | - | - | - | - | - | - | ||
![]() SM108021006FE Ohmite | In Stock | - | - | Radial | Radial | - | - | - | - | Ohmite | - | - | Bulk | Active | - | - | - | -55°C ~ 180°C | - | Slim-Mox | 2.000" L x 0.070" W (50.80mm x 1.78mm) | ±1% | 2 | 50ppm/°C | - | 100 MOhms | Thick Film | 4.25W | - | - | - | - | - | - | - | High Voltage, Non-Inductive | - | - | - | 0.250" (6.35mm) | - | - | ||
![]() AG12FR68E Ohmite | In Stock | - | - | Axial | Axial | - | - | - | - | Ohmite | - | - | Bulk | Active | - | - | - | - | - | AG | 0.311" Dia x 1.752" L (7.90mm x 44.50mm) | ±1% | 2 | ±50ppm/°C | - | 680 mOhms | - | 12W | - | - | - | - | - | - | - | Non-Magnetic | - | - | - | - | - | - |