- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Number of Terminals | Base Product Number | Brand | Case Style | Factory Pack QuantityFactory Pack Quantity | Flame-Proof Support | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Outside Length | Package | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | RoHS | Temperature Range @ Derated Power | Tolerance (+ or -) | Unit Weight | Usage Level | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Subcategory | Power Rating | Technology | Construction | Frequency | Frequency Stability | Military Standard | Pin Count | Termination Style | ESR (Equivalent Series Resistance) | Failure Rate | Lead Diameter | Load Capacitance | Operating Mode | Frequency Tolerance | Product Type | Screening Level | Number of Bands | Product | Features | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Height (mm) | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MOX-2-123005FE Ohmite | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 210°C | - | Maxi-Mox | 0.310" Dia x 2.120" L (7.87mm x 53.85mm) | ±1% | 2 | ±50ppm/°C | - | 30 MOhms | Thick Film | 5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | - | - | - | - | - | - | - | ||
![]() AG5J3R0 Ohmite | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | Ohmite | AG5J3R0-OHM | - | Ohmite | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | AG | 0.343" Dia x 0.937" L (8.70mm x 23.80mm) | ±5% | 2 | ±50ppm/°C | - | 3 Ohms | - | 5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | ||
![]() MOX70031002AZE Ohmite | 90 |
| - | - | Axial | Axial | - | - | Ohmite | - | 50 | - | - | Ohmite | - | + 125 C | Ohmite | - 55 C | PCB Mount | - | - | Tray | - | - | - | Active | Details | - | - | 0.008113 oz | - | 250 V | -55°C ~ 125°C | Tray | MOX700 | 0.106" Dia x 0.276" L (2.70mm x 7.00mm) | ±0.05% | 2 | 5ppm/°C | High Precision | 10 kOhms | Metal Film | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | Metal Film | - | - | - | - | - | Axial | - | - | 0.6 mm | - | - | - | Metal Film Resistors | - | - | Precision Metal Film Resistors | - | Metal Film Resistors - Through Hole | - | 2.7 mm | - | - | 7 mm | - | - | - | - | ||
![]() MOX70034001BYE Ohmite | 123 |
| - | - | Axial | Axial | - | - | Ohmite | - | 50 | - | - | Ohmite | - | + 125 C | Ohmite | - 55 C | PCB Mount | - | - | Bulk | - | - | - | Active | Details | - | - | 0.008113 oz | - | 250 V | -55°C ~ 125°C | Tray | MOX700 | 0.106" Dia x 0.276" L (2.70mm x 7.00mm) | ±0.1% | 2 | 10ppm/°C | High Precision | 4 kOhms | Metal Film | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | Metal Film | - | - | - | - | - | Axial | - | - | 0.6 mm | - | - | - | Metal Film Resistors | - | - | Precision Metal Film Resistors | - | Metal Film Resistors - Through Hole | - | 2.7 mm | - | - | 7 mm | - | - | - | - | ||
![]() ON8235E-R65 Ohmite | 14 |
| - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | - | 0.217" Dia x 0.630" L (5.50mm x 16.00mm) | ±5% | 2 | -450ppm/°C | - | 82 kOhms | Carbon Film | 2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ON5135E-R65 Ohmite | 14 |
| - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | - | 0.217" Dia x 0.630" L (5.50mm x 16.00mm) | ±5% | 2 | -450ppm/°C | - | 51 kOhms | Carbon Film | 2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ON5635E-R65 Ohmite | 14 |
| - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | - | 0.217" Dia x 0.630" L (5.50mm x 16.00mm) | ±5% | 2 | -450ppm/°C | - | 56 kOhms | Carbon Film | 2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MJ2553FE Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Semikron | SKM400GAL128D | - | Ohmite | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | Yes | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.5 mm | - | - | ||
![]() SM204031503J Ohmite | In Stock | - | - | - | 0805 (2012 Metric) | 0805 | - | RN73R2A | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | Non-Compliant | - | - | - | - | - | -55°C ~ 155°C | - | RN73R | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5% | 2 | ±50ppm/°C | - | 44.2 Ohms | Thin Film | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | - | 0.024 (0.60mm) | - | - | - | - | AEC-Q200 | ||
![]() MJ1401FE Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Hubbell | NSC5ER10 | - | Ohmite | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MM51R1FE Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 890AS400KDS Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Continental Belt | 10/3V1400 | - | - | - | PCB Mount | - | 140 Inches | - | - | - | - | - | - | - | - | - | - | - | - | - | 800AS | - | - | - | - | - | - | - | - | Resistors | - | Ceramic Comp | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Composition Resistors | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOX-2-121804GE Ohmite | In Stock | - | - | - | - | - | 2 | - | - | SILICONE | - | NO | Not Required(mm) | - | - | - | PEI-Genesis | - | - | -55C to 210C | - | Bulk | 5(W) | Not Required(mm) | 7.87(mm) | Active | - | 70 TO 210 | 2% | - | - | - | - | - | * | - | - | - | ±25(ppm/°C) | Thick Film | 1800000(ohm) | - | - | - | - | - | Cylindrical | - | - | Not Required | - | Axial | - | Not Required | - | - | - | - | - | - | - | - | - | - | 53.85(mm) | - | - | - | - | - | - | Not Required(mm) | - | ||
![]() MOX1125232006F Ohmite | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | 2 | - | - | Epoxy | - | NO | Not Required(mm) | - | - | - | Suntsu Electronics, Inc. | - | - | -55C to 220C | - | Bulk | 1.5(W) | Not Required(mm) | 4.19(mm) | Active | - | 25 TO 110 | 1% | - | - | - | -10°C ~ 70°C | - | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | ±25/±50(ppm/°C) | MHz Crystal | 200000000(ohm) | - | - | - | - | - | Cylindrical | 29.4912 MHz | ±30ppm | Not Required | - | Axial | 50 Ohms | Not Required | - | 19pF | Fundamental | ±25ppm | - | - | - | - | - | - | 32.26(mm) | - | - | 0.031 (0.80mm) | - | - | - | Not Required(mm) | - | ||
![]() MK2002FE Ohmite | In Stock | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | Surface Mount | -40C to 85C | - | Tape & Reel (TR) | - | 5(mm) | - | Obsolete | - | - | - | - | Industrial grade | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | Industrial | - | - | - | - | 7(mm) | - | - | - | - | - | - | 0.9(mm) | - | ||
![]() TA205PA250RJ Ohmite | In Stock | - | - | - | - | - | - | - | Ohmite | - | 25 | - | - | Ohmite | - | + 180 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | N | - | - | - | - | - | - | Bulk | TA | - | 5 % | - | 50 PPM / C | - | 250 Ohms | - | - | Resistors | 5 W | Thick Film | - | - | - | - | - | Radial | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | Thick Film Resistors - Through Hole | - | - | 2.54 mm | - | 12.7 mm | 25.4 mm | - | - | - | ||
![]() TA310PA300RJ Ohmite | In Stock | - | - | - | - | - | - | - | Ohmite | - | 25 | - | - | Ohmite | - | + 180 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | N | - | - | - | - | - | - | Bulk | TA | - | 5 % | - | 50 PPM / C | - | 300 Ohms | - | - | Resistors | 10 W | Thick Film | - | - | - | - | - | Radial | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | Thick Film Resistors - Through Hole | - | - | 2.54 mm | - | 25.4 mm | 25.4 mm | - | - | - | ||
![]() TA203PA68R0J Ohmite | In Stock | - | - | - | QFN | - | - | - | Ohmite | - | 25 | - | - | Ohmite | - | + 180 C | - | - 55 C | Surface Mount | -40C to 105C | - | - | - | 5(mm) | - | - | N | - | - | - | Industrial grade | - | - | Bulk | TA | - | 5 % | - | 100 PPM / C | - | 68 Ohms | - | - | Resistors | 3 W | Thick Film | - | - | - | - | 4 | Radial | - | - | - | - | - | - | Thick Film Resistors | Industrial | - | - | - | Thick Film Resistors - Through Hole | 7(mm) | - | 2.54 mm | - | 12.7 mm | 15.24 mm | - | 0.9(mm) | - | ||
![]() TA203PA20R0J Ohmite | In Stock | - | - | - | - | - | - | - | Ohmite | - | 25 | - | - | Ohmite | - | + 180 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | N | - | - | - | - | - | - | Bulk | TA | - | 5 % | - | 100 PPM / C | - | 20 Ohms | - | - | Resistors | 3 W | Thick Film | - | - | - | - | - | Radial | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | Thick Film Resistors - Through Hole | - | - | 2.54 mm | - | 12.7 mm | 15.24 mm | - | - | - | ||
![]() TA310PA4R70J Ohmite | In Stock | - | - | - | - | - | - | - | Ohmite | - | 25 | - | - | Ohmite | - | + 180 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | N | - | - | - | - | - | - | Bulk | TA | - | 5 % | - | 100 PPM / C | - | 4.7 Ohms | - | - | Resistors | 10 W | Thick Film | - | - | - | - | - | Radial | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | Thick Film Resistors - Through Hole | - | - | 2.54 mm | - | 25.4 mm | 25.4 mm | - | - | - |