- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Automotive | Case Style | ECCN (US) | EU RoHS | Fail Safe Fusible Resistor | Flame-Proof Support | Ihs Manufacturer | Lead Diameter (mm) | Lead Length (mm) | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature (°C) | Maximum Voltage Rating (V) | Mfr | Minimum Operating Temperature (°C) | Mounting | Operating Temp Range | Operating Temperature-Max | Package | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Type | Package Width | Part Life Cycle Code | Power Rating(s) | PPAP | Product Depth (mm) | Product Diameter (mm) | Product Status | Resistance Value (Ohm) | Risk Rank | RoHS | Rohs Code | SVHC | Temperature Coefficient (ppm/°C) | Temperature Range @ Derated Power | Temperature Range @ Derated Power (°C) | Termination Forming | Tolerance (+ or -) | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Terminal Pitch | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Rated Temperature | Terminal Type | Features | Wattage | Power Rating (W) | Product Length (mm) | Height Seated (Max) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OK7535 Ohmite | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Conformal Coated | - | - | - | - | - | - | - | Not Required(mm) | Ohmite | OK1035 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial Lead | - | - | 0.25 (1/4)(W) | - | Not Required(mm) | 2.5(mm) | - | - | - | No | - | - | - | - | - | - | 5% | - | - | - | - | - | - | - | - | - | - | - | '-450(ppm/°C) | Carbon Film | 75000(ohm) | - | Carbon Film | - | - | - | - | - | - | - | - | Not Required | Axial | - | 1.102 | - | Not Required | - | - | Axial Leads | - | 0.25 | - | 6.8(mm) | - | Not Required(mm) | ||
![]() TA050PW1R00JE Ohmite | In Stock | - | Datasheet | Through Hole | - | - | - | - | - | 4 | - | GLASS | - | - | - | NO | - | - | - | 48.3(mm) | - | - | - | - | - | - | - | - | -55C to 180C | - | - | - | - | - | - | - | - | - | - | - | 50(W) | - | 6.1(mm) | Not Required(mm) | - | - | - | Compliant | - | - | - | 25 TO 180 | - | - | 5% | - | - | - | - | 5 % | - | - | - | - | Pin | - | ±100(ppm/°C) | Thick Film | 1(ohm) | - | - | - | - | - | 50 W | 48.3 mm | Planar | - | - | Not Required | Pin | - | - | - | Not Required | - | - | - | - | - | - | 56.39(mm) | - | 57.6(mm) | ||
![]() 40JR25E Ohmite | In Stock | - | Datasheet | - | - | - | - | - | - | 2 | - | - | - | - | - | NO | - | - | - | Not Required(mm) | - | - | - | - | - | Ohmite | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | 10(W) | - | Not Required(mm) | 10.3(mm) | Active | - | - | - | - | - | - | 25 TO 275 | - | - | 5% | - | - | * | - | - | - | - | - | - | - | - | ±90(ppm/°C) | Wirewound | 0.25(ohm) | - | - | - | - | - | - | - | Cylindrical | - | - | Not Required | Axial | - | - | - | Not Required | - | - | - | - | - | - | 48.3(mm) | - | Not Required(mm) | ||
![]() 90J17KE Ohmite | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | - | - | - | - | - | OHMITE MANUFACTURING CO | - | - | - | - | 90J17KE | 90 | - | - | - | - | - | - | 350 °C | - | AXIAL LEADED, ROHS COMPLIANT | 8.7 mm | - | 46 mm | TUBULAR PACKAGE | Axial | - | - | Active | - | - | - | - | - | - | 5.5 | - | Yes | - | - | - | - | - | - | - | - | 90 | - | 5% | e1 | Yes | - | - | - | EAR99 | 30 ppm/°C | - | 17000 Ω | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | FLAME PROOF, STANDARD: MIL-R-26 | 8533.21.00.80 | - | - | All-Welded | FIXED RESISTOR | compliant | - | - | 11 W | 38.1 mm | 1080 V | - | 0.812 mm | 25 °C | - | - | - | - | - | - | - | ||
![]() 91J700E Ohmite | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | - | - | - | - | - | OHMITE MANUFACTURING CO | - | - | - | - | 91J700E | 90 | - | - | - | - | - | - | 350 °C | - | AXIAL LEADED, ROHS COMPLIANT | 3.6 mm | - | 11.5 mm | TUBULAR PACKAGE | Axial | - | - | Active | - | - | - | - | - | - | 5.5 | - | Yes | - | - | - | - | - | - | - | - | 90 | - | 5% | e1 | Yes | - | - | - | EAR99 | 30 ppm/°C | - | 700 Ω | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | FLAME PROOF, STANDARD: MIL-R-26 | 8533.21.00.80 | - | - | All-Welded | FIXED RESISTOR | compliant | - | - | 1.5 W | 38.1 mm | 150 V | - | 0.511 mm | 25 °C | - | - | - | - | - | - | - | ||
![]() 90J17K Ohmite | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | - | - | - | - | - | OHMITE MANUFACTURING CO | - | - | - | - | 90J17K | - | - | - | - | - | - | - | 350 °C | - | Axial, | 8.7 mm | - | 45.6 mm | TUBULAR PACKAGE | Axial | - | - | Active | - | - | - | - | - | - | 5.65 | - | No | - | - | - | - | - | - | - | - | - | - | 5% | e0 | No | - | - | - | EAR99 | 30 ppm/°C | - | 17000 Ω | Tin/Lead (Sn/Pb) | - | - | - | 8533.21.00.80 | - | - | Flame Retardant | FIXED RESISTOR | compliant | - | - | 11 W | 38 mm | 1080 V | - | 0.81 mm | 25 °C | - | - | - | - | - | - | - | ||
![]() 90J16R Ohmite | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | - | - | - | - | - | OHMITE MANUFACTURING CO | - | - | - | - | 90J16R | 90 | - | - | - | - | - | - | 350 °C | - | Axial, | 8.7 mm | - | 45.6 mm | TUBULAR PACKAGE | Axial | - | - | Active | - | - | - | - | - | - | 5.56 | - | No | - | - | - | - | - | - | - | - | 90 | - | 5% | e0 | No | - | - | - | EAR99 | 30 ppm/°C | - | 16 Ω | Tin/Lead (Sn/Pb) | - | - | - | 8533.21.00.80 | - | - | Flame Retardant | FIXED RESISTOR | compliant | - | - | 11 W | 38 mm | 1080 V | - | 0.81 mm | 25 °C | - | - | - | - | - | - | - | ||
![]() 92J1R1E Ohmite | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | - | - | - | - | - | OHMITE MANUFACTURING CO | - | - | - | - | 92J1R1E | 90 | - | - | - | - | - | - | 350 °C | - | AXIAL LEADED, ROHS COMPLIANT | 5.6 mm | - | 10.3 mm | TUBULAR PACKAGE | Axial | - | - | Active | - | - | - | - | - | - | 5.5 | - | Yes | - | - | - | - | - | - | - | - | 90 | - | 5% | e1 | Yes | - | - | - | EAR99 | 100 ppm/°C | - | 1.1 Ω | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | FLAME PROOF, STANDARD: MIL-R-26 | 8533.21.00.80 | - | - | All-Welded | FIXED RESISTOR | compliant | - | - | 2.25 W | 38.1 mm | 85 V | - | 0.812 mm | 25 °C | - | - | - | - | - | - | - | ||
![]() OX33GKE-TR Ohmite | In Stock | - | - | - | - | - | - | - | - | - | No | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 23J10RE-T Ohmite | In Stock | - | - | - | - | - | - | - | - | - | Unknown | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OY39GKE-B Ohmite | In Stock | - | - | - | - | - | - | - | - | - | No | - | EAR99 | Compliant with Exemption | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOX1125232106FE Ohmite | In Stock | - | - | - | Axial | - | - | - | Axial | 2 | No | Conformal Epoxy | EAR99 | Compliant | No | No | - | 0.51 | 38.1 | - | - | - | - | 220 | 7500 | Ohmite | -55 | Through Hole | - | - | Bulk | - | - | - | - | Cylindrical | - | - | - | - | - | No | - | 4.19 | Active | 210M | - | - | - | - | ±25 | - | 25 to 110 | Not Formed | - | -55°C ~ 155°C | - | Mini-Mox | 0.165 Dia x 1.270 L (4.19mm x 32.26mm) | 1% | - | - | Active | 2 | - | - | ±200ppm/°C | - | 210 MOhms | - | Thick Film | 1.5W | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | High Voltage, Moisture Resistant | - | 1.5 | 32.26 | - | - | ||
![]() 67556-4K99FE Ohmite | In Stock | - | - | - | - | - | - | - | - | - | Unknown | - | EAR99 | Compliant with Exemption | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 90J900 Ohmite | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | - | - | - | - | - | OHMITE MANUFACTURING CO | - | - | - | - | 90J900 | - | - | - | - | - | - | - | 350 °C | - | Axial, | 8.7 mm | - | 45.6 mm | TUBULAR PACKAGE | Axial | - | - | Active | - | - | - | - | - | - | 5.58 | - | No | - | - | - | - | - | - | - | - | - | - | 5% | e0 | No | - | - | - | EAR99 | 30 ppm/°C | - | 900 Ω | Tin/Lead (Sn/Pb) | - | - | - | 8533.21.00.80 | - | - | Flame Retardant | FIXED RESISTOR | compliant | - | - | 11 W | 38 mm | 1080 V | - | 0.81 mm | 25 °C | - | - | - | - | - | - | - | ||
![]() 92J5R1 Ohmite | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | - | - | - | - | - | OHMITE MANUFACTURING CO | - | - | - | - | 92J5R1 | 90 | - | - | - | - | - | - | 350 °C | - | Axial, | 5.6 mm | - | 9.9 mm | TUBULAR PACKAGE | Axial | - | - | Active | - | - | - | - | - | - | 5.56 | - | No | - | - | - | - | - | - | - | - | 92 | - | 5% | e0 | No | - | - | - | EAR99 | 100 ppm/°C | - | 5.1 Ω | Tin/Lead (Sn/Pb) | - | - | - | 8533.21.00.80 | - | - | All-Welded | FIXED RESISTOR | compliant | - | - | 2.25 W | 38 mm | 85 V | - | 0.81 mm | 25 °C | - | - | - | - | - | - | - | ||
![]() 92J11R Ohmite | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | - | - | - | - | - | OHMITE MANUFACTURING CO | - | - | - | - | 92J11R | - | - | - | - | - | - | - | 350 °C | - | Axial, | 5.6 mm | - | 9.9 mm | TUBULAR PACKAGE | Axial | - | - | Active | - | - | - | - | - | - | 5.65 | - | No | - | - | - | - | - | - | - | - | - | - | 5% | e0 | No | - | - | - | EAR99 | 100 ppm/°C | - | 11 Ω | Tin/Lead (Sn/Pb) | - | - | - | 8533.21.00.80 | - | - | All-Welded | FIXED RESISTOR | compliant | - | - | 2.25 W | 38 mm | 85 V | - | 0.81 mm | 25 °C | - | - | - | - | - | - | - | ||
![]() HS250F14K7E Ohmite | In Stock | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | - | 2 | - | - | - | - | - | - | OHMITE MANUFACTURING CO | - | - | - | - | HS250F14K7E | - | - | - | - | - | - | - | 275 °C | - | Chassis Mount, | - | 55.58 mm | 114.3 mm | RECTANGULAR PACKAGE | Chassis Mount | - | 76.2 mm | Obsolete | - | - | - | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | - | 1% | - | Yes | - | - | - | EAR99 | 30 ppm/°C | - | 14700 Ω | - | - | - | - | 8533.29.00.00 | - | - | All-Welded | FIXED RESISTOR | unknown | - | - | 250 W | 31.75 mm | 2300 V | - | - | 25 °C | - | - | - | - | - | - | - | ||
![]() HS100J1R0E Ohmite | In Stock | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | - | 2 | - | - | - | - | - | - | OHMITE MANUFACTURING CO | - | - | - | - | HS100J1R0E | - | - | - | - | - | - | - | 275 °C | - | Chassis Mount, | - | 44.45 mm | 88.9 mm | RECTANGULAR PACKAGE | Chassis Mount | - | 71.42 mm | Obsolete | - | - | - | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | - | 5% | - | Yes | - | - | - | EAR99 | 50 ppm/°C | - | 1 Ω | - | - | - | - | 8533.29.00.00 | - | - | All-Welded | FIXED RESISTOR | unknown | - | - | 100 W | 25.12 mm | 1900 V | - | - | 25 °C | - | - | - | - | - | - | - | ||
![]() MK3573FE Ohmite | In Stock | - | - | - | Radial | - | - | - | Radial Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | -65°C ~ 225°C | Bulk | CPCF | 0.512 L x 0.354 W (13.00mm x 9.00mm) | ±5% | - | - | Active | 2 | - | - | ±50ppm/°C | - | 75 kOhms | - | Metal Oxide Film | 5W | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | Flame Proof, Safety | - | - | - | 1.003 (25.48mm) | - | ||
![]() AG5FR50E Ohmite | In Stock | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -55°C ~ 175°C | Bulk | CMF | 0.145 Dia x 0.375 L (3.68mm x 9.53mm) | ±5% | - | - | Active | 2 | - | - | ±100ppm/°C | - | 1.8 kOhms | - | Metal Film | 1W | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | -- | - |