- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Terminals | Case Style | Flame-Proof Support | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Mfr | Operating Temp Range | Package | Package Type | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | RoHS | Seal | Temperature Range @ Derated Power | Tolerance (+ or -) | Series | Temperature Coefficient | Type | Resistance | Composition | Construction | Military Standard | Termination Style | Lead Length | Failure Rate | Terminal Type | Wattage | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MOX1125235001J Ohmite | In Stock | - | - | 2 | Epoxy | NO | Not Required(mm) | - | - | Ohmite | -55C to 220C | Bulk | - | 1.5(W) | Not Required(mm) | 4.19(mm) | Active | - | - | 25 TO 110 | 5% | * | ±25/±50(ppm/°C) | Thick Film | 5000(ohm) | - | Cylindrical | Not Required | Axial | - | Not Required | - | - | 32.26(mm) | Not Required(mm) | ||
![]() PF1J270K Ohmite | In Stock | - | - | 2 | Conformal Coated | NO | Not Required(mm) | - | - | - | - | - | - | 1(W) | Not Required(mm) | 2.5(mm) | - | - | - | 70 TO 155 | 5% | - | ±250(ppm/°C) | Metal Alloy | 270000(ohm) | - | Cylindrical | Not Required | Axial | - | Not Required | - | - | 6.5(mm) | Not Required(mm) | ||
![]() OK2435 Ohmite | In Stock | - | - | - | Conformal Coated | - | Not Required(mm) | Ohmite | OK1035 | - | - | - | Axial Lead | 0.25 (1/4)(W) | Not Required(mm) | 2.5(mm) | - | No | - | - | 5% | - | -450(ppm/°C) | Carbon Film | 24K Ohms | Carbon Film | - | Not Required | Axial | 1.102 | Not Required | Axial Leads | 0.25 | 6.8(mm) | Not Required(mm) | ||
![]() OK5615 Ohmite | In Stock | - | - | - | Conformal Coated | - | Not Required(mm) | Ohmite | - | - | - | - | Axial Lead | 0.25 (1/4)(W) | Not Required(mm) | 2.5(mm) | - | No | - | - | 5% | - | -450(ppm/°C) | Carbon Film | 560 Ohms | Carbon Film | - | Not Required | Axial | 1.102 | Not Required | Axial Leads | 0.25 | 6.8(mm) | Not Required(mm) | ||
![]() OH2025 Ohmite | In Stock | - | - | 2 | Molded | NO | Not Required(mm) | - | - | - | - | - | - | 2(W) | Not Required(mm) | 8.1(mm) | - | - | - | 70 TO 150 | 5% | - | - | Carbon Composition | 2000(ohm) | - | Cylindrical | Not Required | Axial | - | Not Required | - | - | 18.3(mm) | Not Required(mm) | ||
![]() RX-1M1005DE Ohmite | 699 |
| - | 2 | Conformal Coated | NO | Not Required(mm) | - | - | Ohmite | - | Bulk | - | 0.5 (1/2)(W) | Not Required(mm) | 5(mm) | Active | - | Hermetic | - | 0.5% | * | ±50(ppm/°C) | Metal Oxide | 10000000(ohm) | - | Cylindrical | Not Required | Axial | - | Not Required | - | - | 47.63(mm) | Not Required(mm) | ||
![]() MOX-400231005DE Ohmite | In Stock | - | - | 2 | Epoxy | NO | Not Required(mm) | - | - | - | -55C to 220C | - | - | 0.75 (3/4)(W) | Not Required(mm) | 4.19(mm) | - | - | - | 25 TO 110 | 0.5% | - | ±25(ppm/°C) | Thick Film | 10000000(ohm) | - | Cylindrical | Not Required | Axial | - | Not Required | - | - | 14.78(mm) | Not Required(mm) | ||
![]() TA305PA10R0FE Ohmite | In Stock | - | - | - | - | - | - | - | - | Ohmite | - | Bulk | - | - | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOX-400261007JE Ohmite | In Stock | - | - | 2 | Conformal Coated | NO | Not Required(mm) | - | - | Ohmite | - | Bulk | - | - | Not Required(mm) | - | Active | - | - | - | 5% | * | ±25(ppm/°C) | Thick Film | 1000000000(ohm) | - | Cylindrical | Not Required | Axial | - | Not Required | - | - | - | Not Required(mm) | ||
![]() MOX1125231915F2 Ohmite | In Stock | - | - | - | - | - | - | - | - | Ohmite | - | Bulk | - | - | - | - | Active | Non-Compliant | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOX1125232003J Ohmite | In Stock | - | - | - | - | - | - | - | - | Ohmite | - | Bulk | - | - | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TA310PA3R30G Ohmite | In Stock | - | - | - | - | - | - | - | - | Ohmite | - | Bulk | - | - | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOX1125233005KE Ohmite | In Stock | - | - | 2 | Epoxy | NO | Not Required(mm) | - | - | Ohmite | -55C to 220C | Bulk | - | 1.5(W) | Not Required(mm) | 4.19(mm) | Active | - | - | 25 TO 110 | 10% | * | ±25/±50(ppm/°C) | Thick Film | 30000000(ohm) | - | Cylindrical | Not Required | Axial | - | Not Required | - | - | 32.26(mm) | Not Required(mm) | ||
![]() SM306031004D Ohmite | In Stock | - | - | 2 | Epoxy | NO | 35.56(mm) | - | - | Ohmite | -55C to 110C | Bulk | - | 3.5(W) | 2.54(mm) | Not Required(mm) | Active | - | - | 25 TO 110 | 0.5% | * | ±50(ppm/°C) | Thick Film | 1000000(ohm) | - | Planar | Not Required | Radial | - | Not Required | - | - | 40.13(mm) | 21.34(mm) | ||
![]() TUW10J12RE Ohmite | In Stock | - | - | - | - | - | - | - | - | Ohmite | - | Bulk | - | - | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOX-1-123901FE Ohmite | In Stock | - | - | 2 | SILICONE | NO | Not Required(mm) | - | - | Ohmite | -55C to 210C | Bulk | - | 2.5(W) | Not Required(mm) | 7.87(mm) | Active | Non-Compliant | - | 70 TO 210 | 1% | * | ±25(ppm/°C) | Thick Film | 3900(ohm) | - | Cylindrical | Not Required | Axial | - | Not Required | - | - | 28.45(mm) | Not Required(mm) | ||
![]() SM410065003KE Ohmite | In Stock | - | - | - | - | - | - | - | - | Ohmite | - | Bulk | - | - | - | - | Active | Non-Compliant | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 90NJ120 Ohmite | In Stock | - | - | - | - | - | - | - | - | Ohmite | - | Bulk | - | - | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM103031007F3 Ohmite | In Stock | - | - | 2 | Epoxy | NO | 15.24(mm) | - | - | Ohmite | -55C to 110C | Bulk | - | 1.25(W) | 2.54(mm) | Not Required(mm) | Active | Non-Compliant | - | 25 TO 110 | 1% | * | ±100(ppm/°C) | Thick Film | 1000000000(ohm) | - | Planar | Not Required | Radial | - | Not Required | - | - | 21.08(mm) | 8.64(mm) | ||
![]() SM103038006D3 Ohmite | In Stock | - | - | 2 | Epoxy | NO | 15.24(mm) | - | - | Ohmite | -55C to 110C | Bulk | - | 1.25(W) | 2.54(mm) | Not Required(mm) | Active | Non-Compliant | - | 25 TO 110 | 0.5% | * | ±100(ppm/°C) | Thick Film | 800000000(ohm) | - | Planar | Not Required | Radial | - | Not Required | - | - | 21.08(mm) | 8.64(mm) |