- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Terminals | Case Size | Case Style | Flame-Proof Support | Ihs Manufacturer | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Package | Package Description | Package Diameter | Package Length | Package Style | Package Type | Part Life Cycle Code | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Temperature Range @ Derated Power | Tolerance (+ or -) | Voltage, Rating | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Subcategory | Power Rating | Technology | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Spacing | Lead Diameter | Terminal Type | Product Type | Product | Wattage | Product Length (mm) | Diameter | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OJ6215 Ohmite | In Stock | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | - | - | - | - | - | - | - | Axial Lead | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | 620 Ohms | - | Carbon Film | - | - | - | - | - | - | - | - | - | 1.102 | - | - | - | - | Axial Leads | - | - | 0.125 | - | - | - | - | - | - | ||
![]() SM308034004F Ohmite | In Stock | - | - | 2 | - | Epoxy | NO | - | 48.26(mm) | - | - | - | - | - | - | - | -55C to 110C | - | - | - | - | - | - | - | 4(W) | 2.54(mm) | Not Required(mm) | - | - | - | - | 25 TO 110 | 1% | - | - | - | - | - | - | ±50(ppm/°C) | Thick Film | 4000000(ohm) | - | - | - | - | - | Planar | - | - | Not Required | Radial | - | - | - | Not Required | - | - | - | - | - | - | 52.83(mm) | - | - | - | - | 21.34(mm) | ||
![]() MOX-400233005FE Ohmite | In Stock | - | - | 2 | - | Epoxy | NO | - | Not Required(mm) | - | - | - | - | - | - | - | -55C to 220C | - | - | - | - | - | - | - | 0.75 (3/4)(W) | Not Required(mm) | 4.19(mm) | - | - | - | - | 25 TO 110 | 1% | - | - | - | - | - | - | ±25(ppm/°C) | Thick Film | 30000000(ohm) | - | - | - | - | - | Cylindrical | - | - | Not Required | Axial | - | - | - | Not Required | - | - | - | - | - | - | 14.78(mm) | - | - | - | - | Not Required(mm) | ||
![]() PF2J20R Ohmite | In Stock | - | - | 2 | - | Conformal Coated | NO | - | Not Required(mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2(W) | Not Required(mm) | 3.9(mm) | - | - | - | - | 70 TO 155 | 5% | - | - | - | - | - | - | ±250(ppm/°C) | Metal Alloy | 20(ohm) | - | - | - | - | - | Cylindrical | - | - | Not Required | Axial | - | - | - | Not Required | - | - | - | - | - | - | 10(mm) | - | - | - | - | Not Required(mm) | ||
![]() SM104023306FE Ohmite | In Stock | - | - | 2 | - | SILICONE | NO | - | 22.86(mm) | - | - | - | - | - | - | - | -55C to 180C | - | - | - | - | - | - | - | 2.5(W) | 1.78(mm) | Not Required(mm) | - | - | Non-Compliant | - | 25 TO 180 | 1% | - | - | - | - | - | - | ±25/±50(ppm/°C) | Thick Film | 330000000(ohm) | - | - | - | - | - | Planar | - | - | Not Required | Radial | - | - | - | Not Required | - | - | - | - | - | - | 25.4(mm) | - | - | - | - | 6.35(mm) | ||
![]() OL7525 Ohmite | In Stock | - | - | - | - | - | - | - | - | Ohmite | OK1015 | - | - | - | - | - | - | - | - | - | - | - | Axial Lead | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | 7.5K Ohms | - | Carbon Film | - | - | - | - | - | - | - | - | - | 1.102 | - | - | - | - | Axial Leads | - | - | 0.5 | - | - | - | - | - | - | ||
![]() SM208035005JE Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM102031003FE Ohmite | 70 |
| - | 2 | - | Epoxy | NO | - | 10.16(mm) | - | - | - | +110°C | - | -55°C | - | -55C to 110C | - | - | - | - | - | - | - | 1(W) | 2.54(mm) | Not Required(mm) | - | - | - | - | 25 TO 110 | 1% | - | Slim-Mox | ±1% | - | - | - | ±25/±50(ppm/°C) | Thick Film | 100000(ohm) | - | - | - | 1W | Thick Film | Planar | - | - | Not Required | Radial | - | - | - | Not Required | - | - | - | - | - | - | 14.73(mm) | - | - | - | - | 8.64(mm) | ||
![]() OG4735 Ohmite | In Stock | - | - | 2 | - | Molded | NO | - | Not Required(mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(W) | Not Required(mm) | 5.9(mm) | - | - | - | - | 70 TO 150 | 5% | - | - | - | - | - | - | - | Carbon Composition | 47000(ohm) | - | - | - | - | - | Cylindrical | - | - | Not Required | Axial | - | - | - | Not Required | - | - | - | - | - | - | 15.1(mm) | - | - | - | - | Not Required(mm) | ||
![]() OH4315 Ohmite | In Stock | - | - | 2 | - | Molded | NO | - | Not Required(mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2(W) | Not Required(mm) | 8.1(mm) | - | - | - | - | 70 TO 150 | 5% | - | - | - | - | - | - | - | Carbon Composition | 430(ohm) | - | - | - | - | - | Cylindrical | - | - | Not Required | Axial | - | - | - | Not Required | - | - | - | - | - | - | 18.3(mm) | - | - | - | - | Not Required(mm) | ||
![]() OK1825 Ohmite | In Stock | - | - | - | - | Conformal Coated | - | - | Not Required(mm) | Ohmite | - | - | - | - | - | - | - | - | - | - | - | - | Axial Lead | - | 0.25 (1/4)(W) | Not Required(mm) | 2.5(mm) | - | - | No | - | - | 5% | - | - | - | - | - | - | -450(ppm/°C) | Carbon Film | 1800(ohm) | - | Carbon Film | - | - | - | - | - | - | Not Required | Axial | - | 1.102 | - | Not Required | - | - | Axial Leads | - | - | 0.25 | 6.8(mm) | - | - | - | - | Not Required(mm) | ||
![]() SM306031006JE Ohmite | In Stock | - | - | 2 | - | Epoxy | NO | - | 35.56(mm) | - | - | - | + 110 C | - | - 55 C | PCB Mount | -55C to 110C | - | - | - | - | - | - | - | 3.5(W) | 2.54(mm) | Not Required(mm) | - | - | - | - | 25 TO 110 | 5% | 15 kV | - | 5 % | - | - | - | ±25/±50(ppm/°C) | Thick Film | 100000000(ohm) | - | - | Resistors | 3.5 W | Thick Film | Planar | - | - | Not Required | Radial | - | - | - | Not Required | 35.56 mm | 0.813 mm | - | Thick Film Resistors | Thick Film Resistors Leaded | - | 40.13(mm) | - | 21.34 mm | 40.13 mm | 2.54 mm | 21.34(mm) | ||
![]() MOX300009756GE Ohmite | In Stock | - | - | 2 | - | Epoxy | NO | - | Not Required(mm) | - | - | - | + 155 C | - | - 55 C | PCB Mount | -55C to 155C | - | - | - | - | - | - | - | 0.5 (1/2)(W) | Not Required(mm) | 3.3(mm) | - | - | - | - | 70 TO 155 | 2% | - | Mini-Mox LW | 2 % | - | - | - | ±200(ppm/°C) | Thick Film | 975 MOhms | - | - | Resistors | 500 mW (1/2 W) | Metal Oxide | Cylindrical | - | - | Not Required | Axial | - | - | - | Not Required | - | 0.65 mm | - | Metal Oxide Resistors | Precision Thick Film Resistors | - | 9(mm) | 3.3 mm | - | 9 mm | - | Not Required(mm) | ||
![]() PF2J7R5 Ohmite | In Stock | - | - | 2 | - | Conformal Coated | NO | - | Not Required(mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2(W) | Not Required(mm) | 3.9(mm) | - | - | - | - | 70 TO 155 | 5% | - | - | - | - | - | - | ±250(ppm/°C) | Metal Alloy | 7.5(ohm) | - | - | - | - | - | Cylindrical | - | - | Not Required | Axial | - | - | - | Not Required | - | - | - | - | - | - | 10(mm) | - | - | - | - | Not Required(mm) | ||
![]() CB12J15R Ohmite | In Stock | - | - | 2 | Not Required | VITREOUS ENAMEL | - | - | Not Required(mm) | - | - | - | - | - | - | Bolt-On | - | - | - | - | - | - | - | - | 12(W) | 7.94(mm) | Not Required(mm) | - | - | - | - | 25 TO 350 | 5% | - | - | - | - | - | - | ±260(ppm/°C) | - | 15(ohm) | - | - | - | - | - | Tubular | - | - | Not Required | Axial | - | - | - | Not Required | - | - | - | - | - | - | 44.4(mm) | - | - | - | - | - | ||
![]() MM1003FE Ohmite | In Stock | - | - | 2 | - | Epoxy | NO | OHMITE MANUFACTURING CO | Not Required(mm) | Ohmite Mfg Co | MM1003FE | METAL-DEVIL | - | Ohmite | - | - | - | Tape & Reel (TR) | Axial, | 5 mm | 12 mm | Axial | - | Obsolete | 1(W) | Not Required(mm) | 5(mm) | Obsolete | 5.8 | - | Yes | - | 1% | - | - | 1% | e3 | Yes | EAR99 | ±50(ppm/°C) | Metal Film | 100000(ohm) | Matte Tin (Sn) - with Nickel (Ni) barrier | - | Fixed Resistors | - | METAL FILM | Cylindrical | FIXED RESISTOR | unknown | Not Required | Axial | 1 W | 28 mm | 500 V | Not Required | - | 0.81 mm | - | - | - | - | 12(mm) | - | - | - | - | Not Required(mm) | ||
![]() MK3010F Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OK1115 Ohmite | In Stock | - | - | - | - | Conformal Coated | - | - | Not Required(mm) | Ohmite | - | - | - | - | - | - | - | - | - | - | - | - | Axial Lead | - | 0.25 (1/4)(W) | Not Required(mm) | 2.5(mm) | - | - | No | - | - | 5% | - | - | - | - | - | - | -450(ppm/°C) | Carbon Film | 110 Ohms | - | Carbon Film | - | - | - | - | - | - | Not Required | Axial | - | 1.102 | - | Not Required | - | - | Axial Leads | - | - | 0.25 | 6.8(mm) | - | - | - | - | Not Required(mm) | ||
![]() SM102031007K Ohmite | In Stock | - | - | 2 | - | Epoxy | NO | - | 10.16(mm) | - | - | - | - | Ohmite | - | - | -55C to 110C | Bulk | - | - | - | - | - | - | 1(W) | 2.54(mm) | Not Required(mm) | Active | - | - | - | 25 TO 110 | 10% | - | * | - | - | - | - | ±100(ppm/°C) | Thick Film | 1000000000(ohm) | - | - | - | - | - | Planar | - | - | Not Required | Radial | - | - | - | Not Required | - | - | - | - | - | - | 14.73(mm) | - | - | - | - | 8.64(mm) | ||
![]() SM104038005F Ohmite | In Stock | - | - | 2 | - | Epoxy | NO | - | 22.86(mm) | - | - | - | - | - | - | - | -55C to 110C | - | - | - | - | - | - | - | 1.5(W) | 2.54(mm) | Not Required(mm) | - | - | - | - | 25 TO 110 | 1% | - | - | - | - | - | - | ±50(ppm/°C) | Thick Film | 80000000(ohm) | - | - | - | - | - | Planar | - | - | Not Required | Radial | - | - | - | Not Required | - | - | - | - | - | - | 27.43(mm) | - | - | - | - | 8.64(mm) |