- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Terminals | Case Style | Flame-Proof Support | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Package | Package Type | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | RoHS | Temperature Range @ Derated Power | Tolerance (+ or -) | Voltage, Rating | Series | Tolerance | Temperature Coefficient | Type | Resistance | Composition | Subcategory | Power Rating | Technology | Construction | Military Standard | Termination Style | Lead Length | Failure Rate | Lead Spacing | Lead Diameter | Terminal Type | Product Type | Product | Wattage | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MOX1125232006G Ohmite | In Stock | - | - | 2 | Epoxy | NO | Not Required(mm) | - | - | - | Ohmite | - | - | -55C to 220C | Bulk | - | 1.5(W) | Not Required(mm) | 4.19(mm) | Active | Non-Compliant | 25 TO 110 | 2% | - | * | - | ±25/±50(ppm/°C) | Thick Film | 200000000(ohm) | - | - | - | - | Cylindrical | Not Required | Axial | - | Not Required | - | - | - | - | - | - | 32.26(mm) | - | - | - | Not Required(mm) | ||
![]() SM202031006F2 Ohmite | In Stock | - | - | 2 | Epoxy | NO | 10.16(mm) | - | - | - | Ohmite | - | - | -55C to 110C | Bulk | - | 1.5(W) | 2.54(mm) | Not Required(mm) | Active | Non-Compliant | 25 TO 110 | 1% | - | * | - | ±50(ppm/°C) | Thick Film | 100000000(ohm) | - | - | - | - | Planar | Not Required | Radial | - | Not Required | - | - | - | - | - | - | 14.73(mm) | - | - | - | 14.99(mm) | ||
![]() 90J5R5 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM210032007F3 Ohmite | 6 | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOX-400231004D Ohmite | In Stock | - | - | 2 | Epoxy | NO | Not Required(mm) | - | - | - | Ohmite | - | - | -55C to 220C | Bulk | - | 0.75 (3/4)(W) | Not Required(mm) | 4.19(mm) | Active | - | 25 TO 110 | 0.5% | - | * | - | ±25/±50(ppm/°C) | Thick Film | 1000000(ohm) | - | - | - | - | Cylindrical | Not Required | Axial | - | Not Required | - | - | - | - | - | - | 14.78(mm) | - | - | - | Not Required(mm) | ||
![]() MOX-2-122004J Ohmite | In Stock | - | - | 2 | SILICONE | NO | Not Required(mm) | - | - | - | - | - | - | -55C to 210C | - | - | 5(W) | Not Required(mm) | 7.87(mm) | - | - | 70 TO 210 | 5% | - | - | - | ±25(ppm/°C) | Thick Film | 2000000(ohm) | - | - | - | - | Cylindrical | Not Required | Axial | - | Not Required | - | - | - | - | - | - | 53.85(mm) | - | - | - | Not Required(mm) | ||
![]() MOX-400222494FE Ohmite | In Stock | - | - | 2 | - | NO | Not Required(mm) | - | - | - | Ohmite | - | - | -55C to 220C | Bulk | - | - | Not Required(mm) | - | Active | - | 70 TO 210 | 1% | - | * | - | ±25(ppm/°C) | Thick Film | 2490000(ohm) | - | - | - | - | Cylindrical | Not Required | Axial | - | Not Required | - | - | - | - | - | - | - | - | - | - | Not Required(mm) | ||
![]() TFSA10K0JE Ohmite | In Stock | - | - | 2 | Molded | NO | Not Required(mm) | - | - | - | - | - | - | -55C to 200C | - | - | 0.5 (1/2)(W) | 5.5(mm) | Not Required(mm) | - | - | - | 5% | - | - | - | ±100(ppm/°C) | Thick Film | 10000(ohm) | - | - | - | - | Rectangular | Not Required | Axial | - | Not Required | - | - | - | - | - | - | 9(mm) | - | - | - | 1.6(mm) | ||
![]() OJ6215 Ohmite | In Stock | - | - | - | - | - | - | Ohmite | - | - | - | - | - | - | - | Axial Lead | - | - | - | - | No | - | - | - | - | - | - | - | 620 Ohms | Carbon Film | - | - | - | - | - | - | 1.102 | - | - | - | Axial Leads | - | - | 0.125 | - | - | - | - | - | ||
![]() SM308034004F Ohmite | In Stock | - | - | 2 | Epoxy | NO | 48.26(mm) | - | - | - | - | - | - | -55C to 110C | - | - | 4(W) | 2.54(mm) | Not Required(mm) | - | - | 25 TO 110 | 1% | - | - | - | ±50(ppm/°C) | Thick Film | 4000000(ohm) | - | - | - | - | Planar | Not Required | Radial | - | Not Required | - | - | - | - | - | - | 52.83(mm) | - | - | - | 21.34(mm) | ||
![]() MOX-400233005FE Ohmite | In Stock | - | - | 2 | Epoxy | NO | Not Required(mm) | - | - | - | - | - | - | -55C to 220C | - | - | 0.75 (3/4)(W) | Not Required(mm) | 4.19(mm) | - | - | 25 TO 110 | 1% | - | - | - | ±25(ppm/°C) | Thick Film | 30000000(ohm) | - | - | - | - | Cylindrical | Not Required | Axial | - | Not Required | - | - | - | - | - | - | 14.78(mm) | - | - | - | Not Required(mm) | ||
![]() PF2J20R Ohmite | In Stock | - | - | 2 | Conformal Coated | NO | Not Required(mm) | - | - | - | - | - | - | - | - | - | 2(W) | Not Required(mm) | 3.9(mm) | - | - | 70 TO 155 | 5% | - | - | - | ±250(ppm/°C) | Metal Alloy | 20(ohm) | - | - | - | - | Cylindrical | Not Required | Axial | - | Not Required | - | - | - | - | - | - | 10(mm) | - | - | - | Not Required(mm) | ||
![]() SM104023306FE Ohmite | In Stock | - | - | 2 | SILICONE | NO | 22.86(mm) | - | - | - | - | - | - | -55C to 180C | - | - | 2.5(W) | 1.78(mm) | Not Required(mm) | - | Non-Compliant | 25 TO 180 | 1% | - | - | - | ±25/±50(ppm/°C) | Thick Film | 330000000(ohm) | - | - | - | - | Planar | Not Required | Radial | - | Not Required | - | - | - | - | - | - | 25.4(mm) | - | - | - | 6.35(mm) | ||
![]() OL7525 Ohmite | In Stock | - | - | - | - | - | - | Ohmite | OK1015 | - | - | - | - | - | - | Axial Lead | - | - | - | - | No | - | - | - | - | - | - | - | 7.5K Ohms | Carbon Film | - | - | - | - | - | - | 1.102 | - | - | - | Axial Leads | - | - | 0.5 | - | - | - | - | - | ||
![]() SM208035005JE Ohmite | In Stock | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM102031003FE Ohmite | 70 |
| - | 2 | Epoxy | NO | 10.16(mm) | - | - | +110°C | - | -55°C | - | -55C to 110C | - | - | 1(W) | 2.54(mm) | Not Required(mm) | - | - | 25 TO 110 | 1% | - | Slim-Mox | ±1% | ±25/±50(ppm/°C) | Thick Film | 100000(ohm) | - | - | 1W | Thick Film | Planar | Not Required | Radial | - | Not Required | - | - | - | - | - | - | 14.73(mm) | - | - | - | 8.64(mm) | ||
![]() OG4735 Ohmite | In Stock | - | - | 2 | Molded | NO | Not Required(mm) | - | - | - | - | - | - | - | - | - | 1(W) | Not Required(mm) | 5.9(mm) | - | - | 70 TO 150 | 5% | - | - | - | - | Carbon Composition | 47000(ohm) | - | - | - | - | Cylindrical | Not Required | Axial | - | Not Required | - | - | - | - | - | - | 15.1(mm) | - | - | - | Not Required(mm) | ||
![]() OH4315 Ohmite | In Stock | - | - | 2 | Molded | NO | Not Required(mm) | - | - | - | - | - | - | - | - | - | 2(W) | Not Required(mm) | 8.1(mm) | - | - | 70 TO 150 | 5% | - | - | - | - | Carbon Composition | 430(ohm) | - | - | - | - | Cylindrical | Not Required | Axial | - | Not Required | - | - | - | - | - | - | 18.3(mm) | - | - | - | Not Required(mm) | ||
![]() OK1825 Ohmite | In Stock | - | - | - | Conformal Coated | - | Not Required(mm) | Ohmite | - | - | - | - | - | - | - | Axial Lead | 0.25 (1/4)(W) | Not Required(mm) | 2.5(mm) | - | No | - | 5% | - | - | - | -450(ppm/°C) | Carbon Film | 1800(ohm) | Carbon Film | - | - | - | - | Not Required | Axial | 1.102 | Not Required | - | - | Axial Leads | - | - | 0.25 | 6.8(mm) | - | - | - | Not Required(mm) | ||
![]() SM306031006JE Ohmite | In Stock | - | - | 2 | Epoxy | NO | 35.56(mm) | - | - | + 110 C | - | - 55 C | PCB Mount | -55C to 110C | - | - | 3.5(W) | 2.54(mm) | Not Required(mm) | - | - | 25 TO 110 | 5% | 15 kV | - | 5 % | ±25/±50(ppm/°C) | Thick Film | 100000000(ohm) | - | Resistors | 3.5 W | Thick Film | Planar | Not Required | Radial | - | Not Required | 35.56 mm | 0.813 mm | - | Thick Film Resistors | Thick Film Resistors Leaded | - | 40.13(mm) | 21.34 mm | 40.13 mm | 2.54 mm | 21.34(mm) |