- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Subcategory | Power Rating | Technology | Termination Style | Failure Rate | Lead Spacing | Lead Diameter | Product Type | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AP851 12R F 50PPM Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | 420 V | - | - | - | - | 1 % | - | 50 PPM / C | High Power Resistors | 12 Ohms | - | - | Resistors | 50 W | Thick Film | Radial | - | 5.34 mm | 0.86 mm | Thick Film Resistors | Thick Film Resistors Leaded | - | - | - | 16.52 mm | - | 10.67 mm | 3.44 mm | ||
![]() AP836 68R J 100PPM Ohmite | In Stock | - | - | - | - | ARCOL / Ohmite | 10 | Ohmite | + 150 C | - | - 65 C | PCB Mount | - | - | Details | - | 350 V | - | Tube | AP836 | - | 5 % | - | 100 PPM / C | High Power Resistors | 68 Ohms | - | - | Resistors | 35 W | Thick Film | Radial | - | 5.33 mm | 0.86 mm | Thick Film Resistors | Thick Film Resistors Leaded | - | Thick Film Resistors - Through Hole | - | 15 mm | - | 10.41 mm | 4.82 mm | ||
![]() AP851 3K9 F 50PPM Ohmite | In Stock | - | - | - | - | ARCOL / Ohmite | 10 | Ohmite | - | - | - | PCB Mount | - | - | Details | - | 420 V | - | Tube | AP851 | - | 1 % | - | 50 PPM / C | High Power Resistors | 3.9 kOhms | - | - | Resistors | 50 W | Thick Film | Radial | - | 5.34 mm | 0.86 mm | Thick Film Resistors | Thick Film Resistors Leaded | - | Thick Film Resistors - Through Hole | - | 16.52 mm | - | 10.67 mm | 3.44 mm | ||
![]() AP821 27R J 100PPM Ohmite | In Stock | - | - | - | - | ARCOL / Ohmite | 10 | Ohmite | + 150 C | - | - 65 C | PCB Mount | - | - | Details | - | 420 V | - | Tube | AP821 | - | 5 % | - | 100 PPM / C | High Power Resistors | 27 Ohms | - | - | Resistors | 20 W | Thick Film | Radial | - | 5.34 mm | 0.86 mm | Thick Film Resistors | Thick Film Resistors Leaded | - | Thick Film Resistors - Through Hole | - | 16.52 mm | - | 10.67 mm | 3.44 mm | ||
![]() AP1011K2J100PPM Ohmite | In Stock | - | - | - | - | ARCOL / Ohmite | 10 | Ohmite | - | - | - | PCB Mount | - | - | Details | 700 V | 700 V | - | Tube | AP101 | - | 5 % | - | 100 PPM / C | High Power Resistors | 1.2 kOhms | - | - | Resistors | 100 W | Thick Film | Radial | - | 10.42 mm | 1.62 mm | Thick Film Resistors | Thick Film Resistors Leaded | - | Thick Film Resistors - Through Hole | - | 20.96 mm | - | 16.01 mm | 5.21 mm | ||
![]() MK82R5FE-R52 Ohmite | In Stock | - | - | - | - | - | - | - | - | Ohmite | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC07GF102J Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AP836 22R J 100PPM Ohmite | In Stock | - | - | - | - | ARCOL / Ohmite | 10 | Ohmite | + 150 C | - | - 65 C | PCB Mount | - | - | Details | - | 350 V | - | Tube | AP836 | - | 5 % | - | 100 PPM / C | High Power Resistors | 22 Ohms | - | - | Resistors | 35 W | Thick Film | Radial | - | 5.33 mm | 0.86 mm | Thick Film Resistors | Thick Film Resistors Leaded | - | Thick Film Resistors - Through Hole | - | 15 mm | - | 10.41 mm | 4.82 mm | ||
![]() AP836 1K2 F 50PPM Ohmite | In Stock | - | - | - | - | ARCOL / Ohmite | 10 | Ohmite | + 150 C | - | - 65 C | PCB Mount | - | - | Details | - | 350 V | - | Tube | AP836 | - | 1 % | - | 50 PPM / C | High Power Resistors | 1.2 kOhms | - | - | Resistors | 35 W | Thick Film | Radial | - | 5.33 mm | 0.86 mm | Thick Film Resistors | Thick Film Resistors Leaded | - | Thick Film Resistors - Through Hole | - | 15 mm | - | 10.41 mm | 4.82 mm | ||
![]() MOX-400231004F1 Ohmite | 100 |
| - | Axial | Axial | - | - | - | - | Ohmite | - | PCB Mount | Bulk | Active | - | - | - | -55°C ~ 210°C | - | Mini-Mox | 0.165 Dia x 0.582 L (4.19mm x 14.78mm) | ±1% | 2 | 25ppm/°C | - | 1 MOhms | Thick Film | 0.75W, 3/4W | Resistors | - | Metal Oxide | - | - | - | - | Metal Oxide Resistors | - | High Voltage | - | - | - | - | - | - | ||
![]() SM102035005F2 Ohmite | 250 |
| - | Radial | Radial | - | - | - | - | Ohmite | - | - | Bulk | Active | - | - | - | -55°C ~ 110°C | - | Slim-Mox | 0.580 L x 0.100 W (14.73mm x 2.54mm) | ±1% | 2 | 50ppm/°C | - | 50 MOhms | Thick Film | 1W | - | - | - | - | - | - | - | - | - | High Voltage, Non-Inductive | - | - | - | 0.340 (8.64mm) | - | - | ||
![]() MJ5113FE Ohmite | In Stock | - | - | - | - | - | - | - | - | Ohmite | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MK1870FE Ohmite | In Stock | - | - | - | - | - | - | - | - | Ohmite | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FCR10 12K7 G Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM102035005F4 Ohmite | In Stock | - | - | Radial | Radial | - | - | - | - | Ohmite | - | - | Bulk | Active | - | - | - | -55°C ~ 110°C | - | Slim-Mox | 0.580 L x 0.100 W (14.73mm x 2.54mm) | ±1% | 2 | 50ppm/°C | - | 50 MOhms | Thick Film | 1W | - | - | - | - | - | - | - | - | - | High Voltage, Non-Inductive | - | - | - | 0.340 (8.64mm) | - | - | ||
![]() 203PA500R0T Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HPW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 203PA5K000T Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HPW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83F37R Ohmite | 18 |
| - | Axial | Axial | - | - | - | - | Ohmite | - | - | Bulk | Active | - | - | - | - | - | Acrasil® 80 | 0.217 Dia x 0.610 L (5.50mm x 15.50mm) | ±1% | 2 | ±20ppm/°C | - | 37 Ohms | Wirewound | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AG5G5R6E Ohmite | In Stock | - | - | Axial | Axial | - | - | - | - | Ohmite | - | - | Bulk | Active | - | - | - | - | - | AG | 0.343 Dia x 0.937 L (8.70mm x 23.80mm) | ±2% | 2 | ±50ppm/°C | - | 5.6 Ohms | - | 5W | - | - | - | - | - | - | - | - | - | Non-Magnetic | - | - | - | - | - | - | ||
![]() AP851 1K8 J Ohmite | 95 |
| - | TO-220-2 | TO-220 | - | - | - | - | Ohmite | - | - | Bulk | Active | - | - | - | 150°C | - | ARCOL, AP851 | 0.410 L x 0.125 W (10.41mm x 3.18mm) | ±5% | 2 | ±100ppm/°C | - | 1.8 kOhms | Thick Film | 2.25W | - | - | - | - | - | - | - | - | - | Non-Inductive | - | - | - | 0.810 (20.58mm) | - | - |