- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Body Orientation | Case Style | CoilResistance | Contact Materials | Contact Sizes | Flame-Proof Support | Ihs Manufacturer | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Minimum Dropout Voltage | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Package | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Package Type | Part Life Cycle Code | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Relay Construction | Risk Rank | RoHS | Rohs Code | Seal | Supplier Package | Temperature Range @ Derated Power | Termination Method | Tolerance (+ or -) | Wire Size | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Gender | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Technology | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Function | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Rated Temperature | Terminal Type | Product Type | Shielded | Operate Time | Resistance Tolerance | Contact Arrangement | Features | Wattage | Product Length | Product Length (mm) | Height Seated (Max) | Plating Thickness | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MOX-3-123505J Ohmite | In Stock | - | - | - | - | - | - | - | - | - | 2 | - | SILICONE | - | - | - | NO | - | Not Required(mm) | - | - | - | Ohmite | - | - | - | -55C to 220C | - | Bulk | - | - | - | - | - | - | - | 7.5(W) | Not Required(mm) | 7.87(mm) | Active | - | - | - | - | - | - | 70 TO 210 | - | 5% | - | - | - | * | - | - | - | - | - | - | - | - | ±50(ppm/°C) | Thick Film | 35000000(ohm) | - | - | - | - | - | - | - | - | - | Cylindrical | - | - | Not Required | Axial | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | 79.24(mm) | - | - | Not Required(mm) | ||
![]() RX-1M3336J Ohmite | In Stock | - | - | - | - | - | - | - | - | - | 2 | - | GLASS | - | - | - | NO | - | Not Required(mm) | - | - | - | Ohmite | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | 0.5 (1/2)(W) | Not Required(mm) | 5(mm) | Active | - | - | Non-Compliant | - | Hermetic | - | - | - | 5% | - | - | - | * | - | - | - | - | - | - | - | - | ±50(ppm/°C) | Metal Oxide | 333000000(ohm) | - | - | - | - | - | - | - | - | - | Cylindrical | - | - | Not Required | Axial | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | 47.63(mm) | - | - | Not Required(mm) | ||
![]() SM104021201F Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slim-Mox | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM104026900F Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slim-Mox | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 888SP271K Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | Ceramic Comp | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Composition Resistors | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TUW10J5R0E Ohmite | 3630 |
| - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 275°C | - | TUW | 1.929 L x 0.394 W (49.00mm x 10.00mm) | ±5% | - | - | - | 2 | - | - | 100 ppm/K | - | 56.2 Ohm | - | Wirewound | - | 10W | - | - | - | 0.75 W | - | - | Pulse Proof, High Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | Flame Proof, Safety | - | - | - | 0.394 (10.00mm) | - | - | ||
![]() MOX-1-131113DE Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | Screw Mount | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fuse Holder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOX-750236004J Ohmite | 17 | - | - | - | - | - | - | - | - | - | 2 | - | Epoxy | - | - | - | NO | - | Not Required(mm) | - | - | - | Ohmite | - | - | - | -55C to 220C | - | Bulk | - | - | - | - | - | - | - | 1(W) | Not Required(mm) | 4.19(mm) | Active | - | - | - | - | - | - | 25 TO 110 | - | 5% | - | - | - | * | - | - | - | - | - | - | - | - | ±25/±50(ppm/°C) | Thick Film | 6000000(ohm) | - | - | - | - | - | - | - | - | - | Cylindrical | - | - | Not Required | Axial | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | 22.35(mm) | - | - | Not Required(mm) | ||
![]() SM108033004F Ohmite | In Stock | - | - | - | - | - | - | - | - | - | 2 | - | Epoxy | 11.52 kOhm | Nickel-Silver/Gold | - | NO | - | 48.26(mm) | - | - | - | - | 2.4 Vdc | Through Hole | - | -55C to 110C | - | - | - | - | - | - | - | - | - | 2.5(W) | 2.54(mm) | Not Required(mm) | - | Non-Latching | - | - | - | - | DIP | 25 TO 110 | - | 1% | - | -25 to 85 °C | - | - | - | - | - | - | - | - | - | - | ±50(ppm/°C) | Signal Relay | 3000000(ohm) | - | - | - | - | - | - | - | - | - | Planar | - | - | Not Required | Radial | - | - | - | - | Not Required | - | - | - | - | - | 5 ms | - | DPDT | - | - | 20.2 mm | 52.83(mm) | - | - | 8.64(mm) | ||
![]() SM103037500F Ohmite | 108 |
| - | - | - | Radial | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 110°C | Bulk | Slim-Mox | 0.830" L x 0.100" W (21.08mm x 2.54mm) | ±1% | - | - | Active | 2 | - | - | 50ppm/°C | - | 750 Ohms | - | Thick Film | - | 1.25W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage, Non-Inductive | - | - | - | 0.340" (8.64mm) | - | - | ||
![]() SM204013606FE Ohmite | 86 |
| - | - | - | Radial | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 180°C | Bulk | Slim-Mox | - | ±1% | - | - | Active | 2 | - | - | 100ppm/°C | - | 360 MOhms | - | Metal Foil | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage, Non-Inductive | - | - | - | - | - | - | ||
![]() MK5363FE-R52 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 231AS201KDS Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200AS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | Ceramic Comp | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Composition Resistors | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 20J33K Ohmite | In Stock | - | - | - | Through Hole | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | - | - | - | - | - | OHMITE MANUFACTURING CO | - | Ohmite | 20J33K | 20 | - | - | - | - | - | 350 °C | - | Axial, | 10 mm | 47.2 mm | TUBULAR PACKAGE | Axial | Axial Lead | Active | - | - | - | - | - | 5.46 | No | No | - | - | - | - | - | - | - | - | 20 | - | 5 % | e0 | No | - | - | Axial | EAR99 | 30 ppm/°C | - | 33K Ohms | Tin/Lead (Sn/Pb) | Wirewound | - | - | FLAME PROOF | 8533.21.00.80 | FIXED RESISTOR | 10 W | WIRE WOUND | All-Welded | FIXED RESISTOR | compliant | - | - | - | 10 W | 1.5 | 720 V | - | 0.394 | 25 °C | Axial Leads | - | - | - | - | - | - | 10 | - | - | - | - | - | ||
![]() SM104033744FE Ohmite | In Stock | - | - | - | - | - | - | - | - | - | 2 | - | Epoxy | - | - | - | NO | - | 22.86(mm) | - | - | - | - | - | - | - | -55C to 110C | - | - | - | - | - | - | - | - | - | 1.5(W) | 2.54(mm) | Not Required(mm) | - | - | - | - | - | - | - | 25 TO 110 | - | 1% | - | - | - | - | - | - | - | - | - | - | - | - | ±25/±50(ppm/°C) | Thick Film | 3740000(ohm) | - | - | - | - | - | - | - | - | - | Planar | - | - | Not Required | Radial | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | 27.43(mm) | - | - | 8.64(mm) | ||
![]() RX-1M1509JE Ohmite | In Stock | - | - | - | - | - | - | - | - | - | 2 | - | GLASS | - | - | - | NO | - | Not Required(mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 (1/2)(W) | Not Required(mm) | 5(mm) | - | - | - | - | - | Hermetic | - | - | - | 5% | - | - | - | - | - | - | - | - | - | - | - | - | ±50(ppm/°C) | Metal Oxide | 2.4 Ohm | - | - | - | - | - | - | - | 0.1 W | - | Cylindrical | Sulfur Resistant | - | Not Required | Axial | - | - | - | - | Not Required | - | - | - | - | - | - | 1 | - | - | - | - | 47.63(mm) | - | - | Not Required(mm) | ||
![]() SM101036505J Ohmite | In Stock | - | - | - | - | - | - | - | - | - | 2 | - | Epoxy | - | - | - | NO | - | 5.08(mm) | - | - | - | Ohmite | - | - | - | -55C to 110C | - | Bulk | - | - | - | - | - | - | - | 0.5 (1/2)(W) | 2.54(mm) | Not Required(mm) | Active | - | - | - | - | - | - | 25 TO 110 | - | 5% | - | - | - | * | - | - | - | - | - | - | - | - | ±50(ppm/°C) | Thick Film | 65000000(ohm) | - | - | - | - | - | - | - | - | - | Planar | - | - | Not Required | Radial | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | 8.38(mm) | - | - | 8.64(mm) | ||
![]() OK8225 Ohmite | In Stock | - | - | Gold | Through Hole | - | - | - | - | - | - | Straight | Conformal Coated | - | Brass | 22 | - | - | Not Required(mm) | Ohmite | OK5125 | - | - | - | Cable Mount | - | - | - | - | - | - | - | - | - | Axial Lead | - | 0.25 (1/4)(W) | Not Required(mm) | 2.5(mm) | - | - | - | No | - | - | - | - | Crimp | 5% | 28 to 22, 28 AWG | - | - | - | - | 5 % | - | - | - | - | Axial | - | -450(ppm/°C) | Carbon Film | 8.2K Ohms | - | Carbon Film | Pin | - | - | - | - | - | - | - | - | - | Not Required | Axial | - | - | 1.102 | - | Not Required | - | - | Axial Leads | - | No | - | - | - | - | 0.25 | - | 6.8(mm) | - | - | Not Required(mm) | ||
![]() OK3005 Ohmite | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | Conformal Coated | - | - | - | - | - | Not Required(mm) | Ohmite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial Lead | - | 0.25 (1/4)(W) | Not Required(mm) | 2.5(mm) | - | - | - | No | - | - | - | - | - | 5% | - | - | - | - | - | 5 % | - | - | - | - | Axial | - | -450(ppm/°C) | Carbon Film | 30 Ohms | - | Carbon Film | - | - | - | - | - | - | - | - | - | - | Not Required | Axial | - | - | 1.102 | - | Not Required | - | - | Axial Leads | - | - | - | - | - | - | 0.25 | - | 6.8(mm) | - | - | Not Required(mm) | ||
![]() SM408038002FE Ohmite | In Stock | - | - | Tin | - | - | - | - | - | - | 2 | Straight | Epoxy | - | Bronze | - | NO | - | 48.26(mm) | - | - | - | - | - | Cable Mount | PCB Mount | -55C to 110C | - | - | - | - | - | - | - | - | - | 5(W) | 2.54(mm) | Not Required(mm) | - | - | - | - | - | - | - | 25 TO 110 | Crimp | 1% | 20 to 18, 26 AWG | -40 to 130 °C | - | - | - | - | - | - | - | - | - | - | ±25/±50(ppm/°C) | Thick Film | 80000(ohm) | - | - | Tab | - | - | - | Resistors | - | Thick Film | Planar | - | - | Not Required | Radial | - | - | - | - | Not Required | - | - | - | Thick Film Resistors | No | - | - | - | - | - | 25.2 mm | 52.83(mm) | - | 2 µm | 27.69(mm) |