- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Material | Mfr | Operating Temperature (Max.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Construction | Resistor Type | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Lead Diameter | Size Code | Wire/Cable Gauge | Wire/Cable Diameter | Features | Diameter | Height | Height Seated (Max) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SM204013606FE Ohmite | 86 |
| - | - | - | Radial | - | - | - | Radial | - | Ohmite | - | - | -55°C ~ 180°C | Bulk | - | Slim-Mox | - | ±1% | - | - | Active | - | 2 | - | 100ppm/°C | 360 MOhms | - | - | - | Metal Foil | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage, Non-Inductive | - | - | - | - | - | - | ||
![]() SM103037500F Ohmite | 108 |
| - | - | - | Radial | - | - | - | Radial | - | Ohmite | - | - | -55°C ~ 110°C | Bulk | - | Slim-Mox | 0.830" L x 0.100" W (21.08mm x 2.54mm) | ±1% | - | - | Active | - | 2 | - | 50ppm/°C | 750 Ohms | - | - | - | Thick Film | 1.25W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage, Non-Inductive | - | - | 0.340" (8.64mm) | - | - | - | ||
![]() OF221JE Ohmite | In Stock | - | Datasheet | 22 Weeks | Through Hole | Axial | - | WIRE | - | - | - | - | - | 350V | - | Strip | 2005 | Little Demon® OF | 0.150Diax0.406L 3.80mmx10.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | 220Ohm | Matte Tin (Sn) | 130°C | -70°C | Carbon Composition | 0.5W 1/2W | - | 8533.10.00.60 | 500mW | 350V | Bulk | 500mW | - | Tubular | FIXED RESISTOR | 0.5W | 700μm | - | - | 700 μm | - | - | - | Pulse Withstanding | 3.8mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() OX56GKE Ohmite | 516 | - | Datasheet | 22 Weeks | Through Hole | Axial | - | WIRE | - | - | - | - | - | 300V | -40°C~220°C | Bulk | 2007 | OX | 0.217Diax0.650L 5.50mmx16.50mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | EAR99 | -1000/ -1600ppm/°C | 5.6Ohm | Tin/Copper (Sn/Cu) | - | - | Ceramic | - | - | 8533.10.00.60 | 1W | 300V | TR, 13 INCH | 1W | - | Cylindrical | FIXED RESISTOR | 1W | - | 38mm | - | 800 μm | - | - | 787.4 μm | Moisture Resistant, Pulse Withstanding | 5.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() OF24GJE Ohmite | 42 |
| Datasheet | 22 Weeks | Through Hole | Axial | - | WIRE | - | - | - | - | - | 350V | - | Strip | 2005 | Little Demon® OF | 0.150Diax0.406L 3.80mmx10.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | 2.4Ohm | Matte Tin (Sn) | 130°C | -70°C | Carbon Composition | 0.5W 1/2W | - | 8533.10.00.60 | 500mW | 350V | Bulk | 500mW | - | Tubular | FIXED RESISTOR | 0.5W | 700μm | - | - | - | - | - | - | Pulse Withstanding | 3.8mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 85F9R09 Ohmite | In Stock | - | Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | 460V | - | Bulk | 2014 | Acrasil® 80 | 0.343Diax0.937L 8.70mmx23.80mm | ±1% | e0 | - | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 9.09Ohm | Tin/Lead (Sn/Pb) | 275°C | 25°C | Wirewound | - | PRECISION | - | 5W | - | - | 5W | - | All-Welded | FIXED RESISTOR | 5W | - | 38.1mm | - | - | - | - | - | - | 8.7mm | - | - | - | Non-RoHS Compliant | - | ||
![]() OL91G5E-R52 Ohmite | 19 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | WIRE | - | - | - | - | - | 350V | - | Tape & Reel (TR) | 2014 | Little Rebel® OL | 0.118Diax0.354L 3.00mmx9.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | ±350ppm/°C | 9.1Ohm | - | 155°C | -70°C | Carbon Film | 0.5W 1/2W | - | 8533.10.00.65 | 500mW | - | TR | 500mW | - | Cylindrical | FIXED RESISTOR | 0.5W | - | - | - | - | - | - | - | - | 3mm | - | - | - | RoHS Compliant | - | ||
![]() MOX-3N-131004FE Ohmite | 100 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | 30kV | -55°C~210°C | Bulk | 2013 | Maxi-Mox | 0.345Diax3.140L 8.76mmx79.76mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | ±25ppm/°C | 1MOhm | - | - | - | Thick Film | - | - | - | 4W | 30kV | - | 4W | - | - | - | - | - | - | - | 812.8 μm | - | - | - | High Voltage, Non-Inductive | 8.76mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() TWW5JR75E Ohmite | 635 |
| Datasheet | 27 Weeks | Through Hole | Radial | - | - | - | - | - | - | - | 350V | -55°C~275°C | Bulk | 2012 | TWW | 0.492Lx0.354W 12.50mmx9.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±400ppm/°C | 750mOhm | - | - | - | Wirewound | - | - | - | 5W | 350V | - | 5W | 5mm | Rectangular | FIXED RESISTOR | 5W | 5mm | - | - | - | 4935 | - | - | Flame Proof, Safety | - | 26.0096mm | 1.024 26.00mm | - | ROHS3 Compliant | Lead Free | ||
![]() AZ390KE Ohmite | 33 |
| Datasheet | 22 Weeks | Through Hole | Radial | - | WIRE | - | - | - | - | - | 2.5kV | -55°C~150°C | Bulk | 2013 | PulsEater® A | 1.181Lx1.024W 30.00mmx26.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | 100 ppm/°C | 39Ohm | Matte Tin (Sn) | - | - | Ceramic | - | - | - | 5.5W | 650V | - | 5.5W | 27mm | Epoxy Coating | FIXED RESISTOR | - | 27mm | 16.7mm | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety | 26mm | 26.0096mm | 1.024 26.00mm | - | ROHS3 Compliant | - | ||
![]() 81F2R0 Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | - | 150V | - | Bulk | 2014 | Acrasil® 80 | 0.126Diax0.437L 3.20mmx11.10mm | ±1% | - | no | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 2Ohm | - | 275°C | 25°C | Wirewound | - | PRECISION | - | 1W | - | - | 1W | - | All-Welded | FIXED RESISTOR | 1W | - | 38.1mm | - | - | - | - | - | - | 3.2mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 85F7R5 Ohmite | In Stock | - | Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | 460V | - | Bulk | 2014 | Acrasil® 80 | 0.343Diax0.937L 8.70mmx23.80mm | ±1% | - | no | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 7.5Ohm | - | 275°C | 25°C | Wirewound | - | PRECISION | - | 5W | - | - | 5W | - | All-Welded | FIXED RESISTOR | 5W | - | 38.1mm | - | - | - | - | - | - | 8.7mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 95J5R1E Ohmite | 44 |
| Datasheet | 18 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | - | - | - | Bulk | 2008 | 90 | 0.264Diax0.969L 6.70mmx24.60mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 5.1Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 5W | - | - | 5W | - | All-Welded | FIXED RESISTOR | 5W | - | 38.1mm | 495V | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | ROHS3 Compliant | - | ||
![]() 95J4R3E Ohmite | 44 |
| Datasheet | 18 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | - | - | - | Bulk | 2008 | 90 | 0.264Diax0.969L 6.70mmx24.60mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 4.3Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 5W | - | - | 5W | - | All-Welded | FIXED RESISTOR | 5W | - | 38.1mm | 495V | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | ROHS3 Compliant | - | ||
![]() 45F47R Ohmite | In Stock | - | Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | 460V | - | Bulk | 2014 | Ωicone® 40 | 0.343Diax0.937L 8.70mmx23.80mm | ±1% | - | - | Active | Not Applicable | 2 | EAR99 | ±20ppm/°C | 47Ohm | - | 275°C | 25°C | Wirewound | - | - | - | 5W | 460V | - | 5W | - | All-Welded | FIXED RESISTOR | 5W | - | 38.1mm | - | - | - | - | - | - | 8.7mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 22J25RE Ohmite | 49 |
| Datasheet | 11 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | 350°C | - | - | Bulk | 2011 | 20 | 0.220Diax0.421L 5.60mmx10.70mm | ±5% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±30ppm/°C | 25Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Wirewound | - | - | - | - | - | - | 2W | - | All-Welded | FIXED RESISTOR | 2W | - | 38.1mm | 65V | 0.813 mm | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | ROHS3 Compliant | - | ||
![]() 40F4R0 Ohmite | 20 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | Ceramic | - | - | 1kV | - | Bulk | 2005 | Ωicone® 40 | 0.406Diax1.902L 10.30mmx48.30mm | ±1% | - | - | Active | Not Applicable | 2 | EAR99 | ±50ppm/°C | 4Ohm | - | 275°C | 25°C | Wirewound | - | - | - | 10W | 1kV | - | 10W | - | All-Welded | FIXED RESISTOR | - | - | 38.1mm | - | - | - | 18 AWG | - | - | 10.3mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 91J6R8E Ohmite | 36 |
| Datasheet | 18 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | - | - | - | Bulk | 2008 | 90 | 0.142Diax0.453L 3.60mmx11.50mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 6.8Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 1.5W | - | - | 1.5W | - | All-Welded | FIXED RESISTOR | - | - | 38.1mm | 150V | 0.511 mm | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | ROHS3 Compliant | - | ||
![]() 45J40R Ohmite | 49 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | 460V | - | Bulk | 2014 | Ωicone® 40 | 0.343Diax0.937L 8.70mmx23.80mm | ±5% | - | no | Active | Not Applicable | 2 | - | ±20ppm/°C | 40Ohm | - | 275°C | 25°C | Wirewound | - | - | - | 5W | - | - | 5W | - | All-Welded | FIXED RESISTOR | 5W | - | 38.1mm | - | - | - | - | - | - | 8.7mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 45J3K9E Ohmite | 49 |
| Datasheet | 14 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | - | - | - | Bulk | 2007 | Ωicone® 40 | 0.343Diax0.937L 8.70mmx23.80mm | ±5% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±20ppm/°C | 3.9kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Wirewound | - | - | - | 5W | 460V | - | 5W | - | All-Welded | FIXED RESISTOR | 5W | - | 38.1mm | - | - | - | - | - | - | 8.71mm | - | - | - | ROHS3 Compliant | Lead Free |