- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Construction | Resistor Type | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Rated Temperature | Wire/Cable Gauge | Wire/Cable Diameter | Features | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 92J1K3E Ohmite | 8 |
| Datasheet | 18 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | - | - | Bulk | 2008 | 90 | 0.220Diax0.406L 5.60mmx10.30mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±30ppm/°C | 1.3kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | 2.25W | - | - | 2.25W | - | All-Welded | FIXED RESISTOR | - | 38.1mm | 85V | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 95J5K1E Ohmite | 26 |
| Datasheet | 18 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | - | - | Bulk | 2008 | 90 | 0.264Diax0.969L 6.70mmx24.60mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±30ppm/°C | 5.1kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | 5W | - | - | 5W | - | All-Welded | FIXED RESISTOR | 5W | 38.1mm | 495V | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TA205PA3R00JE Ohmite | 46 |
| Datasheet | 12 Weeks | Through Hole | Radial | - | - | - | 2 | Powerchip® | - | - | -55°C~180°C | Bulk | 2010 | Power Chip® TA | 0.500Lx0.100W 12.70mmx2.54mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | Radial | - | ±100ppm/°C | 3Ohms | - | 180°C | -55°C | Thick Film | 5W | 5W | 350V | - | 5W | 5.08mm | - | - | - | - | - | - | - | - | - | - | - | 25.908mm | 1.020 25.91mm | 12.7mm | 2.54mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 92J130E Ohmite | 18 |
| Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | - | - | - | 85V | - | Bulk | 2014 | 90 | 0.220Diax0.406L 5.60mmx10.30mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±30ppm/°C | 130Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | 2.25W | - | - | 2.25W | - | All-Welded | FIXED RESISTOR | - | 38.1mm | - | - | - | - | - | Flame Retardant Coating, Safety | 5.6mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 92J110E Ohmite | 18 |
| Datasheet | 18 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | - | - | Bulk | 2014 | 90 | 0.220Diax0.406L 5.60mmx10.30mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±30ppm/°C | 110Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | 2.25W | - | - | 2.25W | - | All-Welded | FIXED RESISTOR | - | 38.1mm | 85V | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 92J12RE Ohmite | 18 |
| Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | - | - | - | 85V | - | Bulk | 2008 | 90 | 0.220Diax0.406L 5.60mmx10.30mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±30ppm/°C | 12Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | 2.25W | - | - | 2.25W | - | All-Welded | FIXED RESISTOR | - | 38.1mm | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MOX91021005FVE Ohmite | 413 |
| Datasheet | 23 Weeks | Through Hole | Axial | - | WIRE | - | - | - | - | 15kV | -55°C~225°C | Bulk | 2005 | Super-Mox | 0.315Diax1.063L 8.00mmx27.00mm | ±1% | e4 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 10MOhm | Gold (Au) | - | - | Metal Oxide Film | - | 3.8W | 15kV | - | 3.8W | - | Tubular | FIXED RESISTOR | - | 35mm | - | 800 μm | - | - | - | High Voltage, Moisture Resistant, Non-Inductive | 8mm | 27mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() TUW7J1R5E Ohmite | 5 |
| Datasheet | 27 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | - | - | Bulk | 2014 | TUW | 0.394 x 0.354 Rectangularx1.378L 10.00mmx9.00mmx35.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±400ppm/°C | 1.5Ohm | - | - | - | Wirewound | - | 7W | - | - | 7W | - | Flameproof | FIXED RESISTOR | 7W | 35mm | 500V | 0.8 mm | 70°C | - | - | Flame Proof, Safety | - | 9mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 45J75RE Ohmite | 58 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | - | Bulk | 2011 | Ωicone® 40 | 0.343Diax0.937L 8.70mmx23.80mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 75Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Wirewound | - | 5W | 460V | - | 5W | - | All-Welded | FIXED RESISTOR | 5W | 38.1mm | - | - | - | - | - | - | 8.71mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 42J200E Ohmite | 131 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | - | 100V | - | Bulk | 2005 | Ωicone® 40 | 0.220Diax0.406L 5.60mmx10.30mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 200Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Wirewound | - | 2W | 100V | - | 2W | - | All-Welded | FIXED RESISTOR | 2W | 38.1mm | - | 0.81 mm | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 40F35RE Ohmite | In Stock | - | Datasheet | 14 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | 1kV | - | Bulk | 2008 | Ωicone® 40 | 0.406Diax1.902L 10.30mmx48.30mm | ±1% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 35Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | 10W | - | - | 10W | - | All-Welded | FIXED RESISTOR | - | 38.1mm | - | - | - | - | - | - | 10.3mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 43F4K7 Ohmite | In Stock | - | Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | Ceramic | 200V | - | Bulk | 2014 | Ωicone® 40 | 0.220Diax0.594L 5.60mmx15.10mm | ±1% | - | - | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 4.7kOhm | - | 275°C | 25°C | Wirewound | - | 3W | 200V | - | 3W | - | All-Welded | FIXED RESISTOR | 3W | 38.1mm | - | - | - | 20 AWG | - | - | 5.5mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 91J910E Ohmite | 45 |
| Datasheet | 18 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | - | - | Bulk | 2008 | 90 | 0.142Diax0.453L 3.60mmx11.50mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±30ppm/°C | 910Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | 1.5W | - | - | 1.5W | - | All-Welded | FIXED RESISTOR | - | 38.1mm | 150V | 0.511 mm | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 91J3R0 Ohmite | In Stock | - | Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | - | - | - | 150V | - | Bulk | 2003 | 90 | 0.142Diax0.453L 3.60mmx11.50mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 3Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | 1.5W | - | - | 1.5W | - | All-Welded | FIXED RESISTOR | - | 38mm | - | - | - | - | - | Flame Retardant Coating, Safety | 3.6mm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 92J220E Ohmite | 45 |
| Datasheet | 18 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | - | - | Bulk | 2014 | 90 | 0.220Diax0.406L 5.60mmx10.30mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±30ppm/°C | 220Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | 2.25W | - | - | 2.25W | - | All-Welded | FIXED RESISTOR | - | 38.1mm | 85V | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 95J4K5E Ohmite | 38 |
| Datasheet | 18 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | - | - | Bulk | 2008 | 90 | 0.264Diax0.969L 6.70mmx24.60mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±30ppm/°C | 4.5kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | 5W | - | - | 5W | - | All-Welded | FIXED RESISTOR | 5W | 38.1mm | 495V | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 90J450E Ohmite | 8 |
| Datasheet | 18 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | - | - | Bulk | 2008 | 90 | 0.343Diax1.811L 8.70mmx46.00mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±30ppm/°C | 450Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | 11W | - | - | 11W | - | All-Welded | FIXED RESISTOR | - | 38.1mm | 1080V | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 92J1K4E Ohmite | 8 |
| Datasheet | 18 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | 85V | - | Bulk | 2008 | 90 | 0.220Diax0.406L 5.60mmx10.30mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±30ppm/°C | 1.4kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | 2.25W | - | - | 2.25W | - | All-Welded | FIXED RESISTOR | - | 38.1mm | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 25J17K5 Ohmite | 37 |
| Datasheet | 11 Weeks | - | Axial | - | - | - | - | - | - | - | - | Bulk | - | 20 | 0.276Diax1.016L 7.00mmx25.80mm | ±5% | - | - | Active | Not Applicable | 2 | - | - | ±30ppm/°C | 17.5kOhm | - | - | - | Wirewound | - | - | - | - | 5W | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() OY182KE Ohmite | 782 |
| Datasheet | 22 Weeks | Through Hole | Axial | - | WIRE | - | - | - | - | 400V | -40°C~220°C | Bulk | 2007 | OY | 0.276Diax0.748L 7.00mmx19.00mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -1000/ -1600ppm/°C | 1.8kOhm | Tin/Copper (Sn/Cu) | - | - | Ceramic | - | 2W | 400V | TR, 13 INCH | 2W | - | Cylindrical | FIXED RESISTOR | 2W | 38mm | - | 800 μm | - | - | 787.4 μm | Moisture Resistant, Pulse Withstanding | 7mm | - | - | - | - | - | ROHS3 Compliant | Lead Free |