- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Material | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Lead Spacing | Lead Diameter | Size Code | Wire/Cable Gauge | Features | Diameter | Height | Height Seated (Max) | Length | Width | Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 91J33R Ohmite | In Stock | - | Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | - | - | - | 150V | - | Bulk | 2003 | 90 | 0.142Diax0.453L 3.60mmx11.50mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±30ppm/°C | 33Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | - | - | 1.5W | 150V | - | 1.5W | - | - | All-Welded | FIXED RESISTOR | - | - | - | - | 38mm | - | - | - | - | - | Flame Retardant Coating, Safety | 3.6mm | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 25JR50 Ohmite | In Stock | - | Datasheet | 8 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | Ceramic | - | 330V | - | Bulk | 2015 | 20 | 0.276Diax1.016L 7.00mmx25.80mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | 50 ppm/°C | 500mOhm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | - | - | 5W | 330V | - | 5W | - | - | All-Welded | FIXED RESISTOR | - | - | 5W | - | 38.1mm | - | - | - | - | - | Flame Retardant Coating, Safety | 7mm | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 43J47RE Ohmite | 269 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | - | Bulk | 2005 | Ωicone® 40 | 0.220Diax0.594L 5.60mmx15.10mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 47Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Wirewound | - | - | - | 3W | 200V | - | 3W | - | - | All-Welded | FIXED RESISTOR | - | - | 3W | - | 38.1mm | - | - | 0.81 mm | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 41J12R Ohmite | In Stock | - | Datasheet | 14 Weeks | - | Axial | - | - | - | - | - | - | 150V | - | Bulk | 2014 | Ωicone® 40 | 0.126Diax0.437L 3.20mmx11.10mm | ±5% | - | no | Active | Not Applicable | 2 | - | - | ±20ppm/°C | 12Ohm | - | 275°C | 25°C | Wirewound | - | - | - | 1W | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 92J1K5E Ohmite | 8 |
| Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | - | - | - | 85V | - | Bulk | 2011 | 90 | 0.220Diax0.406L 5.60mmx10.30mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±30ppm/°C | 1.5kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 2.25W | - | - | 2.25W | - | - | All-Welded | FIXED RESISTOR | - | - | - | - | 38.1mm | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TCH35PR150JE Ohmite | 43 |
| Datasheet | 18 Weeks | Through Hole | TO-220-2 | - | FLAT | - | - | - | - | 350V | -55°C~175°C | Tube | 2014 | TCH | 0.400Lx0.175W 10.16mmx4.44mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | ±700ppm/°C | 150mOhm | Tin/Silver (Sn/Ag) | - | - | Thick Film | - | RATED POWER IS DISSIPATED USING HEAT SINK | - | 35W | - | - | 35W | 5.33mm | - | Rectangular | FIXED RESISTOR | - | - | - | 4.83mm | 13.7mm | - | 5.08mm | 860 μm | 4017 | - | Moisture Resistant | - | 15.0114mm | 0.591 15.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 20J10KE Ohmite | 638 |
| Datasheet | 11 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | - | Bulk | 2005 | 20 | 0.394Diax1.858L 10.00mmx47.20mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±30ppm/°C | 10kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 10W | 720V | - | 10W | - | - | All-Welded | FIXED RESISTOR | - | 10V | - | - | 38.1mm | - | - | - | - | - | Flame Retardant Coating, Safety | 10mm | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 91J1R0 Ohmite | 19 |
| Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | - | - | - | 150V | - | Bulk | 2014 | 90 | 0.142Diax0.453L 3.60mmx11.50mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 1Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | - | - | 1.5W | - | - | 1.5W | - | - | All-Welded | FIXED RESISTOR | - | - | - | - | 38mm | - | - | 0.51 mm | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TA810PW510RJE Ohmite | 25 |
| Datasheet | 12 Weeks | Through Hole | Radial | - | - | - | Powerchip® | - | - | - | -55°C~180°C | Bulk | 2011 | Power Chip® TA | 1.085Lx0.240W 27.56mmx6.10mm | ±5% | - | - | Active | 1 (Unlimited) | 4 | Pin | - | ±50ppm/°C | 510Ohms | - | 180°C | -55°C | Thick Film | 10W | - | - | 10W | 350V | - | 10W | 20.32mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.908mm | 1.020 25.91mm | 27.559mm | 6.096mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 45FR75E Ohmite | 271 | - | Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | - | 460V | - | Bulk | 2005 | Ωicone® 40 | 0.343Diax0.937L 8.70mmx23.80mm | ±1% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±90ppm/°C | 750mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | - | 5W | 460V | - | 5W | - | - | All-Welded | FIXED RESISTOR | - | - | 5W | - | 38.1mm | - | - | - | - | - | - | 8.7mm | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() WND15RFET Ohmite | 1147 |
| Datasheet | 20 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | 1.160006g | - | -55°C~150°C | Cut Tape (CT) | 2007 | WN | 0.217Diax0.533L 5.50mmx13.54mm | ±1% | e3 | yes | Discontinued | Not Applicable | 2 | - | - | ±20ppm/°C | 15Ohm | Tin (Sn) | - | - | Wirewound | - | - | - | 3W | - | TR, 11 INCH | 3W | - | - | - | FIXED RESISTOR | - | - | 3W | - | - | - | - | 800 μm | - | - | Non-Inductive | 5.5mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 90J2K0E Ohmite | 108 |
| Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | - | Bulk | 2011 | 90 | 0.343Diax1.811L 8.70mmx46.00mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±30ppm/°C | 2kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 11W | 1.08kV | - | 11W | - | - | All-Welded | FIXED RESISTOR | - | 5V | - | - | 38.1mm | 1080V | - | - | - | - | Flame Retardant Coating, Safety | 8.7mm | - | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() OF431JE Ohmite | 820 |
| Datasheet | 22 Weeks | Through Hole | Axial | - | WIRE | - | - | - | - | 350V | - | Strip | 2005 | Little Demon® OF | 0.150Diax0.406L 3.80mmx10.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 430Ohm | Matte Tin (Sn) | 130°C | -70°C | Carbon Composition | 0.5W 1/2W | - | 8533.10.00.60 | 500mW | 350V | Bulk | 500mW | - | - | Tubular | FIXED RESISTOR | - | - | 0.5W | - | - | - | - | - | - | - | Pulse Withstanding | 3.8mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 41F33R Ohmite | In Stock | - | Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | Ceramic | - | 150V | - | Bulk | 2005 | Ωicone® 40 | 0.126Diax0.437L 3.20mmx11.10mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 33Ohm | Tin/Lead (Sn/Pb) | 275°C | 25°C | Wirewound | - | - | - | 1W | 150V | - | 1W | - | - | All-Welded | FIXED RESISTOR | - | - | 1W | - | 38.1mm | - | - | - | - | 24 AWG | - | 3.2mm | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TEH100M750RJE Ohmite | 326 |
| Datasheet | 18 Weeks | Through Hole | TO-247-2 | - | FLAT | - | - | - | - | 350V | - | Tube | 2011 | TEH100 | 0.620Lx0.195W 15.75mmx4.95mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | 50ppm/°C | 750Ohm | Tin (Sn) | 175°C | 25°C | Thick Film | - | NON-INDUCTIVE; POWER DISSIPATED USING HEAT SINK: 100W | - | 100W | 350V | - | 100W | 10.42mm | 5.21mm | Rectangular | FIXED RESISTOR | - | - | 3.5W | 10.42mm | 14.48mm | - | 10.16mm | 1.67 mm | - | - | Moisture Resistant, Non-Inductive, Pulse Withstanding | - | 20.955mm | 0.825 20.96mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 40F4K7E Ohmite | 32 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | - | 1kV | - | Bulk | 2014 | Ωicone® 40 | 0.406Diax1.902L 10.30mmx48.30mm | ±1% | - | yes | Active | Not Applicable | 2 | - | - | ±20ppm/°C | 4.7kOhm | - | 275°C | 25°C | Wirewound | - | - | - | 10W | 1kV | - | 10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.3mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 45FR50E Ohmite | 267 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | - | 460V | - | Bulk | 2005 | Ωicone® 40 | 0.343Diax0.937L 8.70mmx23.80mm | ±1% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±90ppm/°C | 500mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | - | 5W | 460V | - | 5W | - | - | All-Welded | FIXED RESISTOR | - | - | 5W | - | 38.1mm | - | - | - | - | - | - | 8.7mm | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() TAH20P10R0JE Ohmite | 275 |
| Datasheet | 18 Weeks | Through Hole | TO-220-2 | - | FLAT | - | - | - | - | 350V | - | Tube | 2007 | TAH | 0.410Lx0.125W 10.41mmx3.18mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | ±50ppm/°C | 10Ohm | Tin/Silver (Sn/Ag) | 175°C | -55°C | Thick Film | - | RATED POWER DISSIPATED USING HEATSINK | - | 20W | 350V | - | 20W | 5.34mm | 3.44mm | Encapsulated | FIXED RESISTOR | unknown | - | - | 5.34mm | - | - | 5.08mm | 1.4 mm | - | - | Moisture Resistant, Pulse Withstanding | - | 16.51mm | 0.650 16.52mm | - | - | 3.44mm | - | ROHS3 Compliant | Lead Free | ||
![]() 42J2R0E Ohmite | 43 |
| Datasheet | 14 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | 100V | - | Bulk | 2005 | Ωicone® 40 | 0.220Diax0.406L 5.60mmx10.30mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±50ppm/°C | 2Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Wirewound | - | - | - | 2W | 100V | - | 2W | - | - | All-Welded | FIXED RESISTOR | - | - | 2W | - | 38.1mm | - | - | 0.81 mm | - | - | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() TAH20P510RJE Ohmite | 253 |
| Datasheet | 18 Weeks | Through Hole | TO-220-2 | - | FLAT | - | - | - | - | 350V | - | Tube | 2007 | TAH | 0.410Lx0.125W 10.41mmx3.18mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | ±50ppm/°C | 510Ohm | Tin/Silver (Sn/Ag) | 175°C | -55°C | Thick Film | - | RATED POWER DISSIPATED USING HEATSINK | - | 20W | 350V | - | 20W | 5.34mm | - | Encapsulated | FIXED RESISTOR | unknown | - | - | 5.34mm | - | - | 5.08mm | 1.4 mm | - | - | Moisture Resistant, Pulse Withstanding | - | 16.51mm | 0.650 16.52mm | - | - | 3.44mm | - | ROHS3 Compliant | Lead Free |