- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Material | Operating Temperature (Max.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Lead Spacing | Lead Diameter | Rated Temperature | Wire/Cable Gauge | Features | Diameter | Height | Height Seated (Max) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TUW10J470E Ohmite | 170 |
| Datasheet | 27 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | - | Bulk | 2014 | TUW | 0.394 x 0.354 Rectangularx1.929L 10.00mmx9.00mmx49.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±350ppm/°C | 470Ohm | - | - | - | Wirewound | - | - | - | 10W | - | - | 10W | - | - | Flameproof | FIXED RESISTOR | - | - | - | 35mm | 750V | - | 0.8 mm | 70°C | - | Flame Proof, Safety | - | 9mm | - | - | ROHS3 Compliant | - | ||
![]() R5J15R Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Radial | NO | - | THROUGH HOLE MOUNT | - | - | 187V | - | Bulk | 2008 | PC-58 | 0.625Lx0.344W 15.88mmx8.74mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±260ppm/°C | 15Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | - | - | 5.25W | - | - | 5W | - | - | - | FIXED RESISTOR | - | - | 12.7mm | 6.35mm | - | - | 0.813 mm | - | - | Flame Retardant Coating, Safety | - | 13.1064mm | 0.516 13.11mm | - | Non-RoHS Compliant | - | ||
![]() TA025PW620RJE Ohmite | 9 |
| Datasheet | 12 Weeks | Through Hole | Radial | - | WIRE | - | - | - | - | -55°C~180°C | Bulk | 2009 | Power Chip® TA | 2.220Lx0.240W 56.39mmx6.10mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | ±50ppm/°C | 620Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Thick Film | - | RATED AC VOLTAGE (V): 350 | 8533.29.00.00 | 25W | - | - | 25W | - | - | Rectangular | FIXED RESISTOR | - | - | - | - | 500V | - | - | - | - | - | - | 30.2006mm | 1.189 30.21mm | - | ROHS3 Compliant | - | ||
![]() TUM10J1K0E Ohmite | In Stock | - | Datasheet | 27 Weeks | Through Hole | Axial | - | WIRE | - | - | - | 750V | - | Bulk | 2002 | TUM | 0.394 x 0.354 Rectangularx1.929L 10.00mmx9.00mmx49.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±350ppm/°C | 1kOhm | Matte Tin (Sn) | 275°C | 70°C | Metal Oxide Film | - | - | - | 10W | 750V | - | 10W | - | 10mm | Flameproof | FIXED RESISTOR | - | - | - | 35mm | - | - | 800 μm | - | - | Flame Proof, Safety | - | 9mm | - | Unknown | ROHS3 Compliant | - | ||
![]() 25J10R Ohmite | 70 |
| Datasheet | 11 Weeks | Through Hole | Axial | - | - | - | Ceramic | 350°C | 330V | - | Bulk | 2011 | 20 | 0.276Diax1.016L 7.00mmx25.80mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±30ppm/°C | 10Ohm | Tin/Lead (Sn/Pb) | - | - | Wirewound | - | - | - | 5W | 330V | - | 5W | - | - | All-Welded | FIXED RESISTOR | - | 5W | - | 38.1mm | - | - | 0.813 mm | - | - | Flame Retardant Coating, Safety | - | - | - | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() 43F75R Ohmite | In Stock | - | Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | Ceramic | - | 200V | - | Bulk | 2012 | Ωicone® 40 | 0.220Diax0.594L 5.60mmx15.10mm | ±1% | - | - | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 75Ohm | - | 275°C | 25°C | Wirewound | - | - | - | 3W | 200V | - | 3W | - | - | All-Welded | FIXED RESISTOR | - | 3W | - | 38.1mm | - | - | - | - | 20 AWG | - | 5.5mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 43F50R Ohmite | In Stock | - | Datasheet | 14 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | Ceramic | - | 200V | - | Bulk | 2014 | Ωicone® 40 | 0.220Diax0.594L 5.60mmx15.10mm | ±1% | - | - | Active | Not Applicable | 2 | - | - | ±20ppm/°C | 50Ohm | - | 275°C | 25°C | Wirewound | - | - | - | 3W | 200V | - | 3W | - | - | All-Welded | FIXED RESISTOR | - | 3W | - | 38.1mm | - | - | - | - | 20 AWG | - | 5.54mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() B12J40RE Ohmite | 132 |
| Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | - | - | 625V | - | Bulk | 2007 | Brown Devil® 200 | 0.313Diax1.750L 7.94mmx44.45mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±260ppm/°C | 40Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 12W | 625V | - | 12W | - | - | All-Welded | FIXED RESISTOR | - | - | - | 38.1mm | - | - | - | - | - | Flame Retardant Coating, Safety | 7.94mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() TEH100M1R00FE Ohmite | 1 |
| Datasheet | 18 Weeks | Through Hole | TO-247-2 | - | FLAT | - | - | - | 350V | - | Tube | 2011 | TEH100 | 0.620Lx0.195W 15.75mmx4.95mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | 250ppm/°C | 1Ohm | Tin (Sn) | 175°C | 25°C | Thick Film | - | NON-INDUCTIVE; POWER DISSIPATED USING HEAT SINK: 100W | - | 100W | 350V | - | 100W | 10.42mm | 5.21mm | Rectangular | FIXED RESISTOR | - | 3.5W | 10.42mm | 14.48mm | - | 10.16mm | 1.67 mm | - | - | Moisture Resistant, Non-Inductive, Pulse Withstanding | - | 20.955mm | 0.825 20.96mm | Unknown | ROHS3 Compliant | - | ||
![]() TA810PW3R90J Ohmite | In Stock | - | Datasheet | 10 Weeks | Through Hole | Radial | - | - | - | - | - | - | -55°C~180°C | Bulk | 2009 | Power Chip® TA | 1.085Lx0.240W 27.56mmx6.10mm | ±5% | - | - | Active | 1 (Unlimited) | 4 | Pin | EAR99 | ±100ppm/°C | 3.9Ohm | - | - | - | Thick Film | - | - | - | 10W | - | - | 10W | 20.32mm | - | Non-Inductive | FIXED RESISTOR | unknown | - | - | - | - | - | 0.6 mm | - | - | - | - | 25.908mm | 1.020 25.91mm | - | Non-RoHS Compliant | - | ||
![]() 605HR010 Ohmite | In Stock | - | Datasheet | 6 Weeks | Through Hole | Axial | - | WIRE | - | - | - | 60mV | - | Bulk | 2007 | 60 | 0.355L 9.02mm | ±3% | - | no | Obsolete | Not Applicable | 2 | - | EAR99 | 100 ppm/°C | 10mOhm | Copper (Cu) | 275°C | -55°C | Metal Element | 0.5W 1/2W | NON-INDUCTIVE, FLAMEPROOF | - | 500mW | - | - | 500mW | - | - | Flameproof | FIXED RESISTOR | - | 0.5W | - | - | - | - | - | - | - | Current Sense, Flame Proof, Non-Inductive, Safety | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 603HR015 Ohmite | In Stock | - | Datasheet | 6 Weeks | Through Hole | Axial | - | WIRE | - | - | - | 60mV | - | Bulk | 2007 | 60 | 0.155L 3.94mm | ±3% | - | no | Active | Not Applicable | 2 | - | EAR99 | 100 ppm/°C | 15mOhm | Copper (Cu) | 275°C | -55°C | Metal Element | 0.25W 1/4W | NON-INDUCTIVE, FLAMEPROOF | - | 250mW | - | - | 250mW | - | - | Flameproof | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | Current Sense, Flame Proof, Non-Inductive, Safety | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 41F560 Ohmite | In Stock | - | Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | Ceramic | - | 150V | - | Bulk | 2014 | Ωicone® 40 | 0.126Diax0.437L 3.20mmx11.10mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 560Ohm | Tin/Lead (Sn/Pb) | 275°C | 25°C | Wirewound | - | - | - | 1W | 150V | - | 1W | - | - | All-Welded | FIXED RESISTOR | - | 1W | - | 38.1mm | - | - | - | - | 24 AWG | - | 3.2mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 91J1R3 Ohmite | In Stock | - | Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | Bulk | 2003 | 90 | 0.142Diax0.453L 3.60mmx11.50mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 1.3Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | POWER DISSIPATED USING HEAT SINK | - | 1.5W | - | - | 1.5W | - | - | All-Welded | FIXED RESISTOR | - | - | - | 38mm | 150V | - | 0.51 mm | - | - | Flame Retardant Coating, Safety | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 91J270 Ohmite | In Stock | - | Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | - | - | 150V | - | Bulk | 2003 | 90 | 0.142Diax0.453L 3.60mmx11.50mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±30ppm/°C | 270Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | - | - | 1.5W | - | - | 1.5W | - | - | All-Welded | FIXED RESISTOR | - | - | - | 38mm | - | - | - | - | - | Flame Retardant Coating, Safety | 3.6mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 81F6R81 Ohmite | 46 |
| Datasheet | 14 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | - | Bulk | 2014 | Acrasil® 80 | 0.126Diax0.437L 3.20mmx11.10mm | ±1% | e0 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 6.81Ohm | Tin/Lead (Sn/Pb) | - | - | Wirewound | - | PRECISION | - | 1W | - | - | 1W | - | - | All-Welded | FIXED RESISTOR | - | 1W | - | 38.1mm | 150V | - | 0.51 mm | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() OX683KE Ohmite | 577 |
| Datasheet | 22 Weeks | Through Hole | Axial | - | WIRE | - | - | - | 300V | -40°C~220°C | Bulk | 2004 | OX | 0.217Diax0.650L 5.50mmx16.50mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -1000/ -1600ppm/°C | 68kOhm | Tin/Copper (Sn/Cu) | - | - | Ceramic | - | - | - | 1W | 300V | TR, 13 INCH | 1W | - | - | Cylindrical | FIXED RESISTOR | - | 1W | - | 38mm | - | - | 800 μm | - | - | Moisture Resistant, Pulse Withstanding | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() OX103K Ohmite | In Stock | - | Datasheet | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | 300V | -40°C~220°C | Bulk | 2004 | OX | 0.217Diax0.650L 5.50mmx16.50mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | -1000/ -1600ppm/°C | 10kOhm | Tin/Copper (Sn/Cu) | - | - | Ceramic | - | - | - | 1W | 300V | TR, 13 INCH | 1W | - | - | Cylindrical | FIXED RESISTOR | - | 1W | - | 38mm | - | - | - | - | - | Moisture Resistant, Pulse Withstanding | 5.5mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 41FR10E Ohmite | 185 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | 150V | - | Bulk | 2005 | Ωicone® 40 | 0.126Diax0.437L 3.20mmx11.10mm | ±1% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±90ppm/°C | 100mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | - | 1W | 150V | - | 1W | - | - | All-Welded | FIXED RESISTOR | - | 1W | - | 38.1mm | - | - | - | - | - | - | 3.2mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() SM102034006FE Ohmite | 157 |
| Datasheet | 11 Weeks | Through Hole | Radial | - | - | - | - | - | 5kV | -55°C~110°C | Bulk | 2014 | Slim-Mox | 0.580Lx0.100W 14.73mmx2.54mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | - | 25 ppm/°C | 400MOhm | - | - | - | Thick Film | - | - | - | 1W | 5kV | - | 1W | 10.16mm | - | - | - | - | - | 10.16mm | - | - | - | 813 μm | - | - | Non-Inductive | - | 8.636mm | 0.340 8.64mm | - | ROHS3 Compliant | - |