- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Material | Body Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Construction | Resistor Type | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Lead Diameter | Size Code | Wire/Cable Gauge | Features | Diameter | Height | Height Seated (Max) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 91J2R7E Ohmite | 43 |
| Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | Bulk | 2011 | 90 | 0.142Diax0.453L 3.60mmx11.50mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 2.7Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 1.5W | - | - | 1.5W | - | All-Welded | FIXED RESISTOR | 2V | - | - | 38.1mm | 150V | - | - | - | Flame Retardant Coating, Safety | 3.6mm | - | - | - | ROHS3 Compliant | - | ||
![]() 41F2R0E Ohmite | 10106 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | 150V | - | Bulk | 2005 | Ωicone® 40 | 0.126Diax0.437L 3.20mmx11.10mm | ±1% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±50ppm/°C | 2Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | - | 1W | 150V | - | 1W | - | All-Welded | FIXED RESISTOR | - | 1W | - | 38.1mm | - | - | - | - | - | 3.2mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MOX5003302JSE Ohmite | 312 |
| Datasheet | 27 Weeks | - | Axial | - | - | - | - | - | - | -55°C~155°C | Bulk | 2017 | MOX500 | 0.205Diax0.571L 5.20mmx14.50mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 33kOhm | - | - | - | Thick Film | 2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | ROHS3 Compliant | - | ||
![]() 43J3R0E Ohmite | 98 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | Bulk | 2005 | Ωicone® 40 | 0.220Diax0.594L 5.60mmx15.10mm | ±5% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±50ppm/°C | 3Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Wirewound | - | - | - | 3W | 200V | - | 3W | - | All-Welded | FIXED RESISTOR | - | 3W | - | 38.1mm | - | 0.81 mm | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MOX5002703GSE Ohmite | 168 |
| Datasheet | 27 Weeks | - | Axial | - | - | - | - | - | - | -55°C~155°C | Bulk | 2017 | MOX500 | 0.205Diax0.571L 5.20mmx14.50mm | ±2% | - | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 270kOhm | - | - | - | Thick Film | 2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | ROHS3 Compliant | - | ||
![]() OJ3635E-R52 Ohmite | 49 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | WIRE | - | - | - | 200V | - | Tape & Reel (TR) | 2014 | Little Rebel® OJ | 0.073Diax0.138L 1.85mmx3.50mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | -450ppm/°C | 36kOhm | - | 155°C | -70°C | Carbon Film | 0.125W 1/8W | - | 8533.10.00.65 | 125mW | - | TR | 125mW | - | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | 1.85mm | - | - | - | RoHS Compliant | - | ||
![]() 40J10R Ohmite | In Stock | - | Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | Ceramic | - | 1kV | - | Bulk | 2014 | Ωicone® 40 | 0.406Diax1.902L 10.30mmx48.30mm | ±5% | - | - | Active | Not Applicable | 2 | EAR99 | ±20ppm/°C | 10Ohm | - | 275°C | 25°C | Wirewound | - | - | - | 10W | 1kV | - | 10W | - | All-Welded | FIXED RESISTOR | - | - | - | 38.1mm | - | - | - | 18 AWG | - | 10.3mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 93J68RE Ohmite | 38 |
| Datasheet | 18 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | - | Bulk | 2014 | 90 | 0.233Diax0.579L 5.90mmx14.70mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±30ppm/°C | 68Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 3.25W | - | - | 3.25W | - | All-Welded | FIXED RESISTOR | - | - | - | 38.1mm | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | ROHS3 Compliant | - | ||
![]() TA305PA1K00J Ohmite | In Stock | - | Datasheet | 8 Weeks | Through Hole | Radial | - | WIRE | - | - | - | - | -55°C~180°C | Bulk | 2009 | Power Chip® TA | 0.500Lx0.100W 12.70mmx2.54mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 1kOhm | Tin/Lead (Sn/Pb) | - | - | Thick Film | - | RATED AC VOLTAGE (V): 350 | - | 5W | - | - | 5W | 7.62mm | - | FIXED RESISTOR | - | 5W | - | - | 500V | - | - | - | - | - | 25.908mm | 1.020 25.91mm | - | Non-RoHS Compliant | - | ||
![]() 45FR20E Ohmite | 41 |
| Datasheet | 14 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | 460V | - | Bulk | 2011 | Ωicone® 40 | 0.343Diax0.937L 8.70mmx23.80mm | ±1% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±90ppm/°C | 200mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | - | 5W | 460V | - | 5W | - | All-Welded | FIXED RESISTOR | - | 5W | - | 38.1mm | - | - | - | - | - | 8.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 41F350E Ohmite | In Stock | - | Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | 150V | - | Bulk | 2011 | Ωicone® 40 | 0.126Diax0.437L 3.20mmx11.10mm | ±1% | e1 | - | Active | Not Applicable | 2 | EAR99 | ±20ppm/°C | 350Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | - | 1W | 150V | - | 1W | - | All-Welded | FIXED RESISTOR | - | 1W | - | 38.1mm | - | - | - | - | - | 3.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() WHA75RFE Ohmite | In Stock | - | Datasheet | 20 Weeks | Through Hole | Axial | - | - | - | - | - | - | -55°C~150°C | Bulk | 2014 | WH | 0.100Diax0.200L 2.54mmx5.08mm | ±1% | e3 | yes | Active | Not Applicable | 2 | - | ±20ppm/°C | 75Ohm | Tin (Sn) | - | - | Wirewound | 0.5W 1/2W | PRECISION | - | - | - | - | 500mW | - | Epoxy Molded | FIXED RESISTOR | - | 0.5W | - | - | - | 0.6 mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 15FR250E Ohmite | 305 |
| Datasheet | 17 Weeks | Through Hole | Axial | - | WIRE | - | - | Silicone | 100mV | -55°C~275°C | Bulk | 2008 | 10 | 0.331Diax0.937L 8.40mmx23.80mm | ±1% | e1 | yes | Active | Not Applicable | 2 | EAR99 | 50 ppm/°C | 250mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Metal Element | - | - | - | 5W | 1kV | TR | 5W | - | Cylindrical | FIXED RESISTOR | - | 5W | - | 39.7mm | - | 50 μm | - | - | Current Sense | 8.4mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() OL6245E-R52 Ohmite | 49 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | WIRE | - | - | - | 350V | - | Tape & Reel (TR) | 2014 | Little Rebel® OL | 0.118Diax0.354L 3.00mmx9.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | -700ppm/°C | 620kOhm | - | 155°C | -70°C | Carbon Film | 0.5W 1/2W | - | 8533.10.00.65 | 500mW | - | TR | 500mW | - | Cylindrical | FIXED RESISTOR | - | 0.5W | - | - | - | - | - | - | - | 3mm | - | - | - | RoHS Compliant | - | ||
![]() 15FR030E Ohmite | 120 | - | Datasheet | 17 Weeks | Through Hole | Axial | - | WIRE | - | - | - | 100mV | -55°C~275°C | Bulk | 2008 | 10 | 0.331Diax0.937L 8.40mmx23.80mm | ±1% | e1 | yes | Active | Not Applicable | 2 | EAR99 | 50 ppm/°C | 30mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Metal Element | - | - | - | 5W | 1kV | TR | 5W | - | Cylindrical | FIXED RESISTOR | - | 5W | - | 39.7mm | - | - | - | - | Current Sense, Non-Inductive | 8.4mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 81F18R2 Ohmite | In Stock | - | Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | - | - | 150V | - | Bulk | 2014 | Acrasil® 80 | 0.126Diax0.437L 3.20mmx11.10mm | ±1% | e0 | - | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 18.2Ohm | Tin/Lead (Sn/Pb) | 275°C | 25°C | Wirewound | - | PRECISION | - | 1W | - | - | 1W | - | All-Welded | FIXED RESISTOR | - | 1W | - | 38.1mm | - | - | - | - | - | 3.2mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 43FR20 Ohmite | In Stock | - | Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | Ceramic | - | 200V | - | Bulk | 2014 | Ωicone® 40 | 0.220Diax0.594L 5.60mmx15.10mm | ±1% | - | - | Active | Not Applicable | 2 | EAR99 | ±90ppm/°C | 200mOhm | - | 275°C | 25°C | Wirewound | - | - | - | 3W | 200V | - | 3W | - | All-Welded | FIXED RESISTOR | - | 3W | - | 38.1mm | - | - | - | 20 AWG | - | 5.5mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() OJ1035E-R52 Ohmite | 49 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | WIRE | - | - | - | 200V | - | Tape & Reel (TR) | 2014 | Little Rebel® OJ | 0.073Diax0.138L 1.85mmx3.50mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | -450ppm/°C | 10kOhm | - | 155°C | -70°C | Carbon Film | 0.125W 1/8W | - | 8533.10.00.65 | 125mW | - | TR | 125mW | - | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | 1.85mm | - | - | - | RoHS Compliant | - | ||
![]() 615HR010E Ohmite | 8762 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | WIRE | - | - | - | 60mV | - | Bulk | 2011 | 60 | 0.750L 19.05mm | ±3% | e1 | yes | Active | Not Applicable | 2 | EAR99 | - | 10mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | -55°C | Metal Element | - | FLAMEPROOF, NON-INDUCTIVE | - | 1.5W | - | - | 1.5W | - | Flameproof | FIXED RESISTOR | - | - | - | - | - | - | - | - | Current Sense, Flame Proof, Non-Inductive, Safety | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() TWW10J82RE Ohmite | 44 |
| Datasheet | 27 Weeks | Through Hole | Radial | - | - | - | - | - | 750V | -55°C~275°C | Bulk | 2015 | TWW | 0.492Lx0.354W 12.50mmx9.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±350ppm/°C | 82Ohm | - | - | - | Wirewound | - | - | - | 10W | 750V | - | 10W | 5.08mm | Rectangular | FIXED RESISTOR | - | - | 5mm | - | - | - | 4935 | - | Flame Proof, Safety | - | 51.0032mm | 2.008 51.00mm | Unknown | ROHS3 Compliant | - |