- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Material | Operating Temperature (Max.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Lead Spacing | Lead Diameter | Size Code | Rated Temperature | Wire/Cable Gauge | Wire/Cable Diameter | Features | Diameter | Height | Height Seated (Max) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B20J1K25 Ohmite | 78 | - | Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | - | 350°C | - | - | Bulk | 2005 | Brown Devil® 200 | 0.437Diax2.000L 11.11mmx50.80mm | ±5% | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±260ppm/°C | 1.25kOhm | Tin (Sn) | - | - | Wirewound | - | - | - | 20W | - | - | 20W | - | - | All-Welded | FIXED RESISTOR | - | - | - | 38.1mm | 750V | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TFSF100RJE Ohmite | 140 |
| Datasheet | 18 Weeks | Through Hole | Axial | - | FLAT | - | - | - | 11kV | -55°C~200°C | Bulk | 2004 | TFS | 0.413 x 0.035 Rectangularx1.024L 10.50mmx0.90mmx26.00mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 100Ohm | Tin/Silver (Sn/Ag) | - | - | Thick Film | - | - | - | 2W | 11kV | - | 2W | - | - | Encapsulated | FIXED RESISTOR | unknown | 2W | - | 10mm | - | - | 500 μm | - | - | - | - | Non-Inductive, Pulse Withstanding | - | 1.3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() EY150KE Ohmite | 49 |
| Datasheet | 31 Weeks | Through Hole | Axial | - | - | - | - | - | 550V | -40°C~110°C | Bulk | 2014 | EY | 0.370Diax1.819L 9.40mmx46.20mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | - | -1200/ -600ppm/°C | 15Ohm | - | - | - | Ceramic | - | - | - | 2.5W | 550V | - | 2.5W | - | - | - | - | - | - | - | - | - | - | 1 mm | - | - | - | - | Moisture Resistant | 9.4mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 91J5R1E Ohmite | In Stock | - | Datasheet | 18 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | - | Bulk | 2011 | 90 | 0.142Diax0.453L 3.60mmx11.50mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 5.1Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 1.5W | - | - | 1.5W | - | - | All-Welded | FIXED RESISTOR | - | - | - | 38.1mm | 150V | - | 0.511 mm | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() B20J30KE Ohmite | 64 |
| Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | - | - | 750V | - | Bulk | 2008 | Brown Devil® 200 | 0.437Diax2.000L 11.11mmx50.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±260ppm/°C | 30kOhm | Tin (Sn) | 350°C | 25°C | Wirewound | - | - | - | 20W | 750V | - | 20W | - | - | All-Welded | FIXED RESISTOR | - | - | - | 38.1mm | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | 11.11mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() OF242JE Ohmite | 133 |
| Datasheet | 22 Weeks | Through Hole | Axial | - | WIRE | - | - | - | 350V | - | Strip | 2005 | Little Demon® OF | 0.150Diax0.406L 3.80mmx10.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 2.4kOhm | Matte Tin (Sn) | 130°C | -70°C | Carbon Composition | 0.5W 1/2W | - | 8533.10.00.60 | 500mW | 350V | Bulk | 500mW | - | - | Tubular | FIXED RESISTOR | - | 0.5W | - | - | - | - | 0.7 mm | - | - | - | - | Pulse Withstanding | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TWW5JR05E Ohmite | In Stock | - | Datasheet | 25 Weeks | - | Radial | NO | - | THROUGH HOLE MOUNT | - | - | - | -55°C~275°C | - | - | TWW | 0.492Lx0.354W 12.50mmx9.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±400ppm/°C | 50mOhm | - | - | - | Wirewound | 5W | - | - | - | - | - | - | - | - | Rectangular | FIXED RESISTOR | - | 5W | - | 5mm | 350V | 5mm | - | 4935 | - | - | - | Flame Proof, Safety | - | - | 1.024 26.00mm | - | ROHS3 Compliant | - | ||
![]() TEH100MR075JE Ohmite | 71 |
| Datasheet | 18 Weeks | Through Hole | TO-247-2 | - | FLAT | - | - | - | 350V | - | Tube | 2011 | TEH100 | 0.620Lx0.195W 15.75mmx4.95mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | 50 ppm/°C | 75mOhm | Tin (Sn) | 175°C | 25°C | Thick Film | - | NON-INDUCTIVE; POWER DISSIPATED USING HEAT SINK: 100W | - | 100W | 350V | - | 100W | 10.42mm | 5.21mm | Rectangular | FIXED RESISTOR | - | 3.5W | 10.42mm | 14.48mm | - | 10.16mm | 1.67 mm | - | - | - | - | Moisture Resistant, Non-Inductive, Pulse Withstanding | - | 20.955mm | 0.825 20.96mm | - | ROHS3 Compliant | - | ||
![]() TA305PA250RJ Ohmite | In Stock | - | Datasheet | 12 Weeks | Through Hole | Radial | - | WIRE | - | - | - | - | -55°C~180°C | Bulk | 2015 | Power Chip® TA | 0.500Lx0.100W 12.70mmx2.54mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 250Ohm | Tin/Lead (Sn/Pb) | - | - | Thick Film | - | RATED AC VOLTAGE (V): 350 | - | 5W | 350V | - | 5W | 7.62mm | - | - | FIXED RESISTOR | - | 5W | - | - | 500V | - | - | - | - | - | - | - | - | 25.908mm | 1.020 25.91mm | - | Non-RoHS Compliant | - | ||
![]() 30J27R Ohmite | In Stock | - | Datasheet | 16 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | Bulk | 2014 | 30 | 0.406Diax1.843L 10.30mmx46.80mm | ±5% | - | no | Active | Not Applicable | 2 | - | EAR99 | - | 27Ohm | - | - | - | Wirewound | - | - | - | 10W | 1kV | - | 10W | - | - | Tubular | FIXED RESISTOR | unknown | - | - | 38.1mm | 1000V | - | - | - | - | - | - | - | 10.3mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SM102032505JE Ohmite | 38 |
| Datasheet | 11 Weeks | Through Hole | Radial | - | - | - | - | - | 5kV | -55°C~110°C | Bulk | 2014 | Slim-Mox | 0.580Lx0.100W 14.73mmx2.54mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | 25 ppm/°C | 25MOhm | - | - | - | Thick Film | - | - | - | 1W | 5kV | - | 1W | 10.16mm | - | - | - | - | - | 10.16mm | - | - | - | 813 μm | - | - | - | - | Non-Inductive | - | 8.636mm | 0.340 8.64mm | - | ROHS3 Compliant | - | ||
![]() 55J75RE Ohmite | 1025 |
| Datasheet | 9 Weeks | - | Axial | - | - | - | - | - | - | - | Bulk | 2014 | 50 | 0.315Diax0.827L 8.00mmx21.00mm | ±5% | - | yes | Active | Not Applicable | 2 | - | - | ±50ppm/°C | 75Ohm | - | - | - | Wirewound | - | - | - | 5W | 200V | - | 5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() OX120KE Ohmite | 538 |
| Datasheet | 22 Weeks | Through Hole | Axial | - | WIRE | - | - | - | 300V | -40°C~220°C | Bulk | 2004 | OX | 0.217Diax0.650L 5.50mmx16.50mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -1000/ -1600ppm/°C | 12Ohm | Tin/Copper (Sn/Cu) | - | - | Ceramic | - | - | 8533.10.00.60 | 1W | 300V | TR, 13 INCH | 1W | - | - | Cylindrical | FIXED RESISTOR | - | 1W | - | 38mm | - | - | 800 μm | - | - | - | - | Moisture Resistant, Pulse Withstanding | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MOX5001502JSE Ohmite | 236 |
| Datasheet | 27 Weeks | - | Axial | - | - | - | - | - | - | -55°C~155°C | Bulk | 2017 | MOX500 | 0.205Diax0.571L 5.20mmx14.50mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 15kOhm | - | - | - | Thick Film | 2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | ROHS3 Compliant | - | ||
![]() OY122KE Ohmite | 323 |
| Datasheet | 22 Weeks | Through Hole | Axial | - | WIRE | - | Ceramic | - | 400V | -40°C~220°C | Bulk | 2010 | OY | 0.276Diax0.748L 7.00mmx19.00mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -1000/ -1600ppm/°C | 1.2kOhm | Tin/Copper (Sn/Cu) | - | - | - | - | - | - | 2W | 400V | TR, 13 INCH | 2W | - | - | Cylindrical | FIXED RESISTOR | - | 2W | - | 38mm | - | - | 800 μm | - | - | - | 787.4 μm | Moisture Resistant, Pulse Withstanding | 7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 40FR75 Ohmite | In Stock | - | Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | 1kV | - | Bulk | 2005 | Ωicone® 40 | 0.406Diax1.902L 10.30mmx48.30mm | ±1% | - | no | Active | Not Applicable | 2 | - | - | ±90ppm/°C | 750mOhm | - | 275°C | 25°C | Wirewound | - | - | - | 10W | - | - | 10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.3mm | - | - | - | Non-RoHS Compliant | - | ||
![]() TWW10J300E Ohmite | 726 |
| Datasheet | 27 Weeks | Through Hole | Radial | - | - | - | - | - | 750V | -55°C~275°C | Bulk | 2011 | TWW | 0.492Lx0.354W 12.50mmx9.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±350ppm/°C | 300Ohm | - | - | - | Wirewound | - | - | - | 10W | 750V | - | 10W | 5.08mm | - | Rectangular | FIXED RESISTOR | - | - | 5mm | - | - | - | - | 4935 | - | - | - | Flame Proof, Safety | - | 51.0032mm | 2.008 51.00mm | Unknown | ROHS3 Compliant | - | ||
![]() 45J7K5 Ohmite | In Stock | - | Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | Ceramic | - | - | - | Bulk | 2014 | Ωicone® 40 | 0.343Diax0.937L 8.70mmx23.80mm | ±5% | - | - | Active | Not Applicable | 2 | - | - | ±20ppm/°C | 7.5kOhm | - | - | - | Wirewound | - | - | - | 5W | 460V | - | 5W | - | - | All-Welded | FIXED RESISTOR | - | 5W | - | 38.1mm | - | - | - | - | - | 18 AWG | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 45F2R2 Ohmite | In Stock | - | Datasheet | 14 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | - | Bulk | 2014 | Ωicone® 40 | 0.343Diax0.937L 8.70mmx23.80mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±50ppm/°C | 2.2Ohm | Tin/Lead (Sn/Pb) | - | - | Wirewound | - | - | - | 5W | - | - | 5W | - | - | All-Welded | FIXED RESISTOR | - | 5W | - | 38.1mm | 460V | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TUW15J2R7E Ohmite | 11 |
| Datasheet | 27 Weeks | Through Hole | Axial | - | - | - | - | - | 1kV | - | Bulk | 2014 | TUW | 0.492 x 0.453 Rectangularx1.929L 12.50mmx11.50mmx49.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±400ppm/°C | 2.7Ohm | - | - | - | Wirewound | - | - | - | 15W | - | - | 15W | - | - | Flameproof | FIXED RESISTOR | - | - | - | 35mm | - | - | 0.8 mm | - | 70°C | - | - | Flame Proof, Safety | - | 11.5mm | - | - | ROHS3 Compliant | - |