- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Material | Operating Temperature (Max.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Depth | Construction | Resistor Type | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Lead Spacing | Lead Diameter | Size Code | Rated Temperature | Wire/Cable Gauge | Features | Diameter | Height | Height Seated (Max) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 25J15KE Ohmite | 159 |
| Datasheet | 11 Weeks | Through Hole | Axial | - | - | - | - | - | 330V | - | Bulk | 2005 | 20 | 0.276Diax1.016L 7.00mmx25.80mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±30ppm/°C | 15kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 5W | 330V | - | 5W | - | - | All-Welded | FIXED RESISTOR | 5W | - | 38.1mm | - | - | - | - | - | - | Flame Retardant Coating, Safety | 7mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() TA025PW10K0J Ohmite | 305 |
| Datasheet | 12 Weeks | Through Hole | Radial | - | WIRE | - | - | - | - | -55°C~180°C | Bulk | 2015 | Power Chip® TA | 2.220Lx0.240W 56.39mmx6.10mm | ±5% | e0 | no | Active | 1 (Unlimited) | 4 | - | EAR99 | ±50ppm/°C | 10kOhm | Tin/Lead (Sn/Pb) | - | - | Thick Film | - | RATED AC VOLTAGE (V): 350 | 8533.29.00.00 | 25W | - | - | 25W | 48.3mm | - | - | FIXED RESISTOR | - | - | - | 500V | - | - | - | - | - | - | - | 30.2006mm | 1.189 30.21mm | - | Non-RoHS Compliant | - | ||
![]() B12J125E Ohmite | 49 |
| Datasheet | 10 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | 625V | - | Bulk | 2008 | Brown Devil® 200 | 0.313Diax1.750L 7.94mmx44.45mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±260ppm/°C | 125Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 12W | 625V | - | 12W | - | - | All-Welded | FIXED RESISTOR | - | - | 38.1mm | - | - | - | - | - | - | Flame Retardant Coating, Safety | 7.94mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 95J20R Ohmite | 33 |
| Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | Ceramic | - | 495V | - | Bulk | 2003 | 90 | 0.264Diax0.969L 6.70mmx24.60mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±30ppm/°C | 20Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | - | - | 5W | 495V | - | 5W | - | - | All-Welded | FIXED RESISTOR | 5W | - | 38.1mm | - | - | 0.81 mm | - | - | - | Flame Retardant Coating, Safety | - | - | - | Unknown | Non-RoHS Compliant | - | ||
![]() TUW5J47RE Ohmite | 1955 |
| Datasheet | 27 Weeks | Through Hole | Axial | - | - | - | - | - | 350V | - | Bulk | 2014 | TUW | 0.394 x 0.354 Rectangularx0.866L 10.00mmx9.00mmx22.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±350ppm/°C | 47Ohm | - | - | - | Wirewound | - | - | - | 5W | - | - | 5W | - | - | Flameproof | FIXED RESISTOR | 5W | - | 35mm | - | - | 0.8 mm | 8739 | 70°C | - | Flame Proof, Safety | - | 9mm | - | - | ROHS3 Compliant | - | ||
![]() TFSC100KJE Ohmite | 197 |
| Datasheet | 18 Weeks | Through Hole | Axial | - | FLAT | - | - | - | 4kV | -55°C~200°C | Bulk | 2004 | TFS | 0.217 x 0.028 Rectangularx0.512L 5.50mmx0.70mmx13.00mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 100kOhm | Tin/Silver (Sn/Ag) | - | - | Thick Film | 0.75W 3/4W | - | - | 750mW | 4kV | - | 750mW | - | 5.5mm | Encapsulated | FIXED RESISTOR | 0.75W | - | 10mm | - | - | 500 μm | - | - | - | Non-Inductive, Pulse Withstanding | - | 1.1mm | - | - | ROHS3 Compliant | - | ||
![]() TAH20PR390JE Ohmite | 45 |
| Datasheet | 18 Weeks | Through Hole | TO-220-2 | - | FLAT | - | - | - | 350V | - | Tube | 2014 | TAH | 0.410Lx0.125W 10.41mmx3.18mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | 100 ppm/°C | 390mOhm | Tin/Silver (Sn/Ag) | 175°C | -55°C | Thick Film | - | RATED POWER DISSIPATED USING HEATSINK | - | 20W | - | - | 20W | 5.34mm | - | Encapsulated | FIXED RESISTOR | - | 5.34mm | - | - | 5.08mm | 1.4 mm | - | - | - | Moisture Resistant, Pulse Withstanding | - | 16.51mm | 0.650 16.52mm | - | ROHS3 Compliant | - | ||
![]() 53J100E Ohmite | 633 |
| Datasheet | 9 Weeks | - | Axial | - | - | - | - | - | - | - | Bulk | 2014 | 50 | 0.220Diax0.551L 5.60mmx14.00mm | ±5% | - | yes | Active | Not Applicable | 2 | - | - | ±30ppm/°C | 100Ohm | - | - | - | Wirewound | - | - | - | 3W | 150V | - | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 41J56R Ohmite | In Stock | - | Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | - | - | 150V | - | Bulk | 2014 | Ωicone® 40 | 0.126Diax0.437L 3.20mmx11.10mm | ±5% | - | no | Active | Not Applicable | 2 | - | - | ±20ppm/°C | 56Ohm | - | 275°C | 25°C | Wirewound | - | - | - | 1W | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 45F6K8 Ohmite | In Stock | - | Datasheet | 14 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | Ceramic | - | 460V | - | Bulk | 2014 | Ωicone® 40 | 0.343Diax0.937L 8.70mmx23.80mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 6.8kOhm | Tin/Lead (Sn/Pb) | 275°C | 25°C | Wirewound | - | - | - | 5W | 460V | - | 5W | - | - | All-Welded | FIXED RESISTOR | 5W | - | 38.1mm | - | - | - | - | - | 18 AWG | - | 8.7mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() OF910JE Ohmite | In Stock | - | Datasheet | 22 Weeks | Through Hole | Axial | - | WIRE | - | - | - | 350V | - | Strip | 2014 | Little Demon® OF | 0.150Diax0.406L 3.80mmx10.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 91Ohm | Matte Tin (Sn) | 130°C | -70°C | Carbon Composition | 0.5W 1/2W | - | 8533.10.00.60 | 500mW | - | Bulk | 500mW | - | - | Tubular | FIXED RESISTOR | 0.5W | - | - | - | - | 0.7 mm | - | - | - | Pulse Withstanding | - | - | - | - | ROHS3 Compliant | - | ||
![]() 20J450E Ohmite | 106 |
| Datasheet | 11 Weeks | Through Hole | Axial | - | - | - | - | - | 720V | - | Bulk | 2011 | 20 | 0.394Diax1.858L 10.00mmx47.20mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±30ppm/°C | 450Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 10W | 720V | - | 10W | - | - | All-Welded | FIXED RESISTOR | - | - | 38.1mm | - | - | - | - | - | - | Flame Retardant Coating, Safety | 10mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 25J12R Ohmite | In Stock | - | Datasheet | 11 Weeks | Through Hole | Axial | - | - | - | Ceramic | - | 330V | - | Bulk | 2011 | 20 | 0.276Diax1.016L 7.00mmx25.80mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±30ppm/°C | 12Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | - | - | 5W | 330V | - | 5W | - | - | All-Welded | FIXED RESISTOR | 5W | - | 38.1mm | - | - | - | - | - | - | Flame Retardant Coating, Safety | 7mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 90J240 Ohmite | In Stock | - | Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | - | - | 1.08kV | - | Bulk | 2014 | 90 | 0.343Diax1.811L 8.70mmx46.00mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±30ppm/°C | 240Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | - | - | 11W | - | - | 11W | - | - | - | FIXED RESISTOR | - | - | 38mm | - | - | - | - | - | - | Flame Retardant Coating, Safety | 8.7mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 23JR20 Ohmite | In Stock | - | Datasheet | 11 Weeks | Through Hole | Axial | - | - | - | Ceramic | 350°C | - | - | Bulk | 2011 | 20 | 0.220Diax0.516L 5.60mmx13.10mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | 50 ppm/°C | 200mOhm | Tin/Lead (Sn/Pb) | - | - | Wirewound | - | - | - | 3W | 135V | - | 3W | - | - | All-Welded | FIXED RESISTOR | 3W | - | 38.1mm | - | - | 0.813 mm | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() OF39GJE Ohmite | In Stock | - | Datasheet | 22 Weeks | Through Hole | Axial | - | WIRE | - | - | - | 350V | - | Strip | 2005 | Little Demon® OF | 0.150Diax0.406L 3.80mmx10.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 3.9Ohm | Matte Tin (Sn) | 130°C | -70°C | Carbon Composition | 0.5W 1/2W | - | 8533.10.00.60 | 500mW | 700V | Bulk | 500mW | - | - | Tubular | FIXED RESISTOR | 0.5W | - | - | - | - | 700 μm | - | - | - | Pulse Withstanding | 3.8mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 45J150E Ohmite | 94 |
| Datasheet | 14 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | 460V | - | Bulk | 2011 | Ωicone® 40 | 0.343Diax0.937L 8.70mmx23.80mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | - | ±20ppm/°C | 150Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | - | 5W | 460V | - | 5W | - | - | All-Welded | FIXED RESISTOR | 5W | - | 38.1mm | - | - | - | - | - | - | - | 8.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() OJ1015E-R52 Ohmite | 11 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | WIRE | - | - | - | 200V | - | Tape & Reel (TR) | 2014 | Little Rebel® OJ | 0.073Diax0.138L 1.85mmx3.50mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | -450ppm/°C | 100Ohm | - | 155°C | -70°C | Carbon Film | 0.125W 1/8W | - | 8533.10.00.65 | 125mW | - | TR | 125mW | - | - | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | - | 1.85mm | - | - | - | RoHS Compliant | - | ||
![]() OL3035E-R52 Ohmite | 49 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | WIRE | - | - | - | 350V | - | Tape & Reel (TR) | 2014 | Little Rebel® OL | 0.118Diax0.354L 3.00mmx9.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | -450ppm/°C | 30kOhm | - | 155°C | -70°C | Carbon Film | 0.5W 1/2W | - | 8533.10.00.65 | 500mW | - | TR | 500mW | - | - | Cylindrical | FIXED RESISTOR | 0.5W | - | - | - | - | - | - | - | - | - | 3mm | - | - | - | RoHS Compliant | - | ||
![]() OL1145E-R52 Ohmite | 19 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | WIRE | - | - | - | 350V | - | Tape & Reel (TR) | 2014 | Little Rebel® OL | 0.118Diax0.354L 3.00mmx9.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | -700ppm/°C | 110kOhm | - | 155°C | -70°C | Carbon Film | 0.5W 1/2W | - | 8533.10.00.65 | 500mW | - | TR | 500mW | - | - | Cylindrical | FIXED RESISTOR | 0.5W | - | - | - | - | - | - | - | - | - | 3mm | - | - | - | RoHS Compliant | - |