- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Construction | Resistor Type | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Rated Temperature | Features | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OL1835E-R52 Ohmite | 49 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | WIRE | - | - | 350V | - | Tape & Reel (TR) | 2014 | Little Rebel® OL | 0.118Diax0.354L 3.00mmx9.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | -450ppm/°C | 18kOhm | - | 155°C | -70°C | Carbon Film | 0.5W 1/2W | - | 8533.10.00.65 | 500mW | - | TR | 500mW | - | Cylindrical | FIXED RESISTOR | - | 0.5W | - | - | - | - | - | 3mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() OM3345E-R58 Ohmite | 20 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | - | - | - | 500V | - | Tape & Reel (TR) | 2014 | Little Rebel® OM | 0.197Diax0.472L 5.00mmx12.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | -700ppm/°C | 330kOhm | - | 155°C | -70°C | Carbon Film | - | - | - | 1W | - | - | 1W | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() OK2055E-R52 Ohmite | 23 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | WIRE | - | - | 250V | - | Tape & Reel (TR) | 2014 | Little Rebel® OK | 0.098Diax0.268L 2.50mmx6.80mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | -800/ +1500ppm/°C | 2MOhm | - | 155°C | -70°C | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | - | TR | 250mW | - | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | - | 2.5mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() OK7545E-R52 Ohmite | 23 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | WIRE | - | - | 250V | - | Tape & Reel (TR) | 2014 | Little Rebel® OK | 0.098Diax0.268L 2.50mmx6.80mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | -700ppm/°C | 750kOhm | - | 155°C | -70°C | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | - | TR | 250mW | - | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | - | 2.5mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() OJ1055E-R52 Ohmite | 49 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | WIRE | - | - | 200V | - | Tape & Reel (TR) | 2014 | Little Rebel® OJ | 0.073Diax0.138L 1.85mmx3.50mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | -700ppm/°C | 1MOhm | - | 155°C | -70°C | Carbon Film | 0.125W 1/8W | - | 8533.10.00.65 | 125mW | - | TR | 125mW | - | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | - | 1.85mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() 23J1K2 Ohmite | In Stock | - | Datasheet | 11 Weeks | Through Hole | Axial | - | - | - | - | 135V | - | Bulk | 2011 | 20 | 0.220Diax0.516L 5.60mmx13.10mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±30ppm/°C | 1.2kOhm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | - | - | 3W | 135V | - | 3W | - | All-Welded | FIXED RESISTOR | - | 3W | 38.1mm | - | - | - | Flame Retardant Coating, Safety | 5.6mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 43FR20E Ohmite | 275 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | 200V | - | Bulk | 2005 | Ωicone® 40 | 0.220Diax0.594L 5.60mmx15.10mm | ±1% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±90ppm/°C | 200mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | - | 3W | 200V | - | 3W | - | All-Welded | FIXED RESISTOR | - | 3W | 38.1mm | - | - | - | - | 5.6mm | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 42JR10E Ohmite | 245 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | 100V | - | Bulk | 2005 | Ωicone® 40 | 0.220Diax0.406L 5.60mmx10.30mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±90ppm/°C | 100mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | - | 2W | 100V | - | 2W | - | All-Welded | FIXED RESISTOR | - | 2W | 38.1mm | - | - | - | - | 5.6mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 42J33RE Ohmite | 59 |
| Datasheet | 14 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | 100V | - | Bulk | 2005 | Ωicone® 40 | 0.220Diax0.406L 5.60mmx10.30mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 33Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | - | 2W | 100V | - | 2W | - | All-Welded | FIXED RESISTOR | - | 2W | 38.1mm | - | - | - | - | 5.6mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() B12J15RE Ohmite | 125 |
| Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | - | - | - | Bulk | 2007 | Brown Devil® 200 | 0.313Diax1.750L 7.94mmx44.45mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±260ppm/°C | 15Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 12W | 625V | - | 12W | - | All-Welded | FIXED RESISTOR | 13V | - | 38.1mm | - | - | - | Flame Retardant Coating, Safety | 7.94mm | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 20J4K5 Ohmite | In Stock | - | Datasheet | 8 Weeks | Through Hole | Axial | - | - | - | - | - | - | Bulk | 2012 | 20 | 0.394Diax1.858L 10.00mmx47.20mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±30ppm/°C | 4.5kOhm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | FLAME PROOF | - | 10W | - | - | 10W | - | All-Welded | FIXED RESISTOR | - | - | 38.1mm | - | 0.813 mm | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TA310PA250RJ Ohmite | In Stock | - | Datasheet | 8 Weeks | Through Hole | Radial | - | WIRE | - | - | - | -55°C~180°C | Bulk | 2004 | Power Chip® TA | 1.000Lx0.100W 25.40mmx2.54mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 250Ohm | Tin/Lead (Sn/Pb) | - | - | Thick Film | - | RATED AC VOLTAGE (V): 350 | - | 10W | - | - | 10W | 7.62mm | - | FIXED RESISTOR | - | - | - | 500V | - | - | - | - | 25.908mm | 1.020 25.91mm | - | - | - | Non-RoHS Compliant | - | ||
![]() TA025PW150RJE Ohmite | 39 |
| Datasheet | 12 Weeks | Through Hole | Radial | - | WIRE | - | - | - | -55°C~180°C | Bulk | 2009 | Power Chip® TA | 2.220Lx0.240W 56.39mmx6.10mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | ±50ppm/°C | 150Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Thick Film | - | RATED AC VOLTAGE (V): 350 | 8533.29.00.00 | 25W | - | - | 25W | - | Rectangular | FIXED RESISTOR | - | - | - | 500V | - | - | - | - | 30.2006mm | 1.189 30.21mm | - | - | - | ROHS3 Compliant | - | ||
![]() 23JR25E Ohmite | 42 |
| Datasheet | 11 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | Bulk | 2011 | 20 | 0.220Diax0.516L 5.60mmx13.10mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | 90 ppm/°C | 250mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 3W | 135V | - | 3W | - | All-Welded | FIXED RESISTOR | - | 3W | 38.1mm | - | - | - | Flame Retardant Coating, Safety | 5.6mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TUW10JR82E Ohmite | 6 |
| Datasheet | 27 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | 750V | - | Bulk | 2014 | TUW | 0.394 x 0.354 Rectangularx1.929L 10.00mmx9.00mmx49.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±400ppm/°C | 820mOhm | - | - | - | Wirewound | - | - | - | 10W | - | - | 10W | - | Flameproof | FIXED RESISTOR | - | - | 35mm | - | 0.8 mm | 70°C | Flame Proof, Safety | - | 9mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() B20J12K5E Ohmite | 129 |
| Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | - | 750V | - | Bulk | 2008 | Brown Devil® 200 | 0.437Diax2.000L 11.11mmx50.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±260ppm/°C | 12.5kOhm | Tin (Sn) | 350°C | 25°C | Wirewound | - | - | - | 20W | 750V | - | 20W | - | All-Welded | FIXED RESISTOR | - | - | 38.1mm | - | - | - | Flame Retardant Coating, Safety | 11.11mm | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 20J900 Ohmite | In Stock | - | Datasheet | 8 Weeks | Through Hole | Axial | - | - | - | - | 720V | - | Bulk | 2011 | 20 | 0.394Diax1.858L 10.00mmx47.20mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±30ppm/°C | 900Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | FLAME PROOF | - | 10W | - | - | 10W | - | All-Welded | FIXED RESISTOR | - | - | 38.1mm | - | 0.813 mm | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TA205PA2R40JE Ohmite | 134 |
| Datasheet | 12 Weeks | Through Hole | Radial | - | - | - | Powerchip® | - | -55°C~180°C | Bulk | 2011 | Power Chip® TA | 0.500Lx0.100W 12.70mmx2.54mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | Radial | - | ±100ppm/°C | 2.4Ohms | - | 180°C | -55°C | Thick Film | 5W | - | - | 5W | 350V | - | 5W | 5.08mm | - | - | - | - | - | - | - | - | - | - | 25.908mm | 1.020 25.91mm | 12.7mm | 2.54mm | - | ROHS3 Compliant | Lead Free | ||
![]() MOX300001007FE Ohmite | 115 |
| Datasheet | 16 Weeks | Through Hole | Axial | - | WIRE | - | - | 1kV | -55°C~155°C | Bulk | 2011 | Mini-Mox | 0.130Diax0.354L 3.30mmx9.00mm | ±1% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 200ppm/°C | 1GOhm | Tin/Silver/Copper (Sn96.0Ag3.5Cu0.5) | - | - | Thick Film | 0.5W 1/2W | PRECISION | - | 500mW | 1kV | - | 500mW | - | Cylindrical | FIXED RESISTOR | - | 0.5W | 30mm | - | - | - | High Voltage, Moisture Resistant | 3.3mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 85F2K0 Ohmite | In Stock | - | Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | - | 460V | - | Bulk | 2014 | Acrasil® 80 | 0.343Diax0.937L 8.70mmx23.80mm | ±1% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 2kOhm | - | 275°C | 25°C | Wirewound | - | PRECISION | - | 5W | - | - | 5W | - | All-Welded | FIXED RESISTOR | - | 5W | 38.1mm | - | - | - | - | 8.7mm | - | - | - | - | - | Non-RoHS Compliant | - |