- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Material | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Lead Spacing | Lead Diameter | Size Code | Rated Temperature | Features | Diameter | Height | Height Seated (Max) | Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TEH70M3R00JE Ohmite | In Stock | - | Datasheet | - | Through Hole | TO-247-2 | - | FLAT | - | - | - | 500V | - | Bulk | 2007 | TEH70 | 0.626Lx0.200W 15.90mmx5.08mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Radial | - | ±100ppm/°C | 3Ohm | Tin (Sn) | 150°C | -25°C | Thick Film | - | - | - | 70W | 500V | - | 70W | 10.82mm | 5.08mm | - | FIXED RESISTOR | - | - | 10.82mm | 20.3mm | - | - | 1.22 mm | - | - | Moisture Resistant, Non-Inductive | - | 21.082mm | 0.830 21.08mm | 5.08mm | Unknown | RoHS Compliant | Lead Free | ||
![]() OD24GJE Ohmite | In Stock | - | Datasheet | 22 Weeks | Through Hole | Axial | - | WIRE | - | - | - | 250V | - | Strip | 2014 | Little Demon® OD | 0.098Diax0.276L 2.50mmx7.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 2.4Ohm | Matte Tin (Sn) | 130°C | -70°C | Carbon Composition | 0.25W 1/4W | - | 8533.10.00.60 | 250mW | 250V | Bulk | 250mW | - | - | Tubular | FIXED RESISTOR | - | - | - | - | - | - | 0.6 mm | - | - | Pulse Withstanding | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 25J5K0 Ohmite | 7 |
| Datasheet | 11 Weeks | Through Hole | Axial | - | - | - | Ceramic | - | 330V | - | Bulk | 2011 | 20 | 0.276Diax1.016L 7.00mmx25.80mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±30ppm/°C | 5kOhm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | - | - | 5W | 330V | - | 5W | - | - | All-Welded | FIXED RESISTOR | - | 5W | - | 38.1mm | - | - | - | - | - | Flame Retardant Coating, Safety | 7mm | - | - | - | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() OD75GJE Ohmite | 11 |
| Datasheet | 22 Weeks | Through Hole | Axial | - | WIRE | - | - | - | 250V | - | Strip | 2005 | Little Demon® OD | 0.098Diax0.276L 2.50mmx7.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 7.5Ohm | Matte Tin (Sn) | 130°C | -70°C | Carbon Composition | 0.25W 1/4W | - | 8533.10.00.60 | 250mW | 250V | Bulk | 250mW | - | - | Tubular | FIXED RESISTOR | - | - | - | - | - | - | 0.6 mm | - | - | Pulse Withstanding | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() OD513JE Ohmite | In Stock | - | Datasheet | 22 Weeks | Through Hole | Axial | - | WIRE | - | - | - | 250V | - | Strip | 2006 | Little Demon® OD | 0.098Diax0.276L 2.50mmx7.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 51kOhm | Matte Tin (Sn) | 130°C | -70°C | Carbon Composition | 0.25W 1/4W | - | 8533.10.00.60 | 250mW | 250V | Bulk | 250mW | - | - | Tubular | FIXED RESISTOR | - | - | - | - | - | - | 600 μm | - | - | Pulse Withstanding | 2.5mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() OF393JE Ohmite | In Stock | - | Datasheet | 22 Weeks | Through Hole | Axial | - | WIRE | - | - | - | 350V | - | Strip | 2005 | Little Demon® OF | 0.150Diax0.406L 3.80mmx10.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 39kOhm | Matte Tin (Sn) | 130°C | -70°C | Carbon Composition | 0.5W 1/2W | - | 8533.10.00.60 | 500mW | 350V | Bulk | 500mW | - | - | Tubular | FIXED RESISTOR | - | 0.5W | 700μm | - | - | - | 700 μm | - | - | Pulse Withstanding | 3.8mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TA205PA100RJE Ohmite | 192 |
| Datasheet | 12 Weeks | Through Hole | Radial | - | WIRE | - | - | - | 1.5kV | -55°C~180°C | Bulk | 2010 | Power Chip® TA | 0.500Lx0.100W 12.70mmx2.54mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 100Ohm | Matte Tin (Sn) | - | - | Thick Film | - | RATED AC VOLTAGE (V): 350 | - | 5W | 350V | - | 5W | 5.08mm | - | Rectangular | FIXED RESISTOR | - | 5W | 5.08mm | - | - | - | - | 5010 | - | - | - | 25.908mm | 1.020 25.91mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 85F1K0 Ohmite | 348 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | 460V | - | Bulk | 2014 | Acrasil® 80 | 0.343Diax0.937L 8.70mmx23.80mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 1kOhm | Tin/Lead (Sn/Pb) | 275°C | 25°C | Wirewound | - | PRECISION | - | 5W | - | - | 5W | - | - | All-Welded | FIXED RESISTOR | - | 5W | - | 38.1mm | - | - | - | - | - | - | 8.7mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 45F330 Ohmite | In Stock | - | Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | - | - | 460V | - | Bulk | 2014 | Ωicone® 40 | 0.343Diax0.937L 8.70mmx23.80mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 330Ohm | Tin/Lead (Sn/Pb) | 275°C | 25°C | Wirewound | - | - | - | 5W | 460V | - | 5W | - | - | All-Welded | FIXED RESISTOR | - | 5W | - | 38.1mm | - | - | - | - | - | - | 8.7mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 15FR070 Ohmite | In Stock | - | Datasheet | 13 Weeks | Through Hole | Axial | - | WIRE | - | - | - | 100mV | -55°C~275°C | Bulk | 2008 | 10 | 0.331Diax0.937L 8.40mmx23.80mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | 50 ppm/°C | 70mOhm | Tin/Lead (Sn/Pb) | - | - | Metal Element | - | - | - | 5W | 1kV | - | 5W | - | - | Cylindrical | FIXED RESISTOR | - | 5W | - | 39.7mm | - | - | - | - | - | Current Sense, Non-Inductive | 8.64mm | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() WHC2R0FE Ohmite | In Stock | - | Datasheet | 20 Weeks | Through Hole | Axial | - | - | - | - | 711.998273mg | - | -55°C~150°C | Bulk | 2014 | WH | 0.180Diax0.449L 4.57mmx11.40mm | ±1% | e3 | yes | Active | Not Applicable | 2 | - | - | ±50ppm/°C | 2Ohm | Tin (Sn) | - | - | Wirewound | - | PRECISION | - | 2W | - | - | 2W | - | - | Epoxy Molded | FIXED RESISTOR | - | 2W | - | - | - | - | 800 μm | - | - | - | 270μm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 80F1K0 Ohmite | 112 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | Bulk | 2014 | Acrasil® 80 | 0.406Diax1.843L 10.30mmx46.80mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 1kOhm | Tin/Lead (Sn/Pb) | - | - | Wirewound | - | PRECISION | - | 10W | - | - | 10W | - | - | All-Welded | FIXED RESISTOR | - | - | - | 38.1mm | 1000V | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TAH20P22R0JE Ohmite | 119 |
| Datasheet | 18 Weeks | Through Hole | TO-220-2 | - | FLAT | - | - | - | 350V | - | Tube | 2007 | TAH | 0.410Lx0.125W 10.41mmx3.18mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | ±50ppm/°C | 22Ohm | Tin/Silver (Sn/Ag) | 175°C | -55°C | Thick Film | - | RATED POWER DISSIPATED USING HEATSINK | - | 20W | 350V | - | 20W | 5.34mm | 3.44mm | Encapsulated | FIXED RESISTOR | unknown | - | 5.34mm | - | - | 5.08mm | 1.4 mm | - | - | Moisture Resistant, Pulse Withstanding | - | 16.51mm | 0.650 16.52mm | 3.44mm | - | ROHS3 Compliant | Lead Free | ||
![]() TUW15JR30E Ohmite | 49 |
| Datasheet | 27 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | - | Bulk | 2014 | TUW | 0.492 x 0.453 Rectangularx1.929L 12.50mmx11.50mmx49.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±400ppm/°C | 300mOhm | - | - | - | Wirewound | - | - | - | 15W | - | - | 15W | - | - | Flameproof | FIXED RESISTOR | - | - | - | 35mm | 1000V | - | 0.8 mm | - | 70°C | Flame Proof, Safety | - | 11.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() 42J22RE Ohmite | 88 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | 100V | - | Bulk | 2005 | Ωicone® 40 | 0.220Diax0.406L 5.60mmx10.30mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 22Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | - | 2W | 100V | - | 2W | - | - | All-Welded | FIXED RESISTOR | - | 2W | - | 38.1mm | - | - | - | - | - | - | 5.6mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() TWW3JR30E Ohmite | In Stock | - | Datasheet | 27 Weeks | Through Hole | Radial | - | - | - | - | - | - | -55°C~275°C | Bulk | 2011 | TWW | 0.492Lx0.354W 12.50mmx9.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±400ppm/°C | 300mOhm | - | - | - | Wirewound | - | - | - | 3W | 250V | - | 3W | 5mm | - | Rectangular | FIXED RESISTOR | - | 3W | 5mm | - | - | - | - | 4935 | - | Flame Proof, Safety | - | 26.0096mm | 1.024 26.00mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() B20J200E Ohmite | 156 |
| Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | - | - | 750V | - | Bulk | 2008 | Brown Devil® 200 | 0.437Diax2.000L 11.11mmx50.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±260ppm/°C | 200Ohm | Tin (Sn) | 350°C | 25°C | Wirewound | - | - | - | 20W | 750V | - | 20W | - | - | All-Welded | FIXED RESISTOR | - | - | - | 38.1mm | - | - | - | - | - | Flame Retardant Coating, Safety | 11.11mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() TUW7J56RE Ohmite | 5 |
| Datasheet | 27 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | - | Bulk | 2014 | TUW | 0.394 x 0.354 Rectangularx1.378L 10.00mmx9.00mmx35.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±350ppm/°C | 56Ohm | - | - | - | Wirewound | - | - | - | 7W | - | - | 7W | - | - | Flameproof | FIXED RESISTOR | - | 7W | - | 35mm | 500V | - | 0.8 mm | - | 70°C | Flame Proof, Safety | - | 9mm | - | - | - | ROHS3 Compliant | - | ||
![]() B12J30KE Ohmite | 119 |
| Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | - | - | 625V | - | Bulk | 2014 | Brown Devil® 200 | 0.313Diax1.750L 7.94mmx44.45mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±260ppm/°C | 30kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 12W | 625V | - | 12W | - | - | All-Welded | FIXED RESISTOR | - | - | - | 38.1mm | - | - | - | - | - | Flame Retardant Coating, Safety | 7.94mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() OD223JE Ohmite | 11 |
| Datasheet | 22 Weeks | Through Hole | Axial | - | WIRE | - | - | - | 250V | - | Strip | 2006 | Little Demon® OD | 0.098Diax0.276L 2.50mmx7.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 22kOhm | Matte Tin (Sn) | 130°C | -70°C | Carbon Composition | 0.25W 1/4W | - | 8533.10.00.60 | 250mW | 250V | Bulk | 250mW | - | - | Tubular | FIXED RESISTOR | - | - | - | - | - | - | 600 μm | - | - | Pulse Withstanding | 2.5mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free |