- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Material | Weight | Operating Temperature (Max.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Construction | Resistor Type | Reach Compliance Code | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Lead Spacing | Lead Diameter | Size Code | Features | Diameter | Height | Height Seated (Max) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MOX96025005FVE Ohmite | 223 |
| Datasheet | 23 Weeks | Through Hole | Axial | - | WIRE | - | - | - | - | 72kV | -55°C~225°C | Bulk | 2012 | Super-Mox | 0.335Diax4.803L 8.50mmx122.00mm | ±1% | e4 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 50MOhm | Gold (Au) | - | - | Metal Oxide Film | - | - | 16W | 72kV | - | 16W | - | Tubular | FIXED RESISTOR | - | - | - | - | 35mm | - | - | 800 μm | - | High Voltage, Moisture Resistant, Non-Inductive | 8.5mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 90J1R2E Ohmite | In Stock | - | Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | - | - | - | 1.08kV | - | Bulk | 2011 | 90 | 0.343Diax1.811L 8.70mmx46.00mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 1.2Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | 11W | - | - | 11W | - | All-Welded | FIXED RESISTOR | - | - | - | - | 38.1mm | - | - | - | - | Flame Retardant Coating, Safety | 8.7mm | - | - | - | ROHS3 Compliant | - | ||
![]() B20J3K0E Ohmite | 68 |
| Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | - | - | - | 750V | - | Bulk | 2012 | Brown Devil® 200 | 0.437Diax2.000L 11.11mmx50.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±260ppm/°C | 3kOhm | Tin (Sn) | 350°C | 25°C | Wirewound | - | - | 20W | 750V | - | 20W | - | All-Welded | FIXED RESISTOR | - | - | - | - | 38.1mm | - | - | - | - | Flame Retardant Coating, Safety | 11.11mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() TFSB750RJE Ohmite | 38 |
| Datasheet | 18 Weeks | Through Hole | Axial | - | FLAT | - | - | - | - | 3.5kV | -55°C~200°C | Bulk | 2014 | TFS | 0.217 x 0.028 Rectangularx0.433L 5.50mmx0.70mmx11.00mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 750Ohm | Tin/Silver (Sn/Ag) | - | - | Thick Film | 0.5W 1/2W | - | 500mW | 3.5kV | - | 500mW | - | Encapsulated | FIXED RESISTOR | unknown | - | 0.5W | - | 10mm | - | - | 500 μm | - | Non-Inductive, Pulse Withstanding | - | 1.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 20J150E Ohmite | 46 |
| Datasheet | 11 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | - | Bulk | 2005 | 20 | 0.394Diax1.858L 10.00mmx47.20mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±30ppm/°C | 150Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | 10W | 720V | - | 10W | - | All-Welded | FIXED RESISTOR | - | 39V | - | - | 38.1mm | - | - | - | - | Flame Retardant Coating, Safety | 10mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() TCH35PR390JE Ohmite | 43 |
| Datasheet | 18 Weeks | Through Hole | TO-220-2 | - | FLAT | - | - | - | - | 350V | -55°C~175°C | Tube | 2014 | TCH | 0.400Lx0.175W 10.16mmx4.44mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | ±700ppm/°C | 390mOhm | Tin/Silver (Sn/Ag) | - | - | Thick Film | - | RATED POWER IS DISSIPATED USING HEAT SINK | 35W | 350V | - | 35W | 5.33mm | Rectangular | FIXED RESISTOR | - | - | - | 4.83mm | 13.7mm | - | 5.08mm | 860 μm | 4017 | Moisture Resistant | - | 15.0114mm | 0.591 15.00mm | - | ROHS3 Compliant | - | ||
![]() 23J39R Ohmite | In Stock | - | Datasheet | 8 Weeks | Through Hole | Axial | - | - | - | Ceramic | - | - | 135V | - | Bulk | 2011 | 20 | 0.220Diax0.516L 5.60mmx13.10mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±30ppm/°C | 39Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | - | 3W | 135V | - | 3W | - | All-Welded | FIXED RESISTOR | - | - | 3W | - | 38.1mm | - | - | - | - | Flame Retardant Coating, Safety | 5.6mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 40J50RE Ohmite | 275 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | - | 1kV | - | Bulk | 2005 | Ωicone® 40 | 0.406Diax1.902L 10.30mmx48.30mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 50Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | 10W | 1kV | - | 10W | - | All-Welded | FIXED RESISTOR | - | - | - | - | 38.1mm | - | - | - | - | - | 10.3mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 92J470E Ohmite | In Stock | - | Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | - | Bulk | 2014 | 90 | 0.220Diax0.406L 5.60mmx10.30mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±30ppm/°C | 470Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | 2.25W | 85V | - | 2.25W | - | All-Welded | FIXED RESISTOR | - | - | - | - | 38.1mm | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | ROHS3 Compliant | - | ||
![]() 20J560 Ohmite | In Stock | - | Datasheet | 11 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | - | Bulk | 2011 | 20 | 0.394Diax1.858L 10.00mmx47.20mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±30ppm/°C | 560Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | FLAME PROOF | 10W | - | - | 10W | - | All-Welded | FIXED RESISTOR | - | - | - | - | 38.1mm | - | - | 0.813 mm | - | Flame Retardant Coating, Safety | - | - | - | - | Non-RoHS Compliant | - | ||
![]() WNCR75FET Ohmite | In Stock | - | Datasheet | 18 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | 711.998273mg | - | - | -55°C~150°C | Tape & Reel (TR) | 2007 | WN | 0.180Diax0.449L 4.57mmx11.40mm | ±1% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | ±90ppm/°C | 750mOhm | Tin (Sn) | - | - | Wirewound | - | - | 2W | 1kV | TR, 11 INCH | 2W | - | Epoxy Molded | FIXED RESISTOR | - | - | 2W | - | - | - | - | 0.8 mm | - | Non-Inductive | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 80F1K33 Ohmite | 88 |
| Datasheet | 14 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | 1kV | - | Bulk | 2007 | Acrasil® 80 | 0.406Diax1.843L 10.30mmx46.80mm | ±1% | e0 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 1.33kOhm | Tin/Lead (Sn/Pb) | 275°C | 25°C | Wirewound | - | PRECISION | 10W | - | - | 10W | - | All-Welded | FIXED RESISTOR | - | - | - | - | 38.1mm | - | - | - | - | - | 10.3mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 80F1K21 Ohmite | In Stock | - | Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | - | 1kV | - | Bulk | 2014 | Acrasil® 80 | 0.406Diax1.843L 10.30mmx46.80mm | ±1% | e0 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 1.21kOhm | Tin/Lead (Sn/Pb) | 275°C | 25°C | Wirewound | - | PRECISION | 10W | - | - | 10W | - | All-Welded | FIXED RESISTOR | - | - | - | - | 38.1mm | - | - | - | - | - | 10.3mm | - | - | - | Non-RoHS Compliant | - | ||
![]() B5J3K0E Ohmite | 64 |
| Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | - | - | - | 187V | - | Bulk | 2008 | Brown Devil® 200 | 0.250Diax0.625L 6.35mmx15.88mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±260ppm/°C | 3kOhm | Tin (Sn) | 350°C | 25°C | Wirewound | - | - | 5.25W | - | - | 5.25W | - | All-Welded | FIXED RESISTOR | - | - | - | - | 38.1mm | - | - | 0.81 mm | - | Flame Retardant Coating, Safety | - | - | - | - | ROHS3 Compliant | - | ||
![]() TA305PA620RJE Ohmite | 46 |
| Datasheet | 12 Weeks | Through Hole | Radial | - | WIRE | - | - | - | - | - | -55°C~180°C | Bulk | 2009 | Power Chip® TA | 0.500Lx0.100W 12.70mmx2.54mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 620Ohm | Matte Tin (Sn) | - | - | Thick Film | - | RATED AC VOLTAGE (V): 350 | 5W | - | - | 5W | - | Rectangular | FIXED RESISTOR | - | - | 5W | - | - | 500V | - | - | 5010 | - | - | 25.908mm | 1.020 25.91mm | - | ROHS3 Compliant | - | ||
![]() TA305PA10K0JE Ohmite | In Stock | - | Datasheet | 12 Weeks | Through Hole | Radial | - | WIRE | - | - | - | - | 1.5kV | -55°C~180°C | Bulk | 2009 | Power Chip® TA | 0.500Lx0.100W 12.70mmx2.54mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 10kOhm | Matte Tin (Sn) | - | - | Thick Film | - | RATED AC VOLTAGE (V): 350 | 5W | - | - | 5W | 7.62mm | Rectangular | FIXED RESISTOR | - | - | 5W | 7.62mm | - | - | - | - | 5010 | - | - | 25.908mm | 1.020 25.91mm | - | ROHS3 Compliant | - | ||
![]() 85F24R9 Ohmite | 49 |
| Datasheet | 14 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | - | - | Bulk | 2014 | Acrasil® 80 | 0.343Diax0.937L 8.70mmx23.80mm | ±1% | e0 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 24.9Ohm | Tin/Lead (Sn/Pb) | - | - | Wirewound | - | PRECISION | 5W | - | - | 5W | - | All-Welded | FIXED RESISTOR | - | - | 5W | - | 38.1mm | 460V | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() B20J250 Ohmite | 26 |
| Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | - | - | - | 750V | - | Bulk | 2014 | Brown Devil® 200 | 0.437Diax2.000L 11.11mmx50.80mm | ±5% | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±260ppm/°C | 250Ohm | Tin (Sn) | 350°C | 25°C | Wirewound | - | - | 20W | 750V | - | 20W | - | All-Welded | FIXED RESISTOR | - | - | - | - | 38.1mm | - | - | - | - | Flame Retardant Coating, Safety | 11.11mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 43J22RE Ohmite | 58 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | - | 200V | - | Bulk | 2005 | Ωicone® 40 | 0.220Diax0.594L 5.60mmx15.10mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 22Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Wirewound | - | - | 3W | 200V | - | 3W | - | All-Welded | FIXED RESISTOR | - | - | 3W | - | 38.1mm | - | - | 0.81 mm | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 25J125 Ohmite | In Stock | - | Datasheet | 11 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | Ceramic | - | 350°C | - | - | Bulk | 2015 | 20 | 0.276Diax1.016L 7.00mmx25.80mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±30ppm/°C | 125Ohm | Tin/Lead (Sn/Pb) | - | - | Wirewound | - | - | 5W | 330V | - | 5W | - | All-Welded | FIXED RESISTOR | - | - | 5W | - | 38.1mm | - | - | - | - | Flame Retardant Coating, Safety | 7.01mm | - | - | - | Non-RoHS Compliant | Contains Lead |