- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Lead Diameter | Rated Temperature | Features | Diameter | Height | Height Seated (Max) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 40J3K0 Ohmite | In Stock | - | Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | 1kV | - | Bulk | 2014 | Ωicone® 40 | 0.406Diax1.902L 10.30mmx48.30mm | ±5% | - | no | Active | Not Applicable | 2 | - | - | ±20ppm/°C | 3kOhm | - | 275°C | 25°C | Wirewound | - | - | - | 10W | - | - | 10W | - | - | - | - | - | - | - | - | - | - | - | 10.3mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 90J39K Ohmite | In Stock | - | Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | 1.08kV | - | Bulk | 2014 | 90 | 0.343Diax1.811L 8.70mmx46.00mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±30ppm/°C | 39kOhm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | - | - | 11W | - | - | 11W | - | - | FIXED RESISTOR | - | - | - | 38mm | - | - | - | Flame Retardant Coating, Safety | 8.7mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 95J130 Ohmite | In Stock | - | Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | 495V | - | Bulk | 2003 | 90 | 0.264Diax0.969L 6.70mmx24.60mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±30ppm/°C | 130Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | - | - | 5W | - | - | 5W | - | All-Welded | FIXED RESISTOR | - | 5W | - | 38mm | - | - | - | Flame Retardant Coating, Safety | 5.9mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 80F11R Ohmite | 33 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | Bulk | 2014 | Acrasil® 80 | 0.406Diax1.843L 10.30mmx46.80mm | ±1% | e0 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 11Ohm | Tin/Lead (Sn/Pb) | - | - | Wirewound | - | PRECISION | - | 10W | - | - | 10W | - | All-Welded | FIXED RESISTOR | - | - | - | 38.1mm | 1000V | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SM102033007FE Ohmite | 85 |
| Datasheet | 11 Weeks | Through Hole | Radial | - | - | - | 5kV | -55°C~110°C | Bulk | 2014 | Slim-Mox | 0.580Lx0.100W 14.73mmx2.54mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | - | 100 ppm/°C | 3GOhm | - | - | - | Thick Film | - | - | - | 1W | 5kV | - | 1W | 10.16mm | - | - | - | - | 10.16mm | - | - | 813 μm | - | Non-Inductive | - | 8.636mm | 0.340 8.64mm | Unknown | ROHS3 Compliant | - | ||
![]() OK1655E-R52 Ohmite | 23 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | WIRE | - | 250V | - | Tape & Reel (TR) | - | Little Rebel® OK | 0.098Diax0.268L 2.50mmx6.80mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | -800/ +1500ppm/°C | 1.6MOhm | - | 155°C | -70°C | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | - | TR | 250mW | - | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | - | - | 2.5mm | - | - | - | RoHS Compliant | - | ||
![]() OK43G5E-R52 Ohmite | 23 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | WIRE | - | 250V | - | Tape & Reel (TR) | 2014 | Little Rebel® OK | 0.098Diax0.268L 2.50mmx6.80mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±350ppm/°C | 4.3Ohm | - | 155°C | -70°C | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | - | TR | 250mW | - | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | - | - | 2.5mm | - | - | - | RoHS Compliant | - | ||
![]() OD243JE Ohmite | In Stock | - | Datasheet | 22 Weeks | Through Hole | Axial | - | WIRE | - | 250V | - | Strip | 2014 | Little Demon® OD | 0.098Diax0.276L 2.50mmx7.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 24kOhm | Matte Tin (Sn) | 130°C | -70°C | Carbon Composition | 0.25W 1/4W | - | 8533.10.00.60 | 250mW | 250V | Bulk | 250mW | - | Tubular | FIXED RESISTOR | - | - | - | - | - | 0.6 mm | - | Pulse Withstanding | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TUW15JR39E Ohmite | In Stock | - | Datasheet | 27 Weeks | Through Hole | Axial | - | - | - | 1kV | - | Bulk | 2014 | TUW | 0.492 x 0.453 Rectangularx1.929L 12.50mmx11.50mmx49.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±400ppm/°C | 390mOhm | - | - | - | Wirewound | - | - | - | 15W | - | - | 15W | - | Flameproof | FIXED RESISTOR | - | - | - | 35mm | - | 0.8 mm | 70°C | Flame Proof, Safety | - | 11.5mm | - | - | ROHS3 Compliant | - | ||
![]() OD680JE Ohmite | In Stock | - | Datasheet | 22 Weeks | Through Hole | Axial | - | WIRE | - | 250V | - | Strip | 2012 | Little Demon® OD | 0.098Diax0.276L 2.50mmx7.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 68Ohm | Matte Tin (Sn) | 130°C | -70°C | Carbon Composition | 0.25W 1/4W | - | 8533.10.00.60 | 250mW | 250V | Bulk | 250mW | - | Tubular | FIXED RESISTOR | - | - | - | - | - | 0.6 mm | - | Pulse Withstanding | - | - | - | - | ROHS3 Compliant | - | ||
![]() OK13G5E-R52 Ohmite | In Stock | - | Datasheet | 25 Weeks | Through Hole | Axial | - | WIRE | - | 250V | - | Tape & Reel (TR) | 2014 | Little Rebel® OK | 0.098Diax0.268L 2.50mmx6.80mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±350ppm/°C | 1.3Ohm | - | 155°C | -70°C | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | - | TR | 250mW | - | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | - | - | 2.5mm | - | - | - | RoHS Compliant | - | ||
![]() OK4305E-R52 Ohmite | 23 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | WIRE | - | 250V | - | Tape & Reel (TR) | 2014 | Little Rebel® OK | 0.098Diax0.268L 2.50mmx6.80mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | -450ppm/°C | 43Ohm | - | 155°C | -70°C | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | - | TR | 250mW | - | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | - | - | 2.5mm | - | - | - | RoHS Compliant | - | ||
![]() OJ6845E-R52 Ohmite | 19 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | WIRE | - | 200V | - | Tape & Reel (TR) | 2014 | Little Rebel® OJ | 0.073Diax0.138L 1.85mmx3.50mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | -700ppm/°C | 680kOhm | - | 155°C | -70°C | Carbon Film | 0.125W 1/8W | - | 8533.10.00.65 | 125mW | - | TR | 125mW | - | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | - | - | 1.85mm | - | - | - | RoHS Compliant | - | ||
![]() TUW15J1R0E Ohmite | 2410 |
| Datasheet | 27 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | Bulk | 2014 | TUW | 0.492 x 0.453 Rectangularx1.929L 12.50mmx11.50mmx49.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±400ppm/°C | 1Ohm | - | - | - | Wirewound | - | - | - | 15W | - | - | 15W | - | Flameproof | FIXED RESISTOR | - | - | - | 35mm | 1000V | 0.8 mm | 70°C | Flame Proof, Safety | - | 11.5mm | - | - | ROHS3 Compliant | - | ||
![]() TUM10J4K7E Ohmite | 36 |
| Datasheet | 27 Weeks | Through Hole | Axial | - | WIRE | - | 750V | - | Bulk | 2014 | TUM | 0.394 x 0.354 Rectangularx1.929L 10.00mmx9.00mmx49.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±350ppm/°C | 4.7kOhm | - | - | - | Metal Oxide Film | - | - | - | 10W | - | - | 10W | - | Flameproof | FIXED RESISTOR | - | - | - | 35mm | - | 0.8 mm | 70°C | Flame Proof, Safety | - | 9mm | - | - | ROHS3 Compliant | - | ||
![]() TUM10J2K7E Ohmite | 36 |
| Datasheet | 27 Weeks | Through Hole | Axial | - | WIRE | - | - | - | Bulk | 2004 | TUM | 0.394 x 0.354 Rectangularx1.929L 10.00mmx9.00mmx49.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±350ppm/°C | 2.7kOhm | - | - | - | Metal Oxide Film | - | - | - | 10W | - | - | 10W | - | Flameproof | FIXED RESISTOR | - | - | - | 35mm | 750V | 0.8 mm | 70°C | Flame Proof, Safety | - | 9mm | - | - | ROHS3 Compliant | - | ||
![]() B12J25R Ohmite | 44 |
| Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | 625V | - | Bulk | 2012 | Brown Devil® 200 | 0.313Diax1.750L 7.94mmx44.45mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±260ppm/°C | 25Ohm | - | 350°C | 25°C | Wirewound | - | - | - | 12W | 625V | - | 12W | - | All-Welded | FIXED RESISTOR | - | - | - | 38.1mm | - | - | - | Flame Retardant Coating, Safety | 7.94mm | - | - | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() SM102033006FE Ohmite | 1007 |
| Datasheet | 11 Weeks | Through Hole | Radial | - | WIRE | - | 5kV | -55°C~110°C | Bulk | 2014 | Slim-Mox | 0.580Lx0.100W 14.73mmx2.54mm | ±1% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 25 ppm/°C | 300MOhm | Tin/Silver/Copper (Sn96.0Ag3.5Cu0.5) | - | - | Thick Film | - | - | - | 1W | 5kV | - | 1W | 10.16mm | - | FIXED RESISTOR | - | 1W | 10.16mm | - | - | 813 μm | - | Non-Inductive | - | 8.636mm | 0.340 8.64mm | - | ROHS3 Compliant | - | ||
![]() TN15P40R0FE Ohmite | In Stock | - | Datasheet | 16 Weeks | Through Hole | TO-220-2 | - | WIRE | - | 150V | - | Tube | 2004 | TN | 0.394Lx0.181W 10.00mmx4.60mm | ±1% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | ±50ppm/°C | 40Ohm | Tin (Sn) | 150°C | 0°C | Thin Film | - | RATED POWER DISSIPATED USING HEATSINK | - | 15W | 200V | - | 15W | 5.1mm | - | FIXED RESISTOR | unknown | - | 5.1mm | - | - | - | - | Current Sense | - | 17.8054mm | 0.701 17.80mm | - | RoHS Compliant | Lead Free | ||
![]() 80F499 Ohmite | In Stock | - | Datasheet | 7 Weeks | Through Hole | Axial | - | - | - | - | - | Bulk | 2014 | Acrasil® 80 | 0.406Diax1.843L 10.30mmx46.80mm | ±1% | e0 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 499Ohm | Tin/Lead (Sn/Pb) | - | - | Wirewound | - | PRECISION | - | 10W | - | - | 10W | - | All-Welded | FIXED RESISTOR | - | - | - | 38.1mm | 1000V | - | - | - | - | - | - | - | Non-RoHS Compliant | - |