- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Body Material | Operating Temperature (Max.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Construction | Resistor Type | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Features | Diameter | Height | Height Seated (Max) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B20J75R Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | 750V | - | Bulk | 2005 | Brown Devil® 200 | 0.437Diax2.000L 11.11mmx50.80mm | ±5% | e3 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±260ppm/°C | 75Ohm | Tin (Sn) | 350°C | 25°C | Wirewound | - | - | - | 20W | 750V | - | 20W | - | All-Welded | FIXED RESISTOR | - | - | - | 38.1mm | - | - | - | - | Flame Retardant Coating, Safety | 11.11mm | - | - | - | Non-RoHS Compliant | - | ||
![]() TUW10J1R5E Ohmite | 1467 |
| Datasheet | 27 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | - | Bulk | 2014 | TUW | 0.394 x 0.354 Rectangularx1.929L 10.00mmx9.00mmx49.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±400ppm/°C | 1.5Ohm | - | - | - | Wirewound | - | - | - | 10W | 750V | - | 10W | - | Flameproof | FIXED RESISTOR | - | - | - | 35mm | - | 0.8 mm | - | 70°C | Flame Proof, Safety | - | 9mm | - | - | ROHS3 Compliant | - | ||
![]() OJ4725E-R52 Ohmite | 49 |
| Datasheet | 25 Weeks | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | 155°C | - | - | Tape & Reel (TR) | 2014 | Little Rebel® OJ | 0.073Diax0.138L 1.85mmx3.50mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | -450ppm/°C | 4.7kOhm | - | - | - | Carbon Film | 0.125W 1/8W | - | 8533.10.00.65 | - | - | TR | 125mW | - | Cylindrical | FIXED RESISTOR | - | - | - | - | - | 0.51 mm | - | 70°C | - | - | - | - | - | RoHS Compliant | - | ||
![]() B8J125E Ohmite | 28 |
| Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | - | - | 250V | - | Bulk | 2008 | Brown Devil® 200 | 0.313Diax1.000L 7.94mmx25.40mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±260ppm/°C | 125Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 8W | 250V | - | 8W | - | All-Welded | FIXED RESISTOR | - | 8W | - | 38.1mm | - | - | - | - | Flame Retardant Coating, Safety | 7.94mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() TA205PA50R0JE Ohmite | 100 | - | Datasheet | 12 Weeks | Through Hole | Radial | - | WIRE | - | - | - | - | -55°C~180°C | Bulk | 2012 | Power Chip® TA | 0.500Lx0.100W 12.70mmx2.54mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 50Ohm | Matte Tin (Sn) | - | - | Thick Film | - | RATED AC VOLTAGE (V): 350 | - | 5W | - | - | 5W | 5.08mm | Rectangular | FIXED RESISTOR | - | 5W | - | - | 500V | - | 5010 | - | - | - | 25.908mm | 1.020 25.91mm | - | ROHS3 Compliant | - | ||
![]() 23J390E Ohmite | 50 |
| Datasheet | 11 Weeks | Through Hole | Axial | - | - | - | Ceramic | - | 135V | - | Bulk | 2005 | 20 | 0.220Diax0.516L 5.60mmx13.10mm | ±5% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±30ppm/°C | 390Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 3W | 135V | - | 3W | - | All-Welded | FIXED RESISTOR | - | 3W | - | 38.1mm | - | - | - | - | Flame Retardant Coating, Safety | 5.6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() OD27GJE Ohmite | In Stock | - | Datasheet | 22 Weeks | Through Hole | Axial | - | WIRE | - | - | - | 250V | - | Strip | 2008 | Little Demon® OD | 0.098Diax0.276L 2.50mmx7.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | 2.7Ohm | Matte Tin (Sn) | 130°C | -70°C | Carbon Composition | 0.25W 1/4W | - | 8533.10.00.60 | 250mW | 250V | Bulk | 250mW | - | Tubular | FIXED RESISTOR | - | - | 600μm | - | - | 600 μm | - | - | Pulse Withstanding | 2.5mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MOX-1N-131004FE Ohmite | 167 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | 10kV | -55°C~210°C | Bulk | 2013 | Maxi-Mox | 0.345Diax1.140L 8.76mmx28.96mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | ±25ppm/°C | 1MOhm | - | - | - | Thick Film | - | - | - | 2W | 10kV | - | 2W | - | - | - | - | - | - | - | - | 812.8 μm | - | - | High Voltage, Non-Inductive | 8.76mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 23J120E Ohmite | 84 |
| Datasheet | 11 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | Bulk | 2005 | 20 | 0.220Diax0.516L 5.60mmx13.10mm | ±5% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±30ppm/°C | 120Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 3W | 135V | - | 3W | - | All-Welded | FIXED RESISTOR | 19V | 3W | - | 38.1mm | - | - | - | - | Flame Retardant Coating, Safety | 5.6mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() OD562JE Ohmite | 4533 |
| Datasheet | 22 Weeks | Through Hole | Axial | - | WIRE | - | - | - | 250V | - | Strip | 2005 | Little Demon® OD | 0.098Diax0.276L 2.50mmx7.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | 5.6kOhm | Matte Tin (Sn) | 130°C | -70°C | Carbon Composition | 0.25W 1/4W | - | 8533.10.00.60 | 250mW | 250V | Bulk | 250mW | - | Tubular | FIXED RESISTOR | - | - | - | - | - | 600 μm | - | - | Pulse Withstanding | 2.5mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 23J220 Ohmite | In Stock | - | Datasheet | 11 Weeks | Through Hole | Axial | - | - | - | - | - | 135V | - | Bulk | 2011 | 20 | 0.220Diax0.516L 5.60mmx13.10mm | ±5% | e0 | no | Active | Not Applicable | 2 | EAR99 | ±30ppm/°C | 220Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | - | - | 3W | 135V | - | 3W | - | All-Welded | FIXED RESISTOR | - | 3W | - | 38.1mm | - | - | - | - | Flame Retardant Coating, Safety | 5.6mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SM108035005FE Ohmite | 2107 | - | Datasheet | 11 Weeks | Through Hole | Radial | - | - | - | - | - | 20kV | -55°C~110°C | Bulk | 2011 | Slim-Mox | 2.080Lx0.100W 52.83mmx2.54mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | 25 ppm/°C | 50MOhm | - | - | - | Thick Film | - | - | - | 2.5W | 20kV | - | 2.5W | 48.26mm | - | - | - | - | 48.26mm | 33mm | - | 813 μm | - | - | Non-Inductive | - | 8.636mm | 0.340 8.64mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 42J47RE Ohmite | 84 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | 100V | - | Bulk | 2005 | Ωicone® 40 | 0.220Diax0.406L 5.60mmx10.30mm | ±5% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±20ppm/°C | 47Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | - | 2W | 100V | - | 2W | - | All-Welded | FIXED RESISTOR | - | 2W | - | 38.1mm | - | - | - | - | - | 5.6mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MK1371FE-R52 Ohmite | In Stock | - | Datasheet | - | Through Hole | Axial | - | - | - | - | - | 250V | - | Tape & Reel (TR) | - | Metal Devil® MK | 0.098Diax0.268L 2.50mmx6.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 1.37kOhm | - | 155°C | 70°C | Metal Film | 0.25W 1/4W | - | - | 250mW | 500V | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | - | 2.5mm | - | - | - | RoHS Compliant | - | ||
![]() MM6811FE-R58 Ohmite | In Stock | - | Datasheet | - | Through Hole | Axial | - | WIRE | - | - | - | 500V | - | Tape & Reel (TR) | 2006 | Metal Devil® MM | 0.197Diax0.472L 5.00mmx12.00mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 6.81kOhm | - | 155°C | 70°C | Metal Film | - | - | - | 1W | 1kV | TR | 1W | - | Epoxy Coated | FIXED RESISTOR | - | 1W | - | - | - | - | - | - | - | 5mm | - | - | - | RoHS Compliant | - | ||
![]() TA305PA2K00J Ohmite | In Stock | - | Datasheet | 10 Weeks | Through Hole | Radial | - | WIRE | - | - | - | - | -55°C~180°C | Bulk | 2015 | Power Chip® TA | 0.500Lx0.100W 12.70mmx2.54mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 2kOhm | Tin/Lead (Sn/Pb) | - | - | Thick Film | - | RATED AC VOLTAGE (V): 350 | - | 5W | - | - | 5W | 7.62mm | - | FIXED RESISTOR | - | 5W | - | - | 500V | - | - | - | - | - | 25.908mm | 1.020 25.91mm | - | Non-RoHS Compliant | - | ||
![]() 85F33R2 Ohmite | In Stock | - | Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | - | - | 460V | - | Bulk | 2007 | Acrasil® 80 | 0.343Diax0.937L 8.70mmx23.80mm | ±1% | e0 | - | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 33.2Ohm | Tin/Lead (Sn/Pb) | 275°C | 25°C | Wirewound | - | PRECISION | - | 5W | - | - | 5W | - | All-Welded | FIXED RESISTOR | - | 5W | - | 38.1mm | - | - | - | - | - | 8.7mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 80F5K11 Ohmite | In Stock | - | Datasheet | - | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | 1kV | - | Bulk | 2007 | Acrasil® 80 | 0.406Diax1.843L 10.30mmx46.80mm | ±1% | e0 | - | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 5.11kOhm | Tin/Lead (Sn/Pb) | 275°C | 25°C | Wirewound | - | PRECISION | - | 10W | - | - | 10W | - | All-Welded | FIXED RESISTOR | - | - | - | 38.1mm | - | - | - | - | - | 10.3mm | - | - | - | Non-RoHS Compliant | - | ||
![]() MJ2051FE-R52 Ohmite | In Stock | - | Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | - | - | 200V | - | Tape & Reel (TR) | 2015 | Metal Devil® MJ | 0.073Diax0.138L 1.85mmx3.50mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 2.05kOhm | - | 155°C | 70°C | Metal Film | 0.125W 1/8W | - | - | 125mW | 400V | - | 125mW | - | - | - | - | - | - | - | - | - | - | - | - | 1.85mm | - | - | - | RoHS Compliant | - | ||
![]() 95J25KE Ohmite | 86 |
| Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | - | - | 495V | - | Bulk | 2011 | 90 | 0.264Diax0.969L 6.70mmx24.60mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±30ppm/°C | 25kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 5W | 495V | - | 5W | - | All-Welded | FIXED RESISTOR | - | 5W | - | 38.1mm | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | Unknown | ROHS3 Compliant | - |