- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Terminal Shape | Material | Operating Temperature (Max.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Depth | Construction | Resistor Type | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Lead Spacing | Lead Diameter | Size Code | Rated Temperature | Features | Diameter | Height | Height Seated (Max) | Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 93J51RE Ohmite | 38 |
| Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | - | - | Bulk | 2014 | 90 | 0.233Diax0.579L 5.90mmx14.70mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±30ppm/°C | 51Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 3.25W | - | - | 3.25W | - | - | All-Welded | FIXED RESISTOR | - | - | 38.1mm | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 90J1K2E Ohmite | 29 |
| Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | - | - | Bulk | 2014 | 90 | 0.343Diax1.811L 8.70mmx46.00mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±30ppm/°C | 1.2kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 11W | - | - | 11W | - | - | All-Welded | FIXED RESISTOR | - | - | 38.1mm | 1080V | - | - | - | - | Flame Retardant Coating, Safety | 8.7mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 13FR040E Ohmite | 391 |
| Datasheet | 17 Weeks | Through Hole | Axial | WIRE | - | - | 100mV | -55°C~275°C | Bulk | 2008 | 10 | 0.205Diax0.571L 5.20mmx14.50mm | ±1% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | 50 ppm/°C | 40mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Metal Element | - | - | - | 3W | 1kV | TR | 3W | - | - | Cylindrical | FIXED RESISTOR | 3W | - | 39.7mm | - | - | - | - | - | Current Sense, Non-Inductive | 5.2mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 15FR200 Ohmite | In Stock | - | Datasheet | 13 Weeks | Through Hole | Axial | WIRE | - | - | 100mV | -55°C~275°C | Bulk | 2007 | 10 | 0.331Diax0.937L 8.40mmx23.80mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | 50 ppm/°C | 200mOhm | Tin/Lead (Sn/Pb) | - | - | Metal Element | - | - | - | 5W | 1kV | - | 5W | - | - | Cylindrical | FIXED RESISTOR | 5W | - | 39.7mm | - | - | - | - | - | Current Sense, Non-Inductive | 8.64mm | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() 92J7R5 Ohmite | In Stock | - | Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | 85V | - | Bulk | - | 90 | 0.220Diax0.406L 5.60mmx10.30mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 7.5Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | - | - | 2.25W | - | - | 2.25W | - | - | All-Welded | FIXED RESISTOR | - | - | 38mm | - | - | - | - | - | Flame Retardant Coating, Safety | 5.6mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 93J8R2E Ohmite | 26 |
| Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | 200V | - | Bulk | 2014 | 90 | 0.233Diax0.579L 5.90mmx14.70mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 8.2Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 3.25W | - | - | 3.25W | - | - | All-Welded | FIXED RESISTOR | - | - | 38.1mm | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 23J1R0 Ohmite | 32 |
| Datasheet | 11 Weeks | Through Hole | Axial | - | Ceramic | 350°C | - | - | Bulk | 2011 | 20 | 0.220Diax0.516L 5.60mmx13.10mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±50ppm/°C | 1Ohm | Tin/Lead (Sn/Pb) | - | - | Wirewound | - | - | - | 3W | 135V | - | 3W | - | - | All-Welded | FIXED RESISTOR | 3W | - | 38.1mm | - | - | 0.813 mm | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 80F11K Ohmite | 42 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | 1kV | - | Bulk | 2004 | Acrasil® 80 | 0.406Diax1.843L 10.30mmx46.80mm | ±1% | e0 | - | Active | 1 (Unlimited) | 2 | - | - | ±20ppm/°C | 11kOhm | Tin/Lead (Sn/Pb) | 275°C | 25°C | Wirewound | - | PRECISION | - | 10W | - | - | 10W | - | - | All-Welded | FIXED RESISTOR | - | - | 38.1mm | - | - | - | - | - | - | 10.3mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() B5J330E Ohmite | 28 |
| Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | - | - | Bulk | 2008 | Brown Devil® 200 | 0.250Diax0.625L 6.35mmx15.88mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±260ppm/°C | 330Ohm | Tin (Sn) | 350°C | 25°C | Wirewound | - | - | - | 5.25W | - | - | 5.25W | - | - | All-Welded | FIXED RESISTOR | - | - | 38.1mm | 187V | - | 0.81 mm | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() OF75GJE Ohmite | 2418 |
| Datasheet | 22 Weeks | Through Hole | Axial | WIRE | - | - | 350V | - | Strip | 2012 | Little Demon® OF | 0.150Diax0.406L 3.80mmx10.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 7.5Ohm | Matte Tin (Sn) | 130°C | -70°C | Carbon Composition | 0.5W 1/2W | - | 8533.10.00.60 | 500mW | 350V | Bulk | 500mW | - | - | Tubular | FIXED RESISTOR | 0.5W | - | - | - | - | - | - | - | Pulse Withstanding | 3.8mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TUW3J47RE Ohmite | 1520 |
| Datasheet | 27 Weeks | Through Hole | Axial | - | - | - | 350V | - | Bulk | 2004 | TUW | 0.315 Squarex0.866L 8.00mmx22.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±350ppm/°C | 47Ohm | - | - | - | Wirewound | - | - | - | 3W | - | - | 3W | - | - | - | FIXED RESISTOR | 3W | - | - | - | - | - | - | 70°C | Flame Proof, Safety | - | 8mm | - | - | - | ROHS3 Compliant | - | ||
![]() 55JR50E Ohmite | 45 |
| Datasheet | 9 Weeks | - | Axial | - | - | - | - | - | Bulk | 2014 | 50 | 0.315Diax0.827L 8.00mmx21.00mm | ±5% | - | yes | Active | Not Applicable | 2 | - | - | ±90ppm/°C | 500mOhm | - | - | - | Wirewound | - | - | - | 5W | 200V | - | 5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B5J2K0E Ohmite | In Stock | - | Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | - | - | Bulk | 2008 | Brown Devil® 200 | 0.250Diax0.625L 6.35mmx15.88mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±260ppm/°C | 2kOhm | Tin (Sn) | 350°C | 25°C | Wirewound | - | - | - | 5.25W | - | - | 5.25W | - | - | All-Welded | FIXED RESISTOR | - | - | 38.1mm | 187V | - | 0.81 mm | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TCH35P5R60JE Ohmite | 62 |
| Datasheet | 18 Weeks | Through Hole | TO-220-2 | FLAT | - | - | 350V | -55°C~175°C | Tube | 2006 | TCH | 0.400Lx0.175W 10.16mmx4.44mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | ±100ppm/°C | 5.6Ohm | Tin/Silver (Sn/Ag) | - | - | Thick Film | - | RATED POWER IS DISSIPATED USING HEAT SINK | - | 35W | 350V | - | 35W | 5.33mm | 4.82mm | Rectangular | FIXED RESISTOR | - | 4.83mm | 13.7mm | - | 5.08mm | 860 μm | 4017 | - | Moisture Resistant | - | 15.0114mm | 0.591 15.00mm | 1.397mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 607HR050E Ohmite | 257 |
| Datasheet | 14 Weeks | Through Hole | Axial | WIRE | - | - | 60mV | - | Bulk | 2008 | 60 | 0.630L 16.00mm | ±3% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | 100 ppm/°C | 50mOhm | Tin/Silver/Copper (Sn96.0Ag3.5Cu0.5) | 275°C | -55°C | Metal Element | 0.75W 3/4W | FLAMEPROOF, NON-INDUCTIVE | - | 750mW | - | - | 750mW | - | - | Flameproof | FIXED RESISTOR | 0.75W | - | - | - | - | - | - | - | Current Sense, Flame Proof, Non-Inductive, Safety | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 92J82RE Ohmite | 18 |
| Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | 85V | - | Bulk | 2014 | 90 | 0.220Diax0.406L 5.60mmx10.30mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±30ppm/°C | 82Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 2.25W | - | - | 2.25W | - | - | All-Welded | FIXED RESISTOR | - | - | 38.1mm | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() OD82GJE Ohmite | 1227 |
| Datasheet | 22 Weeks | Through Hole | Axial | WIRE | - | - | 250V | - | Strip | 2005 | Little Demon® OD | 0.098Diax0.276L 2.50mmx7.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 8.2Ohm | Matte Tin (Sn) | 130°C | -70°C | Carbon Composition | 0.25W 1/4W | - | 8533.10.00.60 | 250mW | 250V | Bulk | 250mW | - | - | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | - | Pulse Withstanding | 2.5mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 53J75RE Ohmite | 1652 |
| Datasheet | 9 Weeks | - | Axial | - | - | - | - | - | Bulk | 2014 | 50 | 0.220Diax0.551L 5.60mmx14.00mm | ±5% | - | yes | Active | Not Applicable | 2 | - | - | ±50ppm/°C | 75Ohm | - | - | - | Wirewound | - | - | - | 3W | 150V | - | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 53J1R0E Ohmite | 1862 |
| Datasheet | 9 Weeks | - | Axial | - | - | - | - | - | Bulk | 2014 | 50 | 0.220Diax0.551L 5.60mmx14.00mm | ±5% | - | yes | Active | Not Applicable | 2 | - | - | ±50ppm/°C | 1Ohm | - | - | - | Wirewound | - | - | - | 3W | 150V | - | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 23J75R Ohmite | In Stock | - | Datasheet | 11 Weeks | Through Hole | Axial | - | - | - | 135V | - | Bulk | 2011 | 20 | 0.220Diax0.516L 5.60mmx13.10mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±30ppm/°C | 75Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | - | - | 3W | 135V | - | 3W | - | - | All-Welded | FIXED RESISTOR | 3W | - | 38.1mm | - | - | - | - | - | Flame Retardant Coating, Safety | 5.6mm | - | - | - | - | Non-RoHS Compliant | Contains Lead |