- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Construction | Resistor Type | Reach Compliance Code | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Lead Diameter | Wire/Cable Diameter | Features | Diameter | Height | Height Seated (Max) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TA303PA12R0J Ohmite | In Stock | - | Datasheet | 8 Weeks | Through Hole | Radial | - | WIRE | - | - | - | -55°C~180°C | Bulk | - | Power Chip® TA | 0.500Lx0.100W 12.70mmx2.54mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 12Ohm | Tin/Lead (Sn/Pb) | - | - | Thick Film | - | RATED AC VOLTAGE (V): 350 | - | 3W | - | - | 3W | 7.62mm | - | FIXED RESISTOR | - | - | 3W | - | - | 500V | - | - | - | - | 15.748mm | 0.620 15.75mm | - | Non-RoHS Compliant | - | ||
![]() 43F15RE Ohmite | 330 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | 200V | - | Bulk | 2005 | Ωicone® 40 | 0.220Diax0.594L 5.60mmx15.10mm | ±1% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 15Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | - | 3W | 200V | - | 3W | - | All-Welded | FIXED RESISTOR | - | - | 3W | - | 38.1mm | - | - | - | - | 5.6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 43F30RE Ohmite | 267 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | 200V | - | Bulk | 2005 | Ωicone® 40 | 0.220Diax0.594L 5.60mmx15.10mm | ±1% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 30Ohm | Tin (Sn) | 275°C | 25°C | Wirewound | - | - | - | 3W | 200V | - | 3W | - | All-Welded | FIXED RESISTOR | - | - | 3W | - | 38.1mm | - | - | - | - | 5.6mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() WNE10RFET Ohmite | 1016 |
| Datasheet | 18 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | 2.920001g | - | -55°C~150°C | Cut Tape (CT) | 2014 | WN | 0.295Diax0.787L 7.50mmx20.00mm | ±1% | e3 | yes | Active | Not Applicable | 2 | - | - | ±50ppm/°C | 10Ohm | Tin (Sn) | - | - | Wirewound | - | - | - | 5W | - | TR, 11 INCH | 5W | - | - | FIXED RESISTOR | - | - | 5W | - | - | - | 1 mm | - | Non-Inductive | 7.5mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() TEH70M75R0JE Ohmite | In Stock | - | Datasheet | - | - | TO-247-2 | NO | FLAT | THROUGH HOLE MOUNT | - | 500V | - | Bulk | 2007 | TEH70 | 0.626Lx0.200W 15.90mmx5.08mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Radial | - | ±50ppm/°C | 75Ohm | Tin (Sn) | 150°C | -25°C | Thick Film | - | - | - | 70W | 500V | - | 70W | - | - | FIXED RESISTOR | unknown | - | - | 10.82mm | 20.3mm | - | 1.22 mm | - | Moisture Resistant, Non-Inductive | - | 21.082mm | 0.830 21.08mm | - | RoHS Compliant | Lead Free | ||
![]() 41F62R Ohmite | In Stock | - | Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | - | - | - | Bulk | 2014 | Ωicone® 40 | 0.126Diax0.437L 3.20mmx11.10mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 62Ohm | Tin/Lead (Sn/Pb) | - | - | Wirewound | - | - | - | 1W | - | - | 1W | - | All-Welded | FIXED RESISTOR | - | - | 1W | - | 38.1mm | 150V | 0.51 mm | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 95J240 Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | 495V | - | Bulk | 2008 | 90 | 0.264Diax0.969L 6.70mmx24.60mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±30ppm/°C | 240Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | - | - | 5W | - | - | 5W | - | All-Welded | FIXED RESISTOR | - | - | 5W | - | 38mm | - | - | - | Flame Retardant Coating, Safety | 5.9mm | - | - | - | Non-RoHS Compliant | - | ||
![]() OF111JE Ohmite | In Stock | - | Datasheet | 22 Weeks | Through Hole | Axial | - | WIRE | - | - | 350V | - | Strip | 2008 | Little Demon® OF | 0.150Diax0.406L 3.80mmx10.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 110Ohm | Matte Tin (Sn) | 130°C | -70°C | Carbon Composition | 0.5W 1/2W | - | 8533.10.00.60 | 500mW | 350V | Bulk | 500mW | - | Tubular | FIXED RESISTOR | - | - | 0.5W | - | - | - | 0.7 mm | - | Pulse Withstanding | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() OK1045E-R52 Ohmite | 43609 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | WIRE | - | - | 250V | - | Tape & Reel (TR) | 2014 | Little Rebel® OK | 0.098Diax0.268L 2.50mmx6.80mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | -700ppm/°C | 100kOhm | - | 155°C | -70°C | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | 250V | TR | 250mW | - | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | 2.5mm | - | - | - | RoHS Compliant | - | ||
![]() OF131JE Ohmite | In Stock | - | Datasheet | 22 Weeks | Through Hole | Axial | - | WIRE | - | - | 350V | - | Strip | 2008 | Little Demon® OF | 0.150Diax0.406L 3.80mmx10.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 130Ohm | Matte Tin (Sn) | 130°C | -70°C | Carbon Composition | 0.5W 1/2W | - | 8533.10.00.60 | 500mW | 350V | Bulk | 500mW | - | Tubular | FIXED RESISTOR | - | - | 0.5W | 700μm | - | - | 0.7 mm | - | Pulse Withstanding | - | - | - | - | ROHS3 Compliant | - | ||
![]() OD470JE Ohmite | 42 |
| Datasheet | 22 Weeks | Through Hole | Axial | - | WIRE | - | - | 250V | - | Strip | 2005 | Little Demon® OD | 0.098Diax0.276L 2.50mmx7.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 47Ohm | Matte Tin (Sn) | 130°C | -70°C | Carbon Composition | 0.25W 1/4W | - | 8533.10.00.60 | 250mW | 250V | Bulk | 250mW | - | Tubular | FIXED RESISTOR | - | - | - | 600μm | 34.3mm | - | 600 μm | 685.8 μm | Pulse Withstanding | 2.5mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 92J20RE Ohmite | 18 |
| Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | - | 85V | - | Bulk | 2011 | 90 | 0.220Diax0.406L 5.60mmx10.30mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±30ppm/°C | 20Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 2.25W | - | - | 2.25W | - | All-Welded | FIXED RESISTOR | - | - | - | - | 38.1mm | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | ROHS3 Compliant | - | ||
![]() SM102034003FE Ohmite | 109 |
| Datasheet | 11 Weeks | Through Hole | Radial | - | - | - | - | 5kV | -55°C~110°C | Bulk | 2014 | Slim-Mox | 0.580Lx0.100W 14.73mmx2.54mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | - | 25 ppm/°C | 400kOhm | - | - | - | Thick Film | - | - | - | 1W | - | - | 1W | - | - | - | - | - | - | 10.16mm | - | - | 813 μm | - | Non-Inductive | - | 8.636mm | 0.340 8.64mm | - | ROHS3 Compliant | - | ||
![]() 95J300 Ohmite | In Stock | - | Datasheet | 18 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | 495V | - | Bulk | 2012 | 90 | 0.264Diax0.969L 6.70mmx24.60mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±30ppm/°C | 300Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | - | - | 5W | 495V | - | 5W | - | All-Welded | FIXED RESISTOR | - | - | 5W | - | 38mm | - | - | - | Flame Retardant Coating, Safety | 5.9mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 90J1R0E Ohmite | 86 |
| Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | - | 1.08kV | - | Bulk | 2011 | 90 | 0.343Diax1.811L 8.70mmx46.00mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 1Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 11W | 1.08kV | - | 11W | - | All-Welded | FIXED RESISTOR | - | - | - | - | 38.1mm | - | - | - | Flame Retardant Coating, Safety | 8.7mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 81F2R49 Ohmite | In Stock | - | Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | 150V | - | Bulk | 2014 | Acrasil® 80 | 0.126Diax0.437L 3.20mmx11.10mm | ±1% | e0 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 2.49Ohm | Tin/Lead (Sn/Pb) | 275°C | 25°C | Wirewound | - | PRECISION | - | 1W | - | - | 1W | - | All-Welded | FIXED RESISTOR | - | - | 1W | - | 38.1mm | - | - | - | - | 3.2mm | - | - | - | Non-RoHS Compliant | - | ||
![]() OD101JE Ohmite | In Stock | - | Datasheet | 22 Weeks | Through Hole | Axial | - | WIRE | - | - | 250V | - | Strip | 2005 | Little Demon® OD | 0.098Diax0.276L 2.50mmx7.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 100Ohm | Matte Tin (Sn) | 130°C | -70°C | Carbon Composition | 0.25W 1/4W | - | 8533.10.00.60 | 250mW | 250V | Bulk | 250mW | - | Tubular | FIXED RESISTOR | - | - | - | 600μm | - | - | 600 μm | - | Pulse Withstanding | 2.5mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 95J3K0E Ohmite | 73 |
| Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | - | - | - | Bulk | 2006 | 90 | 0.264Diax0.969L 6.70mmx24.60mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±30ppm/°C | 3kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 5W | 495V | - | 5W | - | All-Welded | FIXED RESISTOR | - | 4V | 5W | - | 38.1mm | - | - | - | Flame Retardant Coating, Safety | 5.9mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() MOX-1N-135005FE Ohmite | 25 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | 10kV | -55°C~210°C | Bulk | 2011 | Maxi-Mox | 0.345Diax1.140L 8.76mmx28.96mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±25ppm/°C | 50MOhm | - | - | - | Thick Film | - | - | - | 2W | 10kV | - | 2W | - | - | - | - | - | - | - | - | - | 812.8 μm | - | High Voltage, Non-Inductive | 8.76mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 81F100 Ohmite | 51 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | 150V | - | Bulk | 2014 | Acrasil® 80 | 0.126Diax0.437L 3.20mmx11.10mm | ±1% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 100Ohm | - | 275°C | 25°C | Wirewound | - | PRECISION | - | 1W | - | - | 1W | - | All-Welded | FIXED RESISTOR | - | - | 1W | - | 38.1mm | - | - | - | - | 3.2mm | - | - | - | Non-RoHS Compliant | - |