- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Lead Spacing | Lead Diameter | Size Code | Wire/Cable Gauge | Features | Diameter | Height | Height Seated (Max) | Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 21J750 Ohmite | 10 |
| Datasheet | 11 Weeks | Through Hole | Axial | - | - | - | Ceramic | 75V | - | Bulk | 2015 | 20 | 0.157Diax0.421L 4.00mmx10.70mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±30ppm/°C | 750Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | 1W | 75V | 1W | - | - | All-Welded | FIXED RESISTOR | - | - | 1W | - | 38.1mm | - | - | - | - | - | Flame Retardant Coating, Safety | 4mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 95J1R2E Ohmite | 50 |
| Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | - | - | - | Bulk | 2014 | 90 | 0.264Diax0.969L 6.70mmx24.60mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 1.2Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | 5W | 495V | 5W | - | - | All-Welded | FIXED RESISTOR | - | 2V | 5W | - | 38.1mm | - | - | - | - | - | Flame Retardant Coating, Safety | 6.7mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() TWM5J3K9E Ohmite | 428 |
| Datasheet | 27 Weeks | Through Hole | Radial | - | WIRE | - | - | 350V | -55°C~275°C | Bulk | 2015 | TWM | 0.492Lx0.354W 12.50mmx9.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±350ppm/°C | 3.9kOhm | - | - | - | Metal Oxide Film | - | 5W | 350V | 5W | 5mm | - | Rectangular | FIXED RESISTOR | unknown | - | 5W | 5mm | - | - | - | - | 4935 | - | Flame Proof, Safety | - | 26.0096mm | 1.024 26.00mm | 9mm | - | ROHS3 Compliant | Lead Free | ||
![]() 41J500 Ohmite | 39 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | 150V | - | Bulk | 2014 | Ωicone® 40 | 0.126Diax0.437L 3.20mmx11.10mm | ±5% | - | no | Active | Not Applicable | 2 | - | - | ±20ppm/°C | 500Ohm | - | 275°C | 25°C | Wirewound | - | 1W | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 90J24R Ohmite | In Stock | - | Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | - | 1.08kV | - | Bulk | 2003 | 90 | 0.343Diax1.811L 8.70mmx46.00mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±30ppm/°C | 24Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | 11W | - | 11W | - | - | - | FIXED RESISTOR | - | - | - | - | 38mm | - | - | - | - | - | Flame Retardant Coating, Safety | 8.7mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() B5J150E Ohmite | In Stock | - | Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | - | 187V | - | Bulk | 2008 | Brown Devil® 200 | 0.250Diax0.625L 6.35mmx15.88mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±260ppm/°C | 150Ohm | Tin (Sn) | 350°C | 25°C | Wirewound | - | 5.25W | 187V | 5.25W | - | - | All-Welded | FIXED RESISTOR | - | - | - | - | 38.1mm | - | - | 0.81 mm | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 91J15R Ohmite | In Stock | - | Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | - | 150V | - | Bulk | 2003 | 90 | 0.142Diax0.453L 3.60mmx11.50mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±30ppm/°C | 15Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | 1.5W | - | 1.5W | - | - | All-Welded | FIXED RESISTOR | - | - | - | - | 38mm | - | - | - | - | - | Flame Retardant Coating, Safety | 3.6mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TCH35PR510JE Ohmite | 133 |
| Datasheet | 18 Weeks | Through Hole | TO-220-2 | - | FLAT | - | - | 350V | -55°C~175°C | Tube | 2006 | TCH | 0.400Lx0.175W 10.16mmx4.44mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | ±700ppm/°C | 510mOhm | Tin/Silver (Sn/Ag) | - | - | Thick Film | RATED POWER IS DISSIPATED USING HEAT SINK | 35W | 350V | 35W | 5.33mm | 2.25mm | Rectangular | FIXED RESISTOR | - | - | - | 4.83mm | 13.7mm | - | 5.08mm | 860 μm | 4017 | - | Moisture Resistant | - | 15.0114mm | 0.591 15.00mm | 4.82mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() B12J5K0 Ohmite | 39 |
| Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | - | 625V | - | Bulk | 2014 | Brown Devil® 200 | 0.313Diax1.750L 7.94mmx44.45mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±260ppm/°C | 5kOhm | - | 350°C | 25°C | Wirewound | - | 12W | 625V | 12W | - | - | All-Welded | FIXED RESISTOR | - | - | - | - | 38.1mm | - | - | - | - | - | Flame Retardant Coating, Safety | 7.94mm | - | - | - | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() 40J3K0E Ohmite | In Stock | - | Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | - | Bulk | 2005 | Ωicone® 40 | 0.406Diax1.902L 10.30mmx48.30mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 3kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Wirewound | - | 10W | 1kV | 10W | - | - | All-Welded | FIXED RESISTOR | - | - | - | - | 38.1mm | 1000V | - | - | - | - | - | 10.3mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TFSF1K50JE Ohmite | 22 |
| Datasheet | 18 Weeks | Through Hole | Axial | - | FLAT | - | - | 11kV | -55°C~200°C | Bulk | 2004 | TFS | 0.413 x 0.035 Rectangularx1.024L 10.50mmx0.90mmx26.00mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 1.5kOhm | Tin/Silver (Sn/Ag) | - | - | Thick Film | - | 2W | 11kV | 2W | - | - | Encapsulated | FIXED RESISTOR | unknown | - | 2W | - | 10mm | - | - | 500 μm | - | - | Non-Inductive, Pulse Withstanding | 10.5mm | 1.3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 45J15R Ohmite | In Stock | - | Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | Ceramic | 460V | - | Bulk | 2014 | Ωicone® 40 | 0.343Diax0.937L 8.70mmx23.80mm | ±5% | - | - | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 15Ohm | - | 275°C | 25°C | Wirewound | - | 5W | 460V | 5W | - | - | All-Welded | FIXED RESISTOR | - | - | 5W | - | 38.1mm | - | - | - | - | 18 AWG | - | 8.7mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 41F450E Ohmite | 23 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | 150V | - | Bulk | 2011 | Ωicone® 40 | 0.126Diax0.437L 3.20mmx11.10mm | ±1% | - | yes | Active | Not Applicable | 2 | - | - | ±20ppm/°C | 450Ohm | - | - | - | Wirewound | - | 1W | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 45F350E Ohmite | 36 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | 460V | - | Bulk | 2011 | Ωicone® 40 | 0.343Diax0.937L 8.70mmx23.80mm | ±1% | e1 | - | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 350Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | 5W | 460V | 5W | - | - | All-Welded | FIXED RESISTOR | - | - | 5W | - | 38.1mm | - | - | - | - | - | - | 8.7mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 92J47R Ohmite | 64 |
| Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | - | - | - | Bulk | 2003 | 90 | 0.220Diax0.406L 5.60mmx10.30mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±30ppm/°C | 47Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | 2.25W | - | 2.25W | - | - | All-Welded | FIXED RESISTOR | - | - | - | - | 38mm | 85V | - | 0.81 mm | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 43F450E Ohmite | In Stock | - | Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | 200V | - | Bulk | 2014 | Ωicone® 40 | 0.220Diax0.594L 5.60mmx15.10mm | ±1% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 450Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | 3W | - | 3W | - | - | All-Welded | FIXED RESISTOR | - | - | 3W | - | 38.1mm | - | - | - | - | - | - | 5.6mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 45J22RE Ohmite | 26 |
| Datasheet | 14 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | 460V | - | Bulk | 2014 | Ωicone® 40 | 0.343Diax0.937L 8.70mmx23.80mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 22Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | 5W | 460V | 5W | - | - | All-Welded | FIXED RESISTOR | - | - | 5W | - | 38.1mm | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 41F820E Ohmite | 44 |
| Datasheet | 14 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | 150V | - | Bulk | 2008 | Ωicone® 40 | 0.126Diax0.437L 3.20mmx11.10mm | ±1% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 820Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | 1W | 150V | 1W | - | - | All-Welded | FIXED RESISTOR | - | - | 1W | - | 38.1mm | - | - | - | - | - | - | 3.2mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SM204032505JE Ohmite | 133 |
| Datasheet | 11 Weeks | Through Hole | Radial | - | - | - | - | 10kV | -55°C~110°C | Bulk | 2014 | Slim-Mox | 1.080Lx0.100W 27.43mmx2.54mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | 25 ppm/°C | 25MOhm | - | - | - | Thick Film | - | 2W | 10kV | 2W | 22.86mm | - | - | - | - | - | - | 22.86mm | - | - | - | 813 μm | - | - | Non-Inductive | - | 14.986mm | 0.590 14.99mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TFSF270RJE Ohmite | 8 |
| Datasheet | 18 Weeks | Through Hole | Axial | - | FLAT | - | - | 11kV | -55°C~200°C | Bulk | 2004 | TFS | 0.413 x 0.035 Rectangularx1.024L 10.50mmx0.90mmx26.00mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 270Ohm | Tin/Silver (Sn/Ag) | - | - | Thick Film | - | 2W | 11kV | 2W | - | - | Encapsulated | FIXED RESISTOR | unknown | - | 2W | - | 10mm | - | - | 500 μm | - | - | Non-Inductive, Pulse Withstanding | - | 1.3mm | - | - | - | ROHS3 Compliant | Lead Free |