- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Wire/Cable Diameter | Features | Diameter | Height | Height Seated (Max) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 40JR75 Ohmite | In Stock | - | Datasheet | 8 Weeks | Through Hole | Axial | - | - | - | - | 1kV | - | Bulk | 2014 | Ωicone® 40 | 0.406Diax1.902L 10.30mmx48.30mm | ±5% | - | no | Active | Not Applicable | 2 | - | ±90ppm/°C | 750mOhm | - | 275°C | 25°C | Wirewound | - | - | - | 10W | - | - | 10W | - | - | - | - | - | - | - | - | - | - | - | - | 10.3mm | - | - | Non-RoHS Compliant | - | ||
![]() 41J400 Ohmite | In Stock | - | Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | - | 150V | - | Bulk | 2014 | Ωicone® 40 | 0.126Diax0.437L 3.20mmx11.10mm | ±5% | - | no | Active | Not Applicable | 2 | - | ±20ppm/°C | 400Ohm | - | 275°C | 25°C | Wirewound | - | - | - | 1W | - | - | 1W | All-Welded | FIXED RESISTOR | - | 1W | - | 38.1mm | - | - | - | - | - | - | 3.2mm | - | - | Non-RoHS Compliant | - | ||
![]() 42J3R0 Ohmite | In Stock | - | Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | - | 100V | - | Bulk | 2005 | Ωicone® 40 | 0.220Diax0.406L 5.60mmx10.30mm | ±5% | e0 | no | Active | Not Applicable | 2 | EAR99 | ±50ppm/°C | 3Ohm | Tin/Lead (Sn/Pb) | 275°C | 25°C | Wirewound | - | - | - | 2W | - | - | 2W | All-Welded | FIXED RESISTOR | - | 2W | - | 38.1mm | - | - | - | - | - | - | 5.6mm | - | - | Non-RoHS Compliant | - | ||
![]() 20J9K0 Ohmite | In Stock | - | Datasheet | 8 Weeks | Through Hole | Axial | - | - | - | 350°C | - | - | Bulk | 2011 | 20 | 0.394Diax1.858L 10.00mmx47.20mm | ±5% | e0 | no | Active | Not Applicable | 2 | EAR99 | ±30ppm/°C | 9kOhm | Tin/Lead (Sn/Pb) | - | - | Wirewound | - | FLAME PROOF | - | 10W | - | - | 10W | All-Welded | FIXED RESISTOR | - | - | - | 38.1mm | - | 0.813 mm | - | - | - | Flame Retardant Coating, Safety | - | - | - | Non-RoHS Compliant | - | ||
![]() MM1503FE-R58 Ohmite | In Stock | - | Datasheet | - | Through Hole | Axial | - | WIRE | - | - | 500V | - | Tape & Reel (TR) | 2015 | Metal Devil® MM | 0.197Diax0.472L 5.00mmx12.00mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 150kOhm | - | 155°C | 70°C | Metal Film | - | - | - | 1W | 1kV | TR | 1W | Epoxy Coated | FIXED RESISTOR | - | 1W | - | - | - | - | - | - | - | - | 5mm | - | - | RoHS Compliant | - | ||
![]() 85FR301 Ohmite | In Stock | - | Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | - | 460V | - | Bulk | 2014 | Acrasil® 80 | 0.343Diax0.937L 8.70mmx23.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±90ppm/°C | 301mOhm | - | 275°C | 25°C | Wirewound | - | - | - | 5W | - | - | 5W | - | - | - | - | - | - | - | - | - | - | - | - | 8.7mm | - | - | Non-RoHS Compliant | - | ||
![]() OA22GKE Ohmite | In Stock | - | Datasheet | - | Through Hole | Axial | - | WIRE | - | - | 500V | - | Bulk | 2005 | Little Demon® OA | 0.236Diax0.591L 6.00mmx15.00mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | 2.2Ohm | Tin (Sn) | 130°C | -70°C | Carbon Composition | - | - | 8533.10.00.60 | 1W | 1kV | - | 1W | Tubular | FIXED RESISTOR | - | 1W | 920μm | 30mm | - | 920 μm | - | - | 889 μm | Pulse Withstanding | 6mm | - | - | RoHS Compliant | Lead Free | ||
![]() 93J8R2 Ohmite | In Stock | - | Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | - | 200V | - | Bulk | 2003 | 90 | 0.233Diax0.579L 5.90mmx14.70mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 8.2Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | - | - | 3.25W | - | - | 3.25W | All-Welded | FIXED RESISTOR | - | - | - | 38mm | - | - | - | - | - | Flame Retardant Coating, Safety | 5.9mm | - | - | Non-RoHS Compliant | - | ||
![]() WHC250FET Ohmite | 2013 |
| Datasheet | 18 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | -55°C~150°C | Tape & Reel (TR) | 2014 | WH | 0.180Diax0.449L 4.57mmx11.40mm | ±1% | e3 | yes | Active | Not Applicable | 2 | EAR99 | ±20ppm/°C | 250Ohm | Tin (Sn) | - | - | Wirewound | - | PRECISION | - | - | - | TR, 11 INCH | 2W | Epoxy Molded | FIXED RESISTOR | - | 2W | - | - | - | 0.8 mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TUW15J750E Ohmite | 49 |
| Datasheet | 27 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | Bulk | 2014 | TUW | 0.492 x 0.453 Rectangularx1.929L 12.50mmx11.50mmx49.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±350ppm/°C | 750Ohm | - | - | - | Wirewound | - | - | - | 15W | - | - | 15W | Flameproof | FIXED RESISTOR | - | - | - | 35mm | 1000V | 0.8 mm | - | 70°C | - | Flame Proof, Safety | - | 11.5mm | - | ROHS3 Compliant | - | ||
![]() 90J33KE Ohmite | 18 |
| Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | - | - | - | Bulk | 2014 | 90 | 0.343Diax1.811L 8.70mmx46.00mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±30ppm/°C | 33kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 11W | - | - | 11W | All-Welded | FIXED RESISTOR | 19V | - | - | 38.1mm | 1080V | - | - | - | - | Flame Retardant Coating, Safety | 8.7mm | - | - | ROHS3 Compliant | - | ||
![]() 85F15R Ohmite | In Stock | - | Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | 460V | - | Bulk | 2014 | Acrasil® 80 | 0.343Diax0.937L 8.70mmx23.80mm | ±1% | - | no | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 15Ohm | - | 275°C | 25°C | Wirewound | - | PRECISION | - | 5W | - | - | 5W | All-Welded | FIXED RESISTOR | - | 5W | - | 38.1mm | - | - | - | - | - | - | 8.7mm | - | - | Non-RoHS Compliant | - | ||
![]() OL7505E-R52 Ohmite | In Stock | - | Datasheet | 25 Weeks | Through Hole | Axial | - | WIRE | - | - | 350V | - | Tape & Reel (TR) | 2014 | Little Rebel® OL | 0.118Diax0.354L 3.00mmx9.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | -450ppm/°C | 75Ohm | - | 155°C | -70°C | Carbon Film | 0.5W 1/2W | - | 8533.10.00.65 | 500mW | - | TR | 500mW | Cylindrical | FIXED RESISTOR | - | 0.5W | - | - | - | - | - | - | - | - | 3mm | - | - | RoHS Compliant | - | ||
![]() AP101 180R J Ohmite | 362 |
| Datasheet | 20 Weeks | - | TO-247-2 | - | - | - | - | - | -65°C~175°C | Tray | 2015 | ARCOL, AP101 | 0.620Lx0.195W 15.75mmx4.95mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 180Ohm | - | - | - | Thick Film | 100W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant, Non-Inductive | - | - | 0.825 20.96mm | RoHS Compliant | - | ||
![]() TUM3J3K9E Ohmite | 37 |
| Datasheet | 27 Weeks | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | Bulk | 2014 | TUM | 0.315 Squarex0.866L 8.00mmx22.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±350ppm/°C | 3.9kOhm | - | - | - | Metal Oxide Film | - | - | - | 3W | - | - | 3W | Flameproof | FIXED RESISTOR | - | 3W | - | - | 350V | 0.7 mm | - | 70°C | - | Flame Proof, Safety | - | 8mm | - | ROHS3 Compliant | - | ||
![]() TWM10J8K2E Ohmite | In Stock | - | Datasheet | 27 Weeks | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | 500V | -55°C~275°C | Bulk | 2015 | TWM | 0.492Lx0.354W 12.50mmx9.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±350ppm/°C | 8.2kOhm | - | - | - | Metal Oxide Film | - | - | - | 10W | - | - | 10W | Rectangular | FIXED RESISTOR | - | - | 5mm | - | - | - | 4935 | - | - | Flame Proof, Safety | - | 51.0032mm | 2.008 51.00mm | ROHS3 Compliant | - | ||
![]() 40F180 Ohmite | In Stock | - | Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | - | 1kV | - | Bulk | 2014 | Ωicone® 40 | 0.406Diax1.902L 10.30mmx48.30mm | ±1% | - | no | Active | Not Applicable | 2 | - | ±20ppm/°C | 180Ohm | - | 275°C | 25°C | Wirewound | - | - | - | 10W | - | - | 10W | - | - | - | - | - | - | - | - | - | - | - | - | 10.3mm | - | - | Non-RoHS Compliant | - | ||
![]() 40F35K Ohmite | In Stock | - | Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | - | 1kV | - | Bulk | 2005 | Ωicone® 40 | 0.406Diax1.902L 10.30mmx48.30mm | ±1% | - | no | Active | Not Applicable | 2 | - | ±20ppm/°C | 35kOhm | - | 275°C | 25°C | Wirewound | - | - | - | 10W | - | - | 10W | - | - | - | - | - | - | - | - | - | - | - | - | 10.3mm | - | - | Non-RoHS Compliant | - | ||
![]() 40J1K1 Ohmite | In Stock | - | Datasheet | 8 Weeks | Through Hole | Axial | - | - | - | - | 1kV | - | Bulk | 2014 | Ωicone® 40 | 0.406Diax1.902L 10.30mmx48.30mm | ±5% | - | no | Active | Not Applicable | 2 | - | ±20ppm/°C | 1.1kOhm | - | 275°C | 25°C | Wirewound | - | - | - | 10W | - | - | 10W | - | - | - | - | - | - | - | - | - | - | - | - | 10.3mm | - | - | Non-RoHS Compliant | - | ||
![]() 40J680 Ohmite | In Stock | - | Datasheet | 8 Weeks | Through Hole | Axial | - | - | - | - | - | - | Bulk | 2014 | Ωicone® 40 | 0.406Diax1.902L 10.30mmx48.30mm | ±5% | - | no | Active | Not Applicable | 2 | - | ±20ppm/°C | 680Ohm | - | - | - | Wirewound | - | - | - | 10W | - | - | 10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - |