- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Pitch | Depth | Construction | Resistor Type | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Lead Diameter | Size Code | Wire/Cable Gauge | Features | Diameter | Height | Height Seated (Max) | Length | Width | Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 40J1K1 Ohmite | In Stock | - | Datasheet | 8 Weeks | Through Hole | Axial | - | - | - | - | - | 1kV | - | Bulk | 2014 | Ωicone® 40 | 0.406Diax1.902L 10.30mmx48.30mm | ±5% | - | no | Active | Not Applicable | 2 | - | - | ±20ppm/°C | 1.1kOhm | - | 275°C | 25°C | Wirewound | - | 10W | - | 10W | - | - | - | - | - | - | - | - | - | - | - | 10.3mm | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 40J680 Ohmite | In Stock | - | Datasheet | 8 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | Bulk | 2014 | Ωicone® 40 | 0.406Diax1.902L 10.30mmx48.30mm | ±5% | - | no | Active | Not Applicable | 2 | - | - | ±20ppm/°C | 680Ohm | - | - | - | Wirewound | - | 10W | - | 10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 40J900 Ohmite | In Stock | - | Datasheet | 8 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | Bulk | 2014 | Ωicone® 40 | 0.406Diax1.902L 10.30mmx48.30mm | ±5% | - | no | Active | Not Applicable | 2 | - | - | ±20ppm/°C | 900Ohm | - | - | - | Wirewound | - | 10W | - | 10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 41J150 Ohmite | In Stock | - | Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | - | - | 150V | - | Bulk | 2014 | Ωicone® 40 | 0.126Diax0.437L 3.20mmx11.10mm | ±5% | - | - | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 150Ohm | - | 275°C | 25°C | Wirewound | - | 1W | - | 1W | - | - | All-Welded | FIXED RESISTOR | 1W | - | 38.1mm | - | - | - | - | 3.2mm | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 40J9K0 Ohmite | In Stock | - | Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | - | - | 1kV | - | Bulk | 2014 | Ωicone® 40 | 0.406Diax1.902L 10.30mmx48.30mm | ±5% | - | no | Active | Not Applicable | 2 | - | - | ±20ppm/°C | 9kOhm | - | 275°C | 25°C | Wirewound | - | 10W | - | 10W | - | - | - | - | - | - | - | - | - | - | - | 10.3mm | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 41J800 Ohmite | In Stock | - | Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | - | - | 150V | - | Bulk | 2014 | Ωicone® 40 | 0.126Diax0.437L 3.20mmx11.10mm | ±5% | - | no | Active | Not Applicable | 2 | - | - | ±20ppm/°C | 800Ohm | - | 275°C | 25°C | Wirewound | - | 1W | - | 1W | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 41J820 Ohmite | In Stock | - | Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | Bulk | 2014 | Ωicone® 40 | 0.126Diax0.437L 3.20mmx11.10mm | ±5% | - | no | Active | Not Applicable | 2 | - | - | ±20ppm/°C | 820Ohm | - | 275°C | 25°C | Wirewound | - | 1W | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 41J450 Ohmite | In Stock | - | Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | - | - | 150V | - | Bulk | 2014 | Ωicone® 40 | 0.126Diax0.437L 3.20mmx11.10mm | ±5% | - | no | Active | Not Applicable | 2 | - | - | ±20ppm/°C | 450Ohm | - | 275°C | 25°C | Wirewound | - | 1W | - | 1W | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 41JR30 Ohmite | In Stock | - | Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | - | - | 150V | - | Bulk | 2014 | Ωicone® 40 | 0.126Diax0.437L 3.20mmx11.10mm | ±5% | - | no | Active | Not Applicable | 2 | - | - | ±90ppm/°C | 300mOhm | - | 275°C | 25°C | Wirewound | - | 1W | - | 1W | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MOX94021006FVE Ohmite | 97 |
| Datasheet | 23 Weeks | Through Hole | Axial | - | WIRE | - | - | - | 45kV | -55°C~225°C | Bulk | 2011 | Super-Mox | 0.315Diax3.031L 8.00mmx77.00mm | ±1% | e4 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 100MOhm | Gold (Au) | - | - | Metal Oxide Film | - | 10W | 45kV | 10W | - | - | Tubular | FIXED RESISTOR | - | - | 35mm | 800 μm | - | - | High Voltage, Moisture Resistant, Non-Inductive | 8mm | 77mm | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 25J300E Ohmite | 275 |
| Datasheet | 11 Weeks | Through Hole | Axial | - | - | - | - | - | 330V | - | Bulk | 2005 | 20 | 0.276Diax1.016L 7.00mmx25.80mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±30ppm/°C | 300Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | 5W | 330V | 5W | - | - | All-Welded | FIXED RESISTOR | 5W | - | 38.1mm | - | - | - | Flame Retardant Coating, Safety | 7mm | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 23J2K2E Ohmite | 26 |
| Datasheet | 11 Weeks | Through Hole | Axial | - | - | - | - | - | 135V | - | Bulk | 2005 | 20 | 0.220Diax0.516L 5.60mmx13.10mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±30ppm/°C | 2.2kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | 3W | 135V | 3W | - | - | All-Welded | FIXED RESISTOR | 3W | - | 38.1mm | - | - | - | Flame Retardant Coating, Safety | 5.6mm | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 45F560 Ohmite | In Stock | - | Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | Ceramic | 460V | - | Bulk | 2014 | Ωicone® 40 | 0.343Diax0.937L 8.70mmx23.80mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 560Ohm | Tin/Lead (Sn/Pb) | 275°C | 25°C | Wirewound | - | 5W | 460V | 5W | - | - | All-Welded | FIXED RESISTOR | 5W | - | 38.1mm | - | - | 18 AWG | - | 8.7mm | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 45F250 Ohmite | 61 |
| Datasheet | 14 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | Ceramic | 460V | - | Bulk | 2005 | Ωicone® 40 | 0.343Diax0.937L 8.70mmx23.80mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 250Ohm | Tin/Lead (Sn/Pb) | 275°C | 25°C | Wirewound | - | 5W | 460V | 5W | - | - | All-Welded | FIXED RESISTOR | 5W | - | 38.1mm | - | - | 18 AWG | - | 8.7mm | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SM104032005FE Ohmite | 214 |
| Datasheet | 11 Weeks | Through Hole | Radial | - | - | - | - | - | 10kV | -55°C~110°C | Bulk | 2011 | Slim-Mox | 1.080Lx0.100W 27.43mmx2.54mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | - | 25 ppm/°C | 20MOhm | - | - | - | Thick Film | - | 1.5W | 10kV | 1.5W | 22.86mm | 2.54mm | - | - | - | 22.86mm | 33mm | 813 μm | - | - | Non-Inductive | - | 8.64mm | 0.340 8.64mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() TWM3J3K3E Ohmite | 1538 |
| Datasheet | 27 Weeks | Through Hole | Radial | - | WIRE | - | - | - | 500V | -55°C~275°C | Bulk | 2012 | TWM | 0.492Lx0.354W 12.50mmx9.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±350ppm/°C | 3.3kOhm | - | - | - | Metal Oxide Film | - | 3W | 250V | 3W | 5mm | - | Rectangular | FIXED RESISTOR | 3W | 5mm | - | - | 4935 | - | Flame Proof, Safety | - | 26.0096mm | 1.024 26.00mm | - | - | 3.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() MOX-4N-131005FE Ohmite | 66 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | 40kV | -55°C~210°C | Bulk | 2013 | Maxi-Mox | 0.345Diax4.140L 8.76mmx105.16mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±25ppm/°C | 10MOhm | - | - | - | Thick Film | - | 5W | 40kV | 5W | - | - | - | - | - | - | - | 812.8 μm | - | - | High Voltage, Non-Inductive | 8.76mm | - | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 13FPR050E Ohmite | 267 |
| Datasheet | 18 Weeks | Through Hole | Axial | - | WIRE | - | - | - | - | -55°C~200°C | Bulk | 2008 | 10 | 0.200Diax0.626L 5.08mmx15.90mm | ±1% | e1 | yes | Active | Not Applicable | 4 | - | EAR99 | ±50ppm/°C | 50mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Metal Element | - | 3W | 1kV | 3W | - | - | Cylindrical | FIXED RESISTOR | 3W | 3.18mm | 31.8mm | 810 μm | - | - | Current Sense, Non-Inductive | 5.08mm | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() TEH70P680RJE Ohmite | In Stock | - | Datasheet | - | Through Hole | TO-247-3 | - | - | - | TO-247 | - | - | - | Bulk | 2007 | TEH70 | 0.626Lx0.200W 15.90mmx5.08mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 3 | Radial | - | ±50ppm/°C | 680Ohms | - | - | - | Thick Film | 70W | 70W | 500V | 70W | 10.82mm | - | - | - | - | - | 20.3mm | - | - | - | Moisture Resistant, Non-Inductive | - | 21.082mm | 0.830 21.08mm | 15.9004mm | 5.08mm | - | - | RoHS Compliant | Lead Free | ||
![]() 20J8K2E Ohmite | 273 |
| Datasheet | 11 Weeks | Through Hole | Axial | - | - | - | - | - | 720V | - | Bulk | 2005 | 20 | 0.394Diax1.858L 10.00mmx47.20mm | ±5% | - | yes | Active | Not Applicable | 2 | - | EAR99 | ±30ppm/°C | 8.2kOhm | Copper/Nickel (Cu/Ni) | 350°C | 25°C | Wirewound | - | 10W | 720V | 10W | - | - | Welded | FIXED RESISTOR | - | - | 38.1mm | - | - | - | Flame Retardant Coating, Safety | 10mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |