- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Material | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Construction | Resistor Type | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Lead Diameter | Size Code | Wire/Cable Gauge | Features | Diameter | Height | Height Seated (Max) | Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 23J7R5E Ohmite | 25 |
| Datasheet | 11 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | 135V | - | Bulk | 2005 | 20 | 0.220Diax0.516L 5.60mmx13.10mm | ±5% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±50ppm/°C | 7.5Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 3W | 135V | - | 3W | - | All-Welded | FIXED RESISTOR | - | 3W | - | 38.1mm | - | - | - | - | Flame Retardant Coating, Safety | 5.6mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 20J4K7E Ohmite | 11 |
| Datasheet | 11 Weeks | Through Hole | Axial | - | - | - | - | - | 720V | - | Bulk | 2005 | 20 | 0.394Diax1.858L 10.00mmx47.20mm | ±5% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±30ppm/°C | 4.7kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 10W | 720V | - | 10W | - | All-Welded | FIXED RESISTOR | - | - | - | 38.1mm | - | - | - | - | Flame Retardant Coating, Safety | 10mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 90J2K5E Ohmite | 127 |
| Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | Bulk | 2011 | 90 | 0.343Diax1.811L 8.70mmx46.00mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±30ppm/°C | 2.5kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 11W | 1.08kV | - | 11W | - | All-Welded | FIXED RESISTOR | 5V | - | - | 38.1mm | 1080V | - | - | - | Flame Retardant Coating, Safety | 8.7mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 45F120E Ohmite | 16 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | 460V | - | Bulk | 2005 | Ωicone® 40 | 0.343Diax0.937L 8.70mmx23.80mm | ±1% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±20ppm/°C | 120Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | - | 5W | 460V | - | 5W | - | All-Welded | FIXED RESISTOR | - | 5W | - | 38.1mm | - | - | - | - | - | 8.7mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() R5J50RE Ohmite | 95 |
| Datasheet | 10 Weeks | Through Hole | Radial | - | - | - | - | - | - | - | Bulk | 2008 | PC-58 | 0.625Lx0.344W 15.88mmx8.74mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±260ppm/°C | 50Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | FLAME PROOF | - | 5.25W | - | - | 5W | 12.7mm | Tubular | FIXED RESISTOR | - | - | - | 6.35mm | 187V | - | 6334 | - | Flame Retardant Coating, Safety | - | 13.1064mm | 0.516 13.11mm | - | - | ROHS3 Compliant | - | ||
![]() 45J300 Ohmite | In Stock | - | Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | 460V | - | Bulk | 2014 | Ωicone® 40 | 0.343Diax0.937L 8.70mmx23.80mm | ±5% | - | - | Active | Not Applicable | 2 | EAR99 | ±20ppm/°C | 300Ohm | - | 275°C | 25°C | Wirewound | - | - | - | 5W | - | - | 5W | - | All-Welded | FIXED RESISTOR | - | 5W | - | 38.1mm | - | - | - | - | - | 8.7mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MOX5002702GSE Ohmite | 607 |
| Datasheet | 27 Weeks | - | Axial | - | - | - | - | - | - | -55°C~155°C | Bulk | 2017 | MOX500 | 0.205Diax0.571L 5.20mmx14.50mm | ±2% | - | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 27kOhm | - | - | - | Thick Film | 2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 42J20RE Ohmite | 30 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | 100V | - | Bulk | 2005 | Ωicone® 40 | 0.220Diax0.406L 5.60mmx10.30mm | ±5% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±20ppm/°C | 20Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | - | 2W | 100V | - | 2W | - | All-Welded | FIXED RESISTOR | - | 2W | - | 38.1mm | - | - | - | - | - | 5.6mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() WNE560FET Ohmite | 1036 |
| Datasheet | 20 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | 2.920001g | - | -55°C~150°C | Cut Tape (CT) | 2005 | WN | 0.295Diax0.787L 7.50mmx20.00mm | ±1% | e3 | yes | Discontinued | Not Applicable | 2 | - | ±20ppm/°C | 560Ohm | Tin (Sn) | - | - | Wirewound | - | - | - | 5W | - | TR, 11 INCH | 5W | - | - | FIXED RESISTOR | - | 5W | - | - | - | 1 mm | - | - | Non-Inductive | 7.5mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() OD30GJE Ohmite | In Stock | - | Datasheet | 22 Weeks | Through Hole | Axial | - | WIRE | - | - | - | 250V | - | Strip | 2005 | Little Demon® OD | 0.098Diax0.276L 2.50mmx7.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | 3Ohm | Matte Tin (Sn) | 130°C | -70°C | Carbon Composition | 0.25W 1/4W | - | 8533.10.00.60 | 250mW | 250V | BULK | 250mW | - | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | - | Pulse Withstanding | 2.5mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TWM5J56RE Ohmite | 2224 |
| Datasheet | 27 Weeks | Through Hole | Radial | - | WIRE | - | - | - | 350V | -55°C~275°C | Bulk | 2014 | TWM | 0.492Lx0.354W 12.50mmx9.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±350ppm/°C | 56Ohm | - | - | - | Metal Oxide Film | - | - | - | 5W | 350V | - | 5W | 5mm | Rectangular | FIXED RESISTOR | - | 5W | 5mm | - | - | - | 4935 | - | Flame Proof, Safety | - | 26.0096mm | 1.024 26.00mm | 9mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 40J10RE Ohmite | 206 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | 1kV | - | Bulk | 2005 | Ωicone® 40 | 0.406Diax1.902L 10.30mmx48.30mm | ±5% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±20ppm/°C | 10Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | - | 10W | 1kV | - | 10W | - | All-Welded | FIXED RESISTOR | - | - | - | 38.1mm | - | - | - | - | - | 10.3mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 43J10R Ohmite | In Stock | - | Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | Ceramic | - | 200V | - | Bulk | 2014 | Ωicone® 40 | 0.220Diax0.594L 5.60mmx15.10mm | ±5% | e0 | no | Active | Not Applicable | 2 | EAR99 | ±20ppm/°C | 10Ohm | Tin/Lead (Sn/Pb) | 275°C | 25°C | Wirewound | - | - | - | 3W | 200V | - | 3W | - | All-Welded | FIXED RESISTOR | - | 3W | - | 38.1mm | - | - | - | 20 AWG | - | 5.5mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 43J3K9E Ohmite | 15 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | 200V | - | Bulk | 2005 | Ωicone® 40 | 0.220Diax0.594L 5.60mmx15.10mm | ±5% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±20ppm/°C | 3.9kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | - | 3W | 200V | - | 3W | - | All-Welded | FIXED RESISTOR | - | 3W | - | 38.1mm | - | - | - | - | - | 5.5mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 23J800 Ohmite | In Stock | - | Datasheet | 8 Weeks | Through Hole | Axial | - | - | - | - | - | 135V | - | Bulk | 2011 | 20 | 0.220Diax0.516L 5.60mmx13.10mm | ±5% | e0 | no | Active | Not Applicable | 2 | EAR99 | ±30ppm/°C | 800Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | - | - | 3W | 135V | - | 3W | - | All-Welded | FIXED RESISTOR | - | 3W | - | 38.1mm | - | - | - | - | Flame Retardant Coating, Safety | 5.6mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 41F250 Ohmite | 177 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | Ceramic | - | 150V | - | Bulk | 2011 | Ωicone® 40 | 0.126Diax0.437L 3.20mmx11.10mm | ±1% | e0 | no | Active | Not Applicable | 2 | EAR99 | ±20ppm/°C | 250Ohm | Tin/Lead (Sn/Pb) | - | - | Wirewound | - | - | - | 1W | 150V | - | 1W | - | All-Welded | FIXED RESISTOR | - | 1W | - | 38.1mm | - | 0.51 mm | - | 24 AWG | - | - | - | - | - | Unknown | Non-RoHS Compliant | Lead Free | ||
![]() 40JR40E Ohmite | 9 |
| Datasheet | 14 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | - | Bulk | 2014 | Ωicone® 40 | 0.406Diax1.902L 10.30mmx48.30mm | ±5% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±90ppm/°C | 400mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Wirewound | - | - | - | 10W | 1kV | - | 10W | - | All-Welded | FIXED RESISTOR | - | - | - | 38.1mm | 1000V | - | - | - | - | 10.3mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 45J1K2E Ohmite | 192 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | Bulk | 2005 | Ωicone® 40 | 0.343Diax0.937L 8.70mmx23.80mm | ±5% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±20ppm/°C | 1.2kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Wirewound | - | - | - | 5W | 460V | - | 5W | - | All-Welded | FIXED RESISTOR | - | 5W | - | 38.1mm | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 41J200E Ohmite | 104 | - | Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | Bulk | 2011 | Ωicone® 40 | 0.126Diax0.437L 3.20mmx11.10mm | ±5% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±20ppm/°C | 200Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Wirewound | - | - | - | 1W | - | - | 1W | - | All-Welded | FIXED RESISTOR | - | 1W | - | 38.1mm | 150V | 0.51 mm | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() WHB4R0FET Ohmite | 1026 |
| Datasheet | 18 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | -55°C~150°C | Tape & Reel (TR) | - | WH | 0.130Diax0.276L 3.30mmx7.00mm | ±1% | e3 | yes | Active | Not Applicable | 2 | - | ±50ppm/°C | 4Ohm | Tin (Sn) | - | - | Wirewound | - | PRECISION | - | - | - | TR, 11 INCH | 1W | - | Epoxy Molded | FIXED RESISTOR | - | 1W | - | - | - | 0.6 mm | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |