- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Body Material | Operating Temperature (Max.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Lead Diameter | Features | Diameter | Height | Height Seated (Max) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B12J12K Ohmite | In Stock | - | Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | - | 350°C | - | - | Bulk | 2014 | Brown Devil® 200 | 0.313Diax1.750L 7.94mmx44.45mm | ±5% | e3 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±260ppm/°C | 12kOhm | Tin (Sn) | - | - | Wirewound | - | - | 12W | 625V | - | 12W | - | - | All-Welded | FIXED RESISTOR | - | - | - | 38.1mm | - | Flame Retardant Coating, Safety | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 43FR75 Ohmite | 49 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | 200V | - | Bulk | 2014 | Ωicone® 40 | 0.220Diax0.594L 5.60mmx15.10mm | ±1% | - | - | Active | Not Applicable | 2 | - | ±90ppm/°C | 750mOhm | - | 275°C | 25°C | Wirewound | - | - | 3W | 200V | - | 3W | - | - | All-Welded | FIXED RESISTOR | - | 3W | - | 38.1mm | - | - | 5.5mm | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() AW330K Ohmite | In Stock | - | Datasheet | - | Through Hole | Radial | - | WIRE | - | - | - | 1.5kV | -55°C~150°C | Bulk | 2004 | PulsEater® A | 0.787Lx0.512W 20.00mmx13.00mm | ±10% | e0 | no | Obsolete | Not Applicable | 2 | - | 100 ppm/°C | 33Ohm | Tin/Lead (Sn/Pb) | - | - | Ceramic | - | - | 2.5W | 1.5kV | - | 2.5W | 17.5mm | - | Epoxy Coating | FIXED RESISTOR | unknown | - | 17.5mm | 4.7mm | - | Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety | 13mm | 18.9992mm | 0.866 22.00mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() B8J250E Ohmite | 1057 |
| Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | Ceramic | - | 250V | - | Bulk | 2008 | Brown Devil® 200 | 0.313Diax1.000L 7.94mmx25.40mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±260ppm/°C | 250Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | 8W | 250V | - | 8W | - | - | All-Welded | FIXED RESISTOR | - | 8W | - | 38.1mm | - | Flame Retardant Coating, Safety | 7.94mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 45F15RE Ohmite | 266 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | 460V | - | Bulk | 2005 | Ωicone® 40 | 0.343Diax0.937L 8.70mmx23.80mm | ±1% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±20ppm/°C | 15Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | 5W | 460V | - | 5W | - | - | All-Welded | FIXED RESISTOR | - | 5W | - | 38.1mm | - | - | 8.7mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 43F7K5E Ohmite | 456 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | Ceramic | - | 200V | - | Bulk | 2005 | Ωicone® 40 | 0.220Diax0.594L 5.60mmx15.10mm | ±1% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±20ppm/°C | 7.5kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | 3W | 200V | - | 3W | - | - | All-Welded | FIXED RESISTOR | - | 3W | - | 38.1mm | - | - | 5.6mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SM104033006FE Ohmite | 367 |
| Datasheet | 11 Weeks | Through Hole | Radial | - | - | - | - | - | 10kV | -55°C~110°C | Bulk | 2011 | Slim-Mox | 1.080Lx0.100W 27.43mmx2.54mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | 25 ppm/°C | 300MOhm | - | - | - | Thick Film | - | - | 1.5W | 10kV | - | 1.5W | 22.86mm | 2.54mm | - | - | - | - | 22.86mm | - | 813 μm | Non-Inductive | - | 8.64mm | 0.340 8.64mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 41J390 Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Axial | - | - | - | - | - | 150V | - | Bulk | 2014 | Ωicone® 40 | 0.126Diax0.437L 3.20mmx11.10mm | ±5% | - | - | Active | Not Applicable | 2 | EAR99 | ±20ppm/°C | 390Ohm | - | 275°C | 25°C | Wirewound | - | - | 1W | - | - | 1W | - | - | All-Welded | FIXED RESISTOR | - | 1W | - | 38.1mm | - | - | 3.2mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 45FR40 Ohmite | In Stock | - | Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | - | - | 460V | - | Bulk | 2005 | Ωicone® 40 | 0.343Diax0.937L 8.70mmx23.80mm | ±1% | e0 | no | Active | Not Applicable | 2 | EAR99 | ±90ppm/°C | 400mOhm | Tin/Lead (Sn/Pb) | 275°C | 25°C | Wirewound | - | - | 5W | - | - | 5W | - | - | All-Welded | FIXED RESISTOR | - | 5W | - | 38.1mm | - | - | 8.7mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 80F3R32 Ohmite | In Stock | - | Datasheet | - | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | 1kV | - | Bulk | 2007 | Acrasil® 80 | 0.406Diax1.843L 10.30mmx46.80mm | ±1% | e0 | - | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 3.32Ohm | Tin/Lead (Sn/Pb) | 275°C | 25°C | Wirewound | - | PRECISION | 10W | - | - | 10W | - | - | All-Welded | FIXED RESISTOR | - | - | - | 38.1mm | - | - | 10.3mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 80F1K5 Ohmite | In Stock | - | Datasheet | - | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | 1kV | - | Bulk | 2007 | Acrasil® 80 | 0.406Diax1.843L 10.30mmx46.80mm | ±1% | - | no | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 1.5kOhm | - | 275°C | 25°C | Wirewound | - | PRECISION | 10W | - | - | 10W | - | - | All-Welded | FIXED RESISTOR | - | - | - | 38.1mm | - | - | 10.3mm | - | - | - | Non-RoHS Compliant | - | ||
![]() MJ1021FE-R52 Ohmite | 63220 | - | Datasheet | - | Through Hole | Axial | - | - | - | - | - | 200V | - | Tape & Reel (TR) | - | Metal Devil® MJ | 0.073Diax0.138L 1.85mmx3.50mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 1.02kOhm | - | 155°C | 70°C | Metal Film | 0.125W 1/8W | - | 125mW | 400V | - | 125mW | - | - | - | - | - | - | - | - | - | - | 1.85mm | - | - | - | RoHS Compliant | - | ||
![]() MJ1101FE-R52 Ohmite | In Stock | - | Datasheet | 18 Weeks | Through Hole | Axial | - | WIRE | - | - | - | 200V | - | Tape & Reel (TR) | 2015 | Metal Devil® MJ | 0.073Diax0.138L 1.85mmx3.50mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 1.1kOhm | - | 155°C | 70°C | Metal Film | 0.125W 1/8W | - | 125mW | 400V | TR | 125mW | - | - | Epoxy Coated | FIXED RESISTOR | - | - | - | - | - | - | 1.85mm | - | - | - | RoHS Compliant | - | ||
![]() MJ1581FE-R52 Ohmite | In Stock | - | Datasheet | - | Through Hole | Axial | - | - | - | - | - | 200V | - | Tape & Reel (TR) | 2015 | Metal Devil® MJ | 0.073Diax0.138L 1.85mmx3.50mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 1.58kOhm | - | 155°C | 70°C | Metal Film | 0.125W 1/8W | - | 125mW | 400V | - | 125mW | - | - | - | - | - | - | - | - | - | - | 1.85mm | - | - | - | RoHS Compliant | - | ||
![]() 83F12R1 Ohmite | In Stock | - | Datasheet | - | - | Axial | - | - | - | - | - | 200V | - | Bulk | 2014 | Acrasil® 80 | 0.217Diax0.594L 5.50mmx15.10mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±20ppm/°C | 12.1Ohm | - | 275°C | 25°C | Wirewound | - | - | 3W | - | - | 3W | - | - | - | - | - | - | - | - | - | - | 5.5mm | - | - | - | Non-RoHS Compliant | - | ||
![]() MJ25R5FE-R52 Ohmite | In Stock | - | Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | - | - | 200V | - | Tape & Reel (TR) | 2015 | Metal Devil® MJ | 0.073Diax0.138L 1.85mmx3.50mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 25.5Ohm | - | 155°C | 70°C | Metal Film | 0.125W 1/8W | - | 125mW | 400V | - | 125mW | - | - | - | - | - | - | - | - | - | - | 1.85mm | - | - | - | RoHS Compliant | - | ||
![]() MJ4641FE-R52 Ohmite | In Stock | - | Datasheet | 18 Weeks | Through Hole | Axial | - | WIRE | - | - | - | 200V | - | Tape & Reel (TR) | 2015 | Metal Devil® MJ | 0.073Diax0.138L 1.85mmx3.50mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 4.64kOhm | - | 155°C | 70°C | Metal Film | 0.125W 1/8W | - | 125mW | 400V | TR | 125mW | - | - | Epoxy Coated | FIXED RESISTOR | - | - | - | - | - | - | 1.85mm | - | - | - | RoHS Compliant | - | ||
![]() MK1053FE-R52 Ohmite | In Stock | - | Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | - | - | 250V | - | Tape & Reel (TR) | 2015 | Metal Devil® MK | 0.098Diax0.268L 2.50mmx6.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 105kOhm | - | 155°C | 70°C | Metal Film | 0.25W 1/4W | - | 250mW | 500V | - | 250mW | - | - | - | - | - | - | - | - | - | - | 2.5mm | - | - | - | RoHS Compliant | - | ||
![]() MK10R0FE-R52 Ohmite | In Stock | - | Datasheet | 18 Weeks | Through Hole | Axial | - | WIRE | - | - | - | 250V | - | Tape & Reel (TR) | 2015 | Metal Devil® MK | 0.098Diax0.268L 2.50mmx6.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 10Ohm | - | 155°C | 70°C | Metal Film | 0.25W 1/4W | - | 250mW | 500V | TR | 250mW | - | - | - | FIXED RESISTOR | - | - | - | - | - | - | 2.5mm | - | - | - | RoHS Compliant | - | ||
![]() MK1332FE-R52 Ohmite | In Stock | - | Datasheet | - | Through Hole | Axial | - | - | - | - | - | 250V | - | Tape & Reel (TR) | - | Metal Devil® MK | 0.098Diax0.268L 2.50mmx6.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 13.3kOhm | - | 155°C | 70°C | Metal Film | 0.25W 1/4W | - | 250mW | 500V | - | 250mW | - | - | - | - | - | - | - | - | - | - | 2.5mm | - | - | - | RoHS Compliant | - |