- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Power Dissipation (Max) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Lead Diameter | Features | Diameter | Height | Height Seated (Max) | Length | Width | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MK1302FE-R52 Ohmite | In Stock | - | Datasheet | - | Through Hole | Axial | - | WIRE | - | - | - | 250V | - | Tape & Reel (TR) | - | Metal Devil® MK | 0.098Diax0.268L 2.50mmx6.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±50ppm/°C | 13kOhm | - | 155°C | 70°C | Metal Film | 0.25W 1/4W | - | 250mW | 500V | TR | 250mW | - | Epoxy Coated | FIXED RESISTOR | - | - | - | - | - | - | - | 2.5mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() MK1373FE-R52 Ohmite | In Stock | - | Datasheet | - | Through Hole | Axial | - | - | - | - | - | 250V | - | Tape & Reel (TR) | - | Metal Devil® MK | 0.098Diax0.268L 2.50mmx6.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±50ppm/°C | 137kOhm | - | 155°C | 70°C | Metal Film | 0.25W 1/4W | - | 250mW | 500V | - | 250mW | - | - | - | - | - | - | - | - | - | - | 2.5mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() MK1622FE-R52 Ohmite | In Stock | - | Datasheet | 18 Weeks | Through Hole | Axial | - | WIRE | - | - | - | 250V | - | Tape & Reel (TR) | 2015 | Metal Devil® MK | 0.098Diax0.268L 2.50mmx6.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±50ppm/°C | 16.2kOhm | - | 155°C | 70°C | Metal Film | 0.25W 1/4W | - | 250mW | 500V | TR | 250mW | - | Epoxy Coated | FIXED RESISTOR | - | - | - | - | - | - | - | 2.5mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() MK13R3FE-R52 Ohmite | In Stock | - | Datasheet | - | Through Hole | Axial | - | - | - | - | - | 250V | - | Tape & Reel (TR) | - | Metal Devil® MK | 0.098Diax0.268L 2.50mmx6.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±50ppm/°C | 11.3Ohm | - | 155°C | 70°C | Metal Film | 0.25W 1/4W | - | 250mW | 500V | - | 250mW | - | - | - | - | - | - | - | - | - | - | 2.5mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() MK16R2FE-R52 Ohmite | In Stock | - | Datasheet | 18 Weeks | Through Hole | Axial | - | WIRE | - | - | - | 250V | - | Tape & Reel (TR) | 2015 | Metal Devil® MK | 0.098Diax0.268L 2.50mmx6.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±50ppm/°C | 16.2Ohm | - | 155°C | 70°C | Metal Film | 0.25W 1/4W | - | 250mW | 500V | TR | 250mW | - | Epoxy Coated | FIXED RESISTOR | - | - | - | - | - | - | - | 2.5mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() MK22R1FE-R52 Ohmite | In Stock | - | Datasheet | 18 Weeks | Through Hole | Axial | - | WIRE | - | - | - | 250V | - | Tape & Reel (TR) | 2015 | Metal Devil® MK | 0.098Diax0.268L 2.50mmx6.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 22.1Ohm | - | 155°C | 70°C | Metal Film | 0.25W 1/4W | - | 250mW | 500V | TR | 250mW | - | Epoxy Coated | FIXED RESISTOR | - | - | - | - | - | - | - | 2.5mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() MK2801FE-R52 Ohmite | In Stock | - | Datasheet | 18 Weeks | Through Hole | Axial | - | WIRE | - | - | - | 250V | - | Tape & Reel (TR) | 2015 | Metal Devil® MK | 0.098Diax0.268L 2.50mmx6.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±50ppm/°C | 2.8kOhm | - | 155°C | 70°C | Metal Film | 0.25W 1/4W | - | 250mW | 500V | TR | 250mW | - | Epoxy Coated | FIXED RESISTOR | - | - | - | - | - | - | - | 2.5mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() MM20R0FE-R58 Ohmite | In Stock | - | Datasheet | - | Through Hole | Axial | - | WIRE | - | - | - | 500V | - | Tape & Reel (TR) | 2015 | Metal Devil® MM | 0.197Diax0.472L 5.00mmx12.00mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±50ppm/°C | 20Ohm | - | 155°C | 70°C | Metal Film | - | - | 1W | - | TR | 1W | - | Epoxy Coated | FIXED RESISTOR | - | 1W | - | - | - | - | - | 5mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() MM10R0FE-R58 Ohmite | In Stock | - | Datasheet | - | Through Hole | Axial | - | WIRE | - | - | - | 500V | - | Tape & Reel (TR) | - | Metal Devil® MM | 0.197Diax0.472L 5.00mmx12.00mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 10Ohm | - | 155°C | 70°C | Metal Film | - | - | 1W | 1kV | TR | 1W | - | - | FIXED RESISTOR | - | 1W | - | - | - | - | - | 5mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() MM2002FE-R58 Ohmite | In Stock | - | Datasheet | - | Through Hole | Axial | - | WIRE | - | - | - | 500V | - | Tape & Reel (TR) | 2015 | Metal Devil® MM | 0.197Diax0.472L 5.00mmx12.00mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±50ppm/°C | 20kOhm | - | 155°C | 70°C | Metal Film | - | - | 1W | 1kV | TR | 1W | - | Epoxy Coated | FIXED RESISTOR | - | 1W | - | - | - | - | - | 5mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() MM6490FE-R58 Ohmite | In Stock | - | Datasheet | - | Through Hole | Axial | - | - | - | - | - | 500V | - | Tape & Reel (TR) | 2015 | Metal Devil® MM | 0.197Diax0.472L 5.00mmx12.00mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±50ppm/°C | 649Ohm | - | 155°C | 70°C | Metal Film | - | - | 1W | 1kV | - | 1W | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() 83F6K81 Ohmite | In Stock | - | Datasheet | - | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | 200V | - | Bulk | 2007 | Acrasil® 80 | 0.217Diax0.594L 5.50mmx15.10mm | ±1% | e0 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 6.81kOhm | Tin/Lead (Sn/Pb) | 275°C | 25°C | Wirewound | - | PRECISION | 3W | - | - | 3W | - | All-Welded | FIXED RESISTOR | - | 3W | - | 38.1mm | - | - | - | 5.5mm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 85F75R Ohmite | In Stock | - | Datasheet | - | - | Axial | - | - | - | - | - | 460V | - | Bulk | 2014 | Acrasil® 80 | 0.343Diax0.937L 8.70mmx23.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±20ppm/°C | 75Ohm | - | 275°C | 25°C | Wirewound | - | - | 5W | - | - | 5W | - | - | - | - | - | - | - | - | - | - | 8.7mm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 85F499 Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | - | Bulk | 2014 | Acrasil® 80 | 0.343Diax0.937L 8.70mmx23.80mm | ±1% | e0 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 499Ohm | Tin/Lead (Sn/Pb) | - | - | Wirewound | - | PRECISION | 5W | - | - | 5W | - | All-Welded | FIXED RESISTOR | - | 5W | - | 38.1mm | 460V | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 91J150 Ohmite | In Stock | - | Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | - | - | 150V | - | Bulk | 2014 | 90 | 0.142Diax0.453L 3.60mmx11.50mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±30ppm/°C | 150Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | - | 1.5W | - | - | 1.5W | - | All-Welded | FIXED RESISTOR | - | - | - | 38mm | - | - | Flame Retardant Coating, Safety | 3.6mm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TK20P3K00JE Ohmite | In Stock | - | Datasheet | 16 Weeks | Through Hole | TO-220-2 | - | WIRE | - | - | - | 150V | - | Tube | 2004 | TK | 0.394Lx0.181W 10.00mmx4.60mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | ±200ppm/°C | 3kOhm | Tin (Sn) | 150°C | 25°C | Thick Film | - | RATED POWER DISSIPATED USING HEATSINK | 20W | 150V | - | 20W | 5.1mm | - | FIXED RESISTOR | unknown | - | 5.1mm | - | - | 1 mm | Current Sense | - | 17.8054mm | 0.701 17.80mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() TBH25P24R0J Ohmite | In Stock | - | Datasheet | 14 Weeks | Through Hole | TO-220-2 | - | FLAT | - | - | - | 350V | -55°C~150°C | Bulk | 2004 | TBH | 0.402Lx0.187W 10.20mmx4.75mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | ±50ppm/°C | 24Ohm | - | - | - | Thick Film | - | NON-INDUCTIVE, RATED POWER DISSIPATED USING HEATSINK | 25W | 350V | TUBE | 25W | 5.08mm | - | FIXED RESISTOR | unknown | - | 5.08mm | 13.1mm | - | - | Current Sense, Moisture Resistant, Non-Inductive | - | 16.002mm | 0.630 16.00mm | - | - | 4.44mm | Non-RoHS Compliant | Contains Lead | ||
![]() AP836 4K7 J Ohmite | 445 |
| Datasheet | 20 Weeks | - | TO-220-2 | - | - | - | - | - | - | -60°C~150°C | Tray | 2014 | ARCOL, AP836 | 0.400Lx0.175W 10.16mmx4.44mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 4.7kOhm | - | - | - | Thick Film | 35W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inductive | - | - | 0.591 15.00mm | - | - | - | RoHS Compliant | - | ||
![]() 45J560 Ohmite | 55 |
| Datasheet | 14 Weeks | - | Axial | - | - | - | - | - | 460V | - | Bulk | 2014 | Ωicone® 40 | 0.343Diax0.937L 8.70mmx23.80mm | ±5% | - | no | Active | Not Applicable | 2 | - | - | ±20ppm/°C | 560Ohm | - | 275°C | 25°C | Wirewound | - | - | 5W | - | - | 5W | - | - | - | - | - | - | - | - | - | - | 8.7mm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TK20P400RJE Ohmite | In Stock | - | Datasheet | - | Through Hole | TO-220 | - | WIRE | - | 2 | 20W | - | - | Bulk | - | - | - | 5% | e3 | yes | - | - | 2 | Radial | EAR99 | 200 ppm/°C | 400Ohm | Tin (Sn) | 150°C | 25°C | Thick Film | - | RATED POWER DISSIPATED USING HEATSINK | 20W | 150V | - | - | 5.1mm | - | FIXED RESISTOR | - | - | 5.1mm | - | - | 1 mm | - | - | 17.8054mm | - | 10.0076mm | 4.5974mm | - | RoHS Compliant | Lead Free |