- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Construction | Resistor Type | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Wire/Cable Gauge | Features | Diameter | Height | Height Seated (Max) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AP836 470R J Ohmite | 37 |
| Datasheet | 20 Weeks | - | TO-220-2 | - | - | - | - | - | -60°C~150°C | Tray | 2014 | ARCOL, AP836 | 0.400Lx0.175W 10.16mmx4.44mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 470Ohm | - | - | - | Thick Film | 35W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inductive | - | - | 0.591 15.00mm | - | RoHS Compliant | - | ||
![]() AP836 7R5 J Ohmite | 337 |
| Datasheet | 20 Weeks | - | TO-220-2 | - | - | - | - | - | -60°C~150°C | Tray | 2014 | ARCOL, AP836 | 0.400Lx0.175W 10.16mmx4.44mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 7.5Ohm | - | - | - | Thick Film | 35W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inductive | - | - | 0.591 15.00mm | - | RoHS Compliant | - | ||
![]() ON1025E-R58 Ohmite | 8956 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | WIRE | - | - | 500V | - | Tape & Reel (TR) | - | Little Rebel® ON | 0.217Diax0.630L 5.50mmx16.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | -450ppm/°C | 1kOhm | - | 155°C | -70°C | Carbon Film | - | - | 8533.10.00.65 | 2W | - | TR | 2W | - | Cylindrical | FIXED RESISTOR | 2W | - | - | 0.81 mm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 45J20RE Ohmite | 44 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | 460V | - | Bulk | 2008 | Ωicone® 40 | 0.343Diax0.937L 8.70mmx23.80mm | ±5% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±20ppm/°C | 20Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | - | 5W | 460V | - | 5W | - | All-Welded | FIXED RESISTOR | 5W | 38.1mm | - | - | - | - | 8.7mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 41J5R0 Ohmite | In Stock | - | Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | - | 150V | - | Bulk | 2014 | Ωicone® 40 | 0.126Diax0.437L 3.20mmx11.10mm | ±5% | - | no | Active | Not Applicable | 2 | - | ±50ppm/°C | 5Ohm | - | 275°C | 25°C | Wirewound | - | - | - | 1W | - | - | 1W | - | - | - | - | - | - | - | - | - | 3.2mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 42J3K0 Ohmite | In Stock | - | Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | - | 100V | - | Bulk | 2014 | Ωicone® 40 | 0.220Diax0.406L 5.60mmx10.30mm | ±5% | e0 | no | Active | Not Applicable | 2 | EAR99 | ±20ppm/°C | 3kOhm | Tin/Lead (Sn/Pb) | 275°C | 25°C | Wirewound | - | - | - | 2W | - | - | 2W | - | All-Welded | FIXED RESISTOR | 2W | 38.1mm | - | - | - | - | 5.6mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 45J4K7 Ohmite | In Stock | - | Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | - | 460V | - | Bulk | 2005 | Ωicone® 40 | 0.343Diax0.937L 8.70mmx23.80mm | ±5% | - | no | Active | Not Applicable | 2 | - | ±20ppm/°C | 4.7kOhm | - | 275°C | 25°C | Wirewound | - | - | - | 5W | - | - | 5W | - | - | - | - | - | - | - | - | - | 8.7mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 45J4K5 Ohmite | In Stock | - | Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | - | 460V | - | Bulk | 2014 | Ωicone® 40 | 0.343Diax0.937L 8.70mmx23.80mm | ±5% | - | no | Active | Not Applicable | 2 | - | ±20ppm/°C | 4.5kOhm | - | 275°C | 25°C | Wirewound | - | - | - | 5W | - | - | 5W | - | - | - | - | - | - | - | - | - | 8.7mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 80F38K3 Ohmite | In Stock | - | Datasheet | - | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | Bulk | 2007 | Acrasil® 80 | 0.406Diax1.843L 10.30mmx46.80mm | ±1% | e0 | - | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 38.3kOhm | Tin/Lead (Sn/Pb) | - | - | Wirewound | - | PRECISION | - | 10W | - | - | 10W | - | All-Welded | FIXED RESISTOR | - | 38.1mm | 1000V | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 80F200 Ohmite | In Stock | - | Datasheet | 8 Weeks | Through Hole | Axial | - | - | - | - | 1kV | - | Bulk | 2014 | Acrasil® 80 | 0.406Diax1.843L 10.30mmx46.80mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 200Ohm | Tin/Lead (Sn/Pb) | 275°C | 25°C | Wirewound | - | PRECISION | - | 10W | - | - | 10W | - | All-Welded | FIXED RESISTOR | - | 38.1mm | - | - | - | - | 10.3mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 80F2R21 Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | 1kV | - | Bulk | 2007 | Acrasil® 80 | 0.406Diax1.843L 10.30mmx46.80mm | ±1% | e0 | - | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 2.21Ohm | Tin/Lead (Sn/Pb) | 275°C | 25°C | Wirewound | - | PRECISION | - | 10W | - | - | 10W | - | All-Welded | FIXED RESISTOR | - | 38.1mm | - | - | - | - | 10.3mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 80F4K02 Ohmite | In Stock | - | Datasheet | - | - | Axial | NO | - | THROUGH HOLE MOUNT | - | 1kV | - | Bulk | 2007 | Acrasil® 80 | 0.406Diax1.843L 10.30mmx46.80mm | ±1% | e0 | - | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 4.02kOhm | Tin/Lead (Sn/Pb) | 275°C | 25°C | Wirewound | - | PRECISION | - | 10W | - | - | 10W | - | All-Welded | FIXED RESISTOR | - | 38.1mm | - | - | - | - | 10.3mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 81F1K5 Ohmite | In Stock | - | Datasheet | - | - | Axial | NO | - | THROUGH HOLE MOUNT | - | 150V | - | Bulk | 2007 | Acrasil® 80 | 0.126Diax0.437L 3.20mmx11.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 1.5kOhm | Tin/Lead (Sn/Pb) | 275°C | 25°C | Wirewound | - | PRECISION | - | 1W | - | - | 1W | - | All-Welded | FIXED RESISTOR | 1W | 38.1mm | - | - | - | - | 3.2mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 83F10K5 Ohmite | In Stock | - | Datasheet | - | - | Axial | - | - | - | - | 200V | - | Bulk | 2007 | Acrasil® 80 | 0.217Diax0.594L 5.50mmx15.10mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±20ppm/°C | 10.5kOhm | - | 275°C | 25°C | Wirewound | - | - | - | 3W | - | - | 3W | - | - | - | - | - | - | - | - | - | 5.5mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 41F680 Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | Ceramic | 150V | - | Bulk | 2005 | Ωicone® 40 | 0.126Diax0.437L 3.20mmx11.10mm | ±1% | e0 | no | Active | Not Applicable | 2 | EAR99 | ±20ppm/°C | 680Ohm | Tin/Lead (Sn/Pb) | 275°C | 25°C | Wirewound | - | - | - | 1W | 150V | - | 1W | - | All-Welded | FIXED RESISTOR | 1W | 38.1mm | - | - | 24 AWG | - | 3.2mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MOX-2N-131007JE Ohmite | 42 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | 20kV | -55°C~210°C | Bulk | 2004 | Maxi-Mox | 0.345Diax2.140L 8.76mmx54.36mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 1GOhm | - | - | - | Thick Film | - | - | - | 3W | 20kV | - | 3W | - | - | - | - | - | - | 812.8 μm | - | High Voltage, Non-Inductive | 8.76mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() TA310PA33R0J Ohmite | In Stock | - | Datasheet | 8 Weeks | Through Hole | Radial | - | WIRE | - | - | - | -55°C~180°C | Bulk | 2004 | Power Chip® TA | 1.000Lx0.100W 25.40mmx2.54mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 33Ohm | Tin/Lead (Sn/Pb) | - | - | Thick Film | - | RATED AC VOLTAGE (V): 350 | - | 10W | - | - | 10W | 7.62mm | - | FIXED RESISTOR | - | - | 500V | - | - | - | - | 25.908mm | 1.020 25.91mm | - | Non-RoHS Compliant | - | ||
![]() 83F1K82 Ohmite | In Stock | - | Datasheet | - | - | Axial | - | - | - | - | - | - | Bulk | 2007 | Acrasil® 80 | 0.217Diax0.594L 5.50mmx15.10mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±20ppm/°C | 1.82kOhm | - | - | - | Wirewound | - | - | - | 3W | - | - | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MJ2802FE-R52 Ohmite | In Stock | - | Datasheet | - | Through Hole | Axial | - | WIRE | - | - | 200V | - | Tape & Reel (TR) | - | Metal Devil® MJ | 0.073Diax0.138L 1.85mmx3.50mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 28kOhm | - | 155°C | 70°C | Metal Film | 0.125W 1/8W | - | - | 125mW | 400V | TR | 125mW | - | Epoxy Coated | FIXED RESISTOR | - | - | - | - | - | - | 1.85mm | - | - | - | RoHS Compliant | - | ||
![]() MJ3240FE-R52 Ohmite | In Stock | - | Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | - | 200V | - | Tape & Reel (TR) | 2015 | Metal Devil® MJ | 0.073Diax0.138L 1.85mmx3.50mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 324Ohm | - | 155°C | 70°C | Metal Film | 0.125W 1/8W | - | - | 125mW | 400V | - | 125mW | - | - | - | - | - | - | - | - | - | 1.85mm | - | - | - | RoHS Compliant | - |