- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Construction | Resistor Type | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Lead Spacing | Lead Diameter | Size Code | Rated Temperature | Features | Diameter | Height | Height Seated (Max) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WNB25RFET Ohmite | 18 |
| Datasheet | 18 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | 295.997371mg | - | -55°C~150°C | Tape & Reel (TR) | 2014 | WN | 0.130Diax0.276L 3.30mmx7.00mm | ±1% | e3 | yes | Active | Not Applicable | 2 | EAR99 | ±20ppm/°C | 25Ohm | Tin (Sn) | - | - | Wirewound | - | 1W | - | TR, 11 INCH | 1W | - | Epoxy Molded | FIXED RESISTOR | - | 1W | - | - | - | - | 0.6 mm | - | - | Non-Inductive | - | - | - | - | ROHS3 Compliant | - | ||
![]() TA305PA7R50JE Ohmite | 46 |
| Datasheet | 12 Weeks | Through Hole | Radial | - | WIRE | - | - | - | -55°C~180°C | Bulk | 2015 | Power Chip® TA | 0.500Lx0.100W 12.70mmx2.54mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 7.5Ohm | Matte Tin (Sn) | - | - | Thick Film | RATED AC VOLTAGE (V): 350 | 5W | - | - | 5W | 7.62mm | Rectangular | FIXED RESISTOR | - | 5W | - | - | 500V | - | - | 5010 | - | - | - | 25.908mm | 1.020 25.91mm | - | ROHS3 Compliant | - | ||
![]() 95J240E Ohmite | 44 |
| Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | - | 495V | - | Bulk | 2011 | 90 | 0.264Diax0.969L 6.70mmx24.60mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±30ppm/°C | 240Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | 5W | - | - | 5W | - | All-Welded | FIXED RESISTOR | - | 5W | - | 38.1mm | - | - | - | - | - | Flame Retardant Coating, Safety | 5.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() MOX1125231006FE Ohmite | 133 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | 7.5kV | -55°C~220°C | Bulk | 2007 | Mini-Mox | 0.165Diax1.270L 4.19mmx32.26mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | 25ppm/°C | 100MOhm | Matte Tin (Sn) | - | - | Thick Film | - | 1.5W | 7.5kV | - | 1.5W | - | Tubular | FIXED RESISTOR | - | - | - | 38.1mm | - | - | - | - | - | High Voltage | 4.19mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 91J25RE Ohmite | 45 |
| Datasheet | 18 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | Bulk | 2008 | 90 | 0.142Diax0.453L 3.60mmx11.50mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±30ppm/°C | 25Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | 1.5W | - | - | 1.5W | - | All-Welded | FIXED RESISTOR | - | - | - | 38.1mm | 150V | - | 0.511 mm | - | - | Flame Retardant Coating, Safety | - | - | - | - | ROHS3 Compliant | - | ||
![]() 42J50RE Ohmite | 321 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | 100V | - | Bulk | 2005 | Ωicone® 40 | 0.220Diax0.406L 5.60mmx10.30mm | ±5% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±20ppm/°C | 50Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | 2W | 100V | - | 2W | - | All-Welded | FIXED RESISTOR | - | 2W | - | 38.1mm | - | - | - | - | - | - | 5.6mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 42J1K1E Ohmite | 20 |
| Datasheet | 14 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | Bulk | 2007 | Ωicone® 40 | 0.220Diax0.406L 5.60mmx10.30mm | ±5% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±20ppm/°C | 1.1kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Wirewound | - | 2W | 100V | - | 2W | - | All-Welded | FIXED RESISTOR | - | 2W | - | 38.1mm | - | - | - | - | - | - | 5.6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TUW3J100E Ohmite | 520 |
| Datasheet | 27 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | 350V | - | Bulk | 2014 | TUW | 0.315 Squarex0.866L 8.00mmx22.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±350ppm/°C | 100Ohm | - | - | - | Wirewound | - | 3W | - | - | 3W | - | - | FIXED RESISTOR | - | 3W | - | - | - | - | - | - | 70°C | Flame Proof, Safety | - | 8mm | - | - | ROHS3 Compliant | - | ||
![]() 95J100E Ohmite | 145 |
| Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | - | - | - | Bulk | 2011 | 90 | 0.264Diax0.969L 6.70mmx24.60mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±30ppm/°C | 100Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | 5W | 495V | - | 5W | - | All-Welded | FIXED RESISTOR | 22V | 5W | - | 38.1mm | - | - | - | - | - | Flame Retardant Coating, Safety | 5.9mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 43F225E Ohmite | 44 |
| Datasheet | 14 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | 200V | - | Bulk | 2007 | Ωicone® 40 | 0.220Diax0.594L 5.60mmx15.10mm | ±1% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±20ppm/°C | 225Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | NON-INDUCTIVE AVAILABLE | 3W | 200V | - | 3W | - | All-Welded | FIXED RESISTOR | - | 3W | - | 38.1mm | - | - | - | - | - | - | 5.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 40F2K2E Ohmite | In Stock | - | Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | 1kV | - | Bulk | 2014 | Ωicone® 40 | 0.406Diax1.902L 10.30mmx48.30mm | ±1% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±20ppm/°C | 2.2kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | 10W | - | - | 10W | - | All-Welded | FIXED RESISTOR | - | - | - | 38.1mm | - | - | - | - | - | - | 10.3mm | - | - | - | ROHS3 Compliant | - | ||
![]() 40F820E Ohmite | 30 |
| Datasheet | 14 Weeks | - | Axial | - | - | - | - | - | - | Bulk | 2014 | Ωicone® 40 | 0.406Diax1.902L 10.30mmx48.30mm | ±1% | - | yes | Active | Not Applicable | 2 | - | ±20ppm/°C | 820Ohm | - | - | - | Wirewound | - | 10W | - | - | 10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TWW3J3R9E Ohmite | 495 |
| Datasheet | 27 Weeks | Through Hole | Radial | - | - | - | - | 250V | -55°C~275°C | Bulk | 2011 | TWW | 0.492Lx0.354W 12.50mmx9.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±400ppm/°C | 3.9Ohm | - | - | - | Wirewound | - | 3W | 250V | - | 3W | 5mm | Rectangular | FIXED RESISTOR | - | 3W | 5mm | - | - | - | - | 4935 | - | Flame Proof, Safety | - | 26.0096mm | 1.024 26.00mm | - | ROHS3 Compliant | Lead Free | ||
![]() TWW3J4R7E Ohmite | 436 |
| Datasheet | 27 Weeks | Through Hole | Radial | - | - | - | - | 250V | -55°C~275°C | Bulk | 2015 | TWW | 0.492Lx0.354W 12.50mmx9.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±400ppm/°C | 4.7Ohm | - | - | - | Wirewound | - | 3W | 250V | - | 3W | 5mm | Rectangular | FIXED RESISTOR | - | 3W | 5mm | - | - | - | - | 4935 | - | Flame Proof, Safety | - | 26.0096mm | 1.024 26.00mm | - | ROHS3 Compliant | Lead Free | ||
![]() TWW10JR47E Ohmite | 6 |
| Datasheet | 27 Weeks | Through Hole | Radial | - | - | - | - | - | -55°C~275°C | Bulk | 2015 | TWW | 0.492Lx0.354W 12.50mmx9.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±400ppm/°C | 470mOhm | - | - | - | Wirewound | - | 10W | 750V | - | 10W | 5.08mm | Rectangular | FIXED RESISTOR | - | - | - | 5mm | - | 5mm | - | 4935 | - | Flame Proof, Safety | - | 51.0032mm | 2.008 51.00mm | - | ROHS3 Compliant | - | ||
![]() 43J330E Ohmite | 6 |
| Datasheet | 14 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | Bulk | 2007 | Ωicone® 40 | 0.220Diax0.594L 5.60mmx15.10mm | ±5% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±20ppm/°C | 330Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Wirewound | - | 3W | 200V | - | 3W | - | All-Welded | FIXED RESISTOR | - | 3W | - | 38.1mm | - | - | - | - | - | - | 5.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() WNBR75FET Ohmite | 47 |
| Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | 295.997371mg | - | -55°C~150°C | Tape & Reel (TR) | 2014 | WN | 0.130Diax0.276L 3.30mmx7.00mm | ±1% | e3 | yes | Active | Not Applicable | 2 | - | ±90ppm/°C | 750mOhm | Tin (Sn) | - | - | Wirewound | - | 1W | 1kV | TR, 11 INCH | 1W | - | Epoxy Molded | FIXED RESISTOR | - | 1W | - | - | - | - | 0.6 mm | - | - | Non-Inductive | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 43F1K8E Ohmite | 32 |
| Datasheet | 14 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | 200V | - | Bulk | 2014 | Ωicone® 40 | 0.220Diax0.594L 5.60mmx15.10mm | ±1% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±20ppm/°C | 1.8kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | NON-INDUCTIVE AVAILABLE | 3W | 200V | - | 3W | - | All-Welded | FIXED RESISTOR | - | 3W | - | 38.1mm | - | - | - | - | - | - | 5.54mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 43J8K0E Ohmite | In Stock | - | Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | - | Bulk | 2014 | Ωicone® 40 | 0.220Diax0.594L 5.60mmx15.10mm | ±5% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±20ppm/°C | 8kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Wirewound | NON-INDUCTIVE AVAILABLE | 3W | 200V | - | 3W | - | All-Welded | FIXED RESISTOR | - | 3W | - | 38.1mm | - | - | 0.81 mm | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 41JR30E Ohmite | 44 |
| Datasheet | 14 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | Bulk | 2007 | Ωicone® 40 | 0.126Diax0.437L 3.20mmx11.10mm | ±5% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±90ppm/°C | 300mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Wirewound | - | 1W | 150V | - | 1W | - | All-Welded | FIXED RESISTOR | - | 1W | - | 38.1mm | - | - | - | - | - | - | 3.18mm | - | - | - | ROHS3 Compliant | Lead Free |