- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Construction | Resistor Type | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Features | Diameter | Height | Height Seated (Max) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 43J62RE Ohmite | 49 |
| Datasheet | 14 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | 200V | - | Bulk | 2007 | Ωicone® 40 | 0.220Diax0.594L 5.60mmx15.10mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 62Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | NON-INDUCTIVE AVAILABLE | - | 3W | 200V | - | 3W | - | All-Welded | FIXED RESISTOR | - | 3W | 38.1mm | - | - | - | - | - | 5.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 43F1K1 Ohmite | In Stock | - | Datasheet | 14 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | 200V | - | Bulk | 2007 | Ωicone® 40 | 0.220Diax0.594L 5.60mmx15.10mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 1.1kOhm | Tin/Lead (Sn/Pb) | 275°C | 25°C | Wirewound | - | - | - | 3W | 200V | - | 3W | - | All-Welded | FIXED RESISTOR | - | 3W | 38.1mm | - | - | - | - | - | 5.5mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 41J25RE Ohmite | 27 |
| Datasheet | 14 Weeks | - | Axial | - | - | - | - | - | - | Bulk | 2008 | Ωicone® 40 | 0.126Diax0.437L 3.20mmx11.10mm | ±5% | - | yes | Active | Not Applicable | 2 | - | - | ±20ppm/°C | 25Ohm | - | - | - | Wirewound | - | - | - | 1W | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 41J18RE Ohmite | 27 |
| Datasheet | 14 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | Bulk | 2014 | Ωicone® 40 | 0.126Diax0.437L 3.20mmx11.10mm | ±5% | e1 | - | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 18Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Wirewound | - | - | - | 1W | - | - | 1W | - | All-Welded | FIXED RESISTOR | - | 1W | 38.1mm | 150V | 0.51 mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 40J125E Ohmite | 39 |
| Datasheet | 14 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | Bulk | 2007 | Ωicone® 40 | 0.406Diax1.902L 10.30mmx48.30mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 125Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Wirewound | - | - | - | 10W | 1kV | - | 10W | - | All-Welded | FIXED RESISTOR | - | - | 38.1mm | 1000V | - | - | - | - | 10.3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 40J27RE Ohmite | In Stock | - | Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | 1kV | - | Bulk | 2014 | Ωicone® 40 | 0.406Diax1.902L 10.30mmx48.30mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 27Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | - | 10W | 1kV | - | 10W | - | All-Welded | FIXED RESISTOR | - | - | 38.1mm | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 43J3K5E Ohmite | In Stock | - | Datasheet | 14 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | Bulk | 2005 | Ωicone® 40 | 0.220Diax0.594L 5.60mmx15.10mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 3.5kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Wirewound | - | NON-INDUCTIVE AVAILABLE | - | 3W | 200V | - | 3W | - | All-Welded | FIXED RESISTOR | - | 3W | 38.1mm | - | - | - | - | - | 5.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TUW7J150E Ohmite | 4763 |
| Datasheet | 27 Weeks | Through Hole | Axial | - | - | - | - | 500V | - | Bulk | 2014 | TUW | 0.394 x 0.354 Rectangularx1.378L 10.00mmx9.00mmx35.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±350ppm/°C | 150Ohm | - | - | - | Wirewound | - | - | - | 7W | - | - | 7W | - | Flameproof | FIXED RESISTOR | - | 7W | 35mm | - | 0.8 mm | - | 70°C | Flame Proof, Safety | - | 9mm | - | - | ROHS3 Compliant | - | ||
![]() TA303PA150RJE Ohmite | 7 |
| Datasheet | 12 Weeks | Through Hole | Radial | - | WIRE | - | - | - | -55°C~180°C | Bulk | 2009 | Power Chip® TA | 0.500Lx0.100W 12.70mmx2.54mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 150Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Thick Film | - | RATED AC VOLTAGE (V): 350 | - | 3W | - | - | 3W | - | Rectangular | FIXED RESISTOR | - | 3W | - | 500V | - | 5010 | - | - | - | 15.748mm | 0.620 15.75mm | - | ROHS3 Compliant | - | ||
![]() 93J20R Ohmite | 47 |
| Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | 350°C | - | - | Bulk | 2003 | 90 | 0.233Diax0.579L 5.90mmx14.70mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±30ppm/°C | 20Ohm | Tin/Lead (Sn/Pb) | - | - | Wirewound | - | - | - | 3.25W | - | - | 3.25W | - | All-Welded | FIXED RESISTOR | - | - | 38mm | - | 0.81 mm | - | - | Flame Retardant Coating, Safety | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TA810PW50R0JE Ohmite | 8 |
| Datasheet | 12 Weeks | Through Hole | Radial | - | WIRE | - | - | - | -55°C~180°C | Bulk | 2012 | Power Chip® TA | 1.085Lx0.240W 27.56mmx6.10mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 4 | Pin | EAR99 | ±100ppm/°C | 50Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Thick Film | - | RATED AC VOLTAGE (V): 350 | 8533.21.00.90 | 10W | - | - | 10W | 20.32mm | Rectangular | FIXED RESISTOR | - | - | - | 500V | - | - | - | - | - | 25.908mm | 1.020 25.91mm | - | ROHS3 Compliant | - | ||
![]() 90J12K Ohmite | 26 |
| Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | - | 1.08kV | - | Bulk | 2014 | 90 | 0.343Diax1.811L 8.70mmx46.00mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±30ppm/°C | 12kOhm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | - | - | 11W | - | - | 11W | - | - | FIXED RESISTOR | - | - | 38mm | - | - | - | - | Flame Retardant Coating, Safety | 8.7mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 91J2K4 Ohmite | In Stock | - | Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | - | 150V | - | Bulk | 2003 | 90 | 0.142Diax0.453L 3.60mmx11.50mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±30ppm/°C | 2.4kOhm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | - | - | 1.5W | - | - | 1.5W | - | All-Welded | FIXED RESISTOR | - | - | 38mm | - | - | - | - | Flame Retardant Coating, Safety | 3.6mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 25J25KE Ohmite | 275 |
| Datasheet | 11 Weeks | Through Hole | Axial | - | - | - | - | 330V | - | Bulk | 2003 | 20 | 0.276Diax1.016L 7.00mmx25.80mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±30ppm/°C | 25kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 5W | 330V | - | 5W | - | All-Welded | FIXED RESISTOR | - | 5W | 38.1mm | - | - | - | - | Flame Retardant Coating, Safety | 7mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 20J1R0E Ohmite | 150 |
| Datasheet | 11 Weeks | Through Hole | Axial | - | - | - | - | - | - | Bulk | 2005 | 20 | 0.394Diax1.858L 10.00mmx47.20mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±50ppm/°C | 1Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 10W | 720V | - | 10W | - | All-Welded | FIXED RESISTOR | 3V | - | 38.1mm | - | - | - | - | Flame Retardant Coating, Safety | 10mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() OK1645E-R52 Ohmite | 39 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | WIRE | - | - | 250V | - | Tape & Reel (TR) | 2014 | Little Rebel® OK | 0.098Diax0.268L 2.50mmx6.80mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | -700ppm/°C | 160kOhm | - | 155°C | -70°C | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | - | TR | 250mW | - | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | - | - | 2.5mm | - | - | - | RoHS Compliant | - | ||
![]() OK30G5E-R52 Ohmite | 23 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | WIRE | - | - | 250V | - | Tape & Reel (TR) | 2014 | Little Rebel® OK | 0.098Diax0.268L 2.50mmx6.80mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±350ppm/°C | 3Ohm | - | 155°C | -70°C | Carbon Film | 0.25W 1/4W | - | - | 250mW | - | TR | 250mW | - | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | - | - | 2.5mm | - | - | - | RoHS Compliant | - | ||
![]() 41J390E Ohmite | 38 |
| Datasheet | 14 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | Bulk | 2007 | Ωicone® 40 | 0.126Diax0.437L 3.20mmx11.10mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 390Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Wirewound | - | - | - | 1W | 150V | - | 1W | - | All-Welded | FIXED RESISTOR | - | 1W | 38.1mm | - | - | - | - | - | 3.18mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 45F8K0E Ohmite | 40 |
| Datasheet | 14 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | 460V | - | Bulk | 2007 | Ωicone® 40 | 0.343Diax0.937L 8.70mmx23.80mm | ±1% | e1 | - | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 8kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Wirewound | - | - | - | 5W | 460V | - | 5W | - | All-Welded | FIXED RESISTOR | - | 5W | 38.1mm | - | - | - | - | - | 8.71mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 85F27R4 Ohmite | In Stock | - | Datasheet | 14 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | Bulk | 2007 | Acrasil® 80 | 0.343Diax0.937L 8.70mmx23.80mm | ±1% | e0 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 27.4Ohm | Tin/Lead (Sn/Pb) | - | - | Wirewound | - | PRECISION | - | 5W | - | - | 5W | - | All-Welded | FIXED RESISTOR | - | 5W | 38.1mm | 460V | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - |