- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Material | Operating Temperature (Max.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Construction | Resistor Type | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Lead Diameter | Size Code | Features | Diameter | Height | Height Seated (Max) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 20J2R0 Ohmite | In Stock | - | Datasheet | 11 Weeks | Through Hole | Axial | - | - | - | Ceramic | 350°C | - | - | Bulk | 2011 | 20 | 0.394Diax1.858L 10.00mmx47.20mm | ±5% | e0 | no | Active | Not Applicable | 2 | EAR99 | ±50ppm/°C | 2Ohm | Tin/Lead (Sn/Pb) | - | - | Wirewound | - | 10W | 720V | - | 10W | - | All-Welded | FIXED RESISTOR | - | - | 38.1mm | - | 0.813 mm | - | Flame Retardant Coating, Safety | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 23J20RE Ohmite | 275 |
| Datasheet | 11 Weeks | Through Hole | Axial | - | - | - | - | - | 135V | - | Bulk | 2005 | 20 | 0.220Diax0.516L 5.60mmx13.10mm | ±5% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±30ppm/°C | 20Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | 3W | 135V | - | 3W | - | All-Welded | FIXED RESISTOR | 3W | - | 38.1mm | - | - | - | Flame Retardant Coating, Safety | 5.6mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 43J30RE Ohmite | 11 |
| Datasheet | 14 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | 200V | - | Bulk | 2007 | Ωicone® 40 | 0.220Diax0.594L 5.60mmx15.10mm | ±5% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±20ppm/°C | 30Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | NON-INDUCTIVE AVAILABLE | 3W | 200V | - | 3W | - | All-Welded | FIXED RESISTOR | 3W | - | 38.1mm | - | - | - | - | 5.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 43J12RE Ohmite | 49 |
| Datasheet | 14 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | 200V | - | Bulk | 2007 | Ωicone® 40 | 0.220Diax0.594L 5.60mmx15.10mm | ±5% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±20ppm/°C | 12Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | 3W | 200V | - | 3W | - | All-Welded | FIXED RESISTOR | 3W | - | 38.1mm | - | - | - | - | 5.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 45J600E Ohmite | 6 |
| Datasheet | 14 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | - | Bulk | 2005 | Ωicone® 40 | 0.343Diax0.937L 8.70mmx23.80mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | ±20ppm/°C | 600Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Wirewound | - | 5W | 460V | - | 5W | - | All-Welded | FIXED RESISTOR | 5W | - | 38.1mm | - | - | - | - | 8.71mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 45J1K1E Ohmite | 44 |
| Datasheet | 14 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | 460V | - | Bulk | 2005 | Ωicone® 40 | 0.343Diax0.937L 8.70mmx23.80mm | ±5% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±20ppm/°C | 1.1kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | 5W | 460V | - | 5W | - | All-Welded | FIXED RESISTOR | 5W | - | 38.1mm | - | - | - | - | 8.71mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 45J800E Ohmite | 44 |
| Datasheet | 14 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | - | Bulk | 2005 | Ωicone® 40 | 0.343Diax0.937L 8.70mmx23.80mm | ±5% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±20ppm/°C | 800Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Wirewound | NON-INDUCTIVE AVAILABLE | 5W | 460V | - | 5W | - | All-Welded | FIXED RESISTOR | 5W | - | 38.1mm | - | - | - | - | 8.71mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 42J225E Ohmite | 20 |
| Datasheet | 14 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | - | Bulk | 2007 | Ωicone® 40 | 0.220Diax0.406L 5.60mmx10.30mm | ±5% | e1 | - | Active | Not Applicable | 2 | EAR99 | ±20ppm/°C | 225Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Wirewound | - | 2W | 100V | - | 2W | - | All-Welded | FIXED RESISTOR | 2W | - | 38.1mm | - | - | - | - | 5.6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 40F1K1E Ohmite | In Stock | - | Datasheet | 14 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | - | Bulk | 2008 | Ωicone® 40 | 0.406Diax1.902L 10.30mmx48.30mm | ±1% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±20ppm/°C | 1.1kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Wirewound | - | 10W | - | - | 10W | - | All-Welded | FIXED RESISTOR | - | - | 38.1mm | 1000V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 40F3K0E Ohmite | 32 |
| Datasheet | 14 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | - | Bulk | 2005 | Ωicone® 40 | 0.406Diax1.902L 10.30mmx48.30mm | ±1% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±20ppm/°C | 3kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Wirewound | - | 10W | - | - | 10W | - | All-Welded | FIXED RESISTOR | - | - | 38.1mm | 1000V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 45JR33E Ohmite | 15 |
| Datasheet | 14 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | - | Bulk | 2007 | Ωicone® 40 | 0.343Diax0.937L 8.70mmx23.80mm | ±5% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±90ppm/°C | 330mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Wirewound | - | 5W | 460V | - | 5W | - | All-Welded | FIXED RESISTOR | 5W | - | 38.1mm | - | - | - | - | 8.71mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 43J4K5E Ohmite | 32 |
| Datasheet | 14 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | - | Bulk | 2005 | Ωicone® 40 | 0.220Diax0.594L 5.60mmx15.10mm | ±5% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±20ppm/°C | 4.5kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Wirewound | NON-INDUCTIVE AVAILABLE | 3W | 200V | - | 3W | - | All-Welded | FIXED RESISTOR | 3W | - | 38.1mm | - | - | - | - | 5.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 41J30RE Ohmite | 44 |
| Datasheet | 14 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | - | Bulk | 2014 | Ωicone® 40 | 0.126Diax0.437L 3.20mmx11.10mm | ±5% | e1 | - | Active | Not Applicable | 2 | EAR99 | ±20ppm/°C | 30Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Wirewound | - | 1W | - | - | 1W | - | All-Welded | FIXED RESISTOR | 1W | - | 38.1mm | 150V | 0.51 mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 41J56RE Ohmite | 44 |
| Datasheet | 14 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | - | Bulk | 2008 | Ωicone® 40 | 0.126Diax0.437L 3.20mmx11.10mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | ±20ppm/°C | 56Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Wirewound | - | 1W | - | - | 1W | - | All-Welded | FIXED RESISTOR | 1W | - | 38.1mm | 150V | 0.51 mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 42J2R2E Ohmite | 44 |
| Datasheet | 14 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | - | Bulk | 2008 | Ωicone® 40 | 0.220Diax0.406L 5.60mmx10.30mm | ±5% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±50ppm/°C | 2.2Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Wirewound | - | 2W | - | - | 2W | - | All-Welded | FIXED RESISTOR | 2W | - | 38.1mm | 100V | 0.81 mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() WHC75RFET Ohmite | In Stock | - | Datasheet | - | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2014 | WH | 0.180Diax0.449L 4.57mmx11.40mm | ±1% | e3 | yes | Obsolete | Not Applicable | 2 | EAR99 | ±20ppm/°C | 75Ohm | Tin (Sn) | - | - | Wirewound | PRECISION | 2W | 1kV | TR, 11 INCH | 2W | - | Epoxy Molded | FIXED RESISTOR | 2W | - | - | - | 0.8 mm | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TA303PA270RJE Ohmite | In Stock | - | Datasheet | 12 Weeks | Through Hole | Radial | - | WIRE | - | - | - | 1.5kV | -55°C~180°C | Bulk | 2015 | Power Chip® TA | 0.500Lx0.100W 12.70mmx2.54mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 270Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Thick Film | RATED AC VOLTAGE (V): 350 | 3W | - | - | 3W | 7.62mm | Rectangular | FIXED RESISTOR | 3W | 7.62mm | - | - | - | 5010 | - | - | 15.748mm | 0.620 15.75mm | - | ROHS3 Compliant | - | ||
![]() TA303PA2K00JE Ohmite | 37 |
| Datasheet | 12 Weeks | Through Hole | Radial | - | WIRE | - | - | - | - | -55°C~180°C | Bulk | 2015 | Power Chip® TA | 0.500Lx0.100W 12.70mmx2.54mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 2kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Thick Film | RATED AC VOLTAGE (V): 350 | 3W | - | - | 3W | 7.62mm | Rectangular | FIXED RESISTOR | 3W | - | - | 500V | - | 5010 | - | - | 15.748mm | 0.620 15.75mm | - | ROHS3 Compliant | - | ||
![]() 41JR15E Ohmite | 44 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | 150V | - | Bulk | 2012 | Ωicone® 40 | 0.126Diax0.437L 3.20mmx11.10mm | ±5% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±90ppm/°C | 150mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | 1W | 150V | - | 1W | - | All-Welded | FIXED RESISTOR | 1W | - | 38.1mm | - | - | - | - | 3.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 41F33RE Ohmite | 44 |
| Datasheet | 14 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | 150V | - | Bulk | 2007 | Ωicone® 40 | 0.126Diax0.437L 3.20mmx11.10mm | ±1% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±20ppm/°C | 33Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Wirewound | - | 1W | 150V | - | 1W | - | All-Welded | FIXED RESISTOR | 1W | - | 38.1mm | - | - | - | - | 3.18mm | - | - | - | ROHS3 Compliant | Lead Free |