- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Material | Body Material | Operating Temperature (Max.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Lead Spacing | Lead Diameter | Size Code | Rated Temperature | Wire/Cable Gauge | Features | Diameter | Height | Height Seated (Max) | Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B8J300E Ohmite | 44 |
| Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | - | - | - | 250V | - | Bulk | 2008 | Brown Devil® 200 | 0.313Diax1.000L 7.94mmx25.40mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±260ppm/°C | 300Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 8W | 250V | - | 8W | - | - | All-Welded | FIXED RESISTOR | - | - | 8W | - | 38.1mm | - | - | - | - | - | - | Flame Retardant Coating, Safety | 7.94mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 23J3K0E Ohmite | 282 |
| Datasheet | 11 Weeks | Through Hole | Axial | - | - | - | - | Ceramic | - | 135V | - | Bulk | 2005 | 20 | 0.220Diax0.516L 5.60mmx13.10mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±30ppm/°C | 3kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 3W | 135V | - | 3W | - | - | All-Welded | FIXED RESISTOR | - | - | 3W | - | 38.1mm | - | - | - | - | - | - | Flame Retardant Coating, Safety | 5.6mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SM204031006JE Ohmite | 8 |
| Datasheet | 11 Weeks | Through Hole | Radial | - | - | - | - | - | - | 10kV | -55°C~110°C | Bulk | 2012 | Slim-Mox | 1.080Lx0.100W 27.43mmx2.54mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | 25 ppm/°C | 100MOhm | - | - | - | Thick Film | - | - | - | 2W | 10kV | - | 2W | 22.86mm | - | - | - | - | - | - | 22.86mm | - | - | - | 813 μm | - | - | - | Non-Inductive | - | 14.986mm | 0.590 14.99mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TAH20P330RJE Ohmite | 37 |
| Datasheet | 18 Weeks | Through Hole | TO-220-2 | - | FLAT | - | - | - | - | 350V | - | Tube | 2014 | TAH | 0.410Lx0.125W 10.41mmx3.18mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | ±50ppm/°C | 330Ohm | Tin/Silver (Sn/Ag) | 175°C | -55°C | Thick Film | - | RATED POWER DISSIPATED USING HEATSINK | - | 20W | - | - | 20W | - | - | Encapsulated | FIXED RESISTOR | - | - | - | 5.34mm | - | - | 5.08mm | 1.4 mm | - | - | - | Moisture Resistant, Pulse Withstanding | - | 16.51mm | 0.650 16.52mm | - | - | ROHS3 Compliant | - | ||
![]() 23J2R0E Ohmite | 292 |
| Datasheet | 11 Weeks | Through Hole | Axial | - | - | - | - | - | - | 135V | - | Bulk | 2005 | 20 | 0.220Diax0.516L 5.60mmx13.10mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±50ppm/°C | 2Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 3W | 135V | - | 3W | - | - | All-Welded | FIXED RESISTOR | - | - | 3W | - | 38.1mm | - | - | - | - | - | - | Flame Retardant Coating, Safety | 5.6mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() TCH35P75R0JE Ohmite | 51 |
| Datasheet | 18 Weeks | Through Hole | TO-220-2 | - | FLAT | - | - | - | - | 350V | -55°C~175°C | Tube | 2006 | TCH | 0.400Lx0.175W 10.16mmx4.44mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | ±50ppm/°C | 75Ohm | Tin/Silver (Sn/Ag) | - | - | Thick Film | - | RATED POWER IS DISSIPATED USING HEAT SINK | - | 35W | 350V | - | 35W | 5.33mm | 2.25mm | Rectangular | FIXED RESISTOR | - | - | - | 4.83mm | 13.7mm | - | 5.08mm | 860 μm | 4017 | - | - | Moisture Resistant | - | 15.0114mm | 0.591 15.00mm | 4.82mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 20J15K Ohmite | In Stock | - | Datasheet | 8 Weeks | Through Hole | Axial | - | - | - | Ceramic | - | - | 720V | - | Bulk | 2011 | 20 | 0.394Diax1.858L 10.00mmx47.20mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±30ppm/°C | 15kOhm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | - | - | 10W | 720V | - | 10W | - | - | All-Welded | FIXED RESISTOR | - | - | - | - | 38.1mm | - | - | - | - | - | - | Flame Retardant Coating, Safety | 10mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() B12J200E Ohmite | 130 |
| Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | - | Bulk | 2007 | Brown Devil® 200 | 0.313Diax1.750L 7.94mmx44.45mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±260ppm/°C | 200Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 12W | 625V | - | 12W | - | - | All-Welded | FIXED RESISTOR | - | 49V | - | - | 38.1mm | - | - | - | - | - | - | Flame Retardant Coating, Safety | 7.94mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 40FR75E Ohmite | 16 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | - | Bulk | 2011 | Ωicone® 40 | 0.406Diax1.902L 10.30mmx48.30mm | ±1% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±90ppm/°C | 750mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Wirewound | - | - | - | 10W | - | - | 10W | - | - | All-Welded | FIXED RESISTOR | - | - | - | - | 38.1mm | 1000V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 41J900E Ohmite | 21 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | - | Bulk | 2011 | Ωicone® 40 | 0.126Diax0.437L 3.20mmx11.10mm | ±5% | - | yes | Active | Not Applicable | 2 | - | - | ±20ppm/°C | 900Ohm | - | - | - | Wirewound | - | - | - | 1W | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() OD205JE Ohmite | In Stock | - | Datasheet | 17 Weeks | Through Hole | Axial | - | WIRE | - | - | - | - | 250V | - | Strip | 2000 | Little Demon® OD | 0.098Diax0.276L 2.50mmx7.00mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | 2MOhm | Matte Tin (Sn) | 130°C | -70°C | Carbon Composition | 0.25W 1/4W | - | 8533.10.00.60 | 250mW | 250V | BULK | 250mW | - | - | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | 0.6 mm | - | - | - | Pulse Withstanding | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TUW5J5R6E Ohmite | 22 |
| Datasheet | 27 Weeks | Through Hole | Axial | - | - | - | - | - | - | 350V | - | Bulk | 2014 | TUW | 0.394 x 0.354 Rectangularx0.866L 10.00mmx9.00mmx22.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±400ppm/°C | 5.6Ohm | - | - | - | Wirewound | - | - | - | 5W | - | - | 5W | - | - | Flameproof | FIXED RESISTOR | - | - | 5W | - | 35mm | - | - | 0.8 mm | 8739 | 70°C | - | Flame Proof, Safety | - | 9mm | - | - | - | ROHS3 Compliant | - | ||
![]() TWM5J470E Ohmite | 3379 |
| Datasheet | 27 Weeks | Through Hole | Radial | - | WIRE | - | - | - | - | 350V | -55°C~275°C | Bulk | 2011 | TWM | 0.492Lx0.354W 12.50mmx9.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±350ppm/°C | 470Ohm | - | - | - | Metal Oxide Film | - | - | - | 5W | 350V | - | 5W | 5mm | - | Rectangular | FIXED RESISTOR | unknown | - | 5W | 5mm | - | - | - | - | 4935 | - | - | Flame Proof, Safety | - | 26.0096mm | 1.024 26.00mm | 9mm | - | ROHS3 Compliant | Lead Free | ||
![]() 45F1R5 Ohmite | 32 |
| Datasheet | 14 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | Ceramic | - | - | - | - | Bulk | 2014 | Ωicone® 40 | 0.343Diax0.937L 8.70mmx23.80mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±50ppm/°C | 1.5Ohm | Tin/Lead (Sn/Pb) | - | - | Wirewound | - | - | - | 5W | 460V | - | 5W | - | - | All-Welded | FIXED RESISTOR | - | - | 5W | - | 38.1mm | - | - | - | - | - | 18 AWG | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 20J12K5 Ohmite | In Stock | - | Datasheet | 8 Weeks | Through Hole | Axial | - | - | - | - | - | 350°C | - | - | Bulk | 2011 | 20 | 0.394Diax1.858L 10.00mmx47.20mm | ±5% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | ±30ppm/°C | 12.5kOhm | Tin (Sn) | - | - | Wirewound | - | - | - | 10W | - | - | 10W | - | - | All-Welded | FIXED RESISTOR | - | - | - | - | 38.1mm | 750V | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 93J4K5 Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | 200V | - | Bulk | 2014 | 90 | 0.233Diax0.579L 5.90mmx14.70mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±30ppm/°C | 4.5kOhm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | - | - | 3.25W | - | - | 3.25W | - | - | All-Welded | FIXED RESISTOR | - | - | - | - | 38mm | - | - | - | - | - | - | Flame Retardant Coating, Safety | 5.9mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 55J10KE Ohmite | 849 |
| Datasheet | 9 Weeks | - | Axial | - | - | - | - | - | - | - | - | Bulk | 2014 | 50 | 0.315Diax0.827L 8.00mmx21.00mm | ±5% | - | yes | Active | Not Applicable | 2 | - | - | ±30ppm/°C | 10kOhm | - | - | - | Wirewound | - | - | - | 5W | 200V | - | 5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 35J2R5E Ohmite | 331 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | - | 460V | - | Bulk | 2012 | 30 | 0.343Diax1.000L 8.70mmx25.40mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | - | 2.5Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Wirewound | - | - | - | 5W | 460V | - | 5W | - | - | Tubular | FIXED RESISTOR | - | - | 5W | - | 38.1mm | - | - | - | - | - | - | - | 8.7mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 45F2R0E Ohmite | 1242 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | - | 460V | - | Bulk | 2005 | Ωicone® 40 | 0.343Diax0.937L 8.70mmx23.80mm | ±1% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±50ppm/°C | 2Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | - | 5W | 460V | - | 5W | - | - | All-Welded | FIXED RESISTOR | - | - | 5W | - | 38.1mm | - | - | - | - | - | - | - | 8.7mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 45J5R0E Ohmite | 11 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | - | 460V | - | Bulk | 2005 | Ωicone® 40 | 0.343Diax0.937L 8.70mmx23.80mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±50ppm/°C | 5Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | - | 5W | 460V | - | 5W | - | - | All-Welded | FIXED RESISTOR | - | - | 5W | - | 38.1mm | - | - | - | - | - | - | - | 8.7mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free |