- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Lead Diameter | Size Code | Features | Diameter | Height | Height Seated (Max) | Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TA205PA24R0JE Ohmite | 396 |
| Datasheet | 12 Weeks | Through Hole | Radial | - | WIRE | - | - | 1.5kV | -55°C~180°C | Bulk | 2010 | Power Chip® TA | 0.500Lx0.100W 12.70mmx2.54mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 24Ohm | Matte Tin (Sn) | - | - | Thick Film | - | RATED AC VOLTAGE (V): 350 | - | 5W | 350V | - | 5W | 5.08mm | - | Rectangular | FIXED RESISTOR | - | - | 5W | 5.08mm | - | - | - | 5010 | - | - | 25.908mm | 1.020 25.91mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 40J470E Ohmite | 961 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | 1kV | - | Bulk | 2005 | Ωicone® 40 | 0.406Diax1.902L 10.30mmx48.30mm | ±5% | e1 | - | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 470Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Wirewound | - | - | - | 10W | 1kV | - | 10W | - | - | All-Welded | FIXED RESISTOR | - | - | - | - | 38.1mm | - | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MOX200001007FE Ohmite | 3784 |
| Datasheet | 16 Weeks | Through Hole | Axial | - | WIRE | - | - | 500V | -55°C~155°C | Bulk | 2010 | Mini-Mox | 0.087Diax0.256L 2.20mmx6.50mm | ±1% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 200ppm/°C | 1GOhm | Tin/Silver/Copper (Sn96.0Ag3.5Cu0.5) | - | - | Thick Film | 0.25W 1/4W | PRECISION | - | 250mW | 500V | - | 250mW | - | - | Cylindrical | FIXED RESISTOR | - | - | - | - | 30mm | - | 600 μm | - | High Voltage, Moisture Resistant | 2.2mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 43F1R5E Ohmite | 268 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | 200V | - | Bulk | 2005 | Ωicone® 40 | 0.220Diax0.594L 5.60mmx15.10mm | ±1% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±50ppm/°C | 1.5Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | - | 3W | 200V | - | 3W | - | - | All-Welded | FIXED RESISTOR | - | - | 3W | - | 38.1mm | - | - | - | - | 5.6mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 20J6K8E Ohmite | 538 |
| Datasheet | 11 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | 720V | - | Bulk | 2005 | 20 | 0.394Diax1.858L 10.00mmx47.20mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | - | ±30ppm/°C | 6.8kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | FLAME PROOF | - | 10W | 720V | - | 10W | - | - | All-Welded | FIXED RESISTOR | - | - | - | - | 38.1mm | - | - | - | Flame Retardant Coating, Safety | 10mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 20J390E Ohmite | 275 |
| Datasheet | 11 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | 720V | - | Bulk | 2005 | 20 | 0.394Diax1.858L 10.00mmx47.20mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | - | ±30ppm/°C | 390Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | FLAME PROOF | - | 10W | 720V | - | 10W | - | - | All-Welded | FIXED RESISTOR | - | - | - | - | 38.1mm | - | - | - | Flame Retardant Coating, Safety | 10mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 92J250 Ohmite | 44 |
| Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | - | 85V | - | Bulk | 2003 | 90 | 0.220Diax0.406L 5.60mmx10.30mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±30ppm/°C | 250Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | - | - | 2.25W | - | - | 2.25W | - | - | All-Welded | FIXED RESISTOR | - | - | - | - | 38mm | - | - | - | Flame Retardant Coating, Safety | 5.6mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 91J47RE Ohmite | 45 |
| Datasheet | 18 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | 150V | - | Bulk | 2008 | 90 | 0.142Diax0.453L 3.60mmx11.50mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±30ppm/°C | 47Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 1.5W | - | - | 1.5W | - | - | All-Welded | FIXED RESISTOR | - | - | - | - | 38.1mm | - | 0.511 mm | - | Flame Retardant Coating, Safety | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TA810PW1K00J Ohmite | In Stock | - | Datasheet | 12 Weeks | Through Hole | Radial | - | WIRE | - | - | - | -55°C~180°C | Bulk | 2004 | Power Chip® TA | 1.085Lx0.240W 27.56mmx6.10mm | ±5% | e0 | no | Active | 1 (Unlimited) | 4 | Pin | EAR99 | ±50ppm/°C | 1kOhm | Tin/Lead (Sn/Pb) | - | - | Thick Film | - | RATED AC VOLTAGE (V): 350 | 8533.21.00.90 | 10W | 350V | - | 10W | 20.32mm | - | - | FIXED RESISTOR | unknown | - | - | - | - | 500V | - | - | - | - | 25.908mm | 1.020 25.91mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 15FR040 Ohmite | In Stock | - | Datasheet | 13 Weeks | Through Hole | Axial | - | WIRE | - | - | 100mV | -55°C~275°C | Bulk | 2008 | 10 | 0.331Diax0.937L 8.40mmx23.80mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | 50 ppm/°C | 40mOhm | Tin/Lead (Sn/Pb) | - | - | Metal Element | - | - | - | 5W | 1kV | - | 5W | - | - | Cylindrical | FIXED RESISTOR | - | - | 5W | - | 39.7mm | - | - | - | Current Sense, Non-Inductive | 8.64mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TEH70M68R0JE Ohmite | In Stock | - | Datasheet | - | Through Hole | TO-247-2 | - | FLAT | - | - | 500V | - | Bulk | 2007 | TEH70 | 0.626Lx0.200W 15.90mmx5.08mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Radial | - | ±50ppm/°C | 68Ohm | Tin (Sn) | 150°C | -25°C | Thick Film | - | - | - | 70W | 500V | - | 70W | 10.82mm | - | - | FIXED RESISTOR | unknown | - | - | 10.82mm | 20.3mm | - | 1.22 mm | - | Moisture Resistant, Non-Inductive | - | 21.082mm | 0.830 21.08mm | 5.08mm | - | RoHS Compliant | Lead Free | ||
![]() 40F20RE Ohmite | 208 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | 1kV | - | Bulk | 2014 | Ωicone® 40 | 0.406Diax1.902L 10.30mmx48.30mm | ±1% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 20Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | - | 10W | - | - | 10W | - | - | All-Welded | FIXED RESISTOR | - | - | - | - | 38.1mm | - | - | - | - | 10.3mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SM104032007FE Ohmite | 190 |
| Datasheet | 11 Weeks | Through Hole | Radial | - | - | - | - | 10kV | -55°C~110°C | Bulk | 2013 | Slim-Mox | 1.080Lx0.100W 27.43mmx2.54mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | - | 25 ppm/°C | 2GOhm | - | - | - | Thick Film | - | - | - | 1.5W | 10kV | - | 1.5W | 22.86mm | 2.54mm | - | - | - | - | - | 22.86mm | - | - | 813 μm | - | Non-Inductive | - | 8.64mm | 0.340 8.64mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 22J2R2 Ohmite | In Stock | - | Datasheet | 11 Weeks | Through Hole | Axial | - | - | - | 350°C | - | - | Bulk | 2011 | 20 | 0.220Diax0.421L 5.60mmx10.70mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±50ppm/°C | 2.2Ohm | Tin/Lead (Sn/Pb) | - | - | Wirewound | - | - | - | 2W | - | - | 2W | - | - | All-Welded | FIXED RESISTOR | - | - | 2W | - | 38.1mm | 65V | 0.813 mm | - | Flame Retardant Coating, Safety | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 90J1K0 Ohmite | In Stock | - | Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | - | 1.08kV | - | Bulk | 2008 | 90 | 0.343Diax1.811L 8.70mmx46.00mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±30ppm/°C | 1kOhm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | - | - | 11W | - | - | 11W | - | - | - | FIXED RESISTOR | - | - | - | - | 38mm | - | - | - | Flame Retardant Coating, Safety | 8.7mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SM104031007FE Ohmite | 200 |
| Datasheet | 11 Weeks | Through Hole | Radial | - | - | - | - | 10kV | -55°C~110°C | Bulk | 2011 | Slim-Mox | 1.080Lx0.100W 27.43mmx2.54mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | - | 25 ppm/°C | 1GOhm | - | - | - | Thick Film | - | - | - | 1.5W | 10kV | - | 1.5W | 22.86mm | 2.54mm | - | - | - | - | - | 22.86mm | 33mm | - | 813 μm | - | Non-Inductive | - | 8.64mm | 0.340 8.64mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 605HR030E Ohmite | 210 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | WIRE | - | - | 60mV | - | Bulk | 2007 | 60 | 0.330L 8.38mm | ±3% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | 100 ppm/°C | 30mOhm | Matte Tin (Sn) | 275°C | -55°C | Metal Element | 0.5W 1/2W | FLAMEPROOF, NON-INDUCTIVE | - | 500mW | - | - | 500mW | - | - | Flameproof | FIXED RESISTOR | - | - | 0.5W | - | - | - | - | - | Current Sense, Flame Proof, Non-Inductive, Safety | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() B12J35RE Ohmite | 55 |
| Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | - | - | - | Bulk | 2007 | Brown Devil® 200 | 0.313Diax1.750L 7.94mmx44.45mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±260ppm/°C | 35Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 12W | 625V | - | 12W | - | - | All-Welded | FIXED RESISTOR | - | 20V | - | - | 38.1mm | - | - | - | Flame Retardant Coating, Safety | 7.94mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TFSD270RJE Ohmite | 35 |
| Datasheet | 18 Weeks | Through Hole | Axial | - | FLAT | - | - | 7kV | -55°C~200°C | Bulk | 2004 | TFS | 0.315 x 0.035 Rectangularx0.827L 8.00mmx0.90mmx21.00mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 270Ohm | Tin/Silver (Sn/Ag) | - | - | Thick Film | - | - | - | 1W | 7kV | - | 1W | - | - | Encapsulated | FIXED RESISTOR | unknown | - | 1W | - | 10mm | - | 500 μm | - | Non-Inductive, Pulse Withstanding | 8mm | 1.3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() OF565JE Ohmite | 1175 |
| Datasheet | 17 Weeks | Through Hole | Axial | - | WIRE | - | - | 350V | - | Strip | 2008 | Little Demon® OF | 0.150Diax0.406L 3.80mmx10.30mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | 5.6MOhm | Matte Tin (Sn) | 130°C | -70°C | Carbon Composition | 0.5W 1/2W | - | 8533.10.00.60 | 500mW | 350V | BULK | 500mW | - | - | Tubular | FIXED RESISTOR | - | - | 0.5W | - | - | - | 0.7 mm | - | Pulse Withstanding | - | - | - | - | - | RoHS Compliant | Lead Free |