- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Lead Diameter | Wire/Cable Gauge | Features | Diameter | Height | Height Seated (Max) | Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TEH70P2R00JE Ohmite | 170 |
| Datasheet | - | Through Hole | TO-247-3 | - | FLAT | - | - | 500V | - | Bulk | 2007 | TEH70 | 0.626Lx0.200W 15.90mmx5.08mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 3 | Radial | - | ±100ppm/°C | 2Ohm | Tin (Sn) | 150°C | -25°C | Thick Film | - | NON-INDUCTIVE, RATED POWER IS DISSIPATED USING HEAT SINK | 70W | 500V | 70W | 10.82mm | 5.08mm | - | FIXED RESISTOR | - | - | - | 5.41mm | 20.3mm | - | 1.22 mm | - | Moisture Resistant, Non-Inductive | - | 21.082mm | 0.830 21.08mm | 5.08mm | Unknown | RoHS Compliant | Lead Free | ||
![]() TEH70M10R0JE Ohmite | In Stock | - | Datasheet | - | Through Hole | TO-247-2 | - | FLAT | - | - | 500V | - | Bulk | 2007 | TEH70 | 0.626Lx0.200W 15.90mmx5.08mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Radial | - | ±50ppm/°C | 10Ohm | Tin (Sn) | 150°C | -25°C | Thick Film | - | - | 70W | 500V | 70W | 10.82mm | 5.08mm | - | FIXED RESISTOR | - | - | - | 10.82mm | 20.3mm | - | 1.22 mm | - | Moisture Resistant, Non-Inductive | - | 21.082mm | 0.830 21.08mm | 5.08mm | Unknown | RoHS Compliant | Lead Free | ||
![]() B12J35RE Ohmite | 55 |
| Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | - | - | - | Bulk | 2007 | Brown Devil® 200 | 0.313Diax1.750L 7.94mmx44.45mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±260ppm/°C | 35Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | 12W | 625V | 12W | - | - | All-Welded | FIXED RESISTOR | - | 20V | - | - | 38.1mm | - | - | - | Flame Retardant Coating, Safety | 7.94mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 605HR030E Ohmite | 210 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | WIRE | - | - | 60mV | - | Bulk | 2007 | 60 | 0.330L 8.38mm | ±3% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | 100 ppm/°C | 30mOhm | Matte Tin (Sn) | 275°C | -55°C | Metal Element | 0.5W 1/2W | FLAMEPROOF, NON-INDUCTIVE | 500mW | - | 500mW | - | - | Flameproof | FIXED RESISTOR | - | - | 0.5W | - | - | - | - | - | Current Sense, Flame Proof, Non-Inductive, Safety | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TFSD270RJE Ohmite | 35 |
| Datasheet | 18 Weeks | Through Hole | Axial | - | FLAT | - | - | 7kV | -55°C~200°C | Bulk | 2004 | TFS | 0.315 x 0.035 Rectangularx0.827L 8.00mmx0.90mmx21.00mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 270Ohm | Tin/Silver (Sn/Ag) | - | - | Thick Film | - | - | 1W | 7kV | 1W | - | - | Encapsulated | FIXED RESISTOR | unknown | - | 1W | - | 10mm | - | 500 μm | - | Non-Inductive, Pulse Withstanding | 8mm | 1.3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 45F800 Ohmite | In Stock | - | Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | Ceramic | 460V | - | Bulk | 2005 | Ωicone® 40 | 0.343Diax0.937L 8.70mmx23.80mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 800Ohm | Tin/Lead (Sn/Pb) | 275°C | 25°C | Wirewound | - | - | 5W | 460V | 5W | - | - | All-Welded | FIXED RESISTOR | - | - | 5W | - | 38.1mm | - | - | 18 AWG | - | 8.7mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() AW681KE Ohmite | 26 |
| Datasheet | 26 Weeks | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | 1.5kV | -55°C~150°C | Bulk | 2013 | PulsEater® A | 0.787Lx0.512W 20.00mmx13.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 100 ppm/°C | 680Ohm | Matte Tin (Sn) | - | - | Ceramic | - | - | 2.5W | 350V | 2.5W | - | - | Epoxy Coating | FIXED RESISTOR | - | - | - | 17.5mm | 4.7mm | - | - | - | Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety | - | 18.9992mm | 0.866 22.00mm | - | - | ROHS3 Compliant | - | ||
![]() 43F300E Ohmite | 44 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | 200V | - | Bulk | 2011 | Ωicone® 40 | 0.220Diax0.594L 5.60mmx15.10mm | ±1% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 300Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | NON-INDUCTIVE AVAILABLE | 3W | 200V | 3W | - | - | All-Welded | FIXED RESISTOR | - | - | 3W | - | 38.1mm | - | - | - | - | 5.6mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 41F100 Ohmite | In Stock | - | Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | Ceramic | 150V | - | Bulk | 2014 | Ωicone® 40 | 0.126Diax0.437L 3.20mmx11.10mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 100Ohm | Tin/Lead (Sn/Pb) | 275°C | 25°C | Wirewound | - | - | 1W | 150V | 1W | - | - | All-Welded | FIXED RESISTOR | - | - | 1W | - | 38.1mm | - | - | 24 AWG | - | 3.2mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 41J250 Ohmite | 38 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | 150V | - | Bulk | 2014 | Ωicone® 40 | 0.126Diax0.437L 3.20mmx11.10mm | ±5% | - | no | Active | Not Applicable | 2 | - | - | ±20ppm/°C | 250Ohm | - | 275°C | 25°C | Wirewound | - | - | 1W | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 41F220E Ohmite | 19 |
| Datasheet | 14 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | 150V | - | Bulk | 2005 | Ωicone® 40 | 0.126Diax0.437L 3.20mmx11.10mm | ±1% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 220Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | 1W | 150V | 1W | - | - | All-Welded | FIXED RESISTOR | - | - | 1W | - | 38.1mm | - | - | - | - | 3.2mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 40J39RE Ohmite | 32 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | 1kV | - | Bulk | 2011 | Ωicone® 40 | 0.406Diax1.902L 10.30mmx48.30mm | ±5% | e1 | - | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 39Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | 10W | 1kV | 10W | - | - | All-Welded | FIXED RESISTOR | - | - | - | - | 38.1mm | - | - | - | - | 10.3mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 40F450E Ohmite | 20 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | 1kV | - | Bulk | 2011 | Ωicone® 40 | 0.406Diax1.902L 10.30mmx48.30mm | ±1% | - | - | Active | Not Applicable | 2 | - | - | ±20ppm/°C | 450Ohm | - | 275°C | 25°C | Wirewound | - | - | 10W | - | 10W | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.3mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 42J390E Ohmite | 20 |
| Datasheet | 14 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | 100V | - | Bulk | 2012 | Ωicone® 40 | 0.220Diax0.406L 5.60mmx10.30mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 390Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | 2W | 100V | 2W | - | - | All-Welded | FIXED RESISTOR | - | - | 2W | - | 38.1mm | - | - | - | - | 5.6mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 42J2K5E Ohmite | 20 |
| Datasheet | 14 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | 100V | - | Bulk | 2011 | Ωicone® 40 | 0.220Diax0.406L 5.60mmx10.30mm | ±5% | e1 | - | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 2.5kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | 2W | 100V | 2W | - | - | All-Welded | FIXED RESISTOR | - | - | 2W | - | 38.1mm | - | - | - | - | 5.6mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 41JR75E Ohmite | 44 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | - | Bulk | 2011 | Ωicone® 40 | 0.126Diax0.437L 3.20mmx11.10mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±90ppm/°C | 750mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Wirewound | - | - | 1W | - | 1W | - | - | All-Welded | FIXED RESISTOR | - | - | 1W | - | 38.1mm | 150V | 0.51 mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 41F1K1E Ohmite | 7 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | 150V | - | Bulk | 2011 | Ωicone® 40 | 0.126Diax0.437L 3.20mmx11.10mm | ±1% | e1 | - | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 1.1kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Wirewound | - | - | 1W | 150V | 1W | - | - | All-Welded | FIXED RESISTOR | - | - | 1W | - | 38.1mm | - | - | - | - | 3.18mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 40F12KE Ohmite | 45 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | 1kV | - | Bulk | 2014 | Ωicone® 40 | 0.406Diax1.902L 10.30mmx48.30mm | ±1% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 12kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | 10W | - | 10W | - | - | All-Welded | FIXED RESISTOR | - | - | - | - | 38.1mm | - | - | - | - | 10.3mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 41J50RE Ohmite | 44 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | 150V | - | Bulk | 2011 | Ωicone® 40 | 0.126Diax0.437L 3.20mmx11.10mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 50Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | 1W | - | 1W | - | - | All-Welded | FIXED RESISTOR | - | - | 1W | - | 38.1mm | - | 0.51 mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B8J25KE Ohmite | 25 | - | Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | - | 250V | - | Bulk | 2008 | Brown Devil® 200 | 0.313Diax1.000L 7.94mmx25.40mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±260ppm/°C | 25kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | 8W | - | 8W | - | - | All-Welded | FIXED RESISTOR | - | - | 8W | - | 38.1mm | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | ROHS3 Compliant | - |