- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Terminal Shape | Material | Number of Terminals | Case Style | ECCN (US) | Fail Safe Fusible Resistor | Flame-Proof Support | Lead Diameter (mm) | Lead Length (mm) | Lead Spacing (nom) | Maximum Operating Temperature (°C) | Maximum Voltage Rating (V) | Mfr | Minimum Operating Temperature (°C) | Mounting | Operating Temp Range | Package | Package Shape | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Resistance Value (Ohm) | Temperature Coefficient (ppm/°C) | Temperature Range @ Derated Power | Temperature Range @ Derated Power (°C) | Terminal Pitch (mm) | Termination Forming | Tolerance (+ or -) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Pitch | Depth | Construction | Resistor Type | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Failure Rate | Lead Diameter | Features | Power Rating (W) | Product Length (mm) | Diameter | Height | Height Seated (Max) | Thickness | Product Height (mm) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFSB100RJE Ohmite | 46 |
| Datasheet | 18 Weeks | Through Hole | Axial | FLAT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5kV | -55°C~200°C | Bulk | 2004 | TFS | 0.217 x 0.028 Rectangularx0.433L 5.50mmx0.70mmx11.00mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | - | 100Ohm | Tin/Silver (Sn/Ag) | - | - | Thick Film | 0.5W 1/2W | - | 500mW | 3.5kV | 500mW | - | - | Encapsulated | FIXED RESISTOR | - | - | - | 0.5W | - | 10mm | - | 500 μm | Non-Inductive, Pulse Withstanding | - | - | - | 1.1mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 95J1K2 Ohmite | 181 |
| Datasheet | 18 Weeks | Through Hole | Axial | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2014 | 90 | 0.264Diax0.969L 6.70mmx24.60mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±30ppm/°C | - | 1.2kOhm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | - | 5W | 495V | 5W | - | - | All-Welded | FIXED RESISTOR | - | - | - | 5W | - | 38.1mm | - | - | Flame Retardant Coating, Safety | - | - | 5.94mm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TEH70P3R00JE Ohmite | In Stock | - | Datasheet | - | Through Hole | TO-247-3 | FLAT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | Bulk | 2007 | TEH70 | 0.626Lx0.200W 15.90mmx5.08mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 3 | Radial | - | ±100ppm/°C | - | 3Ohm | Tin (Sn) | 150°C | -25°C | Thick Film | - | NON-INDUCTIVE, RATED POWER IS DISSIPATED USING HEAT SINK | 70W | 500V | 70W | 5.41mm | - | - | FIXED RESISTOR | - | - | - | - | 5.41mm | 20.3mm | - | 1.22 mm | Moisture Resistant, Non-Inductive | - | - | - | 21.082mm | 0.830 21.08mm | 5.08mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() SM204031005FE Ohmite | 1218 |
| Datasheet | 11 Weeks | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10kV | -55°C~110°C | Bulk | 2011 | Slim-Mox | 1.080Lx0.100W 27.43mmx2.54mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | - | 25 ppm/°C | - | 10MOhm | - | - | - | Thick Film | - | - | 2W | 10kV | 2W | 22.86mm | 2.54mm | - | - | - | - | - | - | 22.86mm | - | - | 813 μm | Non-Inductive | - | - | - | 14.99mm | 0.590 14.99mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() AW151KE Ohmite | 19 |
| Datasheet | 26 Weeks | Through Hole | Radial | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5kV | -55°C~150°C | Bulk | 2013 | PulsEater® A | 0.787Lx0.512W 20.00mmx13.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 100 ppm/°C | - | 150Ohm | Matte Tin (Sn) | - | - | Ceramic | - | - | 2.5W | 350V | 2.5W | 17.5mm | - | Epoxy Coating | FIXED RESISTOR | - | - | - | - | 17.5mm | 4.7mm | - | - | Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety | - | - | - | 18.9992mm | 0.866 22.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() 45F220E Ohmite | 210 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 460V | - | Bulk | 2011 | Ωicone® 40 | 0.343Diax0.937L 8.70mmx23.80mm | ±1% | e1 | - | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | - | 220Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | 5W | 460V | 5W | - | - | All-Welded | FIXED RESISTOR | - | - | - | 5W | - | 38.1mm | - | - | - | - | - | 8.7mm | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 45F2K7E Ohmite | 32 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2011 | Ωicone® 40 | 0.343Diax0.937L 8.70mmx23.80mm | ±1% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | - | 2.7kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | 5W | 460V | 5W | - | - | All-Welded | FIXED RESISTOR | - | - | - | 5W | - | 38.1mm | - | - | - | - | - | 8.7mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 41F250E Ohmite | 268 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | Bulk | 2005 | Ωicone® 40 | 0.126Diax0.437L 3.20mmx11.10mm | ±1% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | - | 250Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | 1W | 150V | 1W | - | - | All-Welded | FIXED RESISTOR | - | - | - | 1W | - | 38.1mm | - | - | - | - | - | 3.2mm | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 45J39RE Ohmite | 23 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 460V | - | Bulk | 2011 | Ωicone® 40 | 0.343Diax0.937L 8.70mmx23.80mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | - | 39Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | 5W | 460V | 5W | - | - | All-Welded | FIXED RESISTOR | - | - | - | 5W | - | 38.1mm | - | - | - | - | - | 8.71mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 23J7K5E Ohmite | 14 |
| Datasheet | 11 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 135V | - | Bulk | 2003 | 20 | 0.220Diax0.516L 5.60mmx13.10mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±30ppm/°C | - | 7.5kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | 3W | 135V | 3W | - | - | All-Welded | FIXED RESISTOR | - | - | - | 3W | - | 38.1mm | - | - | Flame Retardant Coating, Safety | - | - | 5.6mm | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 55J5K0E Ohmite | 861 |
| Datasheet | 9 Weeks | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2014 | 50 | 0.315Diax0.827L 8.00mmx21.00mm | ±5% | - | yes | Active | Not Applicable | 2 | - | - | ±30ppm/°C | - | 5kOhm | - | - | - | Wirewound | - | - | 5W | 200V | 5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SM210035007FE Ohmite | In Stock | - | - | - | - | - | - | - | 2 | Epoxy | EAR99 | No | No | 0.81 | 33.02 | 60.96(mm) | 110 | 25000 | Ohmite | -55 | Through Hole | -55C to 110C | Bulk | Planar | 3.5(W) | 2.54 | Not Required(mm) | Active | 5G | ±100|±25 | 25 TO 110 | 25 to 110 | 60.96 | Not Formed | 1% | - | - | - | - | * | - | 1% | - | - | - | - | - | - | - | ±25/±100(ppm/°C) | Thick Film | 5000000000(ohm) | - | - | - | - | - | - | - | - | - | - | - | Planar | - | Not Required | Radial | - | - | - | - | Not Required | - | - | 3.5 | 65.53 | - | - | - | - | 14.99 | - | Yes with exemptions | - | ||
![]() MOX5001503GSE Ohmite | 44 |
| Datasheet | 27 Weeks | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Bulk | 2017 | MOX500 | 0.205Diax0.571L 5.20mmx14.50mm | ±2% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | - | 150kOhm | - | - | - | Thick Film | 2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 20J50KE Ohmite | 367 |
| Datasheet | 11 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2005 | 20 | 0.394Diax1.858L 10.00mmx47.20mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±30ppm/°C | - | 50kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | 10W | 720V | 10W | - | - | All-Welded | FIXED RESISTOR | - | - | 22V | - | - | 38.1mm | - | - | Flame Retardant Coating, Safety | - | - | 10mm | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 20J7R5E Ohmite | 266 |
| Datasheet | 11 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2005 | 20 | 0.394Diax1.858L 10.00mmx47.20mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±50ppm/°C | - | 7.5Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | 10W | 720V | 10W | - | - | All-Welded | FIXED RESISTOR | - | - | 9V | - | - | 38.1mm | - | - | Flame Retardant Coating, Safety | - | - | 10mm | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() B12J10KE Ohmite | 105 |
| Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | Brown Devil® 200 | 0.313Diax1.750L 7.94mmx44.45mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | - | ±260ppm/°C | - | 10kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | 12W | 625V | 12W | - | - | All-Welded | FIXED RESISTOR | - | - | 11V | - | - | 38.1mm | - | - | Flame Retardant Coating, Safety | - | - | 7.94mm | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() OM2745E-R58 Ohmite | 20 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | Tape & Reel (TR) | 2014 | Little Rebel® OM | 0.197Diax0.472L 5.00mmx12.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | -700ppm/°C | - | 270kOhm | - | 155°C | -70°C | Carbon Film | - | - | 1W | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() 23J68R Ohmite | In Stock | - | Datasheet | 11 Weeks | Through Hole | Axial | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 135V | - | Bulk | 2011 | 20 | 0.220Diax0.516L 5.60mmx13.10mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±30ppm/°C | - | 68Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | - | 3W | 135V | 3W | - | - | All-Welded | FIXED RESISTOR | - | - | - | 3W | - | 38.1mm | - | - | Flame Retardant Coating, Safety | - | - | 5.6mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MOX-2-121007JE Ohmite | 35 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20kV | -55°C~210°C | Bulk | 2014 | Maxi-Mox | 0.310Diax2.120L 7.87mmx53.85mm | ±5% | e1 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | - | 1GOhm | Tin/Silver/Copper (Sn96.0Ag3.5Cu0.5) | - | - | Thick Film | - | - | 5W | 20kV | 5W | - | - | Tubular | FIXED RESISTOR | - | - | - | 5W | - | 28.1mm | - | 0.81 mm | High Voltage | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 20J7K5 Ohmite | In Stock | - | Datasheet | 11 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 720V | - | Bulk | 2011 | 20 | 0.394Diax1.858L 10.00mmx47.20mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±30ppm/°C | - | 7.5kOhm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | - | 10W | 720V | 10W | - | - | All-Welded | FIXED RESISTOR | - | - | - | - | - | 38.1mm | - | - | Flame Retardant Coating, Safety | - | - | 10mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead |