- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Material | Operating Temperature (Max.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Construction | Resistor Type | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Lead Diameter | Size Code | Wire/Cable Gauge | Features | Diameter | Height | Height Seated (Max) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OM6805E-R58 Ohmite | 49 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | - | - | - | - | 500V | - | Tape & Reel (TR) | 2014 | Little Rebel® OM | 0.197Diax0.472L 5.00mmx12.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | -450ppm/°C | 68Ohm | - | 155°C | -70°C | Carbon Film | - | - | - | 1W | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | RoHS Compliant | - | ||
![]() 23J10R Ohmite | In Stock | - | Datasheet | 11 Weeks | Through Hole | Axial | - | - | - | Ceramic | - | 135V | - | Bulk | 2011 | 20 | 0.220Diax0.516L 5.60mmx13.10mm | ±5% | e0 | no | Active | Not Applicable | 2 | EAR99 | ±30ppm/°C | 10Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | - | - | 3W | 135V | - | 3W | - | All-Welded | FIXED RESISTOR | - | 3W | - | 38.1mm | - | - | - | - | Flame Retardant Coating, Safety | 5.6mm | - | - | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() B8J3K0E Ohmite | 37 |
| Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | Bulk | 2008 | Brown Devil® 200 | 0.313Diax1.000L 7.94mmx25.40mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±260ppm/°C | 3kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 8W | 250V | - | 8W | - | All-Welded | FIXED RESISTOR | 5V | 8W | - | 38.1mm | - | - | - | - | Flame Retardant Coating, Safety | 7.94mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() AY561KE Ohmite | 33 |
| Datasheet | 26 Weeks | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | - | 2kV | -55°C~150°C | Bulk | 2014 | PulsEater® A | 0.984Lx0.827W 25.00mmx21.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 100 ppm/°C | 560Ohm | Matte Tin (Sn) | - | - | Ceramic | - | - | - | 4.5W | 650V | - | 4.5W | - | Epoxy Coating | FIXED RESISTOR | - | - | 22.5mm | 4.7mm | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety | - | 26.0096mm | 1.102 28.00mm | - | ROHS3 Compliant | - | ||
![]() TA205PA27R0JE Ohmite | 47 |
| Datasheet | 12 Weeks | Through Hole | Radial | - | WIRE | - | - | - | - | -55°C~180°C | Bulk | 2012 | Power Chip® TA | 0.500Lx0.100W 12.70mmx2.54mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 27Ohm | Matte Tin (Sn) | - | - | Thick Film | - | RATED AC VOLTAGE (V): 350 | - | 5W | - | - | 5W | 5.08mm | Rectangular | FIXED RESISTOR | - | 5W | - | - | 500V | - | 5010 | - | - | - | 25.908mm | 1.020 25.91mm | - | ROHS3 Compliant | - | ||
![]() 45FR10E Ohmite | 152 | - | Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | 460V | - | Bulk | 2005 | Ωicone® 40 | 0.343Diax0.937L 8.70mmx23.80mm | ±1% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±90ppm/°C | 100mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | - | 5W | 460V | - | 5W | - | All-Welded | FIXED RESISTOR | - | 5W | - | 38.1mm | - | - | - | - | - | 8.7mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 20J2R2E Ohmite | 100 |
| Datasheet | 11 Weeks | Through Hole | Axial | - | - | - | - | 350°C | - | - | Bulk | 2010 | 20 | 0.394Diax1.858L 10.00mmx47.20mm | ±5% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±50ppm/°C | 2.2Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Wirewound | - | - | - | 10W | - | - | 10W | - | All-Welded | FIXED RESISTOR | - | - | - | 38.1mm | - | 0.813 mm | - | - | Flame Retardant Coating, Safety | - | - | - | - | ROHS3 Compliant | - | ||
![]() OK1125E-R52 Ohmite | 23 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | WIRE | - | - | - | 250V | - | Tape & Reel (TR) | 2014 | Little Rebel® OK | 0.098Diax0.268L 2.50mmx6.80mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | -450ppm/°C | 1.1kOhm | - | 155°C | -70°C | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | - | TR | 250mW | - | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | 2.5mm | - | - | - | RoHS Compliant | - | ||
![]() OK1115E-R52 Ohmite | 23 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | WIRE | - | - | - | 250V | - | Tape & Reel (TR) | 2014 | Little Rebel® OK | 0.098Diax0.268L 2.50mmx6.80mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | -450ppm/°C | 110Ohm | - | 155°C | -70°C | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | - | TR | 250mW | - | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | 2.5mm | - | - | - | RoHS Compliant | - | ||
![]() OK2005E-R52 Ohmite | In Stock | - | Datasheet | 25 Weeks | Through Hole | Axial | - | WIRE | - | - | - | 250V | - | Tape & Reel (TR) | 2014 | Little Rebel® OK | 0.098Diax0.268L 2.50mmx6.80mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | -450ppm/°C | 20Ohm | - | 155°C | -70°C | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | - | TR | 250mW | - | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | 2.5mm | - | - | - | RoHS Compliant | - | ||
![]() OK2205E-R52 Ohmite | 23 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | WIRE | - | - | - | 250V | - | Tape & Reel (TR) | 2014 | Little Rebel® OK | 0.098Diax0.268L 2.50mmx6.80mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | -450ppm/°C | 22Ohm | - | 155°C | -70°C | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | - | TR | 250mW | - | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | 2.5mm | - | - | - | RoHS Compliant | - | ||
![]() OK1205E-R52 Ohmite | 39 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | WIRE | - | - | - | 250V | - | Tape & Reel (TR) | 2014 | Little Rebel® OK | 0.098Diax0.268L 2.50mmx6.80mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | -450ppm/°C | 12Ohm | - | 155°C | -70°C | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | - | TR | 250mW | - | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | 2.5mm | - | - | - | RoHS Compliant | - | ||
![]() OK3615E-R52 Ohmite | 14 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | WIRE | - | - | - | 250V | - | Tape & Reel (TR) | 2014 | Little Rebel® OK | 0.098Diax0.268L 2.50mmx6.80mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | -450ppm/°C | 360Ohm | - | 155°C | -70°C | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | - | TR | 250mW | - | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | 2.5mm | - | - | - | RoHS Compliant | - | ||
![]() OK4345E-R52 Ohmite | 30 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | WIRE | - | - | - | 250V | - | Tape & Reel (TR) | 2014 | Little Rebel® OK | 0.098Diax0.268L 2.50mmx6.80mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | -700ppm/°C | 430kOhm | - | 155°C | -70°C | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | - | TR | 250mW | - | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | 2.5mm | - | - | - | RoHS Compliant | - | ||
![]() OK2425E-R52 Ohmite | 23 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | WIRE | - | - | - | 250V | - | Tape & Reel (TR) | 2014 | Little Rebel® OK | 0.098Diax0.268L 2.50mmx6.80mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | -450ppm/°C | 2.4kOhm | - | 155°C | -70°C | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | - | TR | 250mW | - | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | 2.5mm | - | - | - | RoHS Compliant | - | ||
![]() OK3635E-R52 Ohmite | In Stock | - | Datasheet | 25 Weeks | Through Hole | Axial | - | WIRE | - | - | - | 250V | - | Tape & Reel (TR) | 2014 | Little Rebel® OK | 0.098Diax0.268L 2.50mmx6.80mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | -450ppm/°C | 36kOhm | - | 155°C | -70°C | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | - | TR | 250mW | - | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | 2.5mm | - | - | - | RoHS Compliant | - | ||
![]() OK4315E-R52 Ohmite | 30 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | WIRE | - | - | - | 250V | - | Tape & Reel (TR) | 2014 | Little Rebel® OK | 0.098Diax0.268L 2.50mmx6.80mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | -450ppm/°C | 430Ohm | - | 155°C | -70°C | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | - | TR | 250mW | - | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | 2.5mm | - | - | - | RoHS Compliant | - | ||
![]() OJ4735E-R52 Ohmite | 49 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | WIRE | - | - | - | 200V | - | Tape & Reel (TR) | 2014 | Little Rebel® OJ | 0.073Diax0.138L 1.85mmx3.50mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | -450ppm/°C | 47kOhm | - | 155°C | -70°C | Carbon Film | 0.125W 1/8W | - | 8533.10.00.65 | 125mW | - | TR | 125mW | - | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | 1.85mm | - | - | - | RoHS Compliant | - | ||
![]() OK4335E-R52 Ohmite | 23 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | WIRE | - | - | - | 250V | - | Tape & Reel (TR) | 2014 | Little Rebel® OK | 0.098Diax0.268L 2.50mmx6.80mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | -450ppm/°C | 43kOhm | - | 155°C | -70°C | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | - | TR | 250mW | - | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | 2.5mm | - | - | - | RoHS Compliant | - | ||
![]() 42JR20 Ohmite | 19 | - | Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | Ceramic | - | 100V | - | Bulk | 2014 | Ωicone® 40 | 0.220Diax0.406L 5.60mmx10.30mm | ±5% | e0 | no | Active | Not Applicable | 2 | EAR99 | ±90ppm/°C | 200mOhm | Tin/Lead (Sn/Pb) | 275°C | 25°C | Wirewound | - | - | - | 2W | 100V | - | 2W | - | All-Welded | FIXED RESISTOR | - | 2W | - | 38.1mm | - | - | - | 20 AWG | - | 5.6mm | - | - | - | Non-RoHS Compliant | - |