- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Lead Diameter | Size Code | Features | Diameter | Height | Height Seated (Max) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 25J8K2E Ohmite | 19 |
| Datasheet | 11 Weeks | - | Axial | NO | LUG | CHASSIS MOUNT | - | - | Bulk | 2005 | 20 | 0.276Diax1.016L 7.00mmx25.80mm | ±5% | - | yes | Active | Not Applicable | 2 | EAR99 | ±30ppm/°C | 8.2kOhm | Copper/Nickel (Cu/Ni) | - | - | Wirewound | - | - | - | 5W | 330V | - | 5W | - | Welded | FIXED RESISTOR | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() OK1305E-R52 Ohmite | 14 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | WIRE | - | 250V | - | Tape & Reel (TR) | - | Little Rebel® OK | 0.098Diax0.268L 2.50mmx6.80mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | -450ppm/°C | 13Ohm | - | 155°C | -70°C | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | - | TR | 250mW | - | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | - | - | 2.5mm | - | - | - | RoHS Compliant | - | ||
![]() OK1525E-R52 Ohmite | 23 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | WIRE | - | 250V | - | Tape & Reel (TR) | 2014 | Little Rebel® OK | 0.098Diax0.268L 2.50mmx6.80mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | -450ppm/°C | 1.5kOhm | - | 155°C | -70°C | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | - | TR | 250mW | - | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | - | - | 2.5mm | - | - | - | RoHS Compliant | - | ||
![]() OK1335E-R52 Ohmite | 39 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | WIRE | - | 250V | - | Tape & Reel (TR) | 2014 | Little Rebel® OK | 0.098Diax0.268L 2.50mmx6.80mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | -450ppm/°C | 13kOhm | - | 155°C | -70°C | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | - | TR | 250mW | - | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | - | - | 2.5mm | - | - | - | RoHS Compliant | - | ||
![]() OK2405E-R52 Ohmite | 23 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | WIRE | - | 250V | - | Tape & Reel (TR) | - | Little Rebel® OK | 0.098Diax0.268L 2.50mmx6.80mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | -450ppm/°C | 24Ohm | - | 155°C | -70°C | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | - | TR | 250mW | - | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | - | - | 2.5mm | - | - | - | RoHS Compliant | - | ||
![]() TWW10J6R8E Ohmite | 108 |
| Datasheet | 27 Weeks | Through Hole | Radial | - | - | - | 750V | -55°C~275°C | Bulk | 2014 | TWW | 0.492Lx0.354W 12.50mmx9.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±400ppm/°C | 6.8Ohm | - | - | - | Wirewound | - | - | - | 10W | 750V | - | 10W | 5.08mm | Rectangular | FIXED RESISTOR | - | - | 5mm | - | - | - | 4935 | Flame Proof, Safety | - | 51.0032mm | 2.008 51.00mm | Unknown | ROHS3 Compliant | - | ||
![]() 45F330E Ohmite | 53 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | 460V | - | Bulk | 2005 | Ωicone® 40 | 0.343Diax0.937L 8.70mmx23.80mm | ±1% | e1 | - | Active | Not Applicable | 2 | EAR99 | ±20ppm/°C | 330Ohm | Tin/Silver/Copper (Sn96.0Ag3.5Cu0.5) | 275°C | 25°C | Wirewound | - | - | - | 5W | 460V | - | 5W | - | All-Welded | FIXED RESISTOR | - | 5W | - | 38.1mm | - | - | - | - | 8.7mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 20J750E Ohmite | 275 |
| Datasheet | 11 Weeks | Through Hole | Axial | - | - | - | 720V | - | Bulk | 2005 | 20 | 0.394Diax1.858L 10.00mmx47.20mm | ±5% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±30ppm/°C | 750Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 10W | 720V | - | 10W | - | All-Welded | FIXED RESISTOR | - | - | - | 38.1mm | - | - | - | Flame Retardant Coating, Safety | 10mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 55J1R0E Ohmite | 1211 |
| Datasheet | 9 Weeks | - | Axial | - | - | - | - | - | Bulk | 2014 | 50 | 0.315Diax0.827L 8.00mmx21.00mm | ±5% | - | yes | Active | Not Applicable | 2 | - | ±50ppm/°C | 1Ohm | - | - | - | Wirewound | - | - | - | 5W | 200V | - | 5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() R3J1K5E Ohmite | 8 |
| Datasheet | 10 Weeks | - | Radial | NO | - | THROUGH HOLE MOUNT | - | - | Bulk | 2008 | PC-58 | 0.438Lx0.313W 11.13mmx7.95mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±260ppm/°C | 1.5kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | FLAME PROOF | - | 3W | - | - | 3W | - | Tubular | FIXED RESISTOR | - | 3W | - | 6.35mm | 103V | - | 4431 | Flame Retardant Coating, Safety | - | 11.9126mm | 0.469 11.91mm | - | ROHS3 Compliant | - | ||
![]() 90J390E Ohmite | 8 |
| Datasheet | 18 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | 1.08kV | - | Bulk | 2008 | 90 | 0.343Diax1.811L 8.70mmx46.00mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±30ppm/°C | 390Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 11W | - | - | 11W | - | All-Welded | FIXED RESISTOR | - | - | - | 38.1mm | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | ROHS3 Compliant | - | ||
![]() B5J82RE Ohmite | 35 |
| Datasheet | 10 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | Bulk | 2014 | Brown Devil® 200 | 0.250Diax0.625L 6.35mmx15.88mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±260ppm/°C | 82Ohm | Tin (Sn) | 350°C | 25°C | Wirewound | - | - | - | 5.25W | - | - | 5.25W | - | All-Welded | FIXED RESISTOR | - | - | - | 38.1mm | 187V | 0.81 mm | - | Flame Retardant Coating, Safety | - | - | - | - | ROHS3 Compliant | - | ||
![]() R5J1K8E Ohmite | 28 |
| Datasheet | 10 Weeks | - | Radial | NO | - | THROUGH HOLE MOUNT | - | - | Bulk | 2008 | PC-58 | 0.625Lx0.344W 15.88mmx8.74mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±260ppm/°C | 1.8kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | FLAME PROOF | - | 5.25W | - | - | 5W | - | Tubular | FIXED RESISTOR | - | - | - | 6.35mm | 187V | - | 6334 | Flame Retardant Coating, Safety | - | 13.1064mm | 0.516 13.11mm | - | ROHS3 Compliant | - | ||
![]() R5J7K5E Ohmite | 28 |
| Datasheet | 10 Weeks | - | Radial | NO | - | THROUGH HOLE MOUNT | - | - | Bulk | 2008 | PC-58 | 0.625Lx0.344W 15.88mmx8.74mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±260ppm/°C | 7.5kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | FLAME PROOF | - | 5.25W | - | - | 5W | - | Tubular | FIXED RESISTOR | - | - | - | 6.35mm | 187V | - | 6334 | Flame Retardant Coating, Safety | - | 13.1064mm | 0.516 13.11mm | - | ROHS3 Compliant | - | ||
![]() 83F562 Ohmite | In Stock | - | Datasheet | 14 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | 200V | - | Bulk | 2014 | Acrasil® 80 | 0.217Diax0.594L 5.50mmx15.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 562Ohm | Tin/Lead (Sn/Pb) | 275°C | 25°C | Wirewound | - | PRECISION | - | 3W | - | - | 3W | - | All-Welded | FIXED RESISTOR | - | 3W | - | 38.1mm | - | - | - | - | 5.5mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 30J4R7 Ohmite | 37 |
| Datasheet | 16 Weeks | Through Hole | Axial | - | - | - | 1kV | - | Bulk | 2013 | 30 | 0.406Diax1.843L 10.30mmx46.80mm | ±5% | - | no | Active | Not Applicable | 2 | - | - | 4.7Ohm | - | - | - | Wirewound | - | - | - | 10W | 1kV | - | 10W | - | Tubular | FIXED RESISTOR | unknown | - | - | 38.1mm | - | - | - | - | 10.3mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 92J39R Ohmite | In Stock | - | Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | - | - | Bulk | 2003 | 90 | 0.220Diax0.406L 5.60mmx10.30mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±30ppm/°C | 39Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | - | - | 2.25W | - | - | 2.25W | - | All-Welded | FIXED RESISTOR | - | - | - | 38mm | 85V | 0.81 mm | - | Flame Retardant Coating, Safety | - | - | - | - | Non-RoHS Compliant | - | ||
![]() R3J3R0E Ohmite | 44 |
| Datasheet | 10 Weeks | - | Radial | NO | - | THROUGH HOLE MOUNT | - | - | Bulk | 2008 | PC-58 | 0.438Lx0.313W 11.13mmx7.95mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±260ppm/°C | 3Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | FLAME PROOF | - | 3W | - | - | 3W | - | Tubular | FIXED RESISTOR | - | 3W | - | 6.35mm | 103V | - | 4431 | Flame Retardant Coating, Safety | - | 11.9126mm | 0.469 11.91mm | - | ROHS3 Compliant | - | ||
![]() 92J2K7E Ohmite | 38 |
| Datasheet | 18 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | Bulk | 2008 | 90 | 0.220Diax0.406L 5.60mmx10.30mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±30ppm/°C | 2.7kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 2.25W | - | - | 2.25W | - | All-Welded | FIXED RESISTOR | - | - | - | 38.1mm | 85V | - | - | Flame Retardant Coating, Safety | - | - | - | - | ROHS3 Compliant | - | ||
![]() B5J1R1E Ohmite | 29 |
| Datasheet | 10 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | 187V | - | Bulk | 2014 | Brown Devil® 200 | 0.250Diax0.625L 6.35mmx15.88mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±400ppm/°C | 1.1Ohm | Tin (Sn) | 350°C | 25°C | Wirewound | - | NON-INDUCTIVE AVAILABLE | - | 5.25W | - | - | 5.25W | - | - | FIXED RESISTOR | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | ROHS3 Compliant | - |