- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Spacing | Lead Diameter | Size Code | Features | Diameter | Height | Height Seated (Max) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B5J2R7E Ohmite | 38 |
| Datasheet | 10 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | Bulk | 2014 | Brown Devil® 200 | 0.250Diax0.625L 6.35mmx15.88mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±400ppm/°C | 2.7Ohm | Tin (Sn) | 350°C | 25°C | Wirewound | - | - | - | 5.25W | - | - | 5.25W | All-Welded | FIXED RESISTOR | - | - | 38.1mm | 187V | - | 0.81 mm | - | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | - | ||
![]() B5J1R5E Ohmite | 38 |
| Datasheet | 10 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | 187V | - | Bulk | 2014 | Brown Devil® 200 | 0.250Diax0.625L 6.35mmx15.88mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±400ppm/°C | 1.5Ohm | Tin (Sn) | 350°C | 25°C | Wirewound | - | - | - | 5.25W | - | - | 5.25W | All-Welded | FIXED RESISTOR | - | - | 38.1mm | - | - | 0.81 mm | - | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | - | ||
![]() B5J9R1E Ohmite | 38 |
| Datasheet | 10 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | Bulk | 2014 | Brown Devil® 200 | 0.250Diax0.625L 6.35mmx15.88mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±260ppm/°C | 9.1Ohm | Tin (Sn) | 350°C | 25°C | Wirewound | - | - | - | 5.25W | - | - | 5.25W | All-Welded | FIXED RESISTOR | - | - | 38.1mm | 187V | - | 0.81 mm | - | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | - | ||
![]() B5J1R6E Ohmite | 29 |
| Datasheet | 10 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | 187V | - | Bulk | 2014 | Brown Devil® 200 | 0.250Diax0.625L 6.35mmx15.88mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±400ppm/°C | 1.6Ohm | Tin (Sn) | 350°C | 25°C | Wirewound | - | - | - | 5.25W | - | - | 5.25W | All-Welded | FIXED RESISTOR | - | - | 38.1mm | - | - | 0.81 mm | - | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | - | ||
![]() B5J1R2E Ohmite | 38 |
| Datasheet | 10 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | Bulk | 2014 | Brown Devil® 200 | 0.250Diax0.625L 6.35mmx15.88mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±400ppm/°C | 1.2Ohm | Tin (Sn) | 350°C | 25°C | Wirewound | - | NON-INDUCTIVE AVAILABLE | - | 5.25W | - | - | 5.25W | - | FIXED RESISTOR | - | - | - | 187V | - | - | - | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | - | ||
![]() B5J3R6E Ohmite | 38 |
| Datasheet | 10 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | Bulk | 2014 | Brown Devil® 200 | 0.250Diax0.625L 6.35mmx15.88mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±400ppm/°C | 3.6Ohm | Tin (Sn) | 350°C | 25°C | Wirewound | - | - | - | 5.25W | - | - | 5.25W | All-Welded | FIXED RESISTOR | - | - | 38.1mm | 187V | - | 0.81 mm | - | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | - | ||
![]() R5J1K8E Ohmite | 28 |
| Datasheet | 10 Weeks | - | Radial | NO | - | THROUGH HOLE MOUNT | - | - | Bulk | 2008 | PC-58 | 0.625Lx0.344W 15.88mmx8.74mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±260ppm/°C | 1.8kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | FLAME PROOF | - | 5.25W | - | - | 5W | Tubular | FIXED RESISTOR | - | - | 6.35mm | 187V | - | - | 6334 | Flame Retardant Coating, Safety | - | 13.1064mm | 0.516 13.11mm | ROHS3 Compliant | - | ||
![]() R5J7K5E Ohmite | 28 |
| Datasheet | 10 Weeks | - | Radial | NO | - | THROUGH HOLE MOUNT | - | - | Bulk | 2008 | PC-58 | 0.625Lx0.344W 15.88mmx8.74mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±260ppm/°C | 7.5kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | FLAME PROOF | - | 5.25W | - | - | 5W | Tubular | FIXED RESISTOR | - | - | 6.35mm | 187V | - | - | 6334 | Flame Retardant Coating, Safety | - | 13.1064mm | 0.516 13.11mm | ROHS3 Compliant | - | ||
![]() 45F125E Ohmite | 304 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | 460V | - | Bulk | 2005 | Ωicone® 40 | 0.343Diax0.937L 8.70mmx23.80mm | ±1% | e1 | - | Active | Not Applicable | 2 | - | ±20ppm/°C | 125Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | - | 5W | 460V | - | 5W | All-Welded | FIXED RESISTOR | - | 5W | 38.1mm | - | - | - | - | - | 8.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 23J4K5E Ohmite | 11 |
| Datasheet | 11 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | 135V | - | Bulk | 2015 | 20 | 0.220Diax0.516L 5.60mmx13.10mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | ±30ppm/°C | 4.5kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | FLAME PROOF | - | 3W | 135V | - | 3W | All-Welded | FIXED RESISTOR | - | 3W | 38.1mm | - | - | - | - | Flame Retardant Coating, Safety | 5.59mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TA303PAR250JE Ohmite | 128 |
| Datasheet | 12 Weeks | Through Hole | Radial | - | WIRE | - | - | -55°C~180°C | Bulk | 2009 | Power Chip® TA | 0.500Lx0.100W 12.70mmx2.54mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | 450 ppm/°C | 250mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Thick Film | - | RATED AC VOLTAGE (V): 350 | - | 3W | - | - | 3W | Rectangular | FIXED RESISTOR | - | 3W | - | 500V | - | - | 5010 | - | - | 15.748mm | 0.620 15.75mm | ROHS3 Compliant | - | ||
![]() TA303PA4K00JE Ohmite | 7 |
| Datasheet | 12 Weeks | Through Hole | Radial | - | WIRE | - | - | -55°C~180°C | Bulk | 2009 | Power Chip® TA | 0.500Lx0.100W 12.70mmx2.54mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 4kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Thick Film | - | RATED AC VOLTAGE (V): 350 | - | 3W | - | - | 3W | Rectangular | FIXED RESISTOR | - | 3W | - | 500V | - | - | 5010 | - | - | 15.748mm | 0.620 15.75mm | ROHS3 Compliant | - | ||
![]() 83F562 Ohmite | In Stock | - | Datasheet | 14 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | 200V | - | Bulk | 2014 | Acrasil® 80 | 0.217Diax0.594L 5.50mmx15.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 562Ohm | Tin/Lead (Sn/Pb) | 275°C | 25°C | Wirewound | - | PRECISION | - | 3W | - | - | 3W | All-Welded | FIXED RESISTOR | - | 3W | 38.1mm | - | - | - | - | - | 5.5mm | - | - | Non-RoHS Compliant | - | ||
![]() 93J430E Ohmite | 8 |
| Datasheet | 18 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | 200V | - | Bulk | 2008 | 90 | 0.233Diax0.579L 5.90mmx14.70mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±30ppm/°C | 430Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 3.25W | - | - | 3.25W | All-Welded | FIXED RESISTOR | - | - | 38.1mm | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | - | ||
![]() TA203PA2K00JE Ohmite | 7 |
| Datasheet | 12 Weeks | Through Hole | Radial | - | WIRE | - | - | -55°C~180°C | Bulk | 2009 | Power Chip® TA | 0.500Lx0.100W 12.70mmx2.54mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 2kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Thick Film | - | RATED AC VOLTAGE (V): 350 | - | 3W | - | - | 3W | Rectangular | FIXED RESISTOR | - | 3W | - | 500V | 5.08mm | - | 5010 | - | - | 15.748mm | 0.620 15.75mm | ROHS3 Compliant | - | ||
![]() 30J4R7 Ohmite | 37 |
| Datasheet | 16 Weeks | Through Hole | Axial | - | - | - | 1kV | - | Bulk | 2013 | 30 | 0.406Diax1.843L 10.30mmx46.80mm | ±5% | - | no | Active | Not Applicable | 2 | - | - | 4.7Ohm | - | - | - | Wirewound | - | - | - | 10W | 1kV | - | 10W | Tubular | FIXED RESISTOR | unknown | - | 38.1mm | - | - | - | - | - | 10.3mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() OK6225E-R52 Ohmite | In Stock | - | Datasheet | 25 Weeks | Through Hole | Axial | - | WIRE | - | 250V | - | Tape & Reel (TR) | 2014 | Little Rebel® OK | 0.098Diax0.268L 2.50mmx6.80mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | -450ppm/°C | 6.2kOhm | - | 155°C | -70°C | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | - | TR | 250mW | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | - | - | 2.5mm | - | - | RoHS Compliant | - | ||
![]() OL2245E-R52 Ohmite | 19 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | WIRE | - | 350V | - | Tape & Reel (TR) | 2014 | Little Rebel® OL | 0.118Diax0.354L 3.00mmx9.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | -700ppm/°C | 220kOhm | - | 155°C | -70°C | Carbon Film | 0.5W 1/2W | - | - | 500mW | - | TR | 500mW | Cylindrical | FIXED RESISTOR | - | 0.5W | - | - | - | - | - | - | 3mm | - | - | RoHS Compliant | - | ||
![]() OL2705E-R52 Ohmite | 49 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | WIRE | - | 350V | - | Tape & Reel (TR) | 2014 | Little Rebel® OL | 0.118Diax0.354L 3.00mmx9.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | -450ppm/°C | 27Ohm | - | 155°C | -70°C | Carbon Film | 0.5W 1/2W | - | 8533.10.00.65 | 500mW | - | TR | 500mW | Cylindrical | FIXED RESISTOR | - | 0.5W | - | - | - | - | - | - | 3mm | - | - | RoHS Compliant | - | ||
![]() B20J7K0E Ohmite | 30 |
| Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | 750V | - | Bulk | 2014 | Brown Devil® 200 | 0.437Diax2.000L 11.11mmx50.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±260ppm/°C | 7kOhm | Tin (Sn) | 350°C | 25°C | Wirewound | - | - | - | 20W | - | - | 20W | All-Welded | FIXED RESISTOR | - | - | 38.1mm | - | - | - | - | Flame Retardant Coating, Safety | 11.11mm | - | - | ROHS3 Compliant | - |