- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Material | Number of Terminals | Case Style | ECCN (US) | Fail Safe Fusible Resistor | Flame-Proof Support | Lead Diameter (mm) | Lead Spacing (nom) | Maximum Operating Temperature (°C) | Maximum Voltage Rating (V) | Mfr | Minimum Operating Temperature (°C) | Mounting | Operating Temp Range | Operating Temperature (Max.) | Package | Package Shape | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Resistance Value (Ohm) | RoHS | Temperature Coefficient (ppm/°C) | Temperature Range @ Derated Power | Temperature Range @ Derated Power (°C) | Terminal Pitch (mm) | Termination Forming | Tolerance (+ or -) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Rated Temperature | Wire/Cable Diameter | Features | Power Rating (W) | Product Length (mm) | Diameter | Height | Height Seated (Max) | Product Height (mm) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OY123KE Ohmite | 139 |
| Datasheet | 22 Weeks | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400V | -40°C~220°C | Bulk | 2004 | OY | 0.276Diax0.748L 7.00mmx19.00mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | EAR99 | -1000/ -1600ppm/°C | - | 12kOhm | Tin/Copper (Sn/Cu) | - | - | Ceramic | - | - | 2W | 400V | TR, 13 INCH | 2W | Cylindrical | FIXED RESISTOR | - | - | - | 2W | - | 38mm | - | - | 800 μm | - | 787.4 μm | Moisture Resistant, Pulse Withstanding | - | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() SM410022004FE Ohmite | In Stock | - | - | - | - | - | - | - | - | - | 2 | Silicone | EAR99 | No | No | 0.81 | 60.96(mm) | 180 | 25000 | Ohmite | -55 | Through Hole | -55C to 180C | - | Bulk | Planar | 9(W) | 1.78 | Not Required(mm) | Active | 2M | Non-Compliant | ±50|±25 | 25 TO 180 | 25 to 180 | 60.96 | Not Formed | 1% | - | - | - | - | * | - | 1% | - | - | Active | - | - | - | ±25/±50(ppm/°C) | Thick Film | 2000000(ohm) | - | - | - | - | - | - | - | - | - | - | Planar | - | Not Required | Radial | - | - | - | - | - | Not Required | - | - | - | - | 9 | 63.5 | - | - | - | 25.4 | - | Yes with exemptions | - | ||
![]() B5J30R Ohmite | In Stock | - | Datasheet | 9 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2014 | Brown Devil® 200 | 0.250Diax0.625L 6.35mmx15.88mm | ±5% | e3 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±260ppm/°C | - | 30Ohm | - | - | - | Wirewound | - | - | 5.25W | - | - | 5.25W | All-Welded | FIXED RESISTOR | - | - | - | - | - | 38.1mm | 187V | - | 0.81 mm | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() AX150KE Ohmite | 34 |
| Datasheet | 26 Weeks | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1kV | -55°C~150°C | Bulk | 2014 | PulsEater® A | 0.591Lx0.827W 15.00mmx21.00mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | - | 100 ppm/°C | - | 15Ohm | - | - | - | Ceramic | - | - | 3.5W | 350V | - | 3.5W | - | - | - | - | - | - | 12.5mm | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety | - | - | - | 26.0096mm | 1.102 28.00mm | - | - | ROHS3 Compliant | - | ||
![]() WNC2R0FET Ohmite | 4569 |
| Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2011 | WN | 0.180Diax0.449L 4.57mmx11.40mm | ±1% | e3 | yes | Active | Not Applicable | 2 | - | ±50ppm/°C | - | 2Ohm | Tin (Sn) | - | - | Wirewound | - | - | 2W | 1kV | TR, 11 INCH | 2W | Epoxy Molded | FIXED RESISTOR | - | - | - | 2W | - | - | - | - | 800 μm | - | - | Non-Inductive | - | - | 4.57mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 20J390 Ohmite | In Stock | - | Datasheet | 8 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2011 | 20 | 0.394Diax1.858L 10.00mmx47.20mm | ±5% | e0 | no | Active | Not Applicable | 2 | EAR99 | ±30ppm/°C | - | 390Ohm | Tin/Lead (Sn/Pb) | - | - | Wirewound | FLAME PROOF | - | 10W | - | - | 10W | All-Welded | FIXED RESISTOR | - | - | - | - | - | 38.1mm | - | - | 0.813 mm | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TA025PW33R0J Ohmite | In Stock | - | Datasheet | - | Through Hole | Radial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~180°C | Bulk | 2009 | Power Chip® TA | 2.220Lx0.240W 56.39mmx6.10mm | ±5% | e0 | no | Active | 1 (Unlimited) | 4 | EAR99 | ±100ppm/°C | - | 33Ohm | Tin/Lead (Sn/Pb) | - | - | Thick Film | RATED AC VOLTAGE (V): 350 | 8533.29.00.00 | 25W | - | - | 25W | - | FIXED RESISTOR | - | - | - | - | - | - | 500V | - | - | - | - | - | - | - | - | 30.2006mm | 1.189 30.21mm | - | - | Non-RoHS Compliant | - | ||
![]() 85F22R1 Ohmite | In Stock | - | Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 460V | - | Bulk | 2014 | Acrasil® 80 | 0.343Diax0.937L 8.70mmx23.80mm | ±1% | e0 | - | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | - | 22.1Ohm | Tin/Lead (Sn/Pb) | 275°C | 25°C | Wirewound | PRECISION | - | 5W | - | - | 5W | All-Welded | FIXED RESISTOR | - | - | - | 5W | - | 38.1mm | - | - | - | - | - | - | - | - | 8.7mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TUM7J3K9E Ohmite | In Stock | - | Datasheet | 27 Weeks | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2004 | TUM | 0.394 x 0.354 Rectangularx1.378L 10.00mmx9.00mmx35.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±350ppm/°C | - | 3.9kOhm | - | - | - | Metal Oxide Film | - | - | 7W | - | - | 7W | Flameproof | FIXED RESISTOR | - | - | - | 7W | - | 35mm | 500V | - | 0.8 mm | 70°C | - | Flame Proof, Safety | - | - | - | 9mm | - | - | - | ROHS3 Compliant | - | ||
![]() OY102KE Ohmite | 5 | - | Datasheet | 22 Weeks | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~220°C | Bulk | 2004 | OY | 0.276Diax0.748L 7.00mmx19.00mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | EAR99 | -1000/ -1600ppm/°C | - | 1kOhm | Tin/Copper (Sn/Cu) | - | - | Ceramic | - | - | 2W | 400V | TR, 13 INCH | 2W | Cylindrical | FIXED RESISTOR | - | - | 400V | 2W | - | 38mm | - | - | 800 μm | - | 787.4 μm | Moisture Resistant, Pulse Withstanding | - | - | 7mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() TUM7J3K3E Ohmite | 2213 |
| Datasheet | 27 Weeks | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | Bulk | 2004 | TUM | 0.394 x 0.354 Rectangularx1.378L 10.00mmx9.00mmx35.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±350ppm/°C | - | 3.3kOhm | - | - | - | Metal Oxide Film | - | - | 7W | - | - | 7W | Flameproof | FIXED RESISTOR | - | - | - | 7W | - | 35mm | - | - | 0.8 mm | 70°C | - | Flame Proof, Safety | - | - | - | 9mm | - | - | - | ROHS3 Compliant | - | ||
![]() 90J56R Ohmite | In Stock | - | Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2014 | 90 | 0.343Diax1.811L 8.70mmx46.00mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±30ppm/°C | - | 56Ohm | Tin/Lead (Sn/Pb) | - | - | Wirewound | - | - | 11W | - | - | 11W | - | FIXED RESISTOR | - | - | - | - | - | 38mm | 1080V | - | 0.81 mm | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() OY331KE Ohmite | 1603 |
| Datasheet | 22 Weeks | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400V | -40°C~220°C | Bulk | 2004 | OY | 0.276Diax0.748L 7.00mmx19.00mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | EAR99 | -1000/ -1600ppm/°C | - | 330Ohm | Tin/Copper (Sn/Cu) | - | - | Ceramic | - | 8533.10.00.60 | 2W | 400V | TR, 13 INCH | 2W | Cylindrical | FIXED RESISTOR | - | - | - | 2W | - | 38mm | - | - | 800 μm | - | 787.4 μm | Moisture Resistant, Pulse Withstanding | - | - | 7mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() WHB150FET Ohmite | 1843 |
| Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2011 | WH | 0.130Diax0.276L 3.30mmx7.00mm | ±1% | e3 | yes | Active | Not Applicable | 2 | EAR99 | ±20ppm/°C | - | 150Ohm | Tin (Sn) | - | - | Wirewound | PRECISION | - | 1W | 1kV | TR, 11 INCH | 1W | Epoxy Molded | FIXED RESISTOR | - | - | - | 1W | - | - | - | - | 600 μm | - | - | - | - | - | 3.3mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 91J2K7 Ohmite | In Stock | - | Datasheet | - | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | Bulk | 2008 | 90 | 0.142Diax0.453L 3.60mmx11.50mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±30ppm/°C | - | 2.7kOhm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | POWER DISSIPATED USING HEAT SINK | - | 1.5W | - | - | 1.5W | All-Welded | FIXED RESISTOR | - | - | - | - | - | 38mm | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | 3.6mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 93J510 Ohmite | In Stock | - | Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | Bulk | 2003 | 90 | 0.233Diax0.579L 5.90mmx14.70mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±30ppm/°C | - | 510Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | - | 3.25W | 200V | - | 3.25W | All-Welded | FIXED RESISTOR | - | - | - | - | - | 38.1mm | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | 5.9mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 20J200 Ohmite | In Stock | - | Datasheet | 8 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 720V | - | Bulk | 2011 | 20 | 0.394Diax1.858L 10.00mmx47.20mm | ±5% | e0 | no | Active | Not Applicable | 2 | EAR99 | ±30ppm/°C | - | 200Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | - | 10W | 720V | - | 10W | All-Welded | FIXED RESISTOR | - | - | - | - | - | 38.1mm | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | 10mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 25J220E Ohmite | 148 |
| Datasheet | 11 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 330V | - | Bulk | 2005 | 20 | 0.276Diax1.016L 7.00mmx25.80mm | ±5% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±30ppm/°C | - | 220Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | 5W | 330V | - | 5W | All-Welded | FIXED RESISTOR | - | - | - | 5W | - | 38.1mm | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | 7mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() WNC1R0FET Ohmite | 560 | - | Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2011 | WN | 0.180Diax0.449L 4.57mmx11.40mm | ±1% | e3 | yes | Active | Not Applicable | 2 | - | ±50ppm/°C | - | 1Ohm | Tin (Sn) | - | - | Wirewound | - | - | 2W | 1kV | TR, 11 INCH | 2W | Epoxy Molded | FIXED RESISTOR | - | - | - | 2W | - | - | - | - | 800 μm | - | - | Non-Inductive | - | - | 4.57mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() OM2055E-R58 Ohmite | 22511 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | Tape & Reel (TR) | 2014 | Little Rebel® OM | 0.197Diax0.472L 5.00mmx12.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | -800/ +1500ppm/°C | - | 2MOhm | - | 155°C | -70°C | Carbon Film | - | - | 1W | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | - | RoHS Compliant | - |