- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Material | Operating Temperature (Max.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Construction | Resistor Type | Military Standard | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Features | Diameter | Height | Height Seated (Max) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 25J12K Ohmite | In Stock | - | Datasheet | 11 Weeks | Through Hole | Axial | - | - | - | Ceramic | - | 330V | - | Bulk | 2005 | 20 | 0.276Diax1.016L 7.00mmx25.80mm | ±5% | e0 | no | Active | Not Applicable | 2 | EAR99 | ±30ppm/°C | 12kOhm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | - | - | 5W | 330V | - | 5W | - | All-Welded | FIXED RESISTOR | - | 5W | - | 38.1mm | - | - | - | - | Flame Retardant Coating, Safety | 7mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 40F4R0E Ohmite | 55 |
| Datasheet | 14 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | - | Bulk | 2008 | Ωicone® 40 | 0.406Diax1.902L 10.30mmx48.30mm | ±1% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±50ppm/°C | 4Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Wirewound | - | - | - | 10W | - | - | 10W | - | All-Welded | FIXED RESISTOR | - | - | - | 38.1mm | 1000V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 83F453 Ohmite | 24 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | 200V | - | Bulk | 2014 | Acrasil® 80 | 0.217Diax0.594L 5.50mmx15.10mm | ±1% | e0 | - | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 453Ohm | Tin/Lead (Sn/Pb) | 275°C | 25°C | Wirewound | - | PRECISION | - | 3W | - | - | 3W | - | All-Welded | FIXED RESISTOR | - | 3W | - | 38.1mm | - | - | - | - | - | 5.5mm | - | - | - | Non-RoHS Compliant | - | ||
![]() SM104033007FE Ohmite | 96 |
| Datasheet | 11 Weeks | Through Hole | Radial | - | - | - | - | - | 10kV | -55°C~110°C | Bulk | 2014 | Slim-Mox | 1.080Lx0.100W 27.43mmx2.54mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | 25 ppm/°C | 3GOhm | - | - | - | Thick Film | - | - | - | 1.5W | 10kV | - | 1.5W | 22.86mm | - | - | - | - | 22.86mm | - | - | 813 μm | - | - | Non-Inductive | - | 8.636mm | 0.340 8.64mm | - | ROHS3 Compliant | Lead Free | ||
![]() 80F49R9 Ohmite | In Stock | - | Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | 1kV | - | Bulk | 2014 | Acrasil® 80 | 0.406Diax1.843L 10.30mmx46.80mm | ±1% | e0 | - | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 49.9Ohm | Tin/Lead (Sn/Pb) | 275°C | 25°C | Wirewound | - | PRECISION | - | 10W | - | - | 10W | - | All-Welded | FIXED RESISTOR | - | - | - | 38.1mm | - | - | - | - | - | 10.3mm | - | - | - | Non-RoHS Compliant | - | ||
![]() AW821KE Ohmite | 777 |
| Datasheet | 26 Weeks | Through Hole | Radial | - | WIRE | - | - | - | 1.5kV | -55°C~150°C | Bulk | 2012 | PulsEater® A | 0.787Lx0.512W 20.00mmx13.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 100 ppm/°C | 820Ohm | Matte Tin (Sn) | - | - | Ceramic | - | - | - | 2.5W | 350V | - | 2.5W | 17.5mm | Epoxy Coating | FIXED RESISTOR | - | - | 17.5mm | 4.7mm | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety | - | 18.9992mm | 0.866 22.00mm | - | ROHS3 Compliant | - | ||
![]() B8J900E Ohmite | 8 |
| Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | - | - | 250V | - | Bulk | 2008 | Brown Devil® 200 | 0.313Diax1.000L 7.94mmx25.40mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±260ppm/°C | 900Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 8W | 250V | - | 8W | - | All-Welded | FIXED RESISTOR | - | 8W | - | 38.1mm | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() UM030Z1007FE Ohmite | 166 |
| Datasheet | 20 Weeks | - | Radial | - | - | - | - | - | - | -55°C~125°C | Bulk | 2015 | Ultra-Mox | 1.181Lx0.063W 30.00mmx1.60mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | ±250ppm/°C | 1GOhm | - | - | - | Thick Film | - | - | - | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | 8.9916mm | 0.354 9.00mm | - | ROHS3 Compliant | - | ||
![]() UM050V1007FE Ohmite | 69 |
| Datasheet | 20 Weeks | - | Radial | - | - | - | - | - | - | -55°C~125°C | Bulk | 2015 | Ultra-Mox | 1.969Lx0.063W 50.00mmx1.60mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 1GOhm | - | - | - | Thick Film | - | - | - | - | - | - | 3W | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | 12.4968mm | 0.492 12.50mm | - | ROHS3 Compliant | - | ||
![]() OD392JE Ohmite | 3623 |
| Datasheet | 22 Weeks | Through Hole | Axial | - | WIRE | - | - | - | 250V | - | Strip | 2005 | Little Demon® OD | 0.098Diax0.276L 2.50mmx7.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | 3.9kOhm | Matte Tin (Sn) | 130°C | -70°C | Carbon Composition | 0.25W 1/4W | - | 8533.10.00.60 | 250mW | 250V | Bulk | 250mW | - | Tubular | FIXED RESISTOR | - | - | 600μm | - | - | 600 μm | - | - | Pulse Withstanding | 2.5mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() TUM5J5K6E Ohmite | 366 |
| Datasheet | 27 Weeks | Through Hole | Axial | - | WIRE | - | - | - | 350V | - | Bulk | 2004 | TUM | 0.394 x 0.354 Rectangularx0.866L 10.00mmx9.00mmx22.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±350ppm/°C | 5.6kOhm | - | - | - | Metal Oxide Film | - | - | - | 5W | - | - | 5W | - | Flameproof | FIXED RESISTOR | - | 5W | - | 35mm | - | 0.8 mm | 8739 | 70°C | Flame Proof, Safety | - | 9mm | - | - | ROHS3 Compliant | - | ||
![]() 92J1K2 Ohmite | 109 |
| Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | - | - | 85V | - | Bulk | 2014 | 90 | 0.220Diax0.406L 5.60mmx10.30mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±30ppm/°C | 1.2kOhm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | - | - | 2.25W | - | - | 2.25W | - | All-Welded | FIXED RESISTOR | - | - | - | 38mm | - | - | - | - | Flame Retardant Coating, Safety | 5.6mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 20J5R0 Ohmite | In Stock | - | Datasheet | 11 Weeks | Through Hole | Axial | - | - | - | Ceramic | - | 720V | - | Bulk | 2011 | 20 | 0.394Diax1.858L 10.00mmx47.20mm | ±5% | e0 | no | Active | Not Applicable | 2 | EAR99 | ±50ppm/°C | 5Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | - | - | 10W | 720V | - | 10W | - | All-Welded | FIXED RESISTOR | - | - | - | 38.1mm | - | - | - | - | Flame Retardant Coating, Safety | 10mm | - | - | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() 23J330 Ohmite | 207 |
| Datasheet | 11 Weeks | Through Hole | Axial | - | - | - | Ceramic | - | 135V | - | Bulk | 2011 | 20 | 0.220Diax0.516L 5.60mmx13.10mm | ±5% | e0 | no | Active | Not Applicable | 2 | EAR99 | ±30ppm/°C | 330Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | - | - | 3W | 135V | - | 3W | - | All-Welded | FIXED RESISTOR | - | 3W | - | 38.1mm | - | - | - | - | Flame Retardant Coating, Safety | 5.6mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 92J330 Ohmite | 66 |
| Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | Ceramic | - | - | - | Bulk | 2014 | 90 | 0.220Diax0.406L 5.60mmx10.30mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±30ppm/°C | 330Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | - | - | 2.25W | 85V | - | 2.25W | - | All-Welded | FIXED RESISTOR | - | - | - | 38.1mm | - | - | - | - | Flame Retardant Coating, Safety | 5.56mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 21J2K2E Ohmite | 8 |
| Datasheet | 11 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | 350°C | 75V | - | Bulk | 2011 | 20 | 0.157Diax0.421L 4.00mmx10.70mm | ±5% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±30ppm/°C | 2.2kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Wirewound | - | - | - | 1W | 75V | - | 1W | - | All-Welded | FIXED RESISTOR | - | 1W | - | 38.1mm | - | 0.511 mm | - | - | Flame Retardant Coating, Safety | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() OM68G5E-R58 Ohmite | 49 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | - | - | - | - | 500V | - | Tape & Reel (TR) | - | Little Rebel® OM | 0.197Diax0.472L 5.00mmx12.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±350ppm/°C | 6.8Ohm | - | 155°C | -70°C | Carbon Film | - | - | - | 1W | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | RoHS Compliant | - | ||
![]() 25JR20E Ohmite | 633 |
| Datasheet | 11 Weeks | Through Hole | Axial | - | - | - | - | - | 330V | - | Bulk | 2005 | 20 | 0.276Diax1.016L 7.00mmx25.80mm | ±5% | e1 | yes | Active | Not Applicable | 2 | EAR99 | 90 ppm/°C | 200mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 5W | 330V | - | 5W | - | All-Welded | FIXED RESISTOR | Not | 5W | - | 38.1mm | - | - | - | - | Flame Retardant Coating, Safety | 7mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 45F27RE Ohmite | In Stock | - | Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | 460V | - | Bulk | 2011 | Ωicone® 40 | 0.343Diax0.937L 8.70mmx23.80mm | ±1% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±20ppm/°C | 27Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | - | 5W | 460V | - | 5W | - | All-Welded | FIXED RESISTOR | - | 5W | - | 38.1mm | - | - | - | - | - | 8.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 25J56R Ohmite | In Stock | - | Datasheet | 11 Weeks | Through Hole | Axial | - | - | - | Ceramic | 350°C | - | - | Bulk | 2011 | 20 | 0.276Diax1.016L 7.00mmx25.80mm | ±5% | e0 | no | Active | Not Applicable | 2 | EAR99 | ±30ppm/°C | 56Ohm | Tin/Lead (Sn/Pb) | - | - | Wirewound | - | - | - | 5W | 330V | - | 5W | - | All-Welded | FIXED RESISTOR | - | 5W | - | 38.1mm | - | - | - | - | Flame Retardant Coating, Safety | 7.01mm | - | - | - | Non-RoHS Compliant | Contains Lead |