- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Terminal Shape | Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Rated Power Dissipation (P) | Lead Length | Lead Diameter | Wire/Cable Gauge | Wire/Cable Diameter | Features | Diameter | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MOX-5N-131006FE Ohmite | 66 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | 50kV | -55°C~210°C | Bulk | 2002 | Maxi-Mox | 0.345Diax5.140L 8.76mmx130.56mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | ±25ppm/°C | 100MOhm | - | - | - | Thick Film | - | - | 6W | 50kV | - | 6W | - | - | - | - | 812.8 μm | - | - | High Voltage, Non-Inductive | 8.76mm | Unknown | ROHS3 Compliant | - | ||
![]() 43F22R Ohmite | In Stock | - | Datasheet | 10 Weeks | Through Hole | Axial | - | Ceramic | - | - | Bulk | 2014 | Ωicone® 40 | 0.220Diax0.594L 5.60mmx15.10mm | ±1% | - | - | Active | Not Applicable | 2 | EAR99 | ±20ppm/°C | 22Ohm | - | - | - | Wirewound | - | - | 3W | 200V | - | 3W | All-Welded | FIXED RESISTOR | 3W | 38.1mm | 0.81 mm | 20 AWG | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() OL1045E-R52 Ohmite | 49 |
| Datasheet | 25 Weeks | Through Hole | Axial | WIRE | - | 350V | - | Tape & Reel (TR) | 2014 | Little Rebel® OL | 0.118Diax0.354L 3.00mmx9.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | -700ppm/°C | 100kOhm | - | 155°C | -70°C | Carbon Film | 0.5W 1/2W | 8533.10.00.65 | 500mW | - | TR | 500mW | Cylindrical | FIXED RESISTOR | 0.5W | - | - | - | - | - | 3mm | - | RoHS Compliant | - | ||
![]() OL2005E-R52 Ohmite | 19 |
| Datasheet | 25 Weeks | Through Hole | Axial | WIRE | - | 350V | - | Tape & Reel (TR) | 2014 | Little Rebel® OL | 0.118Diax0.354L 3.00mmx9.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | -450ppm/°C | 20Ohm | - | 155°C | -70°C | Carbon Film | 0.5W 1/2W | 8533.10.00.65 | 500mW | - | TR | 500mW | Cylindrical | FIXED RESISTOR | 0.5W | - | - | - | - | - | 3mm | - | RoHS Compliant | - | ||
![]() OL6215E-R52 Ohmite | 49 |
| Datasheet | 25 Weeks | Through Hole | Axial | WIRE | - | 350V | - | Tape & Reel (TR) | 2014 | Little Rebel® OL | 0.118Diax0.354L 3.00mmx9.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | -450ppm/°C | 620Ohm | - | 155°C | -70°C | Carbon Film | 0.5W 1/2W | 8533.10.00.65 | 500mW | - | TR | 500mW | Cylindrical | FIXED RESISTOR | 0.5W | - | - | - | - | - | 3mm | - | RoHS Compliant | - | ||
![]() OL9115E-R52 Ohmite | 49 |
| Datasheet | 25 Weeks | Through Hole | Axial | WIRE | - | 350V | - | Tape & Reel (TR) | 2014 | Little Rebel® OL | 0.118Diax0.354L 3.00mmx9.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | -450ppm/°C | 910Ohm | - | 155°C | -70°C | Carbon Film | 0.5W 1/2W | 8533.10.00.65 | 500mW | - | TR | 500mW | Cylindrical | FIXED RESISTOR | 0.5W | - | - | - | - | - | 3mm | - | RoHS Compliant | - | ||
![]() OL7535E-R52 Ohmite | 49 |
| Datasheet | 25 Weeks | Through Hole | Axial | WIRE | - | 350V | - | Tape & Reel (TR) | 2014 | Little Rebel® OL | 0.118Diax0.354L 3.00mmx9.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | -450ppm/°C | 75kOhm | - | 155°C | -70°C | Carbon Film | 0.5W 1/2W | 8533.10.00.65 | 500mW | - | TR | 500mW | Cylindrical | FIXED RESISTOR | 0.5W | - | - | - | - | - | 3mm | - | RoHS Compliant | - | ||
![]() OL9155E-R52 Ohmite | 19 |
| Datasheet | 25 Weeks | Through Hole | Axial | WIRE | - | 350V | - | Tape & Reel (TR) | 2014 | Little Rebel® OL | 0.118Diax0.354L 3.00mmx9.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | -800/ +1500ppm/°C | 9.1MOhm | - | 155°C | -70°C | Carbon Film | 0.5W 1/2W | 8533.10.00.65 | 500mW | - | TR | 500mW | Cylindrical | FIXED RESISTOR | 0.5W | - | - | - | - | - | 3mm | - | RoHS Compliant | - | ||
![]() OK68G5E-R52 Ohmite | 39 |
| Datasheet | 25 Weeks | Through Hole | Axial | WIRE | - | 250V | - | Tape & Reel (TR) | 2014 | Little Rebel® OK | 0.098Diax0.268L 2.50mmx6.80mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | ±350ppm/°C | 6.8Ohm | - | 155°C | -70°C | Carbon Film | 0.25W 1/4W | 8533.10.00.65 | 250mW | - | TR | 250mW | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | 2.5mm | - | RoHS Compliant | - | ||
![]() OK7525E-R52 Ohmite | 23 |
| Datasheet | 25 Weeks | Through Hole | Axial | WIRE | - | 250V | - | Tape & Reel (TR) | 2014 | Little Rebel® OK | 0.098Diax0.268L 2.50mmx6.80mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | -450ppm/°C | 7.5kOhm | - | 155°C | -70°C | Carbon Film | 0.25W 1/4W | - | 250mW | - | TR | 250mW | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | 2.5mm | - | RoHS Compliant | - | ||
![]() OK62G5E-R52 Ohmite | In Stock | - | Datasheet | 25 Weeks | Through Hole | Axial | WIRE | - | 250V | - | Tape & Reel (TR) | 2014 | Little Rebel® OK | 0.098Diax0.268L 2.50mmx6.80mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | ±350ppm/°C | 6.2Ohm | - | 155°C | -70°C | Carbon Film | 0.25W 1/4W | 8533.10.00.65 | 250mW | - | TR | 250mW | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | 2.5mm | - | RoHS Compliant | - | ||
![]() OY33GKE Ohmite | 42 |
| Datasheet | 22 Weeks | Through Hole | Axial | WIRE | - | 400V | -40°C~220°C | Bulk | 2004 | OY | 0.276Diax0.748L 7.00mmx19.00mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | EAR99 | -1000/ -1600ppm/°C | 3.3Ohm | Tin/Copper (Sn/Cu) | - | - | Ceramic | - | - | 2W | 400V | TR, 13 INCH | 2W | Cylindrical | FIXED RESISTOR | 2W | 38mm | 800 μm | - | 787.4 μm | Moisture Resistant, Pulse Withstanding | 7mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() OL1135E-R52 Ohmite | 49 |
| Datasheet | 25 Weeks | Through Hole | Axial | WIRE | - | 350V | - | Tape & Reel (TR) | 2014 | Little Rebel® OL | 0.118Diax0.354L 3.00mmx9.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | -450ppm/°C | 11kOhm | - | 155°C | -70°C | Carbon Film | 0.5W 1/2W | 8533.10.00.65 | 500mW | - | TR | 500mW | Cylindrical | FIXED RESISTOR | 0.5W | - | - | - | - | - | 3mm | - | RoHS Compliant | - | ||
![]() OL3925E-R52 Ohmite | 49 |
| Datasheet | 25 Weeks | Through Hole | Axial | WIRE | - | 350V | - | Tape & Reel (TR) | - | Little Rebel® OL | 0.118Diax0.354L 3.00mmx9.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | -450ppm/°C | 3.9kOhm | - | 155°C | -70°C | Carbon Film | 0.5W 1/2W | 8533.10.00.65 | 500mW | - | TR | 500mW | Cylindrical | FIXED RESISTOR | 0.5W | - | - | - | - | - | 3mm | - | RoHS Compliant | - | ||
![]() OL3045E-R52 Ohmite | 19 |
| Datasheet | 25 Weeks | Through Hole | Axial | WIRE | - | 350V | - | Tape & Reel (TR) | 2014 | Little Rebel® OL | 0.118Diax0.354L 3.00mmx9.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | -700ppm/°C | 300kOhm | - | 155°C | -70°C | Carbon Film | 0.5W 1/2W | 8533.10.00.65 | 500mW | - | TR | 500mW | Cylindrical | FIXED RESISTOR | 0.5W | - | - | - | - | - | 3mm | - | RoHS Compliant | - | ||
![]() OL2735E-R52 Ohmite | 49 |
| Datasheet | 25 Weeks | Through Hole | Axial | WIRE | - | 350V | - | Tape & Reel (TR) | 2014 | Little Rebel® OL | 0.118Diax0.354L 3.00mmx9.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | -450ppm/°C | 27kOhm | - | 155°C | -70°C | Carbon Film | 0.5W 1/2W | 8533.10.00.65 | 500mW | - | TR | 500mW | Cylindrical | FIXED RESISTOR | 0.5W | - | - | - | - | - | 3mm | - | RoHS Compliant | - | ||
![]() OL27G5E-R52 Ohmite | 49 |
| Datasheet | 25 Weeks | Through Hole | Axial | WIRE | - | 350V | - | Tape & Reel (TR) | 2014 | Little Rebel® OL | 0.118Diax0.354L 3.00mmx9.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | ±350ppm/°C | 2.7Ohm | - | 155°C | -70°C | Carbon Film | 0.5W 1/2W | 8533.10.00.65 | 500mW | - | TR | 500mW | Cylindrical | FIXED RESISTOR | 0.5W | - | - | - | - | - | 3mm | - | RoHS Compliant | - | ||
![]() OL5105E-R52 Ohmite | 19 |
| Datasheet | 25 Weeks | Through Hole | Axial | WIRE | - | 350V | - | Tape & Reel (TR) | 2014 | Little Rebel® OL | 0.118Diax0.354L 3.00mmx9.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | -450ppm/°C | 51Ohm | - | 155°C | -70°C | Carbon Film | 0.5W 1/2W | 8533.10.00.65 | 500mW | - | TR | 500mW | Cylindrical | FIXED RESISTOR | 0.5W | - | - | - | - | - | 3mm | - | RoHS Compliant | - | ||
![]() OL3905E-R52 Ohmite | 49 |
| Datasheet | 25 Weeks | Through Hole | Axial | WIRE | - | 350V | - | Tape & Reel (TR) | 2014 | Little Rebel® OL | 0.118Diax0.354L 3.00mmx9.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | -450ppm/°C | 39Ohm | - | 155°C | -70°C | Carbon Film | 0.5W 1/2W | 8533.10.00.65 | 500mW | - | TR | 500mW | Cylindrical | FIXED RESISTOR | 0.5W | - | - | - | - | - | 3mm | - | RoHS Compliant | - | ||
![]() OL8215E-R52 Ohmite | 49 |
| Datasheet | 25 Weeks | Through Hole | Axial | WIRE | - | 350V | - | Tape & Reel (TR) | 2014 | Little Rebel® OL | 0.118Diax0.354L 3.00mmx9.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | -450ppm/°C | 820Ohm | - | 155°C | -70°C | Carbon Film | 0.5W 1/2W | 8533.10.00.65 | 500mW | - | TR | 500mW | Cylindrical | FIXED RESISTOR | 0.5W | - | - | - | - | - | 3mm | - | RoHS Compliant | - |