- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Terminal Shape | Material | Operating Temperature (Max.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Construction | Resistor Type | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Lead Diameter | Rated Temperature | Features | Diameter | Height | Height Seated (Max) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OM1835E-R58 Ohmite | 2799 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | - | - | 500V | - | Tape & Reel (TR) | 2014 | Little Rebel® OM | 0.197Diax0.472L 5.00mmx12.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | -450ppm/°C | 18kOhm | - | 155°C | -70°C | Carbon Film | - | - | - | 1W | - | - | 1W | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | RoHS Compliant | - | ||
![]() OM3025E-R58 Ohmite | 20 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | - | - | 500V | - | Tape & Reel (TR) | 2014 | Little Rebel® OM | 0.197Diax0.472L 5.00mmx12.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | -450ppm/°C | 3kOhm | - | 155°C | -70°C | Carbon Film | - | - | - | 1W | - | - | 1W | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | RoHS Compliant | - | ||
![]() OK82G5E-R52 Ohmite | 30 |
| Datasheet | 25 Weeks | Through Hole | Axial | WIRE | - | - | 250V | - | Tape & Reel (TR) | 2014 | Little Rebel® OK | 0.098Diax0.268L 2.50mmx6.80mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | ±350ppm/°C | 8.2Ohm | - | 155°C | -70°C | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | - | TR | 250mW | - | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | - | 2.5mm | - | - | - | RoHS Compliant | - | ||
![]() TUW5J68RE Ohmite | 382 |
| Datasheet | 27 Weeks | Through Hole | Axial | - | - | - | 350V | - | Bulk | 2014 | TUW | 0.394 x 0.354 Rectangularx0.866L 10.00mmx9.00mmx22.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±350ppm/°C | 68Ohm | - | - | - | Wirewound | - | - | - | 5W | - | - | 5W | - | - | FIXED RESISTOR | 5W | - | - | - | - | 70°C | Flame Proof, Safety | - | 9mm | - | - | ROHS3 Compliant | - | ||
![]() 43J75R Ohmite | In Stock | - | Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | 200V | - | Bulk | 2014 | Ωicone® 40 | 0.220Diax0.594L 5.60mmx15.10mm | ±5% | e0 | no | Active | Not Applicable | 2 | EAR99 | ±20ppm/°C | 75Ohm | Tin/Lead (Sn/Pb) | 275°C | 25°C | Wirewound | - | - | - | 3W | - | - | 3W | - | All-Welded | FIXED RESISTOR | 3W | - | 38.1mm | - | - | - | - | 5.5mm | - | - | - | Non-RoHS Compliant | - | ||
![]() B5J1K5E Ohmite | 37 |
| Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | 187V | - | Bulk | 2008 | Brown Devil® 200 | 0.250Diax0.625L 6.35mmx15.88mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±260ppm/°C | 1.5kOhm | Tin (Sn) | 350°C | 25°C | Wirewound | - | - | - | 5.25W | - | - | 5.25W | - | All-Welded | FIXED RESISTOR | - | - | 38.1mm | - | 0.81 mm | - | Flame Retardant Coating, Safety | - | - | - | - | ROHS3 Compliant | - | ||
![]() B12J1K2 Ohmite | In Stock | - | Datasheet | 10 Weeks | Through Hole | Axial | - | - | 350°C | - | - | Bulk | 2005 | Brown Devil® 200 | 0.313Diax1.750L 7.94mmx44.45mm | ±5% | e3 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±260ppm/°C | 1.2kOhm | - | - | - | Wirewound | - | - | - | 12W | 625V | - | 12W | - | All-Welded | FIXED RESISTOR | - | - | 38.1mm | - | - | - | Flame Retardant Coating, Safety | 7.95mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 92J1K0 Ohmite | In Stock | - | Datasheet | 18 Weeks | Through Hole | Axial | - | Ceramic | - | 85V | - | Bulk | 2014 | 90 | 0.220Diax0.406L 5.60mmx10.30mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±30ppm/°C | 1kOhm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | - | - | 2.25W | 85V | - | 2.25W | - | All-Welded | FIXED RESISTOR | - | - | 38.1mm | - | - | - | Flame Retardant Coating, Safety | 5.6mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 23J220E Ohmite | 175 |
| Datasheet | 11 Weeks | Through Hole | Axial | - | - | - | 135V | - | Bulk | 2005 | 20 | 0.220Diax0.516L 5.60mmx13.10mm | ±5% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±30ppm/°C | 220Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 3W | 135V | - | 3W | - | All-Welded | FIXED RESISTOR | 3W | - | 38.1mm | - | - | - | Flame Retardant Coating, Safety | 5.6mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 85F3R32 Ohmite | In Stock | - | Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | - | - | Bulk | 2014 | Acrasil® 80 | 0.343Diax0.937L 8.70mmx23.80mm | ±1% | e0 | - | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 3.32Ohm | Tin/Lead (Sn/Pb) | - | - | Wirewound | - | PRECISION | - | 5W | - | - | 5W | - | All-Welded | FIXED RESISTOR | 5W | - | 38.1mm | 460V | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 93J820 Ohmite | In Stock | - | Datasheet | 10 Weeks | Through Hole | Axial | - | Ceramic | - | 200V | - | Bulk | 2014 | 90 | 0.233Diax0.579L 5.90mmx14.70mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±30ppm/°C | 820Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | - | - | 3.25W | 200V | - | 3.25W | - | All-Welded | FIXED RESISTOR | - | - | 38.1mm | - | - | - | Flame Retardant Coating, Safety | 5.9mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 20JR33 Ohmite | In Stock | - | Datasheet | 8 Weeks | Through Hole | Axial | - | Ceramic | - | 720V | - | Bulk | 2012 | 20 | 0.394Diax1.858L 10.00mmx47.20mm | ±5% | e0 | no | Active | Not Applicable | 2 | EAR99 | 50 ppm/°C | 330mOhm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | - | - | 10W | 720V | - | 10W | - | All-Welded | FIXED RESISTOR | - | - | 38.1mm | - | - | - | Flame Retardant Coating, Safety | 10mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SM108034004FE Ohmite | 70 |
| Datasheet | 11 Weeks | Through Hole | Radial | - | - | - | 20kV | -55°C~110°C | Bulk | 2014 | Slim-Mox | 2.080Lx0.100W 52.83mmx2.54mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | 25 ppm/°C | 4MOhm | - | - | - | Thick Film | - | - | - | 2.5W | 20kV | - | 2.5W | 48.26mm | - | - | - | 48.26mm | - | - | 813 μm | - | Non-Inductive | - | 8.636mm | 0.340 8.64mm | - | ROHS3 Compliant | Lead Free | ||
![]() MOX5001501JSE Ohmite | In Stock | - | Datasheet | 27 Weeks | - | Axial | - | - | - | - | -55°C~155°C | Bulk | 2017 | MOX500 | 0.205Diax0.571L 5.20mmx14.50mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 1.5kOhm | - | - | - | Thick Film | 2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | ROHS3 Compliant | - | ||
![]() 40J100E Ohmite | 275 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | 1kV | - | Bulk | 2005 | Ωicone® 40 | 0.406Diax1.902L 10.30mmx48.30mm | ±5% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±20ppm/°C | 100Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | - | 10W | 1kV | - | 10W | - | All-Welded | FIXED RESISTOR | - | - | 38.1mm | - | - | - | - | 10.3mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 42JR15E Ohmite | 158 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | 100V | - | Bulk | 2005 | Ωicone® 40 | 0.220Diax0.406L 5.60mmx10.30mm | ±5% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±90ppm/°C | 150mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | - | 2W | 100V | - | 2W | - | All-Welded | FIXED RESISTOR | 2W | - | 38.1mm | - | - | - | - | 5.6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 45J15RE Ohmite | 282 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | 460V | - | Bulk | 2005 | Ωicone® 40 | 0.343Diax0.937L 8.70mmx23.80mm | ±5% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±20ppm/°C | 15Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | - | 5W | 460V | - | 5W | - | All-Welded | FIXED RESISTOR | 5W | - | 38.1mm | - | - | - | - | 8.7mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() TA203PAR250J Ohmite | In Stock | - | Datasheet | 8 Weeks | Through Hole | Radial | WIRE | - | - | - | -55°C~180°C | Bulk | - | Power Chip® TA | 0.500Lx0.100W 12.70mmx2.54mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | 450 ppm/°C | 250mOhm | Tin/Lead (Sn/Pb) | - | - | Thick Film | - | RATED AC VOLTAGE (V): 350 | - | 3W | - | - | 3W | 5.08mm | - | FIXED RESISTOR | 3W | - | - | 500V | - | - | - | - | 15.748mm | 0.620 15.75mm | - | Non-RoHS Compliant | - | ||
![]() 45F35R Ohmite | In Stock | - | Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | Bulk | 2014 | Ωicone® 40 | 0.343Diax0.937L 8.70mmx23.80mm | ±1% | e0 | no | Active | Not Applicable | 2 | EAR99 | ±20ppm/°C | 35Ohm | Tin/Lead (Sn/Pb) | - | - | Wirewound | - | - | - | 5W | 460V | - | 5W | - | All-Welded | FIXED RESISTOR | 5W | - | 38.1mm | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 83F332 Ohmite | In Stock | - | Datasheet | 14 Weeks | - | Axial | - | - | - | 200V | - | Bulk | 2014 | Acrasil® 80 | 0.217Diax0.594L 5.50mmx15.10mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±20ppm/°C | 332Ohm | - | 275°C | 25°C | Wirewound | - | - | - | 3W | - | - | 3W | - | - | - | - | - | - | - | - | - | - | 5.5mm | - | - | - | Non-RoHS Compliant | - |