- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Body Material | Operating Temperature (Max.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Lead Diameter | Features | Diameter | Height | Height Seated (Max) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 42JR15E Ohmite | 158 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | 100V | - | Bulk | 2005 | Ωicone® 40 | 0.220Diax0.406L 5.60mmx10.30mm | ±5% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±90ppm/°C | 150mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | - | 2W | 100V | - | 2W | All-Welded | FIXED RESISTOR | - | 2W | - | 38.1mm | - | - | - | 5.6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 45J15RE Ohmite | 282 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | 460V | - | Bulk | 2005 | Ωicone® 40 | 0.343Diax0.937L 8.70mmx23.80mm | ±5% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±20ppm/°C | 15Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | - | 5W | 460V | - | 5W | All-Welded | FIXED RESISTOR | - | 5W | - | 38.1mm | - | - | - | 8.7mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 42J4R0E Ohmite | 203 |
| Datasheet | 14 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | - | Bulk | 2005 | Ωicone® 40 | 0.220Diax0.406L 5.60mmx10.30mm | ±5% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±50ppm/°C | 4Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Wirewound | 2W | - | - | - | - | - | - | All-Welded | FIXED RESISTOR | - | 2W | - | 38.1mm | 100V | 0.81 mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 85F12R1 Ohmite | In Stock | - | Datasheet | 14 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | 460V | - | Bulk | 2014 | Acrasil® 80 | 0.343Diax0.937L 8.70mmx23.80mm | ±1% | - | no | Active | 1 (Unlimited) | 2 | - | ±20ppm/°C | 12.1Ohm | - | 275°C | 25°C | Wirewound | - | PRECISION | - | 5W | - | - | 5W | All-Welded | FIXED RESISTOR | - | 5W | - | 38.1mm | - | - | - | 8.7mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 92J150E Ohmite | 35 |
| Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | - | - | 85V | - | Bulk | 2011 | 90 | 0.220Diax0.406L 5.60mmx10.30mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±30ppm/°C | 150Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 2.25W | - | - | 2.25W | All-Welded | FIXED RESISTOR | - | - | - | 38.1mm | - | - | Flame Retardant Coating, Safety | 5.6mm | - | - | - | ROHS3 Compliant | - | ||
![]() 43F82RE Ohmite | 309 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | Ceramic | - | 200V | - | Bulk | 2005 | Ωicone® 40 | 0.220Diax0.594L 5.60mmx15.10mm | ±1% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±20ppm/°C | 82Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | - | 3W | 200V | - | 3W | All-Welded | FIXED RESISTOR | - | 3W | - | 38.1mm | - | - | - | 5.6mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 41F3R0E Ohmite | 44 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | 150V | - | Bulk | 2005 | Ωicone® 40 | 0.126Diax0.437L 3.20mmx11.10mm | ±1% | e1 | yes | Active | Not Applicable | 2 | - | ±50ppm/°C | 3Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | - | 1W | 150V | - | 1W | All-Welded | FIXED RESISTOR | - | 1W | - | 38.1mm | - | - | - | 3.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 40F400E Ohmite | 20 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | 1kV | - | Bulk | 2014 | Ωicone® 40 | 0.406Diax1.902L 10.30mmx48.30mm | ±1% | e1 | - | Active | Not Applicable | 2 | EAR99 | ±20ppm/°C | 400Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | - | 10W | 1kV | - | 10W | All-Welded | FIXED RESISTOR | - | - | - | 38.1mm | - | - | - | 10.3mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() TFSD100RJE Ohmite | 63 |
| Datasheet | 18 Weeks | Through Hole | Axial | - | FLAT | - | - | - | 7kV | -55°C~200°C | Bulk | 2004 | TFS | 0.315 x 0.035 Rectangularx0.827L 8.00mmx0.90mmx21.00mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 100Ohm | Tin/Silver (Sn/Ag) | - | - | Thick Film | - | - | - | 1W | 7kV | - | 1W | Encapsulated | FIXED RESISTOR | unknown | 1W | - | 10mm | - | 500 μm | Non-Inductive, Pulse Withstanding | 8mm | 1.3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 21J180E Ohmite | 9 |
| Datasheet | 11 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | 350°C | - | - | Bulk | 2011 | 20 | 0.157Diax0.421L 4.00mmx10.70mm | ±5% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±30ppm/°C | 180Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Wirewound | - | - | - | 1W | - | - | 1W | All-Welded | FIXED RESISTOR | - | 1W | - | 38.1mm | 75V | 0.511 mm | Flame Retardant Coating, Safety | - | - | - | - | ROHS3 Compliant | - | ||
![]() 83F1K21 Ohmite | In Stock | - | Datasheet | 14 Weeks | - | Axial | - | - | - | - | - | 200V | - | Bulk | 2007 | Acrasil® 80 | 0.217Diax0.594L 5.50mmx15.10mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±20ppm/°C | 1.21kOhm | - | 275°C | 25°C | Wirewound | - | - | - | 3W | - | - | 3W | - | - | - | - | - | - | - | - | - | 5.5mm | - | - | - | Non-RoHS Compliant | - | ||
![]() SM102034007FE Ohmite | 90 |
| Datasheet | 11 Weeks | - | Radial | - | - | - | - | - | 5kV | -55°C~110°C | Bulk | 2011 | Slim-Mox | 0.580Lx0.100W 14.73mmx2.54mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | 25 ppm/°C | 4GOhm | - | - | - | Thick Film | - | - | - | 1W | 5kV | - | 1W | - | - | - | - | 10.16mm | - | - | 813 μm | Non-Inductive | - | 8.636mm | 0.340 8.64mm | Unknown | ROHS3 Compliant | - | ||
![]() 92J1K5 Ohmite | In Stock | - | Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | - | - | 85V | - | Bulk | 2003 | 90 | 0.220Diax0.406L 5.60mmx10.30mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±30ppm/°C | 1.5kOhm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | - | - | 2.25W | - | - | 2.25W | - | FIXED RESISTOR | - | - | - | - | - | - | Flame Retardant Coating, Safety | 5.6mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 35J22RE Ohmite | 215 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | 460V | - | Bulk | 2005 | 30 | 0.343Diax1.000L 8.70mmx25.40mm | ±5% | e1 | yes | Active | Not Applicable | 2 | EAR99 | - | 22Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Wirewound | - | - | - | 5W | 460V | - | 5W | Tubular | FIXED RESISTOR | - | 5W | - | 38.1mm | - | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 25J40RE Ohmite | 1269 |
| Datasheet | 11 Weeks | Through Hole | Axial | - | - | - | - | - | 330V | - | Bulk | 2005 | 20 | 0.276Diax1.016L 7.00mmx25.80mm | ±5% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±30ppm/°C | 40Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 5W | 330V | - | 5W | All-Welded | FIXED RESISTOR | - | 5W | - | 38.1mm | - | - | Flame Retardant Coating, Safety | 7mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 40F300E Ohmite | 64 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | Bulk | 2011 | Ωicone® 40 | 0.406Diax1.902L 10.30mmx48.30mm | ±1% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±20ppm/°C | 300Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Wirewound | - | - | - | 10W | - | - | 10W | All-Welded | FIXED RESISTOR | - | - | - | 38.1mm | 1000V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 45F18R Ohmite | In Stock | - | Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | 460V | - | Bulk | 2014 | Ωicone® 40 | 0.343Diax0.937L 8.70mmx23.80mm | ±1% | - | - | Active | Not Applicable | 2 | - | ±20ppm/°C | 18Ohm | - | 275°C | 25°C | Wirewound | - | - | - | 5W | 460V | - | 5W | All-Welded | FIXED RESISTOR | - | 5W | - | 38.1mm | - | - | - | 8.7mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() OF681JE Ohmite | 1386 |
| Datasheet | 22 Weeks | Through Hole | Axial | - | WIRE | - | - | - | 350V | - | Strip | 2006 | Little Demon® OF | 0.150Diax0.406L 3.80mmx10.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | 680Ohm | Matte Tin (Sn) | 130°C | -70°C | Carbon Composition | 0.5W 1/2W | - | 8533.10.00.60 | 500mW | 350V | Bulk | 500mW | Tubular | FIXED RESISTOR | - | 0.5W | - | - | - | 700 μm | Pulse Withstanding | 3.8mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() AP851 220R J Ohmite | 127 |
| Datasheet | 20 Weeks | - | TO-220-2 Full Pack | - | - | - | - | - | - | -60°C~150°C | Tube | 2013 | ARCOL, AP851 | 0.410Lx0.125W 10.41mmx3.18mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 220Ohm | - | - | - | Thick Film | 50W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inductive | - | - | 0.650 16.52mm | - | RoHS Compliant | - | ||
![]() 43J6K8 Ohmite | In Stock | - | Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | - | - | 200V | - | Bulk | 2014 | Ωicone® 40 | 0.220Diax0.594L 5.60mmx15.10mm | ±5% | e0 | no | Active | Not Applicable | 2 | EAR99 | ±20ppm/°C | 6.8kOhm | Tin/Lead (Sn/Pb) | 275°C | 25°C | Wirewound | - | - | - | 3W | - | - | 3W | All-Welded | FIXED RESISTOR | - | 3W | - | 38.1mm | - | - | - | 5.5mm | - | - | - | Non-RoHS Compliant | - |