- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Terminal Shape | Material | Operating Temperature (Max.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Construction | Resistor Type | Reach Compliance Code | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Lead Diameter | Size Code | Wire/Cable Gauge | Features | Diameter | Height | Height Seated (Max) | Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TWM3J150E Ohmite | 46 |
| Datasheet | 27 Weeks | Through Hole | Radial | WIRE | - | - | 500V | -55°C~275°C | Bulk | 2014 | TWM | 0.492Lx0.354W 12.50mmx9.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | ±350ppm/°C | 150Ohm | - | - | - | Metal Oxide Film | - | 3W | 250V | - | 3W | 5mm | Rectangular | FIXED RESISTOR | unknown | - | 3W | 5mm | - | - | - | 4935 | - | Flame Proof, Safety | - | 26.0096mm | 1.024 26.00mm | 3.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() AW560KE Ohmite | 19 |
| Datasheet | 26 Weeks | Through Hole | Radial | WIRE | - | - | 1.5kV | -55°C~150°C | Bulk | 2005 | PulsEater® A | 0.787Lx0.512W 20.00mmx13.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | 100 ppm/°C | 56Ohm | Matte Tin (Sn) | - | - | Ceramic | - | 2.5W | 1.5kV | - | 2.5W | 17.5mm | Epoxy Coating | FIXED RESISTOR | - | - | - | 17.5mm | 4.7mm | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety | 13mm | 18.9992mm | 0.866 22.00mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() TWM3J47RE Ohmite | In Stock | - | Datasheet | 27 Weeks | Through Hole | Radial | WIRE | - | - | 500V | -55°C~275°C | Bulk | 2015 | TWM | 0.492Lx0.354W 12.50mmx9.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±350ppm/°C | 47Ohm | - | - | - | Metal Oxide Film | - | 3W | 250V | - | 3W | 5mm | Rectangular | FIXED RESISTOR | - | - | 3W | 5mm | - | - | - | 4935 | - | Flame Proof, Safety | - | 26.0096mm | 1.024 26.00mm | 3.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() 43F100 Ohmite | In Stock | - | Datasheet | 14 Weeks | Through Hole | Axial | - | Ceramic | - | 200V | - | Bulk | 2014 | Ωicone® 40 | 0.220Diax0.594L 5.60mmx15.10mm | ±1% | - | - | Active | Not Applicable | 2 | EAR99 | ±20ppm/°C | 100Ohm | - | 275°C | 25°C | Wirewound | - | 3W | 200V | - | 3W | - | All-Welded | FIXED RESISTOR | - | - | 3W | - | 38.1mm | - | - | - | 20 AWG | - | 5.5mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 55J250E Ohmite | 1223 |
| Datasheet | 9 Weeks | - | Axial | - | - | - | - | - | Bulk | 2014 | 50 | 0.315Diax0.827L 8.00mmx21.00mm | ±5% | - | yes | Active | Not Applicable | 2 | - | ±30ppm/°C | 250Ohm | - | - | - | Wirewound | - | 5W | 200V | - | 5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 23J470E Ohmite | 940 |
| Datasheet | 11 Weeks | Through Hole | Axial | - | - | - | 135V | - | Bulk | 2005 | 20 | 0.220Diax0.516L 5.60mmx13.10mm | ±5% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±30ppm/°C | 470Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | 3W | 135V | - | 3W | - | All-Welded | FIXED RESISTOR | - | - | 3W | - | 38.1mm | - | - | - | - | Flame Retardant Coating, Safety | 5.6mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MOX-4N-131006FE Ohmite | 69 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | 40kV | -55°C~210°C | Bulk | 2011 | Maxi-Mox | 0.345Diax4.140L 8.76mmx105.16mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | ±25ppm/°C | 100MOhm | - | - | - | Thick Film | - | 5W | 40kV | - | 5W | - | - | - | - | - | - | - | - | - | 812.8 μm | - | - | High Voltage, Non-Inductive | 8.76mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 23JR10E Ohmite | 638 |
| Datasheet | 11 Weeks | Through Hole | Axial | - | - | - | 135V | - | Bulk | 2005 | 20 | 0.220Diax0.516L 5.60mmx13.10mm | ±5% | e1 | yes | Active | Not Applicable | 2 | EAR99 | 90 ppm/°C | 100mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | 3W | 135V | - | 3W | - | All-Welded | FIXED RESISTOR | - | - | 3W | - | 38.1mm | - | - | - | - | Flame Retardant Coating, Safety | 5.6mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() B5J75R Ohmite | In Stock | - | Datasheet | 9 Weeks | Through Hole | Axial | - | - | 350°C | - | - | Bulk | 2014 | Brown Devil® 200 | 0.250Diax0.625L 6.35mmx15.88mm | ±5% | e3 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±260ppm/°C | 75Ohm | Tin (Sn) | - | - | Wirewound | - | 5.25W | - | - | 5.25W | - | All-Welded | FIXED RESISTOR | - | - | - | - | 38.1mm | 187V | 0.81 mm | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MK1471FE-R52 Ohmite | In Stock | - | Datasheet | - | Through Hole | Axial | - | - | - | 250V | - | Tape & Reel (TR) | - | Metal Devil® MK | 0.098Diax0.268L 2.50mmx6.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 1.47kOhm | - | 155°C | 70°C | Metal Film | 0.25W 1/4W | 250mW | 500V | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5mm | - | - | - | - | RoHS Compliant | - | ||
![]() EY272KE Ohmite | 57 |
| Datasheet | 31 Weeks | Through Hole | Axial | - | - | - | 550V | -40°C~110°C | Bulk | 2014 | EY | 0.370Diax1.819L 9.40mmx46.20mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | -1500/ -900ppm/°C | 2.7kOhm | - | - | - | Ceramic | - | 2.5W | 550V | - | 2.5W | - | - | - | - | - | - | - | - | - | 1 mm | - | - | Moisture Resistant | 9.4mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 25J1K0 Ohmite | 400 |
| Datasheet | 11 Weeks | Through Hole | Axial | - | Ceramic | - | 330V | - | Bulk | 2011 | 20 | 0.276Diax1.016L 7.00mmx25.80mm | ±5% | e0 | no | Active | Not Applicable | 2 | EAR99 | ±30ppm/°C | 1kOhm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | 5W | 330V | - | 5W | - | All-Welded | FIXED RESISTOR | - | - | 5W | - | 38.1mm | - | - | - | - | Flame Retardant Coating, Safety | 7mm | - | - | - | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() B12J7K5E Ohmite | 156 |
| Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | 625V | - | Bulk | 2007 | Brown Devil® 200 | 0.313Diax1.750L 7.94mmx44.45mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | ±260ppm/°C | 7.5kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | 12W | 625V | - | 12W | - | All-Welded | FIXED RESISTOR | - | - | - | - | 38.1mm | - | - | - | - | Flame Retardant Coating, Safety | 7.94mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 20J2K0E Ohmite | 1 | - | Datasheet | 11 Weeks | Through Hole | Axial | - | - | - | - | - | Bulk | 2005 | 20 | 0.394Diax1.858L 10.00mmx47.20mm | ±5% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±30ppm/°C | 2kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | 10W | 720V | - | 10W | - | All-Welded | FIXED RESISTOR | - | 720V | - | - | 38.1mm | - | - | - | - | Flame Retardant Coating, Safety | 10mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 25J47RE Ohmite | 271 |
| Datasheet | 11 Weeks | Through Hole | Axial | - | - | - | 330V | - | Bulk | 2003 | 20 | 0.276Diax1.016L 7.00mmx25.80mm | ±5% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±30ppm/°C | 47Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | 5W | 330V | - | 5W | - | All-Welded | FIXED RESISTOR | - | - | 5W | - | 38.1mm | - | - | - | - | Flame Retardant Coating, Safety | 7mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 25J12KE Ohmite | 46 |
| Datasheet | 11 Weeks | Through Hole | Axial | - | - | - | 330V | - | Bulk | 2005 | 20 | 0.276Diax1.016L 7.00mmx25.80mm | ±5% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±30ppm/°C | 12kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | 5W | 330V | - | 5W | - | All-Welded | FIXED RESISTOR | - | - | 5W | - | 38.1mm | - | - | - | - | Flame Retardant Coating, Safety | 7mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MJ3321FE-R52 Ohmite | In Stock | - | Datasheet | 18 Weeks | Through Hole | Axial | WIRE | - | - | 200V | - | Tape & Reel (TR) | 2015 | Metal Devil® MJ | 0.073Diax0.138L 1.85mmx3.50mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 3.32kOhm | - | 155°C | 70°C | Metal Film | 0.125W 1/8W | 125mW | 400V | TR | 125mW | - | Epoxy Coated | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | - | 1.85mm | - | - | - | - | RoHS Compliant | - | ||
![]() MK2741FE-R52 Ohmite | In Stock | - | Datasheet | 18 Weeks | Through Hole | Axial | WIRE | - | - | 250V | - | Tape & Reel (TR) | 2015 | Metal Devil® MK | 0.098Diax0.268L 2.50mmx6.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 2.74kOhm | - | 155°C | 70°C | Metal Film | 0.25W 1/4W | 250mW | 500V | TR | 250mW | - | Epoxy Coated | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | - | 2.5mm | - | - | - | - | RoHS Compliant | - | ||
![]() MJ1471FE-R52 Ohmite | In Stock | - | Datasheet | - | Through Hole | Axial | - | - | - | 200V | - | Tape & Reel (TR) | - | Metal Devil® MJ | 0.073Diax0.138L 1.85mmx3.50mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 1.47kOhm | - | 155°C | 70°C | Metal Film | 0.125W 1/8W | 125mW | 400V | - | 125mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.85mm | - | - | - | - | RoHS Compliant | - | ||
![]() MJ1620FE-R52 Ohmite | In Stock | - | Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | 200V | - | Tape & Reel (TR) | 2015 | Metal Devil® MJ | 0.073Diax0.138L 1.85mmx3.50mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 162Ohm | - | 155°C | 70°C | Metal Film | 0.125W 1/8W | 125mW | 400V | - | 125mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.85mm | - | - | - | - | RoHS Compliant | - |