- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Material | Body Material | Operating Temperature (Max.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Construction | Resistor Type | Reach Compliance Code | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Lead Diameter | Size Code | Features | Diameter | Height | Height Seated (Max) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 45F4K7E Ohmite | 283 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | - | 460V | - | Bulk | 2011 | Ωicone® 40 | 0.343Diax0.937L 8.70mmx23.80mm | ±1% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±20ppm/°C | 4.7kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | - | 5W | 460V | - | 5W | - | All-Welded | FIXED RESISTOR | - | - | 5W | - | 38.1mm | - | - | - | - | 8.7mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 13FR020E Ohmite | 308 | - | Datasheet | 17 Weeks | Through Hole | Axial | - | WIRE | - | - | Silicone | - | 100mV | -55°C~275°C | Bulk | 2007 | 10 | 0.205Diax0.571L 5.20mmx14.50mm | ±1% | e1 | yes | Active | Not Applicable | 2 | EAR99 | 50 ppm/°C | 20mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Metal Element | - | - | - | 3W | 1kV | TR | 3W | - | Cylindrical | FIXED RESISTOR | - | - | 3W | - | 39.7mm | - | 50 μm | - | Current Sense, Non-Inductive | 5.2mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() B12J30K Ohmite | 38 |
| Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | - | - | - | 625V | - | Bulk | 2005 | Brown Devil® 200 | 0.313Diax1.750L 7.94mmx44.45mm | ±5% | e3 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±260ppm/°C | 30kOhm | - | 350°C | 25°C | Wirewound | - | - | - | 12W | 625V | - | 12W | - | All-Welded | FIXED RESISTOR | - | - | - | - | 38.1mm | - | - | - | Flame Retardant Coating, Safety | 7.94mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 55J20KE Ohmite | 336 |
| Datasheet | 9 Weeks | - | Axial | - | - | - | - | - | - | - | - | Bulk | 2014 | 50 | 0.315Diax0.827L 8.00mmx21.00mm | ±5% | - | yes | Active | Not Applicable | 2 | - | ±30ppm/°C | 20kOhm | - | - | - | Wirewound | - | - | - | 5W | 200V | - | 5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B8J2K25E Ohmite | In Stock | - | Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | - | - | - | 250V | - | Bulk | 2008 | Brown Devil® 200 | 0.313Diax1.000L 7.94mmx25.40mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±260ppm/°C | 2.25kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 8W | 250V | - | 8W | - | All-Welded | FIXED RESISTOR | - | - | 8W | - | 38.1mm | - | - | - | Flame Retardant Coating, Safety | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() B12J2K5 Ohmite | In Stock | - | Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | - | - | 350°C | 625V | - | Bulk | 2012 | Brown Devil® 200 | 0.313Diax1.750L 7.94mmx44.45mm | ±5% | e3 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±260ppm/°C | 2.5kOhm | - | - | - | Wirewound | - | - | - | 12W | 625V | - | 12W | - | All-Welded | FIXED RESISTOR | - | - | - | - | 38.1mm | - | - | - | Flame Retardant Coating, Safety | - | - | - | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() B5J10R Ohmite | 50 | - | Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | - | - | - | 187V | - | Bulk | 2014 | Brown Devil® 200 | 0.250Diax0.625L 6.35mmx15.88mm | ±5% | e3 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±260ppm/°C | 10Ohm | - | 350°C | 25°C | Wirewound | - | - | - | 5.25W | 187V | - | 5.25W | - | All-Welded | FIXED RESISTOR | - | - | - | - | 38.1mm | - | - | - | Flame Retardant Coating, Safety | 6.35mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 92J15R Ohmite | In Stock | - | Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | Ceramic | - | - | 85V | - | Bulk | 2003 | 90 | 0.220Diax0.406L 5.60mmx10.30mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±30ppm/°C | 15Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | - | - | 2.25W | 85V | - | 2.25W | - | All-Welded | FIXED RESISTOR | - | - | - | - | 38.1mm | - | - | - | Flame Retardant Coating, Safety | 5.6mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 20J560E Ohmite | 29 |
| Datasheet | 11 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | 720V | - | Bulk | 2012 | 20 | 0.394Diax1.858L 10.00mmx47.20mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | ±30ppm/°C | 560Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | FLAME PROOF | - | 10W | 720V | - | 10W | - | All-Welded | FIXED RESISTOR | - | - | - | - | 38.1mm | - | - | - | Flame Retardant Coating, Safety | 10mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 25J18R Ohmite | 75 |
| Datasheet | 11 Weeks | Through Hole | Axial | - | - | - | Ceramic | - | - | 330V | - | Bulk | 2011 | 20 | 0.276Diax1.016L 7.00mmx25.80mm | ±5% | e0 | no | Active | Not Applicable | 2 | EAR99 | ±30ppm/°C | 18Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | - | - | 5W | 330V | - | 5W | - | All-Welded | FIXED RESISTOR | - | - | 5W | - | 38.1mm | - | - | - | Flame Retardant Coating, Safety | 7mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 25J82RE Ohmite | 20 |
| Datasheet | 11 Weeks | Through Hole | Axial | - | - | - | - | - | - | 330V | - | Bulk | 2011 | 20 | 0.276Diax1.016L 7.00mmx25.80mm | ±5% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±30ppm/°C | 82Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 5W | 330V | - | 5W | - | All-Welded | FIXED RESISTOR | - | - | 5W | - | 38.1mm | - | - | - | Flame Retardant Coating, Safety | 7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 92J470 Ohmite | In Stock | - | Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | Ceramic | - | - | 85V | - | Bulk | 2014 | 90 | 0.220Diax0.406L 5.60mmx10.30mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±30ppm/°C | 470Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | - | - | 2.25W | 85V | - | 2.25W | - | All-Welded | FIXED RESISTOR | - | - | - | - | 38.1mm | - | - | - | Flame Retardant Coating, Safety | 5.6mm | - | - | - | Non-RoHS Compliant | - | ||
![]() TA205PA300RJ Ohmite | In Stock | - | Datasheet | 10 Weeks | Through Hole | Radial | - | WIRE | - | - | - | - | - | -55°C~180°C | Bulk | - | Power Chip® TA | 0.500Lx0.100W 12.70mmx2.54mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 300Ohm | Tin/Lead (Sn/Pb) | - | - | Thick Film | - | RATED AC VOLTAGE (V): 350 | - | 5W | 350V | - | 5W | 5.08mm | - | FIXED RESISTOR | unknown | - | 5W | - | - | 500V | - | - | - | - | 25.908mm | 1.020 25.91mm | - | Non-RoHS Compliant | Lead Free | ||
![]() TP810PW20R0JE Ohmite | 116 |
| Datasheet | 20 Weeks | Through Hole | Radial | - | - | - | - | - | - | - | - | Bulk | 2013 | TP | 1.000Lx0.240W 25.40mmx6.10mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 20Ohm | - | 180°C | 0°C | Thick Film | - | - | - | 10W | 500V | - | 10W | 20.32mm | - | FIXED RESISTOR | - | 350V | - | 20.32mm | - | - | 1.27 mm | - | Non-Inductive, Pulse Withstanding | - | 25.908mm | 1.020 25.91mm | Unknown | ROHS3 Compliant | - | ||
![]() 23J125E Ohmite | 229 |
| Datasheet | 11 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | 135V | - | Bulk | 2005 | 20 | 0.220Diax0.516L 5.60mmx13.10mm | ±5% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±30ppm/°C | 125Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 3W | 135V | - | 3W | - | All-Welded | FIXED RESISTOR | - | - | 3W | - | 38.1mm | - | 0.813 mm | - | Flame Retardant Coating, Safety | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TA205PA12R0JE Ohmite | 87 |
| Datasheet | 12 Weeks | Through Hole | Radial | - | WIRE | - | - | - | - | - | -55°C~180°C | Bulk | 2011 | Power Chip® TA | 0.500Lx0.100W 12.70mmx2.54mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 12Ohm | Matte Tin (Sn) | - | - | Thick Film | - | RATED AC VOLTAGE (V): 350 | - | 5W | 350V | - | 5W | 5.08mm | Rectangular | FIXED RESISTOR | - | - | 5W | - | - | 500V | - | 5010 | - | - | 25.908mm | 1.020 25.91mm | - | ROHS3 Compliant | Lead Free | ||
![]() OD113JE Ohmite | 23 |
| Datasheet | 22 Weeks | Through Hole | Axial | - | WIRE | - | - | - | - | 250V | - | Strip | 2014 | Little Demon® OD | 0.098Diax0.276L 2.50mmx7.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | 11kOhm | Matte Tin (Sn) | 130°C | -70°C | Carbon Composition | 0.25W 1/4W | - | 8533.10.00.60 | 250mW | - | Bulk | 250mW | - | Tubular | FIXED RESISTOR | - | - | - | - | - | - | 0.6 mm | - | Pulse Withstanding | - | - | - | - | ROHS3 Compliant | - | ||
![]() MOX200001004FE Ohmite | 27 |
| Datasheet | 16 Weeks | Through Hole | Axial | - | WIRE | - | - | - | - | 500V | -55°C~155°C | Bulk | 2015 | Mini-Mox | 0.087Diax0.256L 2.20mmx6.50mm | ±1% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 100ppm/°C | 1MOhm | Tin/Silver/Copper (Sn96.0Ag3.5Cu0.5) | - | - | Thick Film | 0.25W 1/4W | PRECISION | - | 250mW | 500V | - | 250mW | - | Cylindrical | FIXED RESISTOR | - | - | - | - | 30mm | - | 600 μm | - | High Voltage, Moisture Resistant | - | - | - | - | ROHS3 Compliant | - | ||
![]() 27J100E Ohmite | 50 |
| Datasheet | 11 Weeks | Through Hole | Axial | - | - | - | - | - | 350°C | - | - | Bulk | 2011 | 20 | 0.394Diax1.264L 10.00mmx32.10mm | ±5% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±30ppm/°C | 100Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Wirewound | - | - | - | 7W | - | - | 7W | - | All-Welded | FIXED RESISTOR | - | - | 7W | - | 38.1mm | 450V | 0.813 mm | - | Flame Retardant Coating, Safety | - | - | - | - | ROHS3 Compliant | - | ||
![]() OA101KE Ohmite | In Stock | - | Datasheet | - | Through Hole | Axial | - | WIRE | - | - | - | - | 500V | - | Bulk | 2004 | Little Demon® OA | 0.236Diax0.591L 6.00mmx15.00mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | 100Ohm | Matte Tin (Sn) | 130°C | -70°C | Carbon Composition | - | - | 8533.10.00.60 | 1W | 1kV | - | 1W | - | Tubular | FIXED RESISTOR | - | - | 1W | 920μm | 30mm | - | 920 μm | - | Pulse Withstanding | 6mm | - | - | Unknown | RoHS Compliant | Lead Free |