- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Weight | Operating Temperature (Max.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Lead Diameter | Size Code | Wire/Cable Diameter | Features | Diameter | Height | Height Seated (Max) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SM104032004FE Ohmite | 184 |
| Datasheet | 11 Weeks | Through Hole | Radial | - | - | - | - | - | 10kV | -55°C~110°C | Bulk | 2014 | Slim-Mox | 1.080Lx0.100W 27.43mmx2.54mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | - | 25 ppm/°C | 2MOhm | - | - | - | Thick Film | - | - | - | 1.5W | 10kV | - | 1.5W | 22.86mm | - | - | - | - | - | - | 22.86mm | 33mm | - | 813 μm | - | - | Non-Inductive | - | 8.636mm | 0.340 8.64mm | - | ROHS3 Compliant | Lead Free | ||
![]() OX222KE Ohmite | 8700 |
| Datasheet | 22 Weeks | Through Hole | Axial | - | WIRE | - | - | - | 300V | -40°C~220°C | Bulk | 2004 | OX | 0.217Diax0.650L 5.50mmx16.50mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -1000/ -1600ppm/°C | 2.2kOhm | Tin/Copper (Sn/Cu) | - | - | Ceramic | - | - | - | 1W | 300V | TR, 13 INCH | 1W | - | - | Cylindrical | FIXED RESISTOR | - | - | 1W | - | 38mm | - | 800 μm | - | 787.4 μm | Moisture Resistant, Pulse Withstanding | 5.5mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 14AFR004E Ohmite | 275 |
| Datasheet | 20 Weeks | Through Hole | Axial | - | WIRE | - | - | - | - | -55°C~275°C | Bulk | 2004 | 14A | 0.252Diax0.709L 6.40mmx18.00mm | ±1% | - | yes | Active | Not Applicable | 2 | - | - | 1100 ppm/°C | 4mOhm | - | - | - | Metal Element | - | - | - | 4W | - | - | 4W | - | - | Epoxy Molded | FIXED RESISTOR | - | - | 4W | - | 36mm | - | 800 μm | - | - | Current Sense | 6.4mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 93J18R Ohmite | 52 |
| Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | - | - | 200V | - | Bulk | 2003 | 90 | 0.233Diax0.579L 5.90mmx14.70mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±30ppm/°C | 18Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | - | - | 3.25W | - | - | 3.25W | - | - | All-Welded | FIXED RESISTOR | - | - | - | - | 38mm | - | - | - | - | Flame Retardant Coating, Safety | 5.9mm | - | - | - | Non-RoHS Compliant | - | ||
![]() OD302JE Ohmite | In Stock | - | Datasheet | 22 Weeks | Through Hole | Axial | - | WIRE | - | - | - | 250V | - | Strip | 2005 | Little Demon® OD | 0.098Diax0.276L 2.50mmx7.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 3kOhm | Matte Tin (Sn) | 130°C | -70°C | Carbon Composition | 0.25W 1/4W | - | 8533.10.00.60 | 250mW | 500V | Bulk | 250mW | - | - | Tubular | FIXED RESISTOR | - | - | - | - | - | - | 600 μm | - | - | Pulse Withstanding | 2.5mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 43FR50E Ohmite | 27 | - | Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | 200V | - | Bulk | 2005 | Ωicone® 40 | 0.220Diax0.594L 5.60mmx15.10mm | ±1% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±90ppm/°C | 500mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | - | 3W | 200V | - | 3W | - | - | All-Welded | FIXED RESISTOR | - | - | 3W | - | 38.1mm | - | - | - | - | - | 5.6mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 90J39KE Ohmite | 18 |
| Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | - | - | 1.08kV | - | Bulk | 2011 | 90 | 0.343Diax1.811L 8.70mmx46.00mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±30ppm/°C | 39kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 11W | - | - | 11W | - | - | All-Welded | FIXED RESISTOR | - | - | - | - | 38.1mm | - | - | - | - | Flame Retardant Coating, Safety | 8.7mm | - | - | - | ROHS3 Compliant | - | ||
![]() 22J39RE Ohmite | 49 |
| Datasheet | 11 Weeks | Through Hole | Axial | - | - | - | - | 350°C | - | - | Bulk | 2011 | 20 | 0.220Diax0.421L 5.60mmx10.70mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±30ppm/°C | 39Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Wirewound | - | - | - | 2W | - | - | 2W | - | - | All-Welded | FIXED RESISTOR | - | - | 2W | - | 38.1mm | 65V | 0.813 mm | - | - | Flame Retardant Coating, Safety | - | - | - | - | ROHS3 Compliant | - | ||
![]() 93J150E Ohmite | 8 |
| Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | Bulk | 2014 | 90 | 0.233Diax0.579L 5.90mmx14.70mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±30ppm/°C | 150Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 3.25W | 200V | - | 3.25W | - | - | All-Welded | FIXED RESISTOR | - | 22V | - | - | 38.1mm | - | - | - | - | Flame Retardant Coating, Safety | 5.9mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 80F33R2 Ohmite | In Stock | - | Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | - | - | 1kV | - | Bulk | 2014 | Acrasil® 80 | 0.406Diax1.843L 10.30mmx46.80mm | ±1% | e0 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 33.2Ohm | Tin/Lead (Sn/Pb) | 275°C | 25°C | Wirewound | - | PRECISION | - | 10W | - | - | 10W | - | - | All-Welded | FIXED RESISTOR | - | - | - | - | 38.1mm | - | - | - | - | - | 10.3mm | - | - | - | Non-RoHS Compliant | - | ||
![]() OK7535E-R52 Ohmite | 14 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | WIRE | - | - | - | 250V | - | Tape & Reel (TR) | 2014 | Little Rebel® OK | 0.098Diax0.268L 2.50mmx6.80mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | -450ppm/°C | 75kOhm | - | 155°C | -70°C | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | - | TR | 250mW | - | - | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | - | 2.5mm | - | - | - | RoHS Compliant | - | ||
![]() TN15P5K00FE Ohmite | In Stock | - | Datasheet | 16 Weeks | Through Hole | TO-220-2 | - | WIRE | - | - | - | 150V | - | Tube | 2004 | TN | 0.394Lx0.181W 10.00mmx4.60mm | ±1% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | ±50ppm/°C | 5kOhm | Tin (Sn) | 150°C | 0°C | Thin Film | - | RATED POWER DISSIPATED USING HEATSINK | - | 15W | 200V | - | 15W | 5.1mm | - | - | FIXED RESISTOR | unknown | - | - | 5.1mm | - | - | - | - | - | Current Sense | - | 17.8054mm | 0.701 17.80mm | - | RoHS Compliant | Lead Free | ||
![]() 33J10RE Ohmite | 9 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | 200V | - | Bulk | 2005 | 30 | 0.217Diax0.594L 5.50mmx15.10mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | - | 10Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Wirewound | - | - | - | 3W | 200V | - | 3W | - | - | Tubular | FIXED RESISTOR | - | - | 3W | - | 38.1mm | - | - | - | - | - | 5.5mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() OA824KE Ohmite | 537 |
| Datasheet | - | Through Hole | Axial | - | WIRE | - | - | - | 500V | - | Bulk | 2005 | Little Demon® OA | 0.236Diax0.591L 6.00mmx15.00mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | 820kOhm | Tin (Sn) | 130°C | -70°C | Carbon Composition | - | - | 8533.10.00.60 | 1W | 500V | - | 1W | - | - | Tubular | FIXED RESISTOR | - | - | 1W | - | 30mm | - | - | - | - | Pulse Withstanding | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() WHD1K0FET Ohmite | 1101 |
| Datasheet | 20 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | 1.160006g | - | - | -55°C~150°C | Cut Tape (CT) | 2007 | WH | 0.217Diax0.533L 5.50mmx13.54mm | ±1% | e3 | yes | Discontinued | Not Applicable | 2 | - | - | ±20ppm/°C | 1kOhm | Tin (Sn) | - | - | Wirewound | - | PRECISION | - | 3W | - | TR, 11 INCH | 3W | - | - | - | FIXED RESISTOR | - | - | 3W | - | - | - | 800 μm | - | - | - | 5.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() MOX200001005JE Ohmite | 260 |
| Datasheet | 16 Weeks | Through Hole | Axial | - | WIRE | - | - | - | 500V | -55°C~155°C | Bulk | 2011 | Mini-Mox | 0.087Diax0.256L 2.20mmx6.50mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 100ppm/°C | 10MOhm | Tin/Silver/Copper (Sn96.0Ag3.5Cu0.5) | - | - | Thick Film | 0.25W 1/4W | PRECISION | - | 250mW | 500V | - | 250mW | - | - | Cylindrical | FIXED RESISTOR | - | - | - | - | 30mm | - | 600 μm | - | - | High Voltage, Moisture Resistant | 2.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TWW3JR20E Ohmite | 1046 |
| Datasheet | 27 Weeks | Through Hole | Radial | - | - | - | - | - | 250V | -55°C~275°C | Bulk | 2015 | TWW | 0.492Lx0.354W 12.50mmx9.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±400ppm/°C | 200mOhm | - | - | - | Wirewound | - | - | - | 3W | 250V | - | 3W | 5mm | 8.5mm | Rectangular | FIXED RESISTOR | - | - | 3W | 5mm | - | - | - | 4935 | - | Flame Proof, Safety | - | 25mm | 1.024 26.00mm | - | ROHS3 Compliant | Lead Free | ||
![]() TWW10J330E Ohmite | 244 |
| Datasheet | 27 Weeks | Through Hole | Radial | - | - | - | - | - | 750V | -55°C~275°C | Bulk | 2015 | TWW | 0.492Lx0.354W 12.50mmx9.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±350ppm/°C | 330Ohm | - | - | - | Wirewound | - | - | - | 10W | 750V | - | 10W | 5mm | - | Rectangular | FIXED RESISTOR | - | - | - | 5mm | - | - | - | 4935 | - | Flame Proof, Safety | - | 51.0032mm | 2.008 51.00mm | - | ROHS3 Compliant | - | ||
![]() MOX-1-121007FE Ohmite | 94 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | 10kV | -55°C~210°C | Bulk | 2014 | Maxi-Mox | 0.310Diax1.120L 7.87mmx28.45mm | ±1% | e1 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 1GOhm | Tin/Silver/Copper (Sn96.0Ag3.5Cu0.5) | - | - | Thick Film | - | - | - | 2.5W | 10kV | - | 2.5W | - | - | Tubular | FIXED RESISTOR | - | - | - | - | 38.1mm | - | - | - | - | High Voltage | 7.87mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 15FR100 Ohmite | In Stock | - | Datasheet | 13 Weeks | Through Hole | Axial | - | WIRE | - | - | - | 100mV | -55°C~275°C | Bulk | 2008 | 10 | 0.331Diax0.937L 8.40mmx23.80mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | 50 ppm/°C | 100mOhm | Tin/Lead (Sn/Pb) | - | - | Metal Element | - | - | - | 5W | 1kV | - | 5W | - | - | Cylindrical | FIXED RESISTOR | - | - | 5W | - | 39.7mm | - | - | - | - | Current Sense, Non-Inductive | 8.64mm | - | - | - | Non-RoHS Compliant | Contains Lead |